- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Material | Housing Material | Mounting Option 1 | Actuator Material | Board Mounting Option | Actuation Type | ActuatorColor | Base/Housing Material | Board contact surface | Body Length | Body Orientation | Brand | Case material | Connections | Connector contact surface | Contact Finish Mating | Contact Materials | Contact Position | Contact Resistance Max | Content | Country of Origin | CS | Factory colour | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer part # | Manufacturer Part Number | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Packaging type | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Samacsys Description | Schedule B | Termination Method | Total number of pins | Unit Weight | Voltage Rated | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Actuator Type | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Plating | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Insulator Color | Product Type | Flat Flex Type | Current Rating (Max) | Cable End Type | Locking Feature | Stackable | Contact Location | Product | Mounting Angle | Features | Terminal Length | Product Category | Product Length | Product Length (mm) | Length | Width | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFV8R-4STBE1HLF Amphenol ICC (FCI) | 13217 |
| - | 14 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon, Glass Filled, Halogen Free | - | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | - | Gray | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 8 | - | - | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 8 | Horizontal | - | - | - | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | - | 100MOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | FPC | - | Notched | Slide Lock | - | Top | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | - | 0.071 1.80mm | 0.33mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10051922-1010EHLF Amphenol ICC (FCI) | 60 |
| - | 15 Weeks | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Polyamide (PA9T), Nylon 9T, Glass Filled | - | - | Black | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -55°C~85°C | Tape & Reel (TR) | 2010 | VLL | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 10 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | - | 3.4mm | - | 500mA | - | - | Gold | - | - | - | - | - | - | 10 | - | - | - | - | - | - | Natural | - | - | - | 30mOhm | 100MOhm | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPC | - | Tapered | Flip Lock, Backlock | - | Bottom | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 7.5mm | - | 2.00μin 0.051μm | - | 0.051 1.30mm | 0.30mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 52045-1145 Molex | 263 | - | Datasheet | 9 Weeks | - | Tin | - | BOARD | - | Polyester | LOCKING | - | - | - | - | Polyester | - | 0.675 inch | Straight | - | - | - | - | NOT SPECIFIED | Bronze | - | 30(mohm) | - | US | - | - | - | MOLEX LLC | POLYBUTYLENE TEREPHTHALATE | Molex | - | - | 52045-1145 | - | - | Molex | - | - | Through Hole | Through Hole | - | - | - | - | 1 | 1 | -40C to 85C | 85 °C | -40 °C | Box | LEAD FREE | - | - | Obsolete | 1.25(mm) | - | 5.6(mm) | Active | 7.98 | Compliant | Yes | - | - | - | Solder | - | - | - | 200V | 200 V | -40 to 85 °C | Tray | - | * | - | Yes | - | - | Solder | EAR99 | FFC/FPC CONNECTOR | FFC/FPC Connector | 11 | 85 °C | -40 °C | 1 | Female | STAGGERED CONFIGURATION | 8536.69.40.51 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.25 mm | 11 | Vertical | 1.25 mm | - | compliant | 500 mA | - | UL | - | - | - | COMMERCIAL | - | 2 | - | 11 | STAGGERED | - | 0.201 inch | - | Socket | 94V-0 | Gray | 0.315 inch | 1 A | - | 30 mΩ | 500000000 Ω | 0.049 inch | 11 | - | SOLDER | Tin | - | - | 2.4892 mm | - | - | - | - | RECTANGULAR | - | - | - | GRAY | - | - | 1/Contact(A) | - | - | No | - | - | - | - | 0.138 inch | - | 17.15 mm | 17.15(mm) | - | - | - | - | - | - | 8(mm) | - | No | - | RoHS Compliant | - | - | ||
![]() 54104-3633 Molex | 2600 | - | Datasheet | - | Production (Last Updated: 4 months ago) | Silver, Tin | Surface Mount | BOARD | Nylon | Nylon | LOCKING | - | FITTING NAIL | ZIF | - | Polyamide | Silver alloy | 0.925 inch | Right Angle | Molex | Nylon (NL) | SMT | Silver alloy | NOT SPECIFIED | Bronze | Top | - | 1500pc(s) | SG | 0.5mm | Ecru | 1500 | MOLEX LLC | GLASS FILLED POLYAMIDE | Molex | ACTIVE (Last Updated: 4 months ago) | 541043633 | 54104-3633 | +85°C | + 85 C | - | -40°C | - 40 C | Surface Mount | Cable | 1 | 0.5A | 500mA | 50V | - | 1 | - | 85 °C | -20 °C | - | - | Tape on Full reel | - | Active | - | 0.5mm | - | - | 4.92 | Details | Yes | Yes | - | - | Solder | 36 | 0.014692 oz | - | - | 50 V | -40 to 85 °C | Tape & Reel (TR) | - | 54104 | - | - | - | - | Solder | EAR99 | FFC/FPC CONNECTOR | Molex MOL Micro Solutions | 36 | 85 °C | -40 °C | 1 | Receptacle | - | 8536.69.40.51 | FFC & FPC Connectors | - | - | - | - | - | - | - | 500 µm | 36 | Right Angle | 0.508 mm | - | compliant | 500 mA | 36 | UL | - | SMD/SMT | - | COMMERCIAL | - | 1 | - | 36 | RECTANGULAR | - | 0.079 inch | Slider | Socket | - | Natural | 0.22 inch | 0.5 A | BELLOWED TYPE | 20 mΩ | 50000000 Ω | 0.02 inch | 36 | - | SURFACE MOUNT | - | 250VAC V | FFC/FPC | - | - | - | - | - | RECTANGULAR | ZIF N | - | - | NATURAL | FFC & FPC Connectors | - | - | - | - | - | Top Contact | Board Mount | Right Angle | - | - | FFC & FPC Connectors | 23.5 mm | - | - | - | - | 39u inch | - | - | - | - | - | No SVHC | RoHS Compliant | UL 94 V-0 | - | ||
![]() FH19SC-24S-0.5SH(99) Hirose Electric Co Ltd | 1040 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | - | - | Black | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH19SC | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | - | 24 | - | - | 1 | Receptacle | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 24 | - | - | - | unknown | 500mA | - | UL | Gold | - | - | COMMERCIAL | 0.551 inch | 1 | - | - | RECTANGULAR | - | 0.004 inch | - | - | - | Beige | 0.138 inch | - | BELLOWED TYPE | 100mOhm | 500000000Ohm | - | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 20 | - | - | FFC, FPC | - | Tapered | Flip Lock | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | - | 0.037 0.95mm | 0.30mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 66226-202LF Amphenol ICC (FCI) | 93120 |
| Datasheet | 7 Weeks | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Nickel Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | -65°C~105°C | Tray | - | Clincher™ | - | - | Active | 1 (Unlimited) | IDC | - | - | - | 12 | - | - | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 12 | Straight | - | 2.54mm | - | 2A | - | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | Blue | - | - | - | 10mOhm | 5GOhm | - | - | - | - | - | - | Flat | - | - | - | - | - | - | - | - | 100 | - | - | FFC | - | - | - | - | - | - | - | Position 5 Molded Closed | - | - | - | - | 35.31mm | - | 30.0μin 0.76μm | - | - | 0.33mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 67516-210LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Nickel Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | -65°C~105°C | Tray | - | Clincher™ | - | - | Active | 1 (Unlimited) | IDC | - | - | - | 10 | - | - | 1 | Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 10 | Straight | - | 15.49mm | - | 2A | - | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | Blue | - | - | - | 15mOhm | 5kOhm | - | - | - | - | - | - | Ribbon | - | - | - | - | - | - | - | - | 100 | - | - | FFC | - | - | - | - | - | - | - | - | - | - | - | - | 30.23mm | - | 30.0μin 0.76μm | - | - | 0.33mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10064555-392210ELF Amphenol ICC (FCI) | 270 |
| - | 22 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Thermoplastic | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | -55°C~85°C | Tape & Reel (TR) | 2011 | YLL-U | - | yes | Active | 1 (Unlimited) | Solder | - | - | - | 39 | - | - | 1 | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 39 | Right Angle | - | 2.8mm | - | 200mA | - | UL | Gold | - | - | COMMERCIAL | - | 2 | - | - | STAGGERED | - | 0.037 inch | - | - | 94V-0 | Black | - | - | BELLOWED TYPE | 100mOhm | 50MOhm | - | - | - | - | - | 90VAC V | - | 2.8448 mm | - | - | - | - | RECTANGULAR | LIF N | LIF N | 10 | - | - | FPC | - | Tapered | Flip Lock | - | Top | - | - | Solder Retention | - | - | - | - | 13.5mm | - | Flash | - | 0.037 0.95mm | 0.20mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() AYF321515 Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | Cable, Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2000 | Y3F | e4 | - | Obsolete | 1 (Unlimited) | Solder | - | - | - | 15 | - | - | 1 | Receptacle | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A per Contact | 0.012 0.30mm | 15 | Right Angle | - | 3.2mm | - | 200mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | 80mOhm | - | - | - | 50V | - | - | - | - | - | - | - | - | 5.05kV | - | - | - | 30 | - | - | FPC | - | Tapered | Flip Lock | - | Bottom | - | - | Zero Insertion Force (ZIF) | - | - | - | - | 6.55mm | - | Flash | - | 0.035 0.88mm | 0.20mm | - | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() FH19C-12S-0.5SH(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | - | - | Brown | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH19C | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | - | 12 | - | - | 1 | Receptacle | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 12 | - | - | - | unknown | 500mA | - | UL | Gold | - | - | COMMERCIAL | 0.315 inch | 1 | - | - | RECTANGULAR | - | 0.035 inch | - | - | - | Beige | 0.138 inch | - | BELLOWED TYPE | 100mOhm | 500000000Ohm | - | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 20 | - | - | FFC, FPC | - | Tapered | Flip Lock | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | - | 0.035 0.88mm | 0.20mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 5042811900 Molex | In Stock | - | Datasheet | 21 Weeks | - | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | LOCKING | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | 504281 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 19 | - | - | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.3A | 0.012 0.30mm | 19 | - | - | - | - | - | - | UL | Gold | - | - | COMMERCIAL | 0.26 inch | 2 | - | - | STAGGERED | - | 0.039 inch | - | - | - | White | - | - | BELLOWED TYPE | 80mOhm | 50000000Ohm | - | - | - | - | - | - | - | 2.4384 mm | - | - | - | - | RECTANGULAR | - | - | 10 | - | - | FPC | - | Tapered | - | - | - | - | - | - | - | - | - | - | - | - | 3.94μin 0.10μm | - | 0.039 1.00mm | 0.30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SFW10S-2STE1LF Amphenol ICC (FCI) | 16 |
| - | 11 Weeks | - | Tin | Surface Mount | Surface Mount | - | Thermoplastic, Glass Filled | - | Thermoplastic, Glass Filled | - | - | Black | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | SFW | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 10 | 85°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | - | 3.6mm | - | 1A | - | - | Tin | - | 100V | - | - | - | - | 10 | - | - | - | - | - | - | Brown | - | - | - | 30mOhm | 500MOhm | - | - | 100V | - | - | - | Straight | - | - | - | - | 100V | - | - | - | 20 | - | - | FFC, FPC | - | Straight, Tapered | Slide Lock | - | Bottom | - | - | Zero Insertion Force (ZIF) | - | - | - | - | 15.8mm | 3.6mm | - | - | 0.209 5.30mm | 0.30mm 0.33mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH28E-30S-0.5SH(05) Hirose Electric Co Ltd | 21 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Black | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -40°C~105°C | Tape & Reel (TR) | - | FH28 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | - | 30 | - | - | 1 | Receptacle | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.020 0.50mm | 30 | Right Angle | - | - | unknown | 500mA | - | - | Gold | - | - | - | - | - | 500μm | - | - | - | - | - | - | 94V-0 | Gray | - | - | - | - | 500MOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | - | Tabbed | Rotary Lock | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | 2.00μin 0.051μm | - | 0.100 2.54mm | 0.30mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 5051470490 Molex | 2923 | - | Datasheet | 13 Weeks | - | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | Flexi-Latch 505147 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | FPC | - | Tapered | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | 3.94μin 0.10μm | - | 0.191 4.85mm | 0.30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 2005290220 Molex | 8824 |
| Datasheet | 20 Weeks | - | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Polyamide (PA), Nylon, Glass Filled | - | - | Black | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | Easy-On 200529 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A per Contact | 0.039 1.00mm | - | - | - | - | - | - | - | - | Tin Bismuth | - | - | - | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | FFC, FPC | - | Straight, Tabbed | Flip Lock | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | 39.4μin 1.00μm | - | 0.075 1.90mm | 0.30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 5033202560 Molex | In Stock | - | Datasheet | 18 Weeks | - | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | LOCKING | Polyamide (PA), Nylon, Glass Filled | - | - | Black | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | Easy-On 503320 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 25 | - | - | 1 | - | - | 8536.69.40.51 | - | - | - | - | - | - | - | 0.3A | 0.010 0.25mm | 25 | - | - | - | - | - | - | - | Gold | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 10 | - | - | FPC | - | Tapered | Flip Lock | - | - | - | - | Solder Retention | - | - | - | - | - | - | 3.94μin 0.10μm | - | - | 0.20mm | - | UL94 V-0, UL94 HB | - | - | ROHS3 Compliant | - | - | ||
![]() SFW26R-1STE1LF Amphenol ICC (FCI) | 3510 |
| - | 13 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | - | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Black | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 26 | - | - | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 26 | Right Angle | - | 6mm | - | 1A | - | - | Tin | - | 100V | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Brown | - | - | - | 30mOhm | 500MOhm | - | - | 100V | - | - | - | Straight | - | - | - | - | 100V | - | - | - | 20 | - | - | FFC, FPC | - | Straight, Tapered | Slide Lock | - | Bottom | - | - | Zero Insertion Force (ZIF) | - | - | - | - | 31.8mm | 5.5mm | - | - | 0.106 2.70mm | 0.30mm 0.33mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() B2B-XH-A JST | 33611 | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TIN OVER COPPER | BRASS | - | - | - | - | - | - | - | J S T MFG CO LTD | - | JST Manufacturing | - | - | B2B-XH-A | - | - | - | - | - | - | STRAIGHT | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 8.02 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | e2 | No | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | SHROUDED, TOP ENTRY | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 2 | - | 2.5 mm | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | XHP-2 | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | Tin/Copper (Sn/Cu) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54548-1371 Molex | In Stock | - | - | - | - | Gold Over Nickel | - | BOARD | - | Thermoplastic (TP) | LOCKING | - | FITTING NAIL | - | - | - | - | 0.461 inch | Right Angle | Molex | - | - | - | GOLD OVER NICKEL | Phosphor Bronze | Bottom | 40(mohm) | - | - | - | - | 3000 | MOLEX LLC | LIQUID CRYSTAL POLYMER (LCP) | Molex | - | - | 54548-1371 | - | + 85 C | - | - | - 20 C | - | Surface Mount | - | - | - | - | 1 | 1 | -20C to 85C | 85 °C | -20 °C | - | LEAD FREE | - | 0545481371 545481371 | Active | 0.5(mm) | - | 50(mm) | - | 1.75 | Details | Yes | - | FFC & FPC Connectors 0.5 FPC ZIF Hsg Assy ssy 13Ckt EmbsTp Pkg | - | Solder | - | 0.002664 oz | - | 50V | 50 V | - | Tape and Reel | - | 54548 | e3 | Yes | - | - | - | - | FFC/FPC CONNECTOR | FPC Connector | 13 Position | - | - | - | - | ZIF | - | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.5 mm | 13 | Right Angle | 0.5 mm | - | compliant | 500 mA | - | UL | - | SMD/SMT | - | COMMERCIAL | - | 1 | - | 13(POS) | RECTANGULAR | - | 0.047 inch | Slider | SKT | 94V-0 | Black | 0.134 inch | 0.5 A | SINGLE PRONG | 40 mΩ | 50000000 Ω | 0.02 inch | - | - | SURFACE MOUNT | - | 250VAC V | FFC/FPC | - | 20 Cycles | - | TIN OVER NICKEL | - | RECTANGULAR | ZIF N | ZIF N | - | BEIGE | FFC & FPC Connectors | - | 0.5/Contact(A) | - | - | - | - | Board Mount | Right Angle | - | - | FFC & FPC Connectors | - | 11.7(mm) | - | - | - | - | - | - | 1.2(mm) | - | - | - | - | - | - | ||
![]() 54393-3981 Molex | 4000 | - | - | - | - | Gold | Surface Mount | BOARD | - | Polymer | LOCKING | - | FITTING NAIL | - | - | - | - | 0.559 inch | - | - | - | - | - | GOLD OVER NICKEL | Bronze | - | - | - | - | - | - | - | MOLEX LLC | LIQUID CRYSTAL POLYMER (LCP) | Molex | - | - | 54393-3981 | - | - | - | - | - | - | RIGHT ANGLE | - | - | - | - | - | 1 | - | 85 °C | -20 °C | - | LEAD FREE | - | - | Obsolete | - | - | - | - | 5.82 | Compliant | Yes | - | Molex FFC/FPC SMT Series 0.3mm Pitch 39 Way 1 Row Right Angle SMT Female FPC Connector | 8536694040 | - | - | - | - | - | 50 V | - | - | - | - | e4 | Yes | - | - | SMD/SMT | - | FFC/FPC CONNECTOR | - | 39 | 85 °C | -20 °C | 1 | Receptacle | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 300 µm | 39 | Right Angle | 0.3 mm | - | unknown | 200 mA | - | UL | - | - | - | COMMERCIAL | - | 2 | - | 39 | STAGGERED | - | 0.077 inch | - | FEMALE | 94V-0 | - | 0.181 inch | 0.2 A | BELLOWED TYPE | 80 mΩ | 50000000 Ω | 0.012 inch | 33 | - | SURFACE MOUNT | - | 250VAC V | - | 4.1402 mm | 20 Cycles | - | GOLD OVER NICKEL | - | STAGGERED | ZIF N | ZIF N | - | BEIGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6u inch | - | - | - | - | - | Unknown | - | - | - |