- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Material | Housing Material | Mounting Option 1 | Actuator Material | Board Mounting Option | Actuation Type | ActuatorColor | Base/Housing Material | Board contact surface | Body Length | Body Orientation | Brand | Case material | Connections | Connector contact surface | Contact Finish Mating | Contact Materials | Contact Position | Contact Resistance Max | Content | Country of Origin | CS | Factory colour | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer part # | Manufacturer Part Number | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Packaging type | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Total number of pins | Tradename | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Actuator Type | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | ELV | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Insulator Color | Product Type | Flat Flex Type | Current Rating (Max) | Cable End Type | Locking Feature | Stackable | Contact Location | Product | Mounting Angle | Features | Terminal Length | Product Category | Product Length | Product Length (mm) | Length | Width | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52852-1470 Molex | 39638 |
| Datasheet | - | Production (Last Updated: 4 months ago) | Tin | Surface Mount | BOARD | - | Polyphenylene | LOCKING | - | FITTING NAIL | - | - | - | - | 0.701 inch | Right Angle | Molex | - | - | - | NOT SPECIFIED | Bronze | Bottom | 20(mohm) | - | MY | - | - | 1000 | MOLEX LLC | POLYPHENYLENE SULPHIDE | Molex | ACTIVE (Last Updated: 4 months ago) | - | 52852-1470 | - | + 80 C | Molex | - | - 20 C | - | Surface Mount | - | - | - | - | 1 | 1 | -20C to 80C | 80 °C | -20 °C | Box | LEAD FREE | - | 0528521470 | Active | 1(mm) | - | 6.8(mm) | Active | 5.19 | Details | Yes | FFC & FPC Connectors 14CKT RA SMT NON ZIF BOTTOM CONTACT | Solder | - | - | 0.014222 oz | - | - | 50 V | 50V | 50 V | - | Tape and Reel | - | 52852 | - | Yes | - | - | Solder | EAR99 | FFC/FPC CONNECTOR | FFC Connector | 14 | 80 °C | -20 °C | 1 | Female | ROHS COMPLIANT & T/R PACKAGING | 8536.69.40.51 | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1 mm | 14 | Right Angle | 1 mm | 4.8 mm | compliant | 500 mA | - | UL | - | SMD/SMT | - | COMMERCIAL | - | 1 | 1 mm | 14 | RECTANGULAR | - | 0.122 inch | Non-ZIF | SKT | 94V-0 | - | 0.189 inch | 0.5 A | BELLOWED TYPE | 20 mΩ | 50000000 Ω | 0.039 inch | - | 13 | 50 V | SURFACE MOUNT | 500VAC V | Straight | - | 10 Cycles | - | - | 50 V | RECTANGULAR | - | .0556 N | - | BEIGE | FFC & FPC Connectors | - | 0.5/Contact(A) | - | - | - | Bottom Contact | Board Mount | Right Angle | - | - | FFC & FPC Connectors | - | 20.3(mm) | 20.3 mm | - | - | - | - | - | 3.1(mm) | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0015389082 Molex | 29 |
| Datasheet | 6 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | -40°C~105°C | Tube | - | SL 70431 | e3 | yes | Active | 1 (Unlimited) | IDC | - | FFC/FPC CONNECTOR | - | 8 | - | - | 1 | Female | STACKED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 8 | Vertical | - | - | unknown | 2A | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | CIC, FFC | - | Straight | Latch Lock | - | - | - | - | - | - | - | - | - | - | - | 150.0μin 3.81μm | - | - | 0.005 ~ 0.11mm 0.36mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() SFW28S-2STE1LF Amphenol ICC (FCI) | 4943 |
| - | 15 Weeks | - | - | Surface Mount | Surface Mount | - | Thermoplastic, Glass Filled | - | Thermoplastic, Glass Filled | - | - | Black | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2007 | SFW | e3 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 28 | - | - | 1 | - | TOP ENTRY, STAGGERED CONFIGURATION | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 28 | Straight | - | 3.6mm | - | 1A | - | - | Tin | - | 100V | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Brown | - | - | - | 30mOhm | 500MOhm | - | - | - | 100V | - | - | - | - | - | - | - | 100V | - | - | - | 20 | - | - | FFC, FPC | - | Straight, Tapered | Slide Lock | - | Bottom | - | - | Zero Insertion Force (ZIF) | - | - | - | - | 33.8mm | 3.6mm | - | - | 0.209 5.30mm | 0.30mm 0.33mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 39-53-2185 Molex | 14 |
| - | - | Production (Last Updated: 2 years ago) | Tin over Nickel | Through Hole | Through Hole | - | PET | LOCKING | - | - | - | - | - | - | 1.112 inch | Straight | - | - | - | - | NOT SPECIFIED | Phosphor Bronze | - | - | - | JP | - | - | - | MOLEX LLC | POLYESTER | Molex | ACTIVE (Last Updated: 2 years ago) | - | 39-53-2185 | - | +80°C | - | - | -20°C | - | Through Hole | - | - | - | - | - | 1 | - | - | - | - | LEAD FREE | - | - | Active | - | - | - | - | 1.75 | Compliant | Yes | Molex FFC/FPC THROUGH HOLE Series 1.25mm Pitch 18 Way 1 Row Straight Through Hole Female FPC Connector | Solder | - | - | - | - | - | - | - | 200 V | - | - | - | Easy-On | - | Yes | - | - | Solder | EAR99 | FFC/FPC CONNECTOR | - | 18 | 80 °C | -20 °C | 1 | Female | ROHS COMPLIANT, TRAY PACKAGING | 8536.69.40.51 | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.25mm | 18 | Vertical | 1.25 mm | 5 mm | compliant | 1A | - | UL | - | Through Hole | - | COMMERCIAL | - | 2 | - | 18 | STAGGERED | - | 0.197 inch | Slider | FEMALE | 94V-0 | Natural | 0.386 inch | - | BELLOWED TYPE | 20 mΩ | - | 0.049 inch | - | 18 | - | ZIF Vertical Contact | - | FFC/FPC | 1.9812 mm | - | - | - | - | RECTANGULAR | ZIF N | - | - | - | FFC & FPC Connectors | - | - | - | - | No | - | Board Mount | Vertical | - | 0.138 inch | - | - | - | 28.25 mm | - | - | 39u inch | - | - | - | - | - | - | - | - | - | ||
![]() 046288040000846 AVX / Kyocera | 2414 |
| Datasheet | - | - | Gold | Surface Mount | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | Cut Tape | - | - | e4 | - | - | - | SMD/SMT | - | FFC/FPC CONNECTOR | - | - | 105°C | -40°C | 1 | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 500μm | - | Right Angle | - | - | - | 400mA | - | - | - | - | 50V | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bottom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 52852-0970 Molex | 12554 |
| Datasheet | - | - | Tin | - | BOARD | Bronze | Polyphenylene | - | - | - | - | - | - | - | - | Right Angle | Molex | - | - | - | NOT SPECIFIED | Bronze | Bottom | 20(mohm) | - | - | - | - | 1000 | MOLEX LLC | - | Molex | - | - | 52852-0970 | - | + 80 C | - | - | - 20 C | - | Surface Mount | - | - | - | - | 1 | 1 | -20C to 80C | - | - | - | LEAD FREE | - | 0528520970 | Active | 1(mm) | - | 6.8(mm) | - | 1.72 | Details | Yes | FFC & FPC Connectors 1.0 FFC Non ZIF SMT HsgAssy9CktEmbsTpPkg | Solder | - | - | 0.010395 oz | - | 50 V | - | 50V | 50 V | - | Tape and Reel | - | 52852 | - | Yes | - | - | SMD/SMT | - | FFC/FPC CONNECTOR | FFC Connector | 9 | - | - | 1 | Female | - | - | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1 mm | 9 | Right Angle | 1 mm | - | compliant | 500 mA | - | - | - | SMD/SMT | - | - | - | - | - | 9 | - | - | - | Non-ZIF | SKT | 94V-0 | - | - | - | - | - | - | - | Compliant | 9 | - | SURFACE MOUNT | - | FFC/FPC | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | 0.5/Contact(A) | - | - | No | Bottom | Board Mount | Right Angle | - | - | FFC & FPC Connectors | - | 15.3(mm) | - | - | - | - | - | - | 3.1(mm) | - | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 10051922-2410ELF Amphenol ICC (FCI) | 15 |
| - | 15 Weeks | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Polyamide (PA9T), Nylon 9T, Glass Filled | - | - | Black | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2010 | VLL | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 24 | 85°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | - | 3.4mm | - | 500mA | - | - | Gold | - | - | - | - | - | - | 24 | - | - | - | - | - | - | Natural | - | - | - | 30mOhm | 100MOhm | - | - | - | 50V | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | FPC | - | Tapered | Flip Lock, Backlock | - | Bottom | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 14.5mm | 3.4mm | 2.00μin 0.051μm | - | 0.051 1.30mm | 0.30mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0015474104 Molex | In Stock | - | Datasheet | 6 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | -40°C~105°C | Tube | - | SL 70430 | - | yes | Active | 1 (Unlimited) | IDC | - | FFC/FPC CONNECTOR | - | - | - | - | 1 | Female | STACKED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | - | Vertical | - | - | unknown | - | - | - | Gold | - | - | - | - | - | - | 10 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | CIC, FFC | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | 0.13 ~ 0.28mm 0.30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() SFW10R-1STAE1LF Amphenol ICC (FCI) | 49 |
| - | 13 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | - | Polyphenylene Sulfide (PPS), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | SFW-R | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 10 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | 10 | Right Angle | - | 5.5mm | - | 1A | - | UL | Gold | - | 100V | COMMERCIAL | - | 1 | - | - | RECTANGULAR | - | - | - | - | - | Brown | - | 1A | BELLOWED TYPE | 30mOhm | 500MOhm | - | - | - | - | - | 500VAC V | - | - | - | - | - | - | RECTANGULAR | ZIF N | - | 20 | - | - | FPC | - | Tapered | Slide Lock | - | Bottom | - | - | Zero Insertion Force (ZIF) | - | - | - | - | 15.8mm | - | - | - | 0.106 2.70mm | 0.33mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 52435-2971 Molex | 955 | - | - | 13 Weeks | - | Gold Over Nickel | - | BOARD | Nylon | - | LOCKING | - | FITTING NAIL | - | - | Nylon | - | 0.831 inch | Right Angle | Molex | - | - | - | GOLD | Phosphor Bronze | Top | - | - | - | - | - | 1000 | MOLEX LLC | NYLON | Molex | - | - | 52435-2971 | - | + 85 C | Molex | - | - 40 C | Surface Mount | SMD/SMT | - | - | - | - | - | 1 | - | 85 °C | -40 °C | Tape & Reel (TR) | ROHS AND REACH COMPLIANT | - | 0524352971 | Active | - | - | - | Active | 1.59 | Details | Yes | - | Solder | - | - | 0.013462 oz | - | - | - | - | 50 V | -40 to 85 °C | MouseReel | - | 52435 | e4 | Yes | - | - | - | EAR99 | FFC/FPC CONNECTOR | - | 29 Position | - | - | - | - | EASY-ON, POLARIZED | 8536.69.40.51 | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.5000 mm | 29 | Right Angle | 0.5 mm | - | compliant | 500 mA | 29 | UL | - | SMD/SMT | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | - | 0.079 inch | Slider | Socket | 94V-0 | - | 0.204 inch | 0.05 A | - | 20 mΩ | 50000000 Ω | 0.02 inch | - | - | - | SURFACE MOUNT | - | FFC/FPC | - | - | - | Gold (Au) | - | RECTANGULAR | ZIF N | - | - | - | FFC & FPC Connectors | - | - | - | - | - | Top Contact | Board Mount | Right Angle | - | - | FFC & FPC Connectors | 19.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 52559-2433 Molex | 88 | - | Datasheet | 10 Weeks | Production (Last Updated: 4 months ago) | Silver, Tin | Surface Mount | BOARD | - | Nylon | LOCKING | - | FITTING NAIL | ZIF | - | Polyamide | - | 0.697 inch | Straight | Molex | - | - | - | TIN OVER NICKEL | Bronze | - | - | - | JP | - | - | 1000 | MOLEX LLC | GLASS FILLED POLYAMIDE | Molex | ACTIVE (Last Updated: 4 months ago) | - | 52559-2433 | - | + 85 C | - | - | - 40 C | Surface Mount | SMD/SMT | - | - | - | - | - | 1 | - | 85 °C | -40 °C | - | - | - | - | Active | - | 0.5mm | - | - | 1.71 | Details | Yes | - | Solder | - | - | 0.011028 oz | - | - | - | - | 50 V | -40 to 85 °C | Tape & Reel (TR) | - | 52559 | e3 | - | - | - | Solder | EAR99 | FFC/FPC CONNECTOR | - | 24 | 85 °C | -40 °C | 1 | Receptacle | - | 8536.69.40.40 | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 500 µm | 24 | Vertical | 0.5 mm | 3.5 mm | compliant | 500 mA | 24 | UL | - | SMD/SMT | - | COMMERCIAL | - | 2 | - | - | STAGGERED | NO | 0.118 inch | Slider | Socket | 94V-0 | Natural | 0.154 inch | 0.5 A | BELLOWED TYPE | 20 mΩ | 50000000 Ω | 0.02 inch | - | 24 | - | SURFACE MOUNT | 250VAC V | FFC/FPC | - | 20 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | ZIF N | - | - | NATURAL | FFC & FPC Connectors | - | - | - | - | - | - | Connectors | Vertical | - | - | FFC & FPC Connectors | 17.7 mm | - | 17.7 mm | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 52610-2133 Molex | In Stock | - | Datasheet | - | Production (Last Updated: 4 months ago) | Silver, Tin | Surface Mount | BOARD | Nylon | Nylon | LOCKING | - | - | ZIF | - | Nylon | - | 1.087 inch | Straight | Molex | - | - | - | NOT SPECIFIED | Bronze | - | - | - | JP | - | - | 1000 | MOLEX LLC | NYLON | Molex | ACTIVE (Last Updated: 4 months ago) | - | 52610-2133 | - | + 85 C | - | - | - 40 C | Surface Mount | SMD/SMT | - | - | - | - | - | 1 | - | 85 °C | -40 °C | - | ROHS COMPLIANT | - | - | Active | - | - | - | - | 5.66 | Details | Yes | - | Solder | - | - | 0.035173 oz | - | - | - | - | 125 V | -40 to 85 °C | Tape & Reel (TR) | - | 52610 | - | - | - | - | SMD/SMT | EAR99 | FFC/FPC CONNECTOR | - | 21 | 85 °C | -40 °C | 1 | - | - | 8536.69.40.51 | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1 mm | 21 | Vertical | 1 mm | - | compliant | 1 A | 21 | UL, CSA | - | SMD | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | - | 0.142 inch | Slider | Socket | - | Natural | 0.226 inch | 1 A | BELLOWED TYPE | 20 mΩ | 100000000 Ω | 0.039 inch | - | 21 | - | SURFACE MOUNT | 250VAC V | FFC/FPC | - | 30 Cycles | - | - | - | RECTANGULAR | ZIF N | - | - | NATURAL | FFC & FPC Connectors | - | - | - | - | No | - | Connectors | Vertical | - | - | FFC & FPC Connectors | 27.6 mm | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() FH35C-21S-0.3SHW(99) Hirose Electric Co Ltd | 2134 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | - | - | Black | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Cut Tape (CT) | - | FH35C | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 21 | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 21 | - | - | - | unknown | 200mA | - | - | Gold | - | 30V | COMMERCIAL | 0.311 inch | 2 | - | - | STAGGERED | - | 0.035 inch | - | - | - | Gray | 0.132 inch | - | BELLOWED TYPE | - | 50MOhm | - | - | - | - | - | 90VAC V | - | 2.8702 mm | - | - | - | - | STAGGERED | ZIF N | - | 10 | - | - | FPC | - | Tapered | Flip Lock, Backlock | - | Dual | - | - | - | - | - | - | - | - | - | 1.18μin 0.030μm | - | 0.035 0.88mm | 0.20mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 52610-1933 Molex | In Stock | - | Datasheet | 12 Weeks | Production (Last Updated: 4 months ago) | Silver, Tin | Surface Mount | BOARD | Nylon | Nylon | LOCKING | - | - | ZIF | - | Nylon | - | 1.008 inch | Straight | Molex | - | - | - | NOT SPECIFIED | Bronze | - | - | - | JP | - | - | 1000 | MOLEX LLC | NYLON | Molex | ACTIVE (Last Updated: 4 months ago) | - | 52610-1933 | - | + 85 C | - | - | - 40 C | Surface Mount | SMD/SMT | - | - | - | - | - | 1 | - | 85 °C | -40 °C | - | ROHS COMPLIANT | - | - | Active | - | - | - | - | 5.77 | Details | Yes | - | Solder | - | - | 0.031450 oz | - | - | - | - | 125 V | -40 to 85 °C | Tape & Reel (TR) | - | 52610 | - | - | - | - | SMD/SMT | EAR99 | FFC/FPC CONNECTOR | - | 19 | 85 °C | -40 °C | 1 | - | - | 8536.69.40.51 | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1 mm | 19 | Vertical | 1 mm | - | compliant | 1 A | 19 | UL, CSA | - | SMD | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | - | 0.142 inch | Slider | Socket | - | Natural | 0.226 inch | 1 A | BELLOWED TYPE | 20 mΩ | 100000000 Ω | 0.039 inch | - | 19 | - | SURFACE MOUNT | 250VAC V | FFC/FPC | - | 30 Cycles | - | - | - | RECTANGULAR | ZIF N | - | - | NATURAL | FFC & FPC Connectors | - | - | - | - | No | - | Connectors | Vertical | - | - | FFC & FPC Connectors | 25.6 mm | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 54104-3433 Molex | 312 | - | Datasheet | 16 Weeks | Production (Last Updated: 4 months ago) | Silver, Tin | Surface Mount | BOARD | - | Nylon | LOCKING | - | FITTING NAIL | ZIF | - | Polyamide | - | 0.886 inch | Right Angle | Molex | - | - | - | - | Bronze | Top | - | - | SG | - | - | 1500 | MOLEX LLC | GLASS FILLED POLYAMIDE | Molex | ACTIVE (Last Updated: 4 months ago) | - | 54104-3433 | - | + 85 C | - | - | - 40 C | Surface Mount | Cable | - | - | - | - | - | 1 | - | 85 °C | -20 °C | - | - | - | - | Active | - | - | - | - | 5.49 | Details | Yes | - | Solder | - | - | 0.013993 oz | - | - | - | - | 50 V | -40 to 85 °C | Tape & Reel (TR) | - | 54104 | - | - | - | - | SMD/SMT | EAR99 | FFC/FPC CONNECTOR | - | 34 | 85 °C | -40 °C | 1 | - | - | 8536.69.40.51 | FFC & FPC Connectors | - | - | - | - | - | - | - | 500 µm | 34 | Right Angle | 0.508 mm | - | compliant | 500 mA | 34 | UL | - | SMD/SMT | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | - | 0.079 inch | Slider | Socket | - | Natural | 0.22 inch | 0.5 A | BELLOWED TYPE | 20 mΩ | 50000000 Ω | 0.02 inch | - | 34 | - | SURFACE MOUNT | 250VAC V | FFC/FPC | - | - | - | - | - | RECTANGULAR | ZIF N | - | - | NATURAL | FFC & FPC Connectors | - | - | - | - | No | - | Connectors | Right Angle | - | - | FFC & FPC Connectors | 22.5 mm | - | - | - | - | 39u inch | - | - | - | - | - | No SVHC | RoHS Compliant | UL 94 V-0 | - | ||
![]() 54104-4633 Molex | In Stock | - | Datasheet | 15 Weeks | Production (Last Updated: 4 months ago) | Silver, Tin | Surface Mount | BOARD | Nylon | Nylon | LOCKING | - | FITTING NAIL | ZIF | - | Polyamide | - | 1.122 inch | Right Angle | Molex | - | - | - | NOT SPECIFIED | Bronze | Top | - | - | MY | - | - | 1500 | MOLEX LLC | GLASS FILLED POLYAMIDE | Molex | ACTIVE (Last Updated: 4 months ago) | - | 54104-4633 | - | + 85 C | - | - | - 40 C | Surface Mount | Cable | - | - | - | - | - | 1 | - | 85 °C | -20 °C | - | - | - | - | Active | - | - | - | - | 5.76 | Details | Yes | - | Solder | - | - | 0.018191 oz | - | - | - | - | 50 V | -40 to 85 °C | Tape & Reel (TR) | - | 54104 | - | - | - | - | SMD/SMT | EAR99 | FFC/FPC CONNECTOR | - | 46 | 85 °C | -40 °C | 1 | - | - | 8536.69.40.51 | FFC & FPC Connectors | - | - | - | - | - | - | - | 500 µm | 46 | Right Angle | 0.508 mm | - | compliant | 500 mA | 46 | UL | - | SMD | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | - | 0.079 inch | Slider | Socket | - | Natural | 0.22 inch | 0.5 A | BELLOWED TYPE | 20 mΩ | 50000000 Ω | 0.02 inch | - | 46 | - | SURFACE MOUNT | 250VAC V | FFC/FPC | - | - | - | - | - | RECTANGULAR | ZIF N | - | - | NATURAL | FFC & FPC Connectors | - | - | - | - | No | - | Connectors | Right Angle | - | - | FFC & FPC Connectors | 28.5 mm | - | - | - | - | 39u inch | - | - | - | - | - | No SVHC | RoHS Compliant | UL 94 V-0 | - | ||
![]() 5025981793 Molex | 1000 |
| Datasheet | 9 Weeks | - | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | LOCKING | Polyamide (PA), Nylon, Glass Filled | - | - | Black | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | BackFlip, Easy-On 502598 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 17 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 17 | - | - | - | - | - | - | UL | Gold | - | - | COMMERCIAL | 0.283 inch | 2 | - | - | STAGGERED | - | 0.045 inch | - | - | - | White | 0.15 inch | - | SQ PIN-SKT | 60mOhm | 50000000Ohm | - | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 10 | NATURAL | - | FPC | - | Tapered | Flip Lock, Backlock | - | - | - | - | Solder Retention | - | - | - | - | - | - | 3.94μin 0.10μm | 3.93μin | 0.045 1.14mm | 0.20mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 54132-3562 Molex | 3000 | - | - | - | - | Gold Plated Contacts | - | Surface Mount | - | Nylon | LOCKING | - | FITTING NAIL | ZIF | - | - | Gold | 0.906 inch | Right Angle | Molex | High temperature resistant thermoplastic | SMT | Gold | GOLD (4) | Phosphor Bronze | Bottom | - | 1500pc(s) | - | 0.5mm | Black,Ecru | 1500 | MOLEX LLC | NYLON | Molex | - | 541323562 | 54132-3562 | +85°C | +85°C | - | -20°C | -20°C | - | SMD/SMT | 1 | 0.5A | 500mA | 50V | - | 1 | - | 85 °C | -20 °C | - | ROHS AND REACH COMPLIANT | Tape on Full reel | 0541323562 | Active | - | 0.5mm | - | - | 1.59 | Details | Yes | Connector 0.5mm, FFC/FPC, SMT,r/a,35w,Au Molex FFC/FPC SMT Series 0.5mm Pitch 35 Way 1 Row Right Angle SMT Female FPC Connector | Solder | 35 | Easy-On | 0.014179 oz | - | - | - | - | 50 V | - | MouseReel | - | FFC/FPC SMT | e4 | Yes | - | - | - | EAR99 | FFC/FPC CONNECTOR | Molex MOL Micro Solutions | 35 Position | - | - | 1 | Receptacle | EASY-ON, POLARIZED | 8536.69.40.51 | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.5mm | 35 | Right Angle | 0.5 mm | - | compliant | 500mA | - | UL | - | SMD/SMT | - | COMMERCIAL | - | 1 | - | 35 | RECTANGULAR | - | 0.079 inch | Slider | FEMALE | 94V-0 | Black, Natural | 0.197 inch | 0.5 A | BELLOWED TYPE | 20 mΩ | 50000000 Ω | 0.02 inch | - | - | - | ZIF Bottom Contact | 350VAC V | FFC/FPC | - | 20 Cycles | - | GOLD (2) | - | RECTANGULAR | ZIF N | ZIF N | - | WHITE | FFC & FPC Connectors | - | - | - | - | - | Bottom Contact | Board Mount | Right Angle | - | - | FFC & FPC Connectors | - | - | - | - | - | 4u inch | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() FH33-32S-0.5SH(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH33 | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 32 | - | - | 1 | Female | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 32 | Right Angle | - | - | unknown | 500mA | - | UL | Gold | - | - | COMMERCIAL | 0.709 inch | 1 | - | - | RECTANGULAR | - | - | - | - | - | - | 0.098 inch | - | BELLOWED TYPE | 50mOhm | 500000000Ohm | - | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | ZIF N | - | 20 | - | - | FFC, FPC | - | Tapered | Flip Lock | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | FLASH inch | 0.047 1.20mm | 0.30mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH30M-80S-0.4SHW(98) Hirose Electric Co Ltd | 20 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | FH30 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 80 | - | - | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.3A | 0.016 0.40mm | 80 | - | - | - | unknown | 300mA | - | UL | Gold | - | - | COMMERCIAL | 1.409 inch | 2 | - | - | STAGGERED | - | 0.118 inch | - | - | - | - | 0.258 inch | - | BELLOWED TYPE | 150mOhm | 500000000Ohm | - | - | - | - | - | - | - | 4.6482 mm | - | - | - | - | RECTANGULAR | ZIF N | - | 20 | BEIGE | - | FPC | - | Tabbed | Rotary Lock | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | FLASH inch | 0.118 3.00mm | 0.30mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |