- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Mounting Option 1 | Actuator Material | Board Mounting Option | Manufacturer Package Identifier | Actuation Type | ActuatorColor | Body Length | Brand | Contact Finish Mating | Contact Materials | Contact Pitch | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Samacsys Description | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Accessory Type | Number of Poles | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Product Type | Flat Flex Type | Cable End Type | Locking Feature | Stackable | Ambient Temperature Range High | Contact Location | Contact Voltage Rating (AC) | Product | Contact Voltage Rating (DC) | Mounting Angle | Features | Product Category | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52689-2087 Molex | 1000 | - | Datasheet | - | Tin | Surface Mount | BOARD | - | Thermoplastic | LOCKING | - | FITTING NAIL | - | - | - | 0.634 inch | - | NOT SPECIFIED | Bronze | - | - | MOLEX LLC | NYLON | Molex | 52689-2087 | - | - | RIGHT ANGLE | 1 | - | - | ROHS COMPLIANT | - | Obsolete | 5.83 | - | Yes | FFC / FPC Board Connector, Non-ZIF, 0.5 mm, 20 Contacts, Receptacle, Easy-On 52689 Series | - | - | 50 V | 50 V | - | - | - | - | - | Yes | - | - | Solder | - | FFC/FPC CONNECTOR | 20 | 85 °C | -20 °C | - | 1 | - | ROHS, ELV AND EMBOSSED T/R PKG | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 500 µm | 20 | Right Angle | 0.5 mm | 4.5 mm | compliant | 500 mA | UL | - | - | - | COMMERCIAL | - | 1 | 500 µm | 20 | RECTANGULAR | - | 0.079 inch | FEMALE | 94V-0 | Natural | 0.195 inch | - | BELLOWED TYPE | 20 mΩ | 50 MΩ | 0.02 inch | - | 20 | - | SURFACE MOUNT | - | - | Straight | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.1 mm | - | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW10R-2STE1LF Amphenol ICC (FCI) | In Stock |
| - | 13 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | - | Polyphenylene Sulfide (PPS), Glass Filled | - | - | - | Black | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 10 | 105°C | -55°C | - | 1 | Receptacle | - | - | - | 100V | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | 6mm | - | 1A | - | Tin | - | 100V | - | - | - | - | 10 | - | - | - | - | - | Brown | - | - | - | 30mOhm | 500MOhm | - | - | - | 100V | - | - | - | Straight | - | - | - | - | - | 100V | - | - | - | 20 | - | FFC, FPC | Straight, Tapered | Slide Lock | - | - | Top | - | - | - | - | Zero Insertion Force (ZIF) | - | - | 15.8mm | 5.5mm | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH64MA-15S-0.25SHW(99) Hirose Electric Co Ltd | 851 |
| Datasheet | 10 Weeks | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyamide (PA), Nylon | - | - | - | Black | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | -55°C~85°C | Cut Tape (CT) | - | FH64MA | - | - | Active | 1 (Unlimited) | Solder | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.2A | 0.010 0.25mm | - | - | - | - | unknown | 200mA | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | FPC | Notched | Flip Lock, Backlock | - | - | - | - | - | - | - | - | - | 1.2mm | - | - | 1.18μin 0.030μm | - | 0.020 0.50mm | 0.12mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 65801-014LF Amphenol ICC (FCI) | 480 |
| - | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | - | - | - | - | - | - | - | Copper Nickel Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | -65°C~105°C | Tray | - | Clincher™ | - | - | Active | 1 (Unlimited) | IDC | - | - | 14 | 105°C | -65°C | Blue | 1 | Receptacle | - | - | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | Straight | - | 15.49mm | - | 2A | - | Tin | - | - | - | - | - | 2.54mm | 14 | - | - | - | - | - | Blue | - | - | - | 15mOhm | 5GOhm | - | - | - | 500V | - | - | - | Flat | - | - | - | - | - | - | - | - | - | 100 | - | FFC, FPC | - | - | - | - | - | - | - | - | - | - | - | - | 40.39mm | 2.54mm | 100.0μin 2.54μm | - | - | 0.33mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5016283791 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -25°C~85°C | Tape & Reel (TR) | 2013 | Easy-On 501628 | e3 | yes | Obsolete | 1 (Unlimited) | Solder | - | - | - | - | - | - | 1 | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | - | Right Angle | - | - | - | 200mA | - | Gold | - | - | - | - | - | - | 37 | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | FPC | Tabbed | Flip Lock | No | - | Bottom | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() FH34SRJ-30S-0.5SH(99) Hirose Electric Co Ltd | 11 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyamide (PA), Nylon | - | - | - | Black | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH34SRJ | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 30 | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 30 | - | - | - | unknown | 500mA | UL | Gold | - | - | COMMERCIAL | 0.67 inch | 1 | - | - | RECTANGULAR | - | 0.039 inch | - | - | Gray | 0.126 inch | - | BELLOWED TYPE | 100mOhm | 500000000Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | ZIF N | - | 20 | - | FFC, FPC | Tapered | Rotary Lock, Backlock | - | - | - | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | 0.039 1.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH12-30S-0.5SV Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount | - | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | - | FH12-30S-0.5SV | - | Brown | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 30 | - | - | - | 1 | - | ZIF | 8536.69.40.51 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 30 | - | - | - | unknown | 500mA | UL | Tin-Lead | - | - | COMMERCIAL | 0.724 inch | 2 | 500μm | - | STAGGERED | NO | - | FEMALE | 94V-0 | Beige | 0.217 inch | - | BELLOWED TYPE | 50mOhm | 500000000Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | - | FFC, FPC | Straight | Flip Lock | - | - | - | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | 5.7mm | - | 3.8mm | - | - | 0.142 3.60mm | 0.30mm | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() XF2M-2415-1A Omron Electronics Inc-EMC Div | 1500 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | - | - | - | Black | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2M | e4 | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | 1 | Receptacle | LOW PROFILE | - | - | 50V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 24 | Right Angle | - | 6.2mm | - | 500mA | UL | Gold | - | 50V | COMMERCIAL | - | 1 | 500μm | - | RECTANGULAR | - | - | - | 94V-0 | Natural | - | - | BELLOWED TYPE | 50mOhm | 100MOhm | - | - | - | 50V | - | 500mA | 250VAC V | - | - | - | - | 24 | - | 5.05kV | RECTANGULAR | - | - | 20 | - | FPC | Tapered | Rotary Lock, Backlock | - | - | - | - | - | - | - | - | - | - | 16.1mm | - | 5.90μin 0.150μm | 6μin | 0.083 2.10mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XF2M-2015-1A Omron Electronics Inc-EMC Div | 1490 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | - | - | - | Black | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2M | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 1 | Receptacle | LOW PROFILE | - | - | 50V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 20 | Right Angle | - | 6.2mm | - | 500mA | UL | Gold | - | 50V | COMMERCIAL | - | 1 | 500μm | - | RECTANGULAR | - | - | - | 94V-0 | Natural | - | - | BELLOWED TYPE | 50mOhm | 100MOhm | - | - | - | 50V | - | 500mA | 250VAC V | - | - | - | - | 20 | - | 5.05kV | RECTANGULAR | - | - | - | - | FPC | Tapered | Rotary Lock, Backlock | - | 85°C | - | - | - | - | - | - | - | 3.1mm | 14.1mm | - | 5.90μin 0.150μm | 6μin | 0.083 2.10mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH34SRJ-4S-0.5SH(50) Hirose Electric Co Ltd | 4850 | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyamide (PA), Nylon | - | - | - | Black | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH34SRJ | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 4 | - | - | - | 1 | - | - | - | - | - | NO | NO | YES | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 4 | - | - | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | - | FEMALE | - | Gray | - | - | - | - | 500MOhm | - | - | - | - | - | - | - | Flat Flex | - | - | - | - | - | - | - | - | - | 20 | - | FFC, FPC | Tapered | Rotary Lock, Backlock | - | - | - | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | 1.97μin 0.050μm | - | 0.039 1.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 65801-025LF Amphenol ICC (FCI) | 28512 |
| Datasheet | 7 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | - | - | - | - | - | - | - | Copper Nickel Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~105°C | Tray | 2012 | Clincher™ | e3 | yes | Active | 1 (Unlimited) | IDC | - | FFC/FPC CONNECTOR | 25 | - | - | - | 1 | Female | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 25 | Straight | - | 15.49mm | - | 2A | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | Blue | - | - | - | 15mOhm | 5GOhm | - | - | - | 500V | - | - | - | Flat | - | - | - | - | - | - | - | - | - | 100 | - | FFC, FPC | - | - | - | - | - | - | - | - | - | - | - | - | 68.33mm | - | 100.0μin 2.54μm | - | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-062LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | - | - | - | - | - | - | - | Copper Nickel Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 29 | - | - | - | 1 | Female | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 62 | Straight | - | - | - | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | NO | - | - | 94V-0 | Blue | - | - | - | - | 5GOhm | - | - | - | - | - | - | - | Flat | - | - | - | - | - | - | - | - | - | 100 | - | FFC, FPC | - | Latch Lock | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0528072710 Molex | 29 |
| Datasheet | 22 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Tray | - | 52807 | - | yes | Active | 1 (Unlimited) | Kinked Pin | - | - | - | - | - | - | 1 | Female | - | - | - | 50V | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | Right Angle | - | - | - | 500mA | - | Tin | - | - | - | - | - | 1mm | 27 | - | - | - | - | - | - | - | - | - | - | 100MOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPC | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.142 3.60mm | 0.30mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() FH19SC-13S-0.5SH(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | - | - | - | Black | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH19SC | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 13 | - | - | - | 1 | Receptacle | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 13 | - | - | - | unknown | 500mA | UL | Gold | - | - | COMMERCIAL | 0.335 inch | 1 | - | - | RECTANGULAR | - | 0.004 inch | - | - | Beige | - | - | BELLOWED TYPE | 100mOhm | 500000000Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 20 | - | FFC, FPC | Tapered | Flip Lock | - | - | - | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | 0.037 0.95mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0522712779 Molex | 29 |
| Datasheet | 19 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | Nylon | Polyamide (PA46), Nylon 4/6 | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -40°C~85°C | Tape & Reel (TR) | - | 52271 | - | - | Active | 1 (Unlimited) | Solder | - | - | 27 | 85°C | -40°C | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | Right Angle | - | 6.7mm | - | 500mA | - | Tin Bismuth | - | - | - | - | - | - | 27 | - | - | - | - | - | Natural | - | - | - | - | - | - | - | 27 | 50V | - | - | - | - | - | - | - | - | - | 50V | - | - | - | 30 | - | FPC | Tapered | Slide Lock | - | - | - | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 39.4μin 1.00μm | - | 0.118 3.00mm | 0.30mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() FH52-45S-0.5SH Hirose Electric Co Ltd | 201 |
| Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | - | - | - | Black | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | FH52 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 45 | - | - | - | - | - | - | 8536.69.40.51 | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | - | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FFC, FPC | Tabbed | Flip Lock | - | - | - | - | - | - | - | - | - | - | - | - | 1.18μin 0.030μm | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH12-16S-0.5SV(55) Hirose Electric Co Ltd | 1 | - | Datasheet | - | - | PCB, Surface Mount, Through Hole | Surface Mount | Polyamide | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | - | - | - | Brown | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 16 | - | - | Beige, Brown | 1 | Female | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 16 | - | - | - | - | 500mA | - | Gold | - | 50V | - | - | - | 500μm | - | - | - | - | - | 94V-0 | Beige | - | - | - | 50mOhm | 500MOhm | - | - | - | 50V | - | 400mA | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FFC, FPC | Straight | Flip Lock | - | - | - | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 11.4mm | 11.4mm | - | - | 0.142 3.60mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FC1-10-01-T Samtec Inc. | 4992 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | 2013 | FC1 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 10 | - | - | - | 1 | Receptacle | ROHS COMPLIANT | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.039 1.00mm | 10 | Straight | - | 2.77mm | - | - | UL | Tin | - | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | - | - | - | - | Black | - | - | DUAL PRONG | - | 5000000000Ohm | - | SOCKET | - | - | - | - | 450VAC V | - | - | - | - | - | - | - | RECTANGULAR | - | - | 25 | - | FFC | - | - | - | - | - | - | - | - | - | - | - | - | 12.33mm | - | - | - | 0.204 5.18mm | 0.30mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 54550-1094 Molex | In Stock | - | Datasheet | - | Tin | Surface Mount | - | - | Polymer | - | Polyphenylene | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | yes | - | - | Solder | - | FFC/FPC CONNECTOR | - | 85°C | -20°C | - | 1 | Female | ZIF | - | - | 50V | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 500μm | - | Right Angle | - | 5mm | - | 500mA | UL | - | - | - | COMMERCIAL | - | 1 | 500μm | 10 | RECTANGULAR | - | 0.047 inch | - | 94V-0 | Natural | - | 0.5A | BELLOWED TYPE | 40mOhm | 50000000Ohm | - | - | - | - | - | - | 250VAC V | Straight | - | 20 Cycles | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.2mm | - | - | 40μin | - | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH23-51S-0.3SHAW(05) Hirose | In Stock | - | Datasheet | - | Gold | Surface Mount | BOARD | - | Polymer | LOCKING | - | - | - | LIF | - | 0.701 inch | Hirose Connector | NOT SPECIFIED | Bronze | 300 µm | 2500 | HIROSE ELECTRIC CO LTD | LIQUID CRYSTAL POLYMER (LCP) | Hirose Electric | FH23-51S-0.3SHAW(05) | + 85 C | - 55 C | RIGHT ANGLE | 1 | 85 °C | -55 °C | - | 586-1313-9-05 | Active | 1.25 | Details | Yes | - | 0.006349 oz | - | - | 30 V | - | Tape & Reel (TR) | - | FH23 | e4 | - | - | - | SMD/SMT | EAR99 | Receptacle | 51 | 85 °C | -55 °C | - | 1 | Receptacle | STAGGERED CONFIGURATION, LIF, ZIF | 8536.69.40.51 | FFC & FPC Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 300 µm | 51 | - | 0.6 mm | - | unknown | 300 mA | UL | - | SMD/SMT | - | COMMERCIAL | - | 2 | 300 µm | 51 | STAGGERED | NO | 0.049 inch | FEMALE | 94V-0 | Brown (Beige) | 0.185 inch | 0.3 A | BELLOWED TYPE | 100 mΩ | 50 MΩ | 0.012 inch | - | - | - | SURFACE MOUNT | - | 90VAC V | - | 3.8354 mm | 10 Cycles | - | - | Gold (Au) | - | RECTANGULAR | LIF N | LIF N | - | FFC & FPC Connectors | - | - | - | - | - | Bottom Contact | 30 V | Board Mount | 30 V | Horizontal | - | FFC & FPC Connectors | 1.25 mm | 17.8 mm | 4.8 mm | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free |