- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Housing Material | Mounting Option 1 | Actuator Material | Board Mounting Option | Actuation Type | ActuatorColor | Base/Housing Material | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Contact Position | Contact Resistance Max | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Maximum Voltage Rating | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pin Count | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Actuator Type | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Plating | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Insulator Color | Product Type | Flat Flex Type | Current Rating (Max) | Cable End Type | Locking Feature | Stackable | Contact Location | Product | Mounting Angle | Features | Terminal Length | Product Category | Product Length | Product Length (mm) | Length | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FH52-15S-0.5SH Hirose Electric Co Ltd | 3000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | FH52 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 15 | - | - | - | - | - | 8536.69.40.51 | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | unknown | 500mA | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat Flex | - | - | - | - | - | - | - | - | 20 | - | - | FFC, FPC | - | Tabbed | Flip Lock | - | - | - | - | - | - | - | - | - | - | 1.18μin 0.030μm | - | 0.079 2.00mm | 0.30mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | ||
![]() 52207-2133 Molex | 20 |
| Datasheet | 11 Weeks | Production (Last Updated: 4 months ago) | Silver, Tin | Surface Mount | BOARD | Nylon | LOCKING | - | - | ZIF | - | Polyamide | 1.012 inch | Right Angle | Molex | NOT SPECIFIED | Bronze | Top | - | MY | 1000 | MOLEX LLC | - | GLASS FILLED POLYAMIDE | Molex | ACTIVE (Last Updated: 4 months ago) | 52207-2133 | +85°C | - | - | -30°C | Surface Mount | Cable | - | 1 | - | - | - | 85 °C | -30 °C | - | ROHS COMPLIANT | - | Active | - | - | - | 5.76 | Details | Yes | - | Solder | 0.026618 oz | - | - | - | - | 125 V | -40 to 85 °C | Tape & Reel (TR) | - | Easy-On | - | - | - | - | Solder | EAR99 | FFC/FPC CONNECTOR | - | 21 | 85 °C | -30 °C | 1 | Female | - | 8536.69.40.51 | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1 mm | 21 | Right Angle | 1 mm | - | compliant | 1 A | 21 | - | UL, CSA | - | SMD/SMT | - | COMMERCIAL | - | 1 | - | 21 | RECTANGULAR | 0.106 inch | Slider | Socket | 94V-0 | Natural | 0.299 inch | 1 A | BELLOWED TYPE | 20 mΩ | 100000000 Ω | 0.039 inch | - | 21 | - | ZIF Top Contact | - | - | 250VAC V | FFC/FPC | - | 30 Cycles | - | - | - | RECTANGULAR | ZIF N | - | - | NATURAL | FFC & FPC Connectors | - | - | - | - | No | Top | Connectors | Right Angle | - | - | FFC & FPC Connectors | 27.3 mm | - | - | - | 39u inch | - | - | - | - | - | No SVHC | RoHS Compliant | UL 94 V-0 | ||
![]() 51296-4093 Molex | In Stock | - | Datasheet | - | Obsolete (Last Updated: 4 months ago) | Tin | Surface Mount | BOARD | Polymer | LOCKING | - | FITTING NAIL | - | - | - | 0.933 inch | Right Angle | - | NOT SPECIFIED | Bronze | - | 40(mohm) | KR | - | MOLEX LLC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | Molex | OBSOLETE (Last Updated: 4 months ago) | 51296-4093 | - | - | - | - | - | Surface Mount | 1 | 1 | -20C to 85C | - | - | 85 °C | -20 °C | - | LEAD FREE | - | Obsolete | 0.5(mm) | 4.3(mm) | - | 5.79 | - | Yes | FFC & FPC Connectors .50MM FFC/FPC CONN 40P RA SMT BTM | Solder | - | - | 50 V | 50 V | 50V | - | - | Tape and Reel | - | - | - | Yes | - | - | SMD/SMT | EAR99 | FFC/FPC CONNECTOR | FFC/FPC Connector | 40 | 85 °C | -20 °C | 1 | Receptacle | ROHS AND ELV COMPLIANT | 8536.69.40.51 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 500 µm | 40 | Right Angle | 0.5 mm | - | compliant | 500 mA | - | - | UL | - | - | - | COMMERCIAL | - | 1 | 500 µm | 40 | RECTANGULAR | 0.051 inch | - | SKT | 94V-0 | Beige | 0.157 inch | 0.5 A | DUAL PRONG | 40 mΩ | 50 MΩ | 0.02 inch | - | 40 | - | SURFACE MOUNT | - | - | 250VAC V | - | - | 20 Cycles | - | NOT SPECIFIED | - | RECTANGULAR | ZIF N | ZIF N | - | BEIGE | - | - | 0.5/Contact(A) | - | - | - | Bottom | - | - | - | - | - | - | 23.7(mm) | - | - | 39u inch | - | - | 1.3(mm) | - | - | - | RoHS Compliant | - | ||
![]() FH26W-27S-0.3SHW(60) Hirose Electric Co Ltd | 230 |
| Datasheet | 10 Weeks | - | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | - | - | Brown | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH26 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 27 | - | - | 1 | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 27 | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 94-HB, 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | FPC | - | Tapered | Flip Lock | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | 0.039 1.00mm | 0.20mm | - | UL94 HB | - | - | RoHS Compliant | - | ||
![]() 59453-081110EDHLF Amphenol ICC (FCI) | 50 |
| Datasheet | 16 Weeks | - | Gold | Surface Mount | Surface Mount, Right Angle | Thermoplastic, Glass Filled, Halogen Free | - | Thermoplastic, Glass Filled, Halogen Free | - | - | Black | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | SFVL | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 8 | 85°C | -55°C | 1 | Male | - | - | - | - | - | - | - | - | - | 0.4A | 0.020 0.50mm | - | Right Angle | - | 4mm | - | 400mA | - | - | - | Gold | - | - | - | - | - | - | 8 | - | - | - | - | - | Black | - | - | - | - | 100MOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | FPC | - | Notched | Flip Lock, Backlock | - | Bottom | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 5.5mm | - | - | 0.035 0.88mm | 0.20mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | ||
![]() FH55-22S-0.5SH Hirose Electric Co Ltd | 200 |
| - | - | - | - | - | BOARD | - | LOCKING | - | SOLDER HOLDING POSTS | - | - | - | - | - | - | GOLD OVER NICKEL | PHOSPHOR BRONZE | - | - | - | - | - | LIQUID CRYSTAL POLYMER (LCP) | - | - | - | - | - | - | - | - | - | RIGHT ANGLE | - | - | - | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | FFC/FPC CONNECTOR | - | - | - | - | 1 | - | - | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 22 | - | 0.5mm | - | - | - | - | ONE | UL | - | - | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | - | - | FEMALE | 94V-0 | - | - | 0.5A | - | 100mOhm | 500000000Ohm | 0.019 inch | PLUG | - | - | SURFACE MOUNT | - | - | 200VAC V | - | - | 20 Cycles | - | - | - | RECTANGULAR | ZIF N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 52045-0945 Molex | 138880 |
| - | 9 Weeks | - | Tin | - | BOARD | Polyester | LOCKING | - | - | - | - | Polyester | 0.577 inch | Straight | Molex | NOT SPECIFIED | Phosphor Bronze | - | 30(mohm) | US | 189 | MOLEX LLC | - | POLYBUTYLENE TEREPHTHALATE | Molex | - | 52045-0945 | + 85 C | - | Molex | - 40 C | Through Hole | Through Hole | 1 | 1 | -40C to 85C | - | - | 85 °C | -40 °C | Box | LEAD FREE | 0520450945 | End Of Life | 1.25(mm) | 5.6(mm) | Active | 6.39 | Details | Yes | Molex 52045 1.25mm Pitch 9 Way Straight Female FPC Connector | Solder | 0.029080 oz | - | - | - | 200V | 200 V | -40 to 85 °C | Tray | - | 52045 | - | Yes | - | - | Through Hole | EAR99 | FFC/FPC CONNECTOR | FFC/FPC Connector | 9 Position | 85 °C | -40 °C | 1 | Female | STAGGERED CONFIGURATION | 8536.69.40.51 | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.5000 mm | 9 | Vertical | 1.25 mm | - | compliant | 1 A | - | - | UL | - | Through Hole | - | COMMERCIAL | - | 2 | - | 9(POS) | STAGGERED | 0.201 inch | - | Socket | 94V-0 | Gray | 0.315 inch | 1 A | - | 30 mΩ | 500000000 Ω | 0.049 inch | - | 9 | - | SOLDER | - | Tin | - | - | 2.4892 mm | - | - | - | - | RECTANGULAR | - | - | - | GRAY | FFC & FPC Connectors | - | 1/Contact(A) | - | - | No | - | Board Mount | Vertical | - | 0.138 inch | FFC & FPC Connectors | 14.65 mm | 14.65(mm) | - | - | - | - | - | 8(mm) | - | No | - | - | - | ||
![]() 0528522370 Molex | 29 |
| Datasheet | 15 Weeks | - | - | - | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | -20°C~80°C | Tape & Reel (TR) | - | Easy-On 52852 | - | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 23 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | - | - | - | - | - | - | Tin Bismuth | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | FFC, FPC | - | Straight | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | 0.122 3.10mm | 0.30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 52793-2270 Molex | 18000 |
| - | 16 Weeks | - | Tin-Bismuth | - | BOARD | Polyphenylene Sulfide (PPS) | LOCKING | - | FITTING NAIL | - | - | - | 1.016 inch | Right Angle | Molex | NOT SPECIFIED | Phosphor Bronze | Top | - | - | 1000 | MOLEX LLC | - | POLYPHENYLENE SULPHIDE | Molex | - | 52793-2270 | + 85 C | - | - | - 20 C | Surface Mount | Surface Mount | 1 | 1 | -20C to 85C | - | - | 85 °C | -20 °C | - | - | 0527932270 | Active | 1(mm) | 6.8(mm) | - | 1.55 | Details | Yes | - | Solder | 0.023454 oz | - | - | - | 50V | 50 V | -20 to 85 °C | Tape and Reel | - | 52793 | - | Yes | - | - | - | EAR99 | FFC/FPC CONNECTOR | FFC Connector | 22 Position | - | - | - | - | ROHS,ELV COMPLIANT, TAPE PKG | 8536.69.40.51 | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.0000 mm | 22 | Right Angle | 1 mm | - | compliant | 500 mA | - | - | UL | - | SMD/SMT | - | COMMERCIAL | - | 1 | - | 22(POS) | RECTANGULAR | 0.122 inch | Non-ZIF | Socket | 94V-0 | - | 0.189 inch | 0.5 A | BELLOWED TYPE | 30 mΩ | 100000000 Ω | 0.039 inch | - | - | - | SURFACE MOUNT | - | - | 500VAC V | FFC/FPC | - | 10 Cycles | - | - | - | RECTANGULAR | - | .0834 N | - | BEIGE | FFC & FPC Connectors | - | 0.5/Contact(A) | - | - | - | Top Contact | Board Mount | Right Angle | - | - | FFC & FPC Connectors | - | 28.3(mm) | - | - | - | - | - | 3.1(mm) | - | - | - | - | UL 94 V-0 | ||
![]() 0015389102 Molex | 29 |
| Datasheet | 6 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | -40°C~105°C | Tube | - | SL 70431 | e3 | yes | Active | 1 (Unlimited) | IDC | - | FFC/FPC CONNECTOR | - | 10 | - | - | 1 | - | STACKED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 10 | Vertical | - | - | unknown | 2A | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | FEMALE | - | Black | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | CIC, FFC | - | Straight | Latch Lock | - | - | - | - | - | - | - | - | - | - | 150.0μin 3.81μm | - | - | 0.005 ~ 0.11mm 0.36mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0015389152 Molex | 29 |
| Datasheet | 6 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | -40°C~105°C | Tube | - | SL 70431 | e3 | yes | Active | 1 (Unlimited) | IDC | - | FFC/FPC CONNECTOR | - | 15 | - | - | 1 | Female | STACKED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 15 | Vertical | - | - | unknown | 2A | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | CIC, FFC | - | Straight | Latch Lock | - | - | - | - | - | - | - | - | - | - | 150.0μin 3.81μm | - | - | 0.005 ~ 0.11mm 0.36mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() FA5S016HP1 JAE Electronics | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | - | Polyamide (PA), Nylon, Glass Filled | - | - | White | - | - | - | - | - | Copper Alloy | - | - | - | - | - | Resin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | -40°C~85°C | Bulk | 2004 | FA5 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 16 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 0.8A per Contact | 0.020 0.50mm | - | Right Angle | - | - | - | 800mA | - | - | - | Gold | - | 250V | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | 20mOhm | 100MOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | FPC | - | Tapered | Flip Lock | - | Bottom | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | 0.057 1.45mm | 0.30mm | - | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | ||
![]() FH23-25S-0.3SHW(10) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | - | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH23 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 25 | - | - | - | - | - | 8536.69.40.51 | - | - | - | - | - | - | - | 0.3A | 0.012 0.30mm | - | - | - | - | unknown | 300mA | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | 50MOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | FPC | - | Tapered | Flip Lock | - | - | - | - | Low Insertion Force (LIF) | - | - | - | - | - | - | - | 0.049 1.25mm | 0.20mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | ||
![]() ZF5S-16-02-T-WT Samtec | 49 |
| - | - | Production (Last Updated: 1 year ago) | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | Samtec | - | - | - | - | - | 1 | - | - | - | Samtec | PRODUCTION (Last Updated: 1 year ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Bulk | - | ZF5S | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 500 µm | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() 59453-041110ECHLF Amphenol ICC (FCI) | 4400 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | Thermoplastic, Glass Filled, Halogen Free | - | Thermoplastic, Glass Filled, Halogen Free | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | SFVL | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 4 | - | - | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.4A | 0.020 0.50mm | 4 | Right Angle | - | 3.6mm | - | 400mA | - | - | UL | Gold | - | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | 0.035 inch | - | FEMALE | - | Black | - | - | BELLOWED TYPE | 30mOhm | 100MOhm | - | - | - | 50V | - | 400mA | - | 200VAC V | - | - | - | - | - | 50V | RECTANGULAR | ZIF N | ZIF N | 10 | - | - | FPC | - | Notched | Flip Lock, Backlock | - | Bottom | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 3.5mm | - | - | 0.035 0.88mm | 0.20mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | ||
![]() AYF530365 Panasonic Electric Works | 20 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2000 | Y5BW | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 3 | - | - | 1 | Receptacle | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A per Contact | 0.020 0.50mm | 3 | - | - | - | - | 500mA | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | FPC | - | Notched | Flip Lock, Backlock | - | Dual | - | - | - | - | - | - | - | - | Flash | - | 0.039 1.00mm | 0.30mm | - | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | ||
![]() 5019123790 Molex | 156000 | - | Datasheet | - | - | - | - | Surface Mount, Right Angle | Polymer, Glass Filled | - | Polymer, Glass Filled | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | -20°C~85°C | Cut Tape (CT) | 2012 | Easy-On 501912 | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | - | 37 | - | - | 1 | - | EASY-ON, POLARIZED, BOTTOM CONTACT | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 37 | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | FPC | - | Tapered | Flip Lock | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | - | 0.20mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 54104-3596 Molex | 7400 | - | Datasheet | 7 Weeks | Obsolete (Last Updated: 4 months ago) | Tin | Surface Mount | BOARD | Thermoplastic | LOCKING | - | FITTING NAIL | - | - | Nylon | - | Right Angle | - | NOT SPECIFIED | Bronze | - | - | SG | - | MOLEX LLC | - | NYLON | Molex | OBSOLETE (Last Updated: 4 months ago) | 54104-3596 | - | 50 V | Molex | - | Surface Mount | RIGHT ANGLE | - | 1 | - | - | - | 85 °C | -40 °C | Box | LEAD FREE | - | Obsolete | - | - | Active | 5.69 | Compliant | Yes | Molex FFC/FPC SMT 54104 Series 0.5mm Pitch 35 Way Right Angle SMT Female FPC Connector, ZIF Top Contact | Solder | - | - | - | 50 V | - | 50 V | -40 to 85 °C | Cut Tape | - | * | - | Yes | - | - | SMD/SMT | - | FFC/FPC CONNECTOR | FPC Connector | 35 | 85 °C | -40 °C | 1 | Receptacle | ZIF | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 500 µm | 35 | Right Angle | 0.5 mm | - | compliant | 500 mA | 35 | - | UL | - | - | - | COMMERCIAL | - | 1 | 500 µm | 35 | RECTANGULAR | - | - | Socket | 94V-0 | Natural | - | 0.5 A | BELLOWED TYPE | 20 mΩ | 50000000 Ω | 0.02 inch | - | 35 | - | SURFACE MOUNT | - | - | 250VAC V | - | - | 20 Cycles | - | NOT SPECIFIED | - | RECTANGULAR | ZIF N | ZIF N | - | - | - | - | - | - | - | - | Top | - | - | - | - | - | 23 mm | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() SFV10R-1STE9HLF Amphenol ICC (FCI) | In Stock |
| - | 14 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled, Halogen Free | - | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 10 | - | - | 1 | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 10 | Right Angle | - | 4.2mm | - | 500mA | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | Black | - | - | - | 30mOhm | 100MOhm | - | - | - | 50V | - | - | - | - | Flat | - | - | - | - | 50V | - | - | - | 20 | - | - | FFC, FPC | - | Straight, Tapered | Slide Lock | - | Bottom | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 10.5mm | - | - | 0.071 1.80mm | 0.30mm 0.33mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | ||
![]() FH35C-17S-0.3SHW(99) Hirose Electric Co Ltd | 651 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | - | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Cut Tape (CT) | - | FH35C | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 17 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 17 | - | - | - | unknown | 200mA | - | - | - | Gold | - | 30V | COMMERCIAL | 0.264 inch | 2 | - | - | STAGGERED | 0.035 inch | - | - | - | Gray | 0.132 inch | - | BELLOWED TYPE | - | 50MOhm | - | - | - | - | - | - | - | 90VAC V | - | 2.8702 mm | - | - | - | - | STAGGERED | ZIF N | - | 10 | - | - | FPC | - | Tapered | Flip Lock, Backlock | - | Dual | - | - | - | - | - | - | - | - | 1.18μin 0.030μm | - | 0.035 0.88mm | 0.20mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 |