- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Mounting Option 1 | Actuator Material | Board Mounting Option | Actuation Type | ActuatorColor | Base/Housing Material | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Contact Position | Contact Resistance Max | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Termination Style | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Actuator Type | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Plating | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Insulator Color | Product Type | Contact Design | Flat Flex Type | Current Rating (Max) | Cable End Type | Locking Feature | Stackable | Contact Location | Product | Mounting Angle | Features | Product Category | Product Length (mm) | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 66226-015LF Amphenol ICC (FCI) | 39200 |
| - | 7 Weeks | - | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | Copper Nickel Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | -65°C~105°C | Tray | - | Clincher™ | - | yes | Active | 1 (Unlimited) | IDC | - | - | - | 15 | - | - | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 15 | Straight | - | - | - | 2A | - | Tin | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | Blue | - | - | - | - | 5GOhm | - | - | - | - | - | - | - | - | - | - | Flat | - | - | - | - | - | - | - | - | 100 | - | - | - | FFC | - | - | - | - | - | - | - | - | - | - | 15.5mm | 42.9mm | 2.54mm | 100.0μin 2.54μm | - | - | 0.33mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5019124790 Molex | In Stock | - | Datasheet | 15 Weeks | - | - | - | Surface Mount, Right Angle | - | - | Polymer, Glass Filled | - | Polymer, Glass Filled | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2016 | Easy-On 501912 | e4 | yes | Active | 1 (Unlimited) | Solder | - | - | - | 47 | - | - | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 47 | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | FPC | - | Tapered | Flip Lock | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | - | 0.20mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() FH33-32S-0.5SH(10) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Polyamide (PA), Nylon | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH33 | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 32 | - | - | 1 | - | ZIF, LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 32 | - | - | - | unknown | 500mA | - | Gold | - | - | 0.709 inch | 1 | - | - | - | - | 0.047 inch | - | FEMALE | 94V-0 | - | 0.098 inch | - | - | - | 500MOhm | - | - | - | - | - | - | - | - | - | - | Flat Flex | - | - | - | - | - | RECTANGULAR | - | - | 20 | - | - | - | FFC, FPC | - | Tapered | Flip Lock | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | Flash | - | 0.047 1.20mm | 0.30mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 67516-203LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | Copper Nickel Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | -65°C~105°C | Tray | - | Clincher™ | - | - | Active | 1 (Unlimited) | IDC | - | - | - | 3 | - | - | 1 | Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 3 | Straight | - | 15.49mm | - | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | Blue | - | - | - | 15mOhm | 5kOhm | - | - | - | - | - | - | - | - | - | - | Ribbon | - | - | - | - | - | - | - | - | 100 | - | - | - | FFC | - | - | - | - | - | - | - | - | - | - | - | 12.45mm | - | 30.0μin 0.76μm | - | - | 0.33mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH19SC-18S-0.5SH(09) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | - | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH19SC | e4 | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 18 | - | - | 1 | Receptacle | ZIF, LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 18 | - | - | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | Beige | - | - | - | - | 500MOhm | - | - | - | - | - | - | - | - | - | - | Flat Flex | - | - | - | - | - | - | - | - | 20 | - | - | - | FFC, FPC | - | Tapered | Flip Lock | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 1.6mm | - | - | - | - | 0.037 0.95mm | 0.30mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF3H-3555-31AR Omron Electronics Inc-EMC Div | 2670 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Black | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2006 | XF3H-AR | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | - | 35 | - | - | 1 | Female | - | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 35 | Right Angle | - | - | unknown | 200mA | UL | Gold | - | COMMERCIAL | 0.472 inch | 2 | - | - | STAGGERED | - | 0.037 inch | - | - | - | Natural | - | - | BELLOWED TYPE | 80mOhm | 100MOhm | - | - | - | - | - | - | 200mA | - | - | - | - | - | - | - | - | 5.05kV | RECTANGULAR | - | - | 20 | - | - | - | FPC | - | Tapered | Rotary Lock | - | Bottom | - | - | - | - | - | - | - | - | 5.90μin 0.150μm | - | 0.037 0.95mm | 0.20mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH26-15S-0.3SHW(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | - | - | Brown | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH26 | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | - | 15 | - | - | 2 | Receptacle | LOW PROFILE | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 15 | Straight | - | - | - | 200mA | - | Gold | - | - | - | - | 300μm | - | - | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | FPC | - | Tapered | Flip Lock | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | 0.039 1.00mm | 0.20mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10064555-392120HLF Amphenol ICC (FCI) | In Stock | - | - | 22 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Thermoplastic, Halogen Free | - | Thermoplastic, Halogen Free | - | - | Beige | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | YLL-U | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 39 | - | - | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 39 | Right Angle | - | 3.4mm | - | 200mA | UL | Gold | - | COMMERCIAL | - | 2 | - | - | STAGGERED | - | 0.037 inch | - | - | - | Black | - | - | BELLOWED TYPE | 100mOhm | 50000000Ohm | - | - | - | - | - | - | - | - | - | 90VAC V | - | 2.8702 mm | - | - | - | - | RECTANGULAR | LIF N | - | 10 | - | - | - | FPC | - | Notched | Flip Lock | - | - | - | - | Solder Retention | - | - | - | 13.5mm | - | Flash | - | 0.037 0.95mm | 0.20mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 52807-2510 Molex | 50 | - | Datasheet | - | Production (Last Updated: 4 months ago) | Tin | Through Hole | BOARD | - | High Temperature Thermoplastic | Polyphenylene | LOCKING | - | - | - | - | - | 1.102 inch | Right Angle | Molex | NOT SPECIFIED | Bronze | Top | 30(mohm) | MY | 800 | MOLEX LLC | POLYPHENYLENE SULPHIDE | Molex | ACTIVE (Last Updated: 4 months ago) | 52807-2510 | + 80 C | Molex | - 20 C | - | Through Hole | 1 | 1 | -20C to 80C | 80 °C | -20 °C | Box | LEAD FREE | 0528072510 | Active | 1(mm) | 6.7(mm) | Active | 1.73 | Compliant | Yes | Molex Easy-On 52808 Series 1mm Pitch 25 Way Right Angle Female FPC Connector, Top Contact | Solder | 0.026632 oz | - | 50 V | 50V | 50 V | - | Tray | - | 52807 | - | Yes | - | - | Kinked Pin, Through Hole | EAR99 | FFC/FPC CONNECTOR | FFC Connector | 25 | 80 °C | -20 °C | 1 | Female | STAGGERED CONFIGURATION | 8536.69.40.51 | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1 mm | 25 | Right Angle | 2 mm | 6.7 mm | compliant | 500 mA | UL | - | Through Hole | COMMERCIAL | - | 2 | 1 mm | 25 | STAGGERED | - | 0.142 inch | Non-ZIF | SKT | 94V-0 | Natural | 0.264 inch | 0.5 A | SINGLE PRONG | 30 mΩ | 100 MΩ | 0.039 inch | - | - | 25 | - | SOLDER | - | Tin | - | - | Straight | 2.0066 mm | - | - | - | - | RECTANGULAR | - | - | - | - | FFC & FPC Connectors | - | - | 0.5/Contact(A) | - | - | No | - | Board Mount | Right Angle | - | FFC & FPC Connectors | 28(mm) | - | 28 mm | - | - | - | - | - | 3.6(mm) | - | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() FH34SRJ-20S-0.5SH(50) Hirose Electric Co Ltd | 40000 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyamide (PA), Nylon | - | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH34SRJ | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | - | 20 | - | - | - | - | - | 8536.69.40.51 | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | - | Tapered | Rotary Lock, Backlock | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | 1.97μin 0.050μm | - | 0.039 1.00mm | 0.30mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() AYF332535 Panasonic Electric Works | 50 |
| - | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2000 | Y3B | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 25 | - | - | 2 | - | LOW PROFILE | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A per Contact | 0.012 0.30mm | 25 | Right Angle | - | 3.15mm | - | 200mA | - | Gold | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | 100mOhm | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | 5.05kV | - | - | - | 20 | - | - | - | FPC | - | Tapered | Flip Lock, Backlock | - | - | - | - | - | - | - | - | 9mm | - | Flash | - | 0.035 0.88mm | 0.20mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 54550-1371 Molex | In Stock | - | - | 53 Weeks | - | Gold | - | BOARD | - | - | Liquid Crystal Polymer (LCP) | LOCKING | - | FITTING NAIL | ZIF | - | - | 0.461 inch | - | Molex | GOLD OVER NICKEL | PHOSPHOR BRONZE | Top | - | - | 3000 | MOLEX LLC | GLASS FILLED POLYAMIDE | Molex | - | 54550-1371 | + 85 C | - | - 40 C | - | SMD/SMT | - | 1 | - | 85 °C | -40 °C | - | ROHS COMPLIANT | 0545501371 | Obsolete | - | - | - | 5.81 | Details | Yes | FFC & FPC Connectors 0.5 FPC ZIF Hsg Assy ssy 13Ckt EmbsTp Pkg | - | 0.002655 oz | - | - | - | 50 V | - | Reel | - | 54550 | e3 | Yes | - | - | - | EAR99 | FFC/FPC CONNECTOR | - | 13 Position | - | - | - | - | - | 8536.69.40.51 | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.5 mm | 13 | Right Angle | 0.5 mm | - | compliant | 500 mA | UL | - | SMD/SMT | COMMERCIAL | - | 1 | - | - | RECTANGULAR | - | 0.047 inch | Slider | FEMALE | 94V-0 | - | 0.151 inch | 0.5 A | - | 40 mΩ | 50000000 Ω | 0.02 inch | - | - | - | - | SURFACE MOUNT | - | - | - | - | FFC/FPC | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | ZIF N | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | Top Contact | Board Mount | Right Angle | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 59453-051110EDHLF Amphenol ICC (FCI) | 10 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Thermoplastic, Glass Filled, Halogen Free | - | Thermoplastic, Glass Filled, Halogen Free | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2010 | SFVL | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 5 | - | - | 1 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.4A | 0.020 0.50mm | 5 | Right Angle | - | 4mm | - | 400mA | UL | Gold | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | - | - | - | - | 94V-0 | Black | - | - | BELLOWED TYPE | 30mOhm | 100MOhm | - | - | - | - | - | - | - | - | - | 200VAC V | - | - | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | 10 | - | - | - | FPC | - | Notched | Flip Lock, Backlock | - | Bottom | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 4mm | - | - | - | 0.035 0.88mm | 0.20mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 52852-2570 Molex | 1470 |
| Datasheet | 20 Weeks | Production (Last Updated: 4 months ago) | Tin | Surface Mount | BOARD | - | Bronze | Polyphenylene | LOCKING | - | FITTING NAIL | - | - | PPS (Polyphenylene Sulfide) | 1.134 inch | Right Angle | Molex | NOT SPECIFIED | Bronze | Bottom | 20(mohm) | MY | 1000 | MOLEX LLC | POLYPHENYLENE SULPHIDE | Molex | ACTIVE (Last Updated: 4 months ago) | 52852-2570 | + 80 C | - | - 20 C | Surface Mount | Surface Mount | 1 | 1 | -20C to 80C | 80 °C | -20 °C | - | LEAD FREE | 0528522570 | Active | 1(mm) | 6.8(mm) | - | 1.76 | Details | Yes | FFC & FPC Connectors 1.0 FFC Non ZIF SMTH sgAssy25CktEmbsTpPkg | Solder | 0.022642 oz | - | - | 50VDC/50VAC | 50 V | - | Tape and Reel | - | 52852 | - | Yes | - | - | SMD/SMT | EAR99 | FFC/FPC CONNECTOR | FFC Connector | 25 | - | - | 1 | Female | ROHS COMPLIANT & T/R PACKAGING | 8536.69.40.51 | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1 mm | 25 | Right Angle | 1 mm | - | compliant | 500 mA | UL | - | SMD/SMT | COMMERCIAL | - | 1 | - | 25(POS) | RECTANGULAR | - | 0.122 inch | Non-ZIF | SKT | 94V-0 | - | 0.189 inch | 0.5 A | BELLOWED TYPE | 20 mΩ | 50000000 Ω | 0.039 inch | - | Compliant | 25 | - | SURFACE MOUNT | - | - | - | 500VAC V | FFC/FPC | - | 10 Cycles | - | - | - | RECTANGULAR | - | .0556 N | - | BEIGE | FFC & FPC Connectors | - | - | 0.5/Contact(A) | - | - | No | Bottom | Board Mount | Right Angle | - | FFC & FPC Connectors | 31.3(mm) | - | - | - | - | - | - | - | 3.1(mm) | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2005280170 Molex | 60000 |
| Datasheet | 21 Weeks | - | - | - | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Polyamide (PA), Nylon, Glass Filled | - | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2016 | Easy-On FD19 200528 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | - | 17 | - | - | 1 | - | EASY-ON, POLARIZED | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A per Contact | 0.039 1.00mm | 17 | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | FEMALE | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | FFC, FPC | - | Straight, Tabbed | Flip Lock | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | 1.97μin 0.050μm | - | 0.075 1.90mm | 0.30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() FH12A-42S-0.5SH(55) Hirose Electric Co Ltd | 29 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | - | - | Brown | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 42 | - | - | 1 | Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 42 | - | - | - | unknown | 500mA | UL | Gold | - | COMMERCIAL | 1.004 inch | 1 | 500μm | - | RECTANGULAR | - | 0.079 inch | - | - | 94V-0 | Beige | 0.276 inch | - | BELLOWED TYPE | 50mOhm | 500000000Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | - | - | - | FFC, FPC | - | Straight | Flip Lock | - | Top | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | FLASH inch | 0.079 2.00mm | 0.30mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH52E-50(25)SB-1SH Hirose Electric Co Ltd | 29 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | 25 | - | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | - | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2017 | FH52E | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 50 (25 Loaded) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | FFC, FPC | - | Tabbed | Flip Lock, Backlock | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | 1.18μin 0.030μm | - | 0.079 2.00mm | 0.30mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 15-47-4123 Molex | In Stock | - | Datasheet | - | - | Gold | Cable, Free Hanging | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | yes | - | - | IDC | EAR99 | FFC/FPC CONNECTOR | - | 12 | 105°C | -40°C | 1 | Female | SL | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | 12 | Vertical | - | - | - | 2A | UL, CSA | - | - | COMMERCIAL | - | - | 2.54mm | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | 94V-0 | - | 0.6 inch | 2A | SQ PIN-SKT | 10mOhm | - | - | PLUG | - | - | - | - | - | - | POLARIZED RIB(S) | - | Straight | - | 50 Cycles | - | - | - | RECTANGULAR | 2.224 N | .278 N | - | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | - | - | 15.2mm | 30.5mm | 2.51mm | - | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH29DJ-80S-0.2SHW(99) Hirose Electric Co Ltd | 29 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40V | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH29D | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 80 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 0.25A | 0.008 0.20mm | 80 | - | - | - | unknown | 250mA | UL | Gold | - | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | - | - | - | - | Beige | - | - | BELLOWED TYPE | 100mOhm | 500000000Ohm | - | - | - | - | - | - | - | - | - | - | - | 3.9878 mm | - | - | - | - | RECTANGULAR | - | - | 20 | - | - | - | FPC | - | Tabbed | Flip Lock | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | 1.97μin 0.050μm | - | 0.047 1.20mm | 0.20mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH23-23S-0.3SHW(05) Hirose Electric Co Ltd | 45 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH23 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 23 | - | - | 1 | - | LIF, ZIF, STAGGERED PIN | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.3A | 0.012 0.30mm | 23 | - | - | - | unknown | 300mA | UL | Gold | - | COMMERCIAL | - | 2 | - | - | STAGGERED | NO | - | - | FEMALE | 94V-0 | Beige | - | - | - | - | 50MOhm | - | - | - | - | - | - | - | - | - | 90VAC V | - | - | - | - | - | - | STAGGERED | LIF N | - | 10 | - | - | - | FPC | - | Tapered | Flip Lock | - | - | - | - | Low Insertion Force (LIF) | - | - | - | - | - | - | - | 0.049 1.25mm | 0.20mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |