- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Material | Housing Material | Mounting Option 1 | Actuator Material | Board Mounting Option | Actuation Type | ActuatorColor | Base/Housing Material | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Contact Position | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Contact Finish | Termination Style | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Actuator Type | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Plating | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Insulator Color | Product Type | Contact Design | Flat Flex Type | Current Rating (Max) | Cable End Type | Locking Feature | Stackable | Contact Location | Product | Mounting Angle | Features | Product Category | Product Length | Product Length (mm) | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FH36W-33S-0.3SHW(99) Hirose Electric Co Ltd | 45 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyamide (PA), Nylon | - | - | Brown | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | - | -55°C~85°C | Cut Tape (CT) | - | FH36 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 33 | - | - | 1 | Female | - | - | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 33 | - | - | - | unknown | 200mA | - | UL | Gold | - | COMMERCIAL | 0.453 inch | 2 | - | - | STAGGERED | 0.039 inch | - | - | - | Beige | - | - | BELLOWED TYPE | - | 50000000Ohm | - | - | - | - | - | - | - | - | 120VAC V | - | 2.3622 mm | - | - | - | - | RECTANGULAR | ZIF N | - | 10 | - | - | - | FPC | - | Tabbed | Flip Lock | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | - | 0.039 1.00mm | 0.20mm | - | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() 5035663500 Molex | 50000 | - | Datasheet | - | - | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | LOCKING | Polyamide (PA), Nylon, Glass Filled | - | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | Easy-On 503566 | - | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | - | 35 | - | - | 1 | - | - | 8536.69.40.51 | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 35 | - | - | - | - | - | - | UL | Gold | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | White | - | - | - | - | 50000000Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 10 | NATURAL | - | - | FPC | - | Tabbed | Flip Lock | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | - | 0.037 0.95mm | 0.20mm | - | UL94 V-0, UL94 HB | - | - | ROHS3 Compliant | - | - | ||
![]() 54548-1070 Molex | In Stock | - | Datasheet | - | - | Tin | Surface Mount | BOARD | - | Polymer | LOCKING | Polyphenylene | FITTING NAIL | - | - | - | 0.402 inch | - | - | TIN BISMUTH OVER NICKEL | Bronze | - | - | - | MOLEX LLC | LIQUID CRYSTAL POLYMER (LCP) | Molex | - | 54548-1070 | - | - | - | - | RIGHT ANGLE | - | 1 | - | 85 °C | -20 °C | - | LEAD FREE | - | Obsolete | - | - | - | 5.8 | - | Yes | FFC & FPC Connectors RA SMT ZIF BOTTOM 10 | - | - | - | 50 V | - | 50 V | - | - | - | - | e3 | Yes | - | - | Solder | - | FFC/FPC CONNECTOR | - | 10 | 85 °C | -20 °C | 1 | - | ZIF | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 500 µm | 10 | Right Angle | 0.5 mm | 3.4 mm | compliant | 500 mA | - | UL | - | - | COMMERCIAL | - | 1 | 500 µm | 10 | RECTANGULAR | 0.047 inch | - | FEMALE | 94V-0 | Black | 0.134 inch | 0.5 A | SINGLE PRONG | 40 mΩ | 50 MΩ | 0.02 inch | - | - | - | SURFACE MOUNT | - | - | - | 250VAC V | Straight | - | 20 Cycles | - | TIN OVER NICKEL | - | RECTANGULAR | ZIF N | ZIF N | - | WHITE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.2 mm | - | - | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 52893-1833 Molex | In Stock | - | - | 11 Weeks, 3 Days | Obsolete (Last Updated: 2 years ago) | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MY | - | MOLEX LLC | - | Molex | OBSOLETE (Last Updated: 2 years ago) | 52893-1833 | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | 5.83 | Compliant | Yes | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78127-1259 Molex | In Stock | - | Datasheet | - | Obsolete (Last Updated: 4 months ago) | Tin | Surface Mount | BOARD | - | Polyamide | LOCKING | - | - | - | - | - | 0.575 inch | - | - | SN-BI ON NI | COPPER ALLOY | - | MY | - | MOLEX LLC | GLASS FILLED POLYAMIDE | Molex | OBSOLETE (Last Updated: 4 months ago) | 78127-1259 | - | - | - | - | STRAIGHT | - | 1 | - | 85 °C | -40 °C | - | - | - | Obsolete | - | - | - | 5.8 | Compliant | Yes | - | - | - | - | - | - | 50 V | - | - | - | - | - | - | - | - | Solder | EAR99 | FFC/FPC CONNECTOR | - | 25 | 85 °C | -40 °C | 1 | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | - | - | 1 mm | 25 | Vertical | 0.9906 mm | 2.95 mm | compliant | 500 mA | - | UL, CSA | - | - | COMMERCIAL | - | 2 | - | 25 | STAGGERED | 0.116 inch | - | - | - | Natural | 0.161 inch | 0.5 A | BELLOWED TYPE | 30 mΩ | 50000000 Ω | 0.02 inch | - | 25 | 50 V | SURFACE MOUNT | - | - | - | 500VAC V | - | 2.3876 mm | 20 Cycles | - | - | - | RECTANGULAR | - | - | - | NATURAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.6 mm | - | - | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 52808-2871 Molex | 1980 |
| Datasheet | - | Production (Last Updated: 4 months ago) | Tin | Surface Mount | BOARD | High Temperature Thermoplastic | Polyphenylene | LOCKING | - | - | - | - | - | 1.22 inch | - | Molex | NOT SPECIFIED | Bronze | - | MY | 1000 | MOLEX LLC | POLYPHENYLENE SULPHIDE | Molex | ACTIVE (Last Updated: 4 months ago) | 52808-2871 | + 80 C | - | - 20 C | - | Cable | - | 1 | - | 80 °C | -20 °C | - | LEAD FREE | 0528082871 528082871 | Active | - | - | - | 1.75 | Details | Yes | Molex FFC/FPC SMT 52808 Series 2mm Pitch 28 Way Straight SMT Female FPC Connector, Vertical Contact | - | 0.024420 oz | - | - | - | 125 V | - | MouseReel | - | 52808 | - | Yes | - | - | Solder | EAR99 | FFC/FPC CONNECTOR | - | 28 | 85 °C | -20 °C | 1 | - | ROSH AND ELV COMPLIANT | 8536.69.40.51 | FFC & FPC Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2 mm | 28 | Vertical | 1 mm | 3 mm | compliant | 500 mA | - | UL | - | SMD/SMT | COMMERCIAL | - | 2 | - | 28 | STAGGERED | 0.118 inch | Non-ZIF | FEMALE | 94V-0 | Natural | 0.201 inch | 0.5 A | BELLOWED TYPE | 30 mΩ | 100000000 Ω | 0.039 inch | - | 28 | - | SURFACE MOUNT | - | - | - | 500VAC V | Straight | 3.556 mm | 10 Cycles | - | - | - | RECTANGULAR | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | Board Mount | Vertical | - | FFC & FPC Connectors | - | - | - | 31 mm | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 52806-1010 Molex | 166 | - | Datasheet | 9 Weeks | - | Tin | - | BOARD | - | Polyphenylene | LOCKING | - | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | - | - | yes | Active | - | Solder | EAR99 | FFC/FPC CONNECTOR | - | - | 80°C | -20°C | 1 | Receptacle | STAGGERED CONFIGURATION | - | - | 50V | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2mm | - | Vertical | - | 3mm | - | 500mA | - | - | - | - | COMMERCIAL | - | 2 | 1mm | 10 | STAGGERED | - | - | - | 94V-0 | Natural | - | 0.5A | SINGLE PRONG | 30mOhm | 100MOhm | - | - | - | 50V | - | - | - | - | - | Straight | 2.0066 mm | - | - | - | 5.05kV | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | 13mm | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() FH52E-60S-0.5SH(99) Hirose Electric Co Ltd | In Stock |
| Datasheet | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | FH52E | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 60 | - | - | 1 | Receptacle | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 60 | - | - | - | unknown | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 94V-0 | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | FFC, FPC | - | Tabbed | Flip Lock | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | 1.18μin 0.030μm | - | 0.079 2.00mm | 0.30mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 15-38-8138 Molex | In Stock | - | Datasheet | 6 Weeks | - | Tin | Free Hanging | - | - | Polyester | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | 2012 | - | - | yes | Active | - | IDC | EAR99 | FFC/FPC CONNECTOR | - | 13 | 105°C | -40°C | 1 | Female | SL | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | 13 | Vertical | - | - | - | 2A | - | UL, CSA | - | - | COMMERCIAL | - | - | 2.54mm | - | - | 0.099 inch | - | - | 94V-0 | - | 0.6 inch | 2A | SQ PIN-SKT | - | - | - | PLUG | - | - | - | - | - | - | - | Straight | - | 25 Cycles | - | - | - | RECTANGULAR | 2.224 N | .278 N | - | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | - | - | - | 15.2mm | 33mm | 2.51mm | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH26-23S-0.3SHW(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | - | - | Brown | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH26 | e4 | yes | Obsolete | 1 (Unlimited) | Solder | - | - | - | 23 | - | - | 1 | Receptacle | LOW PROFILE | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 23 | - | - | - | unknown | 200mA | - | UL | Gold | - | COMMERCIAL | - | 2 | 300μm | - | STAGGERED | 0.039 inch | - | - | 94V-0 | Black | - | - | BELLOWED TYPE | - | 50000000Ohm | - | - | - | - | - | - | - | - | 90VAC V | - | 2.794 mm | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | 10 | - | - | - | FPC | - | Tapered | Flip Lock | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | FLASH inch | 0.039 1.00mm | 0.20mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 52207-2960 Molex | In Stock | - | - | 23 Weeks | Production (Last Updated: 2 years ago) | Gold | Surface Mount | BOARD | Nylon | Nylon | - | - | - | ZIF | - | Nylon 46 | - | Right Angle | Molex | GOLD | Phosphor Bronze | Top | MY | 1000 | MOLEX LLC | - | Molex | ACTIVE (Last Updated: 2 years ago) | 52207-2960 | + 85 C | - | - 30 C | Surface Mount | Cable | - | 1 | - | - | - | - | ROHS AND REACH COMPLIANT | 522072960 0522072960 | Active | - | - | - | 5.76 | Details | Yes | - | Solder | 0.034849 oz | - | - | - | 125 V | -30 to 85 °C | Reel | - | 52207 | e3 | Yes | - | - | - | EAR99 | FFC/FPC CONNECTOR | - | 29 Position | - | - | 1 | Female | EASY-ON, POLARIZED | 8536.69.40.51 | FFC & FPC Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.0000 mm | 29 | Right Angle | 1 mm | - | compliant | 1 A | 29 | - | - | SMD/SMT | - | - | - | - | - | - | - | Slider | Socket | 94V-0 | Natural | - | - | - | - | - | - | RECEPTACLE | 29 | - | SURFACE MOUNT | - | Tin | - | - | FFC/FPC | - | - | - | TIN | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | No | Top Contact | Connectors | Right Angle | - | FFC & FPC Connectors | 35.3 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() FH43BW-71S-0.2SHW(10) Hirose Electric Co Ltd | 706 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyamide (PA), Nylon, Halogen Free | - | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH43B | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 71 | - | - | - | - | - | 8536.69.40.51 | - | - | - | - | - | - | - | - | 0.2A | 0.008 0.20mm | - | - | - | - | unknown | 200mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | FPC | - | Tabbed | Flip Lock | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | 1.97μin 0.050μm | - | 0.035 0.88mm | 0.20mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 524352371 Molex | In Stock | - | - | - | - | Gold | - | BOARD | Nylon | - | LOCKING | - | FITTING NAIL | - | - | - | 0.713 inch | - | Molex | GOLD | NOT SPECIFIED | Top | - | 1000 | MOLEX LLC | NYLON | Molex | - | 52435-2371 | + 85 C | - | - 40 C | - | SMD/SMT | - | 1 | - | 85 °C | -40 °C | - | ROHS AND REACH COMPLIANT | - | Active | - | - | - | 5.67 | Details | Yes | - | - | 0.010965 oz | - | - | - | 50 V | - | Reel | - | 52435 | e4 | Yes | - | - | - | - | FFC/FPC CONNECTOR | - | 23 Position | - | - | - | - | EASY-ON, POLARIZED | - | FFC & FPC Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.5 mm | 23 | Right Angle | 0.5 mm | - | compliant | 500 mA | - | UL | - | SMD/SMT | COMMERCIAL | - | 1 | - | - | RECTANGULAR | 0.079 inch | Slider | FEMALE | 94V-0 | Black, Natural | 0.204 inch | 0.05 A | - | 20 mΩ | 50000000 Ω | 0.02 inch | - | - | - | SURFACE MOUNT | - | - | - | - | FFC/FPC | - | - | - | Gold (Au) | - | RECTANGULAR | ZIF N | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | Board Mount | Right Angle | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 5047403900 Molex | 76000 | - | Datasheet | 13 Weeks | - | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Polyamide (PA), Nylon, Glass Filled | - | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | BackFlip, Easy-On 504070 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 39 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.3A | 0.012 0.30mm | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | FPC | - | Tapered | Flip Lock, Backlock | - | - | - | - | - | - | - | - | - | - | - | 3.94μin 0.10μm | - | 0.037 0.95mm | 0.20mm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() 0545500971 Molex | In Stock | - | Datasheet | 18 Weeks | - | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -20°C~85°C | Tape & Reel (TR) | - | Easy-On 54550 | e3 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 9 | - | - | 1 | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 9 | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | FFC, FPC | - | Straight, Tapered | Slide Lock | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | - | 0.047 1.20mm | 0.30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 52746-1771-TR250 Molex | 500 | - | - | - | - | Gold Over Nickel | - | - | - | Nylon | - | - | - | - | - | - | - | Right Angle | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | Molex | - | - | Surface Mount | 1 | - | -20C to 85C | - | - | Box | - | - | - | 0.5(mm) | 5(mm) | Active | - | - | - | - | Solder | - | - | - | 50V | - | - | Tape and Reel | - | * | - | - | - | - | - | - | - | FFC/FPC Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17(POS) | - | - | - | SKT | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5/Contact(A) | - | - | - | - | - | - | - | - | - | 14.6(mm) | - | - | - | - | - | - | - | 2(mm) | - | - | - | - | - | - | ||
![]() XF2M-5515-1AH Omron Electronics Inc-EMC Div | 20000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Black | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2M | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 55 | - | - | 1 | Receptacle | LOW PROFILE | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 55 | Right Angle | - | - | - | 500mA | - | UL | Gold | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | - | - | - | 94V-0 | Natural | - | - | BELLOWED TYPE | 50mOhm | - | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | 5.05kV | RECTANGULAR | - | - | 20 | - | - | - | FPC | - | Tapered | Rotary Lock, Backlock | - | - | - | - | - | - | - | - | - | - | - | 5.90μin 0.150μm | 6μin | 0.083 2.10mm | 0.30mm | - | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() 15-38-8040 Molex | In Stock |
| Datasheet | 5 Weeks | - | Tin | Cable, Free Hanging | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2002 | - | - | yes | Active | - | IDC | EAR99 | FFC/FPC CONNECTOR | - | 4 | 105°C | -40°C | 1 | Receptacle | SL | - | - | 250V | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | 4 | Vertical | - | 15.24mm | - | 2A | - | UL, CSA | - | - | COMMERCIAL | - | - | 2.54mm | - | - | - | - | - | - | Black | - | 2A | SQ PIN-SKT | 10mOhm | 1GOhm | - | PLUG | - | - | - | - | - | POLARIZED RIB(S) | - | Straight | - | 25 Cycles | - | - | - | RECTANGULAR | - | .278 N | - | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.13mm | - | - | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH53-41S-0.2SHW(99) Hirose Electric Co Ltd | 527 |
| Datasheet | 10 Weeks | - | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | LOCKING | Polyamide (PA), Nylon, Halogen Free | - | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH53 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 41 | - | - | 1 | Receptacle | 500 PER REEL | 8536.69.40.40 | - | - | - | - | - | - | - | - | 0.2A | 0.008 0.20mm | 41 | - | - | - | unknown | - | - | UL | Gold | - | COMMERCIAL | 0.386 inch | 2 | - | - | STAGGERED | 0.026 inch | - | - | - | Beige | - | - | BELLOWED TYPE | 300mOhm | 50000000Ohm | - | - | - | - | - | - | - | - | 120VAC V | - | 2.4892 mm | - | - | - | - | RECTANGULAR | - | - | 10 | - | - | - | FPC | - | Notched | Flip Lock, Backlock | - | - | - | - | - | - | - | - | - | - | - | 1.18μin 0.030μm | - | 0.026 0.65mm | 0.12mm | - | UL94 V-0, UL94 HB | - | - | RoHS Compliant | - | Lead Free | ||
![]() SFV24R-4STBE1HLF Amphenol ICC (FCI) | 10000 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | - | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | - | Gray | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 24 | - | - | 1 | Receptacle | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 24 | Horizontal | - | - | - | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 94V-0 | Black | - | - | - | - | 100MOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | FPC | - | Notched | Slide Lock | - | Top | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | - | 0.071 1.80mm | 0.33mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |