- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Material | Housing Material | Mounting Option 1 | Actuator Material | Board Mounting Option | Actuation Type | ActuatorColor | Base/Housing Material | Board contact surface | Body Length | Body Orientation | Brand | Case material | Connections | Connector contact surface | Contact Finish Mating | Contact Materials | Contact Position | Content | Country of Origin | CS | Factory colour | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer part # | Manufacturer Part Number | Max. temperature | Maximum Operating Temperature | Maximum Voltage Rating | Mfr | Min. temperature | Minimum Operating Temperature | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Packaging type | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Samacsys Description | Termination Method | Total number of pins | Tradename | Unit Weight | Voltage Rated | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Actuator Type | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Plating | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | Durability | Accessory Type | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Insulator Color | Product Type | Contact Design | Flat Flex Type | Current Rating (Max) | Cable End Type | Locking Feature | Stackable | Contact Location | Product | Mounting Angle | Features | Product Category | Product Length | Product Length (mm) | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AYF532665 Panasonic Electric Works | 29 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -55°C~85°C | Tape & Reel (TR) | 2000 | Y5BW | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 26 | - | - | 1 | Receptacle | LOW PROFILE | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A per Contact | 0.020 0.50mm | 26 | - | - | - | - | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | FPC | - | Notched | Flip Lock, Backlock | - | Dual | - | - | - | - | - | - | - | - | - | Flash | - | 0.039 1.00mm | 0.30mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW4R-2STAE1LF Amphenol ICC (FCI) | 4834 |
| - | 13 Weeks | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | - | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Black | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 4 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | 6.5mm | - | 1A | - | - | Gold | - | 100V | - | - | - | 4 | - | - | - | - | - | - | Brown | - | - | - | - | 500MOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | FPC | - | Tapered | Slide Lock | - | Top | - | - | Zero Insertion Force (ZIF) | - | - | - | - | 9.8mm | - | - | - | 0.106 2.70mm | 0.33mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 15-47-4163 Molex | In Stock | - | Datasheet | 6 Weeks | - | Gold | Cable, Free Hanging | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | 2002 | - | - | yes | Active | - | IDC | EAR99 | FFC/FPC CONNECTOR | - | 16 | 105°C | -40°C | 1 | Female | SL | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | 16 | Vertical | - | - | - | 2A | - | UL, CSA | - | - | - | COMMERCIAL | - | 2.54mm | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | 94V-0 | - | 0.6 inch | 2A | SQ PIN-SKT | 10mOhm | - | - | PLUG | - | - | - | - | - | POLARIZED RIB(S) | - | Straight | 50 Cycles | - | - | RECTANGULAR | 2.224 N | .278 N | - | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW24R-1STE1LF Amphenol ICC (FCI) | 995 | - | - | 13 Weeks | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | - | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Black | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 24 | 105°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | 6mm | - | 1A | - | - | Tin | - | 100V | - | - | - | 24 | - | - | - | - | - | - | Brown | - | - | - | 30mOhm | 500MOhm | - | - | - | 100V | - | - | - | - | - | Straight | - | - | 100V | - | - | - | 20 | - | - | - | FFC, FPC | - | Straight, Tapered | Slide Lock | - | Bottom | - | - | Zero Insertion Force (ZIF) | - | - | - | - | 29.8mm | 5.5mm | - | - | 0.106 2.70mm | 0.30mm 0.33mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH19SC-14S-0.5SH(09) Hirose Electric Co Ltd | 14921 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | - | - | Black | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH19SC | e4 | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 14 | - | - | 1 | Receptacle | ZIF, LOW PROFILE | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 14 | - | - | - | unknown | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | Beige | - | - | - | - | 500MOhm | - | - | - | - | - | - | - | - | - | Flat Flex | - | - | - | - | - | - | 20 | - | - | - | FFC, FPC | - | Tapered | Flip Lock | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | - | 0.037 0.95mm | 0.30mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 54104-3496 Molex | 340 | - | Datasheet | 6 Weeks | Obsolete (Last Updated: 4 months ago) | Tin | Surface Mount | BOARD | - | Thermoplastic | LOCKING | - | FITTING NAIL | - | - | Nylon | - | - | Right Angle | - | - | - | - | NOT SPECIFIED | Bronze | - | - | SG | - | - | - | MOLEX LLC | NYLON | Molex | OBSOLETE (Last Updated: 4 months ago) | - | 54104-3496 | - | - | 50 V | - | - | - | Surface Mount | RIGHT ANGLE | - | - | - | - | - | 1 | - | 85 °C | -40 °C | - | LOW HALOGEN, ROHS AND REACH COMPLIANT | - | - | Obsolete | - | - | - | - | 5.8 | Compliant | Yes | - | FFC & FPC Connectors 0.5 FPC ZIF Hsg Assy ssy 34Ckt EmbsTp Pkg | Solder | - | - | - | - | - | 50 V | -40 to 85 °C | Tape & Reel | - | - | - | Yes | - | - | SMD/SMT | - | FFC/FPC CONNECTOR | FPC Connector | 34 | 85 °C | -40 °C | 1 | Receptacle | ZIF | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 500 µm | 34 | Right Angle | 0.5 mm | - | compliant | 500 mA | 34 | UL | - | - | - | COMMERCIAL | 1 | - | 34 | RECTANGULAR | - | - | - | Socket | 94V-0 | Natural | - | 0.5 A | BELLOWED TYPE | 20 mΩ | 50000000 Ω | 0.02 inch | - | 34 | - | SURFACE MOUNT | - | - | - | 250VAC V | - | 20 Cycles | - | - | RECTANGULAR | ZIF N | ZIF N | - | - | - | - | - | - | - | - | - | Top | - | - | - | - | 22.5 mm | - | 2.2 mm | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 54104-3333 Molex | 4000 | - | - | 16 Weeks | - | Silver/Tin-Bismuth | - | BOARD | - | Nylon | LOCKING | - | FITTING NAIL | ZIF | - | Polyamide | Silver alloy | 0.866 inch | Right Angle | Molex | Nylon (NL) | SMT | Silver alloy | NOT SPECIFIED | Phosphor Bronze | Top | 1500pc(s) | - | 0.5mm | Ecru | 1500 | MOLEX LLC | GLASS FILLED POLYAMIDE | Molex | - | 541043333 | 54104-3333 | +85°C | +85°C | - | - | -40°C | -40°C | Surface Mount | Cable | 1 | 0.5A | 500mA | 50V | - | 1 | - | 85 °C | -20 °C | - | - | Tape on Full reel | - | Active | - | 0.5mm | - | - | 1.6 | Details | Yes | Yes | - | Solder | 33 | - | 0.013644 oz | - | - | 50 V | -40 to 85 °C | MouseReel | - | Easy-On | - | - | - | - | - | EAR99 | FFC/FPC CONNECTOR | Molex MOL Micro Solutions | 33 Position | - | - | 1 | Receptacle | - | 8536.69.40.51 | FFC & FPC Connectors | - | - | - | - | - | - | - | - | 0.5000 mm | 33 | Right Angle | 0.508 mm | - | compliant | 500mA | 33 | UL | - | SMD/SMT | - | COMMERCIAL | 1 | - | 33 | RECTANGULAR | - | 0.079 inch | Slider | Socket | - | Natural | 0.22 inch | 0.5 A | BELLOWED TYPE | 20 mΩ | 50000000 Ω | 0.02 inch | - | - | - | ZIF Top Contact | - | - | - | 250VAC V | FFC/FPC | - | - | - | RECTANGULAR | ZIF N | - | - | NATURAL | FFC & FPC Connectors | - | - | - | - | - | - | Top Contact | Board Mount | Right Angle | - | FFC & FPC Connectors | 22 mm | - | - | - | - | - | 39u inch | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 54104-4092 Molex | 242 | - | - | - | - | Tin | Surface Mount | - | - | Nylon | - | Polyphenylene | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | no | - | - | Solder | EAR99 | FFC/FPC CONNECTOR | - | - | 85°C | -20°C | 1 | Female | ZIF | - | - | 50V | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 500μm | - | Right Angle | - | - | unknown | 500mA | - | UL, CSA | - | - | - | COMMERCIAL | 1 | 500μm | 40 | RECTANGULAR | - | 0.079 inch | - | - | 94V-0 | - | 0.197 inch | 0.5A | BELLOWED TYPE | 20mOhm | 50MOhm | - | - | - | - | - | - | - | - | 250VAC V | Straight | 10 Cycles | - | - | RECTANGULAR | ZIF N | ZIF N | - | NATURAL | - | - | - | - | - | - | - | Top | - | - | - | - | - | - | 2mm | 25.5mm | 5mm | - | 197μin | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 65801-163LF Amphenol ICC (FCI) | 2016 |
| - | 7 Weeks | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Nickel Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | EAR99 | FFC/FPC CONNECTOR | - | 2 | - | - | 1 | Female | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 2 | Straight | - | 15.49mm | - | 2A | - | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | Blue | - | - | - | 15mOhm | 5GOhm | - | - | - | 500V | - | - | - | - | - | Ribbon | - | - | - | - | - | - | 100 | - | - | - | CIC | - | - | - | - | - | - | - | - | - | - | - | - | 9.91mm | - | 30.0μin 0.76μm | - | - | 0.33mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 54104-3833 Molex | 1500 |
| Datasheet | 15 Weeks | Production (Last Updated: 4 months ago) | Silver, Tin | Surface Mount | BOARD | - | Nylon | LOCKING | - | FITTING NAIL | ZIF | - | Polyamide | - | 0.965 inch | Right Angle | Molex | - | - | - | - | Bronze | Top | - | SG | - | - | 1500 | MOLEX LLC | GLASS FILLED POLYAMIDE | Molex | ACTIVE (Last Updated: 4 months ago) | - | 54104-3833 | - | + 85 C | - | Molex | - | - 40 C | Surface Mount | Surface Mount | - | - | - | - | 1 | 1 | -40C to 85C | 85 °C | -20 °C | Box | - | - | - | Active | 0.5(mm) | - | 5.6(mm) | Active | 1.81 | Details | Yes | - | FFC & FPC Connectors 0.5 FPC 38Ckt RA SMT ZIF Sn-Ag-Bi | Solder | - | - | 0.015394 oz | - | 50V | 50 V | -40 to 85 °C | Tape & Reel (TR) | - | 54104 | - | - | - | - | SMD/SMT | EAR99 | FFC/FPC CONNECTOR | FFC/FPC Connector | 38 | 85 °C | -40 °C | 1 | - | - | 8536.69.40.51 | FFC & FPC Connectors | - | - | - | - | - | - | - | - | 500 µm | 38 | Right Angle | 0.508 mm | - | compliant | 500 mA | 38 | UL | - | SMD/SMT | - | COMMERCIAL | 1 | - | 38(POS) | RECTANGULAR | - | 0.079 inch | Slider | Socket | - | Natural | 0.22 inch | 0.5 A | BELLOWED TYPE | 20 mΩ | 50000000 Ω | 0.02 inch | - | 38 | - | SURFACE MOUNT | - | - | - | 250VAC V | FFC/FPC | - | - | - | RECTANGULAR | ZIF N | - | - | NATURAL | FFC & FPC Connectors | - | - | 0.5/Contact(A) | - | - | No | Top Contact | Board Mount | Right Angle | - | FFC & FPC Connectors | 24.5 mm | 24.5(mm) | - | - | - | - | 39u inch | - | - | 2(mm) | - | - | - | RoHS Compliant | UL 94 V-0 | - | ||
![]() 15-47-4254 Molex | In Stock | - | - | - | - | Gold | Free Hanging | CABLE | Polyester Alloy | Glass | - | - | - | - | - | - | - | 2.499 inch | - | Molex | - | - | - | NOT SPECIFIED | Bronze | - | - | US | - | - | 240 | MOLEX LLC | POLYESTER | Molex | - | - | 15-47-4254 | - | + 105 C | - | - | - | - 40 C | - | Cable | - | - | - | - | - | 1 | - | 105 °C | -40 °C | - | - | - | 15474254 70430-0374 0015474254 | Active | - | - | - | - | 5.76 | Compliant | Yes | - | - | - | - | SL | - | - | - | 250 V | - | Tube | - | 70430 | - | Yes | - | - | IDC | EAR99 | FFC/FPC CONNECTOR | - | 25 | 105 °C | -40 °C | 1 | Female | SL | 8536.69.40.51 | FFC & FPC Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54 mm | 25 | Vertical | - | - | unknown | 2 A | - | UL, CSA | - | IDC | - | COMMERCIAL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.099 inch | - | FEMALE | 94V-0 | - | 0.6 inch | 2 A | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 0.1 inch | PLUG | 25 | - | CRIMP | - | Tin | - | 1500VAC V | FFC/FPC | 50 Cycles | - | - | RECTANGULAR | 2.224 N | .278 N | - | - | FFC & FPC Connectors | PREASSEM CONN | - | - | - | - | - | - | Free Hanging | Vertical | - | FFC & FPC Connectors | - | - | - | - | - | - | 30u inch | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 65801-044LF Amphenol ICC (FCI) | 480 |
| - | 7 Weeks | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Nickel Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~105°C | Tray | 2012 | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | EAR99 | FFC/FPC CONNECTOR | - | 15 | - | - | 1 | Female | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 15 | Straight | - | 15.49mm | - | 2A | - | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | Blue | - | - | - | 15mOhm | 5GOhm | - | - | - | 500V | - | - | - | - | - | Flat | - | - | - | - | - | - | 100 | - | - | - | FFC, FPC | - | - | - | - | - | - | - | - | - | - | - | - | 42.93mm | - | 30.0μin 0.76μm | - | - | 0.33mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FC1-16-L2-T-WT Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | - | FC1 | e3 | yes | Active | - | Solder | - | - | - | 16 | - | - | 1 | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.039 1.00mm | 16 | Right Angle | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | FEMALE | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | FFC | - | - | - | - | - | - | - | Low Insertion Force (LIF), Solder Retention | - | - | - | - | - | - | - | - | - | 0.30mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 54132-4597 Molex | 4500 |
| Datasheet | - | Obsolete (Last Updated: 4 months ago) | Tin | Surface Mount | BOARD | - | Thermoplastic | LOCKING | - | FITTING NAIL | - | - | - | - | 1.102 inch | - | - | - | - | - | NOT SPECIFIED | Bronze | - | - | MY | - | - | - | MOLEX LLC | NYLON | Molex | OBSOLETE (Last Updated: 4 months ago) | - | 54132-4597 | - | - | - | - | - | - | - | RIGHT ANGLE | - | - | - | - | - | 1 | - | 85 °C | -20 °C | - | LEAD FREE | - | - | Obsolete | - | - | - | - | 5.79 | Compliant | Yes | - | Molex FFC/FPC SMT 54132 Series 0.5mm Pitch 45 Way Right Angle SMT Female FPC Connector, ZIF Bottom Contact | - | - | - | - | - | - | 50 V | - | - | - | - | - | Yes | - | - | SMD/SMT | - | FFC/FPC CONNECTOR | - | 45 | 85 °C | -20 °C | 1 | Female | ZIF | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 500 µm | 45 | Right Angle | 0.5 mm | - | compliant | 500 mA | - | UL | - | - | - | COMMERCIAL | 1 | - | 45 | RECTANGULAR | - | 0.079 inch | - | FEMALE | 94V-0 | - | 0.197 inch | 0.5 A | SINGLE PRONG | 20 mΩ | 50000000 Ω | 0.02 inch | - | 45 | - | SURFACE MOUNT | - | - | - | 250VAC V | - | 20 Cycles | - | - | RECTANGULAR | ZIF N | ZIF N | - | - | - | - | - | - | - | - | - | Bottom | - | - | - | - | - | - | - | - | - | - | 120u inch | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() 52610-0971 Molex | 48500 |
| Datasheet | 10 Weeks | Obsolete (Last Updated: 4 months ago) | Tin | Surface Mount | BOARD | - | Nylon | - | - | - | - | - | Nylon 46 | - | - | - | - | - | - | - | NOT SPECIFIED | Bronze | - | - | JP | - | - | - | MOLEX LLC | - | Molex | OBSOLETE (Last Updated: 4 months ago) | - | 52610-0971 | - | - | - | - | - | - | Surface Mount | STRAIGHT | - | - | - | - | - | 1 | - | - | - | - | LEAD FREE | - | - | Obsolete | - | - | - | - | 8.6 | Compliant | Yes | - | Molex FFC/FPC SMT 52610 Series 1mm Pitch 9 Way Straight SMT Female FPC Connector, ZIF Vertical Contact | - | - | - | - | - | - | 125 V | - | Tape & Reel (TR) | - | - | - | Yes | - | - | Solder | EAR99 | FFC/FPC CONNECTOR | - | 9 | 85 °C | -40 °C | 1 | Female | ZIF | 8536.69.40.51 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1 mm | 9 | Vertical | 1 mm | - | compliant | 1 A | - | - | - | - | - | - | - | - | 9 | - | - | - | - | Socket | 94V-0 | - | - | - | - | 20 mΩ | - | - | - | 9 | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | ZIF N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HFW20S-2STE1LF Amphenol ICC (FCI) | 940 |
| - | 10 Weeks | - | Tin | Surface Mount | Surface Mount | - | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | -55°C~85°C | Tape & Reel (TR) | - | HFW | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | - | 20 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | - | 5.5mm | - | 1A | - | - | Tin | - | 100V | - | - | - | 20 | - | - | - | - | - | - | Black | - | - | - | 30mOhm | 500MOhm | - | - | - | 100V | - | - | - | - | - | Straight | - | - | 100V | - | - | - | 30 | - | - | - | FFC, FPC | - | Straight, Tapered | - | - | Bottom | - | - | - | - | - | - | - | 22.6mm | 3.6mm | - | - | 0.209 5.30mm | 0.30mm 0.33mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 528922096 Molex | 9506 |
| - | - | - | Gold | Surface Mount | BOARD | - | Nylon | LOCKING | - | FITTING NAIL | - | - | Thermoplastic | - | 0.575 inch | Right Angle | Molex | - | - | - | NOT SPECIFIED | Phosphor Bronze | Bottom | - | MY | - | - | 1000 | MOLEX LLC | NYLON | Molex | - | - | 52892-2096 | - | + 85 C | - | - | - | - 30 C | Surface Mount | SMD/SMT | - | - | - | - | - | 1 | - | 85 °C | -30 °C | - | - | - | 0528922096 | Not Recommended | - | - | - | - | 7.98 | Compliant | Yes | - | - | Solder | - | Easy-On | 0.007810 oz | - | - | 50 V | -30 to 85 °C | MouseReel | - | 52892 | - | - | - | - | SMD/SMT | EAR99 | FFC/FPC CONNECTOR | - | 20 | - | - | 1 | Female | - | 8536.69.40.51 | FFC & FPC Connectors | - | - | - | - | - | - | - | - | 0.5000 mm | 20 | Right Angle | 0.508 mm | - | compliant | 500 mA | - | UL | - | SMD/SMT | - | COMMERCIAL | 1 | - | - | RECTANGULAR | - | 0.079 inch | Flip | Socket | - | Natural | 0.196 inch | 0.5 A | - | 20 mΩ | 50000000 Ω | 0.02 inch | - | 20 | - | SURFACE MOUNT | - | Gold | - | - | FFC/FPC | - | - | - | RECTANGULAR | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | Bottom Contact | Board Mount | Right Angle | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | - | - | ||
![]() ZF5S-30-01-T-WT-TR Samtec Inc. | 1179 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | - | - | Black | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | ZF5S | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 30 | - | - | 1 | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.8A per Contact | 0.020 0.50mm | 30 | Right Angle | - | 5.66mm | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | FEMALE | - | Natural | - | - | - | - | - | - | SOCKET | - | - | - | 1.4A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC | - | Straight | Slide Lock | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 20.65mm | - | - | - | 0.083 2.10mm | 0.30mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 65801-107LF Amphenol ICC (FCI) | 82944 |
| Datasheet | 7 Weeks | - | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Nickel Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | -65°C~105°C | Tray | - | Clincher™ | - | - | Active | 1 (Unlimited) | IDC | - | - | - | 7 | 105°C | -65°C | 1 | Female | - | - | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | Straight | - | - | - | 2A | - | - | Tin | - | - | - | - | - | 7 | - | - | - | - | - | - | Blue | - | - | - | - | 5GOhm | - | - | - | - | - | - | - | - | - | Ribbon | - | - | - | - | - | - | 100 | - | - | - | CIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | - | - | 0.33mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 527451533 Molex | 788 |
| - | - | - | Silver/Tin-Bismuth | - | BOARD | - | Nylon | LOCKING | - | FITTING NAIL | ZIF | - | Polyamide | - | 0.535 inch | Right Angle | Molex | - | - | - | NOT SPECIFIED | Phosphor Bronze | Top | - | - | - | - | 1000 | MOLEX LLC | GLASS FILLED POLYAMIDE | Molex | - | - | 52745-1533 | - | + 85 C | - | - | - | - 40 C | Surface Mount | SMD/SMT | - | - | - | - | - | 1 | - | 85 °C | -40 °C | - | - | - | - | Active | - | 0.5mm | - | - | 1.27 | Details | Yes | - | - | Solder | - | - | 0.007028 oz | - | - | 50 V | -40 to 85 °C | MouseReel | - | 52745 | - | - | - | - | - | EAR99 | FFC/FPC CONNECTOR | - | 15 Position | - | - | - | Receptacle | - | 8536.69.40.51 | FFC & FPC Connectors | - | - | - | - | - | - | - | - | 0.5000 mm | 15 | Right Angle | 0.508 mm | - | compliant | 500 mA | 15 | UL | - | SMD/SMT | - | COMMERCIAL | 1 | - | - | RECTANGULAR | - | 0.079 inch | Slider | Socket | - | Natural | 0.169 inch | 0.5 A | - | 20 mΩ | 50000000 Ω | 0.02 inch | - | - | - | SURFACE MOUNT | - | - | - | - | FFC/FPC | - | - | - | RECTANGULAR | - | - | - | WHITE | FFC & FPC Connectors | - | - | - | - | - | - | Top Contact | Board Mount | Right Angle | - | FFC & FPC Connectors | 13.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - |