- Manufacturer
- Series
- Manufacturer
- Subcategory
- Gender
- RoHS
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Pitch
- Product
- Housing Material
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Reliability | Lead Pitch | Mating Information | UL Flammability Code | Housing Color | Contact Style | Note | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Polarization Key | Contact Pattern | Mating Contact Row Spacing | Contact Design | Flat Flex Type | Height | Length | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 66987-021LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | - | CABLE | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | NOT SPECIFIED | NOT SPECIFIED | 1kV | -65°C~125°C | Bulk | - | Duflex™ | - | yes | Active | 1 (Unlimited) | EAR99 | Housing for Female Contacts | 42 | - | - | 2 | - | COMPATIBLE CONTACTS: 76785-301; 76785-311; 76785-401; 76785-411 | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 42 | Straight | 13.85mm | - | - | UL, CSA | - | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | - | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | 0.1 inch | STAMPED, PREASSEM | FFC, FPC | - | 53.26mm | 0.31mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 66987-018LF Amphenol ICC (FCI) | 100 |
| - | 8 Weeks | - | Cable | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 1kV | -65°C~125°C | Bulk | 2006 | Duflex™ | - | yes | Active | 1 (Unlimited) | - | Housing for Female Contacts | 36 | - | - | 2 | Male | COMPATIBLE CONTACTS: 76785-301; 76785-311; 76785-401; 76785-411 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 36 | Straight | 13.85mm | - | - | UL, CSA | - | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | - | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | 0.1 inch | STAMPED, PREASSEM | FFC, FPC | - | 45.64mm | 0.31mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 66987-007LF Amphenol ICC (FCI) | 500 |
| - | 8 Weeks | - | Cable | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 1kV | -65°C~125°C | Bulk | 2006 | Duflex™ | - | yes | Active | 1 (Unlimited) | - | Housing for Female Contacts | 14 | - | - | 2 | Male | COMPATIBLE CONTACTS: 76785-301; 76785-311; 76785-401; 76785-411 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 14 | Straight | 13.85mm | - | - | UL, CSA | - | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | - | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | 0.1 inch | STAMPED, PREASSEM | FFC, FPC | - | 17.7mm | 0.31mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 67000-011LF Amphenol ICC (FCI) | 500 |
| - | 8 Weeks | - | Cable | - | Polyester Thermoplastic, Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | - | Duflex™ | - | - | Active | 1 (Unlimited) | - | Housing for Female Contacts | 11 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 11 | Straight | 14mm | - | 3A | UL | - | COMMERCIAL | - | - | 94V-0 | Black | SQ PIN-SKT | Contacts Not Included | - | - | - | POLARIZED HOUSING | RECTANGULAR | - | - | - | - | 28.29mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 67013-012LF Amphenol ICC (FCI) | 49500 |
| Datasheet | 7 Weeks | - | Cable | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | 2006 | Duflex™ | - | yes | Active | 1 (Unlimited) | EAR99 | Housing for Female Contacts | 12 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 12 | Straight | 13.85mm | - | 3A | UL, CSA | - | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | - | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | - | - | FFC, FPC | - | 30.4mm | 0.31mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 66987-032LF Amphenol ICC (FCI) | 100 |
| - | 8 Weeks | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | - | - | - | -65°C~125°C | Bulk | - | Duflex™ | - | - | Active | 1 (Unlimited) | - | Housing for Female Contacts | 64 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | 64 | Straight | 13.85mm | - | - | UL, CSA | - | COMMERCIAL | - | - | - | Blue | SQ PIN-SKT | Contacts Not Included | - | 1kV | - | POLARIZED HOUSING | RECTANGULAR | 0.1 inch | STAMPED, PREASSEM | FFC, FPC | - | 81.2mm | 0.31mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 66987-009LF Amphenol ICC (FCI) | 300 |
| - | 8 Weeks | - | Cable | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | - | -65°C~125°C | Bulk | - | Duflex™ | - | yes | Active | 1 (Unlimited) | EAR99 | Housing for Female Contacts | 18 | - | - | 2 | - | COMPATIBLE CONTACTS: 76785-301; 76785-311; 76785-401; 76785-411 | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 18 | Straight | 13.85mm | - | - | UL, CSA | - | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | - | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | 0.1 inch | STAMPED, PREASSEM | FFC, FPC | - | 22.78mm | 0.31mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 67000-020LF Amphenol ICC (FCI) | 300 |
| Datasheet | 8 Weeks | - | Cable | - | Polyester Thermoplastic, Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | - | Duflex™ | - | - | Active | 1 (Unlimited) | EAR99 | Housing for Female Contacts | 20 | - | - | 1 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 20 | Straight | 14mm | - | 3A | UL | - | COMMERCIAL | - | - | 94V-0 | Black | SQ PIN-SKT | Contacts Not Included | - | - | - | POLARIZED HOUSING | RECTANGULAR | - | - | - | - | 51.15mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() NC-D18FDS Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 67000-004LF Amphenol ICC (FCI) | 1000 |
| - | 8 Weeks | - | Cable | - | Polyester Thermoplastic, Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | - | Duflex™ | - | - | Active | 1 (Unlimited) | EAR99 | Housing for Female Contacts | 4 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 4 | Straight | 14mm | - | 3A | UL | - | COMMERCIAL | - | - | - | Black | SQ PIN-SKT | Contacts Not Included | - | - | - | POLARIZED HOUSING | RECTANGULAR | - | - | - | - | 10.51mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 67000-009LF Amphenol ICC (FCI) | 500 |
| - | 8 Weeks | - | Cable | - | Polyester Thermoplastic, Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | 2006 | Duflex™ | - | - | Active | 1 (Unlimited) | - | Housing for Female Contacts | 9 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 9 | Straight | 14mm | - | 3A | UL | - | COMMERCIAL | - | - | - | Black | SQ PIN-SKT | Contacts Not Included | - | - | - | POLARIZED HOUSING | RECTANGULAR | - | - | - | - | 23.21mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DF19G-30S-1F Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Gold | - | - | Polyamide (PA), Nylon | - | - | PHOSPHOR BRONZE | 100V | -35°C~85°C | Bulk | 2006 | DF19 | e4 | - | Obsolete | 1 (Unlimited) | - | Housing for Male Contacts | 30 | - | - | 1 | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | 0.039 1.00mm | - | - | - | unknown | 500mA | - | - | - | 1mm | - | - | Beige | - | Contacts Not Included | SOCKET | - | - | - | - | - | - | FPC | - | - | 0.14mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 67000-018LF Amphenol ICC (FCI) | 300 |
| - | 8 Weeks | - | - | - | Polyester Thermoplastic, Glass Filled | LOCKING | - | - | 500V | -65°C~125°C | Bulk | 2006 | Duflex™ | - | - | Active | 1 (Unlimited) | EAR99 | Housing for Female Contacts | 18 | - | - | 1 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 18 | Straight | 14mm | - | 3A | UL | - | COMMERCIAL | - | - | 94V-0 | Black | SQ PIN-SKT | Contacts Not Included | - | - | - | POLARIZED HOUSING | RECTANGULAR | - | - | - | - | 46.07mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 67000-012LF Amphenol ICC (FCI) | 500 |
| - | 8 Weeks | - | Cable | - | Polyester Thermoplastic, Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | - | Duflex™ | - | - | Active | 1 (Unlimited) | EAR99 | Housing for Female Contacts | 12 | - | - | 1 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 12 | Straight | 14mm | - | 3A | UL | - | COMMERCIAL | - | - | 94V-0 | Black | SQ PIN-SKT | Contacts Not Included | - | - | - | POLARIZED HOUSING | RECTANGULAR | - | - | - | - | 30.83mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DF19G-14S-1F Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Gold | - | - | Polyamide (PA), Nylon | - | - | PHOSPHOR BRONZE | 100V | -35°C~85°C | Bulk | 2006 | DF19 | e4 | - | Obsolete | 1 (Unlimited) | - | Housing for Male Contacts | 14 | - | - | 1 | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | 0.039 1.00mm | - | - | - | unknown | 500mA | - | - | - | 1mm | - | - | Beige | - | Contacts Not Included | SOCKET | - | - | - | - | - | - | FPC | - | - | 0.14mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() DF19G-20S-1F Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Gold | - | - | Polyamide (PA), Nylon | - | - | PHOSPHOR BRONZE | 100V | -35°C~85°C | Bulk | 2006 | DF19 | e4 | - | Obsolete | 1 (Unlimited) | EAR99 | Housing for Male Contacts | 20 | - | - | 1 | - | - | 8536.69.40.40 | NO | NO | NO | - | - | GENERAL PURPOSE | - | 0.039 1.00mm | - | - | - | unknown | 500mA | - | 100V | - | 1mm | - | - | Beige | - | Contacts Not Included | SOCKET | - | - | - | - | - | - | FPC | 1.2mm | 23.5mm | 0.14mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 67000-036LF Amphenol ICC (FCI) | 100 |
| - | 8 Weeks | - | Cable | - | Polyester Thermoplastic, Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | - | Duflex™ | - | - | Active | 1 (Unlimited) | EAR99 | Housing for Female Contacts | 36 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 36 | Straight | 14mm | - | 3A | UL | - | COMMERCIAL | - | - | 94V-0 | Black | SQ PIN-SKT | Contacts Not Included | - | - | - | POLARIZED HOUSING | RECTANGULAR | - | - | - | - | 91.79mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 67000-015LF Amphenol ICC (FCI) | 300 |
| - | 8 Weeks | - | Cable | - | Polyester Thermoplastic, Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | 2006 | Duflex™ | - | - | Active | 1 (Unlimited) | EAR99 | Housing for Female Contacts | 15 | - | - | 1 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 15 | Straight | 14mm | - | 3A | UL | - | COMMERCIAL | - | - | 94V-0 | Black | SQ PIN-SKT | Contacts Not Included | - | - | - | POLARIZED HOUSING | RECTANGULAR | - | - | - | - | 38.45mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 67000-024LF Amphenol ICC (FCI) | 100 |
| - | 8 Weeks | - | Cable | - | Polyester Thermoplastic, Glass Filled | - | - | - | 500V | -65°C~125°C | Bulk | - | Duflex™ | - | - | Active | 1 (Unlimited) | - | Housing for Female Contacts | 24 | 125°C | -65°C | 1 | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | Straight | 14mm | - | 3A | - | - | - | - | - | - | Black | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | 61.31mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 67000-003LF Amphenol ICC (FCI) | 1000 |
| - | 8 Weeks | - | Cable | - | Polyester Thermoplastic, Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | - | Duflex™ | - | - | Active | 1 (Unlimited) | - | Housing for Female Contacts | 3 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 3 | Straight | 14mm | - | 3A | UL | - | COMMERCIAL | - | - | 94V-0 | Black | SQ PIN-SKT | Contacts Not Included | - | - | - | POLARIZED HOUSING | RECTANGULAR | - | - | - | - | 7.97mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free |