- Manufacturer
- Series
- Manufacturer
- Subcategory
- Gender
- RoHS
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Pitch
- Product
- Housing Material
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Reliability | Number of Contacts | Mating Information | UL Flammability Code | Housing Color | Contact Style | Note | Max Voltage Rating (AC) | Termination Type | Polarization Key | Contact Pattern | Mating Contact Row Spacing | Contact Design | Flat Flex Type | Length | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 67013-005LF Amphenol ICC (FCI) | 98000 | - | Datasheet | 7 Weeks | Cable | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | 500V | -65°C~125°C | Bulk | - | Duflex™ | - | Active | 1 (Unlimited) | - | - | Housing for Female Contacts | 5 | 125°C | -65°C | 1 | Female | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | Straight | 13.85mm | - | 3A | - | - | 5 | - | - | Blue | - | Contacts Not Included | 1kV | - | - | - | - | - | FFC, FPC | 12.62mm | 0.31mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 67013-013LF Amphenol ICC (FCI) | 49500 |
| Datasheet | 8 Weeks | Cable | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | 2006 | Duflex™ | yes | Active | 1 (Unlimited) | - | EAR99 | Housing for Female Contacts | 13 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 13 | Straight | 13.85mm | - | 3A | UL, CSA | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | - | - | FFC, FPC | 32.94mm | 0.31mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 66987-012LF Amphenol ICC (FCI) | 300 |
| Datasheet | 8 Weeks | Cable | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 1kV | -65°C~125°C | Bulk | 2006 | Duflex™ | yes | Active | 1 (Unlimited) | - | - | Housing for Female Contacts | 24 | - | - | 2 | Male | COMPATIBLE CONTACTS: 76785-301; 76785-311; 76785-401; 76785-411 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 24 | Straight | 13.85mm | - | - | UL, CSA | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | 0.1 inch | STAMPED, PREASSEM | FFC, FPC | 30.4mm | 0.31mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() DF19G-20S-1FH(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Polyamide (PA), Nylon | - | - | - | 100V | -35°C~85°C | Bulk | 2008 | DF19 | - | Active | 1 (Unlimited) | - | EAR99 | Housing for Male Contacts | 20 | - | - | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | unknown | 500mA | - | - | - | - | - | Beige | - | Contacts Not Included | - | - | - | - | - | - | FPC | - | 0.14mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 67013-017LF Amphenol ICC (FCI) | 58800 |
| - | 8 Weeks | Cable | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | - | Duflex™ | yes | Active | 1 (Unlimited) | - | - | Housing for Female Contacts | 17 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 17 | Straight | 13.85mm | - | 3A | UL, CSA | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | - | - | FFC, FPC | 43.1mm | 0.31mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 67013-020LF Amphenol ICC (FCI) | 58800 |
| - | 8 Weeks | Cable | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | 2006 | Duflex™ | yes | Active | 1 (Unlimited) | - | EAR99 | Housing for Female Contacts | 20 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 20 | Straight | 13.85mm | - | 3A | UL, CSA | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | - | - | FFC, FPC | 50.72mm | 0.31mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 66987-010LF Amphenol ICC (FCI) | 300 |
| - | 8 Weeks | Cable | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | - | -65°C~125°C | Bulk | - | Duflex™ | yes | Active | 1 (Unlimited) | - | EAR99 | Housing for Female Contacts | 20 | - | - | 2 | - | COMPATIBLE CONTACTS: 76785-301; 76785-311; 76785-401; 76785-411 | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 20 | Straight | 13.85mm | - | - | UL, CSA | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | 0.1 inch | STAMPED, PREASSEM | FFC, FPC | 25.32mm | 0.31mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 67013-015LF Amphenol ICC (FCI) | 58800 |
| - | 8 Weeks | Cable | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | 500V | -65°C~125°C | Bulk | 2006 | Duflex™ | - | Active | 1 (Unlimited) | - | - | Housing for Female Contacts | 15 | 125°C | -65°C | 1 | Female | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | Straight | 13.85mm | - | 3A | - | - | 15 | - | - | Blue | - | Contacts Not Included | 1kV | - | - | - | - | - | FFC, FPC | 38.02mm | 0.31mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 66987-013LF Amphenol ICC (FCI) | 300 |
| - | 8 Weeks | Cable | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | - | -65°C~125°C | Bulk | 2006 | Duflex™ | yes | Active | 1 (Unlimited) | - | EAR99 | Housing for Female Contacts | 26 | - | - | 2 | - | COMPATIBLE CONTACTS: 76785-301; 76785-311; 76785-401; 76785-411 | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 26 | Straight | 13.85mm | - | - | UL, CSA | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | 0.1 inch | STAMPED, PREASSEM | FFC, FPC | 32.94mm | 0.31mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 66987-008LF Amphenol ICC (FCI) | 500 |
| - | 8 Weeks | Cable | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 1kV | -65°C~125°C | Bulk | 2006 | Duflex™ | yes | Active | 1 (Unlimited) | - | - | Housing for Female Contacts | 16 | - | - | 2 | Male | COMPATIBLE CONTACTS: 76785-301; 76785-311; 76785-401; 76785-411 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 16 | Straight | 13.85mm | - | - | UL, CSA | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | 0.1 inch | STAMPED, PREASSEM | FFC, FPC | 20.24mm | 0.31mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 67000-016LF Amphenol ICC (FCI) | 300 |
| Datasheet | 8 Weeks | Cable | - | Polyester Thermoplastic, Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | 2006 | Duflex™ | - | Active | 1 (Unlimited) | - | - | Housing for Female Contacts | 16 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 16 | Straight | 14mm | - | 3A | UL | COMMERCIAL | - | - | 94V-0 | Black | SQ PIN-SKT | Contacts Not Included | - | - | POLARIZED HOUSING | RECTANGULAR | - | - | - | 40.99mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 66987-017LF Amphenol ICC (FCI) | 49500 |
| - | 8 Weeks | Cable | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 1kV | -65°C~125°C | Bulk | 2006 | Duflex™ | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Housing for Female Contacts | 34 | - | - | 2 | Male | COMPATIBLE CONTACTS: 76785-301; 76785-311; 76785-401; 76785-411 | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 34 | Straight | 13.85mm | - | - | UL, CSA | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | - | POLARIZED HOUSING | RECTANGULAR | 0.1 inch | STAMPED, PREASSEM | FFC, FPC | 43.1mm | 0.31mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 66987-022LF Amphenol ICC (FCI) | 100 |
| - | 8 Weeks | - | CABLE | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | NOT SPECIFIED | NOT SPECIFIED | 1kV | -65°C~125°C | Bulk | - | Duflex™ | yes | Active | 1 (Unlimited) | - | EAR99 | Housing for Female Contacts | 44 | - | - | 2 | - | COMPATIBLE CONTACTS: 76785-301; 76785-311; 76785-401; 76785-411 | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 44 | Straight | 13.85mm | - | - | UL, CSA | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | 0.1 inch | STAMPED, PREASSEM | FFC, FPC | 55.8mm | 0.31mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 66987-034LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Cable | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -65°C~125°C | Bulk | - | Duflex™ | - | Active | 1 (Unlimited) | - | EAR99 | Housing for Female Contacts | 68 | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.100 2.54mm | 68 | Straight | 13.85mm | - | - | UL, CSA | COMMERCIAL | - | - | - | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | - | POLARIZED HOUSING | RECTANGULAR | 0.1 inch | STAMPED, PREASSEM | FFC, FPC | 86.28mm | 0.31mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 67013-027LF Amphenol ICC (FCI) | 100 |
| - | 8 Weeks | Cable | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | 500V | -65°C~125°C | Bulk | - | Duflex™ | - | Active | 1 (Unlimited) | - | EAR99 | Housing for Female Contacts | 27 | - | - | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.100 2.54mm | 27 | Straight | 13.85mm | - | 3A | UL, CSA | COMMERCIAL | - | - | - | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | - | POLARIZED HOUSING | RECTANGULAR | - | - | FFC, FPC | 68.5mm | 0.31mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 67013-018LF Amphenol ICC (FCI) | 300 |
| - | 8 Weeks | Cable | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | - | Duflex™ | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Housing for Female Contacts | 18 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 18 | Straight | 13.85mm | - | 3A | UL, CSA | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | - | POLARIZED HOUSING | RECTANGULAR | - | - | FFC, FPC | 45.63mm | 0.31mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 67013-002LF Amphenol ICC (FCI) | 99000 |
| - | 8 Weeks | Cable | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | 2006 | Duflex™ | yes | Active | 1 (Unlimited) | - | EAR99 | Housing for Female Contacts | 2 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 2 | Straight | 13.85mm | - | 3A | UL, CSA | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | - | - | FFC, FPC | 5mm | 0.31mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 67013-026LF Amphenol ICC (FCI) | 100 |
| - | 8 Weeks | Cable | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | - | Duflex™ | yes | Active | 1 (Unlimited) | - | EAR99 | Housing for Female Contacts | 26 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 26 | Straight | 13.85mm | - | 3A | UL, CSA | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | - | - | FFC, FPC | 65.96mm | 0.31mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 67013-025LF Amphenol ICC (FCI) | 48000 |
| Datasheet | 8 Weeks | Cable | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | 500V | -65°C~125°C | Bulk | - | Duflex™ | - | Active | 1 (Unlimited) | - | - | Housing for Female Contacts | 25 | 125°C | -65°C | 1 | Female | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | Straight | 13.85mm | - | 3A | - | - | 25 | - | - | Blue | - | Contacts Not Included | 1kV | - | - | - | - | - | FFC, FPC | 63.42mm | 0.31mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 66987-024LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | - | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | - | - | - | -65°C~125°C | Bulk | - | Duflex™ | - | Active | 1 (Unlimited) | - | EAR99 | Housing for Female Contacts | 48 | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.100 2.54mm | 48 | Straight | 13.85mm | - | - | UL, CSA | COMMERCIAL | - | - | - | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | - | POLARIZED HOUSING | RECTANGULAR | 0.1 inch | STAMPED, PREASSEM | FFC, FPC | 60.88mm | 0.31mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - |