- Manufacturer
- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Brand
- Product Category
- Product Type
- Subcategory
- Series
- Connector Type
- RoHS
- Mode
- Mfr
- Product Status
Attribute column
Categories
Fiber Optic Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Breakdown Voltage / V | Case | Certificates | Country of Origin | Features of semiconductor devices | Gross weight | Kind of package | Kind of package1 | Manufacturer Lifecycle Status | Manufacturer series | Max. forward impulse current | Max. off-state voltage | Mounting | Peak pulse power dissipation | RoHS | Semiconductor structure | Type of diode | Tolerance | Leakage current | Cable Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4KE400CA DIOTEC SEMICONDUCTOR | 3250 |
| - | - | 400V | DO15 | RoHS compliant | - | - | 0.4g | Ammo Pack | - | - | P4KE | 760mA | 342V | THT | 0.4kW | - | bidirectional | TVS | ±5% | 5µA | - | ||
![]() P4KE39CA DIOTEC SEMICONDUCTOR | 50 |
| - | - | 39V | DO15 | RoHS compliant | - | - | 0.4g | Ammo Pack | - | - | P4KE | 7.7A | 33.3V | THT | 0.4kW | - | bidirectional | TVS | ±5% | 5µA | - | ||
![]() P4KE16CA DIOTEC SEMICONDUCTOR | 3250 |
| - | - | 16V | DO15 | RoHS compliant | - | - | 0.4g | Ammo Pack | - | - | P4KE | 18.6A | 13.6V | THT | 0.4kW | - | bidirectional | TVS | ±5% | 5µA | - | ||
![]() P4KE130CA DIOTEC SEMICONDUCTOR | In Stock | - | - | - | 130V | DO15 | RoHS compliant | - | - | 0.4g | Ammo Pack | - | - | P4KE | 2.3A | 111V | THT | 0.4kW | - | bidirectional | TVS | ±5% | 5µA | - | ||
![]() P4KE12CA DIOTEC SEMICONDUCTOR | 50 |
| - | - | 12V | DO15 | RoHS compliant | - | - | 0.4g | Ammo Pack | - | - | P4KE | 25A | 10.2V | THT | 0.4kW | - | bidirectional | TVS | ±5% | 5µA | - | ||
![]() P4KE22CA DIOTEC SEMICONDUCTOR | 50 |
| - | - | 22V | DO15 | RoHS compliant | - | - | 0.4g | Ammo Pack | - | - | P4KE | 13.7A | 18.8V | THT | 0.4kW | - | bidirectional | TVS | ±5% | 5µA | - | ||
![]() P4KE27CA DIOTEC SEMICONDUCTOR | 50 |
| - | - | 27V | DO15 | RoHS compliant | - | - | 0.4g | Ammo Pack | - | - | P4KE | 11A | 23.1V | THT | 0.4kW | - | bidirectional | TVS | ±5% | 5µA | - | ||
![]() P4KE20CA DIOTEC SEMICONDUCTOR | 18 |
| - | - | 20V | DO15 | RoHS compliant | - | - | 0.4g | Ammo Pack | - | - | P4KE | 15A | 17.1V | THT | 0.4kW | - | bidirectional | TVS | ±5% | 5µA | - | ||
![]() P4KE200CA DIOTEC SEMICONDUCTOR | 18 |
| - | - | 200V | DO15 | RoHS compliant | - | - | 0.434g | Ammo Pack | - | - | P4KE | 1.5A | 171V | THT | 0.4kW | - | bidirectional | TVS | ±5% | 5µA | - | ||
![]() P4KE120CA DIOTEC SEMICONDUCTOR | In Stock | - | - | - | 120V | DO15 | RoHS compliant | - | - | 0.4g | Ammo Pack | - | - | P4KE | 2.5A | 102V | THT | 0.4kW | - | bidirectional | TVS | ±5% | 5µA | - | ||
![]() P4KE75CA DIOTEC SEMICONDUCTOR | 50 |
| - | - | 75V | DO15 | RoHS compliant | - | - | 0.4g | Ammo Pack | - | - | P4KE | 4A | 64.1V | THT | 0.4kW | - | bidirectional | TVS | ±5% | 5µA | - | ||
![]() P4KE18CA DIOTEC SEMICONDUCTOR | 50 |
| - | - | 18V | DO15 | RoHS compliant | - | - | 0.404g | Ammo Pack | - | - | P4KE | 16.5A | 15.3V | THT | 0.4kW | - | bidirectional | TVS | ±5% | 5µA | - | ||
![]() P4KE36CA DIOTEC SEMICONDUCTOR | 50 |
| - | - | 36V | DO15 | RoHS compliant | - | - | 0.4g | Ammo Pack | - | - | P4KE | 8.4A | 30.8V | THT | 0.4kW | - | bidirectional | TVS | ±5% | 5µA | - | ||
![]() P4KE300CA DIOTEC SEMICONDUCTOR | 50 |
| - | - | 300V | DO15 | RoHS compliant | - | - | 0.4g | Ammo Pack | - | - | P4KE | 1A | 256V | THT | 0.4kW | - | bidirectional | TVS | ±5% | 5µA | - | ||
![]() P4KE170CA DIOTEC SEMICONDUCTOR | 18 |
| - | - | 170V | DO15 | RoHS compliant | - | - | 0.4g | Ammo Pack | - | - | P4KE | 1.8A | 145V | THT | 0.4kW | - | bidirectional | TVS | ±5% | 5µA | - | ||
![]() P4KE24CA DIOTEC SEMICONDUCTOR | 50 |
| - | - | 24V | DO15 | RoHS compliant | - | - | 0.4g | Ammo Pack | - | - | P4KE | 12.6A | 20.5V | THT | 0.4kW | - | bidirectional | TVS | ±5% | 5µA | - | ||
![]() P4KE47CA DIOTEC SEMICONDUCTOR | 50 |
| - | - | 47V | DO15 | RoHS compliant | - | - | 0.4g | Ammo Pack | - | - | P4KE | 6.4A | 40.2V | THT | 0.4kW | - | bidirectional | TVS | ±5% | 5µA | - | ||
![]() 5KP120CA DIOTEC SEMICONDUCTOR | 50 |
| - | - | 133...153V | P600 | RoHS compliant | - | - | 1.5g | Ammo Pack | - | - | 5KP | 26A | 120V | THT | 5kW | - | bidirectional | TVS | - | 10µA | - | ||
![]() P6KE350CA-E3/54 VISHAY | 47 |
| - | - | 350V | DO15 | RoHS compliant | - | glass passivated | 0.454g | reel | tape | - | P6KE | 1.3A | 300V | THT | 0.6kW | - | bidirectional | TVS | - | 1mA | - | ||
![]() 885237000 Molex | In Stock | - | - | Obsolete (Last Updated: 2 years ago) | - | - | - | CN | - | - | - | - | OBSOLETE (Last Updated: 2 years ago) | - | - | - | - | - | Non-Compliant | - | - | - | - | 1 m |