- Manufacturer
- Mounting
- Breakdown Voltage / V
- Case
- Certificates
- Gross weight
- Leakage current
- Max. off-state voltage
- Peak pulse power dissipation
- Semiconductor structure
- Type of diode
- Kind of package
- Manufacturer series
Attribute column
Categories
Fiber Optic Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Breakdown Voltage / V | Case | Certificates | Features of semiconductor devices | Gross weight | Kind of package | Kind of package1 | Manufacturer series | Max. forward impulse current | Max. off-state voltage | Mounting | Peak pulse power dissipation | Semiconductor structure | Type of diode | Tolerance | Leakage current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5KE6.8A DIOTEC SEMICONDUCTOR | 1148 |
| - | 6.8V | Ø5,4x7,5mm | RoHS compliant | - | 1.162g | Ammo Pack | - | 1.5KE | 150A | 5.8V | THT | 1.5kW | unidirectional | TVS | ±5% | 1mA | ||
![]() 1.5KE33A DIOTEC SEMICONDUCTOR | 36 |
| - | 33V | Ø5,4x7,5mm | RoHS compliant | - | 1.159g | Ammo Pack | - | 1.5KE | 34A | 28.2V | THT | 1.5kW | unidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE11A DIOTEC SEMICONDUCTOR | In Stock | - | - | 11V | Ø5,4x7,5mm | RoHS compliant | - | 1.16g | Ammo Pack | - | 1.5KE | 100A | 9.4V | THT | 1.5kW | unidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE51A DIOTEC SEMICONDUCTOR | 1173 |
| - | 51V | Ø5,4x7,5mm | RoHS compliant | - | 1.175g | Ammo Pack | - | 1.5KE | 22A | 43.6V | THT | 1.5kW | unidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE43A DIOTEC SEMICONDUCTOR | 1119 |
| - | 43V | Ø5,4x7,5mm | RoHS compliant | - | 1.161g | Ammo Pack | - | 1.5KE | 26A | 36.8V | THT | 1.5kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6KE33A-E3/54 VISHAY | 75 |
| - | 33V | DO15 | RoHS compliant | glass passivated | 0.025g | reel | tape | P6KE | 13.1A | 28.2V | THT | 0.6kW | unidirectional | TVS | - | 1µA | ||
![]() P4KE27A DIOTEC SEMICONDUCTOR | 3524 |
| - | 27V | DO15 | RoHS compliant | - | 0.399g | Ammo Pack | - | P4KE | 11A | 23.1V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE22A DIOTEC SEMICONDUCTOR | 36 |
| - | 22V | DO15 | RoHS compliant | - | 0.401g | Ammo Pack | - | P4KE | 13.7A | 18.8V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE24A DIOTEC SEMICONDUCTOR | In Stock | - | - | 24V | DO15 | RoHS compliant | - | 0.4g | Ammo Pack | - | P4KE | 12.6A | 20.5V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE15A DIOTEC SEMICONDUCTOR | In Stock | - | - | 15V | DO15 | RoHS compliant | - | 0.401g | Ammo Pack | - | P4KE | 21A | 12.8V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE120A DIOTEC SEMICONDUCTOR | In Stock | - | - | 120V | DO15 | RoHS compliant | - | 0.4g | Ammo Pack | - | P4KE | 2.5A | 102V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE13A DIOTEC SEMICONDUCTOR | 31 |
| - | 13V | DO15 | RoHS compliant | - | 0.4g | Ammo Pack | - | P4KE | 23A | 11.1V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE100A DIOTEC SEMICONDUCTOR | 36 |
| - | 100V | DO15 | RoHS compliant | - | 0.4g | Ammo Pack | - | P4KE | 3A | 85.5V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE200A DIOTEC SEMICONDUCTOR | In Stock | - | - | 200V | DO15 | RoHS compliant | - | 0.394g | Ammo Pack | - | P4KE | 1.5A | 171V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE33A DIOTEC SEMICONDUCTOR | 36 |
| - | 33V | DO15 | RoHS compliant | - | 0.403g | Ammo Pack | - | P4KE | 9A | 28.2V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE56A DIOTEC SEMICONDUCTOR | 39 |
| - | 56V | DO15 | RoHS compliant | - | 0.4g | Ammo Pack | - | P4KE | 5.4A | 47.8V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() ST70-27F-7000 SHINDENGEN | In Stock | - | - | 27V | STO220 (SC83 similar) | RoHS compliant | - | 1.4g | - | - | - | - | 23V | THT | 7kW | unidirectional | TVS | - | 5µA | ||
![]() SA8.0A-E3/54 VISHAY | 27 |
| - | 8.89...9.83V | DO15 | RoHS compliant | glass passivated | 0.4g | reel | tape | - | 36.8A | 8V | THT | 0.5kW | unidirectional | TVS | - | 25µA | ||
![]() SA78A-E3/73 VISHAY | 31 |
| - | 86.7...95.8V | DO15 | RoHS compliant | glass passivated | 0.4g | Ammo Pack | - | - | 4A | 78V | THT | 0.5kW | unidirectional | TVS | - | 1µA | ||
![]() SA78A-E3/54 VISHAY | 48 |
| - | 86.7...95.8V | DO15 | RoHS compliant | glass passivated | 0.4g | reel | tape | - | 4A | 78V | THT | 0.5kW | unidirectional | TVS | - | 1µA |