- Manufacturer
- Mounting
- Breakdown Voltage / V
- Case
- Certificates
- Gross weight
- Leakage current
- Max. off-state voltage
- Peak pulse power dissipation
- Semiconductor structure
- Type of diode
- Kind of package
- Manufacturer series
Attribute column
Categories
Fiber Optic Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Breakdown Voltage / V | Case | Certificates | Features of semiconductor devices | Gross weight | Kind of package | Kind of package1 | Manufacturer series | Max. forward impulse current | Max. off-state voltage | Mounting | Peak pulse power dissipation | Semiconductor structure | Type of diode | Tolerance | Leakage current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SA48A-E3/54 VISHAY | In Stock | - | - | 53.3...58.9V | DO15 | RoHS compliant | glass passivated | 0.4g | reel | tape | - | 6.5A | 48V | THT | 0.5kW | unidirectional | TVS | - | 1µA | ||
![]() SA33A-E3/73 VISHAY | 31 |
| - | 36.7...40.6V | DO15 | RoHS compliant | glass passivated | 0.4g | Ammo Pack | - | - | 9.4A | 33V | THT | 0.5kW | unidirectional | TVS | - | 1µA | ||
![]() SA54A-E3/73 VISHAY | In Stock | - | - | 60...66.3V | DO15 | RoHS compliant | glass passivated | 0.4g | Ammo Pack | - | - | 5.7A | 54V | THT | 0.5kW | unidirectional | TVS | - | 1µA | ||
![]() SA40A-E3/54 VISHAY | 27 |
| - | 44.4...49.1V | DO15 | RoHS compliant | glass passivated | 0.4g | reel | tape | - | 7.8A | 40V | THT | 0.5kW | unidirectional | TVS | - | 1µA | ||
![]() SA30A-E3/54 VISHAY | 3090 |
| - | 33.3...36.8V | DO15 | RoHS compliant | glass passivated | 0.4g | reel | tape | - | 10A | 30V | THT | 0.5kW | unidirectional | TVS | - | 1µA | ||
![]() SA6.5A-E3/54 VISHAY | 28 |
| - | 7.22...7.98V | DO15 | RoHS compliant | glass passivated | 0.4g | reel | tape | - | 44.7A | 6.5V | THT | 0.5kW | unidirectional | TVS | - | 0.4mA | ||
![]() SA64A-E3/73 VISHAY | 31 |
| - | 71.1...78.6V | DO15 | RoHS compliant | glass passivated | 0.4g | Ammo Pack | - | - | 4.9A | 64V | THT | 0.5kW | unidirectional | TVS | - | 1µA | ||
![]() SA51A-E3/73 VISHAY | In Stock | - | - | 56.7...62.7V | DO15 | RoHS compliant | glass passivated | 0.4g | Ammo Pack | - | - | 6.1A | 51V | THT | 0.5kW | unidirectional | TVS | - | 1µA | ||
![]() SA51A-E3/54 VISHAY | 19 |
| - | 56.7...62.7V | DO15 | RoHS compliant | glass passivated | 0.4g | reel | tape | - | 6.1A | 51V | THT | 0.5kW | unidirectional | TVS | - | 1µA | ||
![]() SA54A-E3/54 VISHAY | 48 |
| - | 60...66.3V | DO15 | RoHS compliant | glass passivated | 0.4g | reel | tape | - | 5.7A | 54V | THT | 0.5kW | unidirectional | TVS | - | 1µA | ||
![]() SA75A-E3/54 VISHAY | 31 |
| - | 83.3...92.1V | DO15 | RoHS compliant | glass passivated | 0.4g | reel | tape | - | 4.1A | 75V | THT | 0.5kW | unidirectional | TVS | - | 1µA | ||
![]() SA40A-E3/73 VISHAY | 6000 |
| - | 44.4...49.1V | DO15 | RoHS compliant | glass passivated | 0.4g | Ammo Pack | - | - | 7.8A | 40V | THT | 0.5kW | unidirectional | TVS | - | 1µA | ||
![]() SA6.5A-E3/73 VISHAY | 32000 |
| - | 7.22...7.98V | DO15 | RoHS compliant | glass passivated | 0.4g | Ammo Pack | - | - | 44.7A | 6.5V | THT | 0.5kW | unidirectional | TVS | - | 0.4mA | ||
![]() SA58A-E3/54 VISHAY | 39 |
| - | 64.4...71.2V | DO15 | RoHS compliant | glass passivated | 0.4g | reel | tape | - | 5.3A | 58V | THT | 0.5kW | unidirectional | TVS | - | 1µA | ||
![]() SA48A-E3/73 VISHAY | 39 |
| - | 53.3...58.9V | DO15 | RoHS compliant | glass passivated | 0.4g | Ammo Pack | - | - | 6.5A | 48V | THT | 0.5kW | unidirectional | TVS | - | 1µA | ||
![]() SA45A-E3/73 VISHAY | 39 |
| - | 50...55.3V | DO15 | RoHS compliant | glass passivated | 0.4g | Ammo Pack | - | - | 6.9A | 45V | THT | 0.5kW | unidirectional | TVS | - | 1µA | ||
![]() SA43A-E3/54 VISHAY | 31 |
| - | 47.8...52.8V | DO15 | RoHS compliant | glass passivated | 0.4g | reel | tape | - | 7.2A | 43V | THT | 0.5kW | unidirectional | TVS | - | 1µA | ||
![]() P6KE480A DIOTEC SEMICONDUCTOR | 36 |
| - | 480V | DO15 | RoHS compliant | - | 0.389g | Ammo Pack | - | P6KE | - | 408V | THT | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6KE350A DIOTEC SEMICONDUCTOR | 4815 |
| - | 350V | DO15 | RoHS compliant | - | 0.401g | Ammo Pack | - | P6KE | - | 300V | THT | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE30A DIOTEC SEMICONDUCTOR | 1074 |
| - | 30V | Ø5,4x7,5mm | RoHS compliant | - | 1.164g | Ammo Pack | - | 1.5KE | 38A | 25.6V | THT | 1.5kW | unidirectional | TVS | ±5% | 5µA |