- Manufacturer
- Mounting
- Breakdown Voltage / V
- Case
- Certificates
- Gross weight
- Leakage current
- Max. off-state voltage
- Peak pulse power dissipation
- Semiconductor structure
- Type of diode
- Kind of package
- Manufacturer series
Attribute column
Categories
Fiber Optic Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Breakdown Voltage / V | Case | Certificates | Gross weight | Kind of package | Manufacturer series | Max. forward impulse current | Max. off-state voltage | Mounting | Peak pulse power dissipation | Semiconductor structure | Type of diode | Tolerance | Leakage current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZW04-19 DIOTEC SEMICONDUCTOR | 3648 |
| - | 22V | DO15 | RoHS compliant | 0.41g | Ammo Pack | BZW04 | - | 18.8V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-136 DIOTEC SEMICONDUCTOR | 40 |
| - | 160V | DO15 | RoHS compliant | 430mg | Ammo Pack | BZW04 | - | 136V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-11 DIOTEC SEMICONDUCTOR | In Stock | - | - | 13V | DO15 | RoHS compliant | 0.394g | Ammo Pack | BZW04 | - | 11.1V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-44 DIOTEC SEMICONDUCTOR | In Stock | - | - | 51V | DO15 | RoHS compliant | 430mg | Ammo Pack | BZW04 | - | 43.6V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-37 DIOTEC SEMICONDUCTOR | 4575 |
| - | 43V | DO15 | RoHS compliant | 0.392g | Ammo Pack | BZW04 | - | 36.8V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-85 DIOTEC SEMICONDUCTOR | 40 |
| - | 100V | DO15 | RoHS compliant | 0.4g | Ammo Pack | BZW04 | - | 85.8V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-33 DIOTEC SEMICONDUCTOR | 4621 |
| - | 39V | DO15 | RoHS compliant | 0.396g | Ammo Pack | BZW04 | - | 33.3V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-7V8 DIOTEC SEMICONDUCTOR | 15 |
| - | 9.1V | DO15 | RoHS compliant | 0.398g | Ammo Pack | BZW04 | - | 7.78V | THT | 0.4kW | unidirectional | TVS | ±5% | 50µA | ||
![]() BZW06-17 DIOTEC SEMICONDUCTOR | 3156 |
| - | 20V | DO15 | RoHS compliant | 0.4g | Ammo Pack | BZW06 | - | 17.1V | THT | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-9V4 DIOTEC SEMICONDUCTOR | In Stock | - | - | 11V | DO15 | RoHS compliant | 430mg | Ammo Pack | BZW04 | - | 9.4V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() BZW06-136 DIOTEC SEMICONDUCTOR | In Stock | - | - | 160V | DO15 | RoHS compliant | 0.406g | Ammo Pack | BZW06 | - | 136V | THT | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() BZW06-111 DIOTEC SEMICONDUCTOR | 31 |
| - | 130V | DO15 | RoHS compliant | 430mg | Ammo Pack | BZW06 | - | 111V | THT | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-8V5 DIOTEC SEMICONDUCTOR | 31 |
| - | 10V | DO15 | RoHS compliant | 0.397g | Ammo Pack | BZW04 | - | 8.55V | THT | 0.4kW | unidirectional | TVS | ±5% | 10µA | ||
![]() 1.5KE180A DIOTEC SEMICONDUCTOR | 1143 |
| - | 180V | Ø5,4x7,5mm | RoHS compliant | 1.164g | Ammo Pack | 1.5KE | 6.4A | 154V | THT | 1.5kW | unidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE15A DIOTEC SEMICONDUCTOR | 2027 |
| - | 15V | Ø5,4x7,5mm | RoHS compliant | 1.17g | Ammo Pack | 1.5KE | 74A | 12.8V | THT | 1.5kW | unidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE100A DIOTEC SEMICONDUCTOR | 1278 |
| - | 100V | Ø5,4x7,5mm | RoHS compliant | 1.166g | Ammo Pack | 1.5KE | 11.4A | 85.5V | THT | 1.5kW | unidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE27A DIOTEC SEMICONDUCTOR | In Stock | - | - | 27V | Ø5,4x7,5mm | RoHS compliant | 1.148g | Ammo Pack | 1.5KE | 42A | 23.1V | THT | 1.5kW | unidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE8.2A DIOTEC SEMICONDUCTOR | 1515 |
| - | 8.2V | Ø5,4x7,5mm | RoHS compliant | 1.176g | Ammo Pack | 1.5KE | 130A | 7V | THT | 1.5kW | unidirectional | TVS | ±5% | 0.2mA | ||
![]() 1.5KE250A DIOTEC SEMICONDUCTOR | 40 |
| - | 250V | Ø5,4x7,5mm | RoHS compliant | 1.15g | Ammo Pack | 1.5KE | 4.5A | 214V | THT | 1.5kW | unidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE24A DIOTEC SEMICONDUCTOR | 48 |
| - | 24V | Ø5,4x7,5mm | RoHS compliant | 1.171g | Ammo Pack | 1.5KE | 47A | 20.5V | THT | 1.5kW | unidirectional | TVS | ±5% | 5µA |