- Manufacturer
- Mounting
- Breakdown Voltage / V
- Case
- Certificates
- Gross weight
- Leakage current
- Max. off-state voltage
- Peak pulse power dissipation
- Semiconductor structure
- Type of diode
- Kind of package
- Manufacturer series
Attribute column
Categories
Fiber Optic Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Breakdown Voltage / V | Case | Certificates | Gross weight | Kind of package | Manufacturer series | Max. off-state voltage | Mounting | Peak pulse power dissipation | Semiconductor structure | Type of diode | Tolerance | Leakage current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6KE170A DIOTEC SEMICONDUCTOR | In Stock | - | - | 170V | DO15 | RoHS compliant | 0.438g | Ammo Pack | P6KE | 145V | THT | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6KE36A DIOTEC SEMICONDUCTOR | 4395 |
| - | 36V | DO15 | RoHS compliant | 0.401g | Ammo Pack | P6KE | 30.8V | THT | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() BZW06-37 DIOTEC SEMICONDUCTOR | In Stock | - | - | 43V | DO15 | RoHS compliant | 0.384g | Ammo Pack | BZW06 | 36.8V | THT | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() BZW06-7V8 DIOTEC SEMICONDUCTOR | In Stock | - | - | 9.1V | DO15 | RoHS compliant | 0.413g | Ammo Pack | BZW06 | 7.78V | THT | 0.6kW | unidirectional | TVS | ±5% | 50µA | ||
![]() BZW06-23 DIOTEC SEMICONDUCTOR | 3866 |
| - | 27V | DO15 | RoHS compliant | 0.402g | Ammo Pack | BZW06 | 23.1V | THT | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() 5KP100A DIOTEC SEMICONDUCTOR | 259 |
| - | 111...128V | P600 | RoHS compliant | 1.513g | Ammo Pack | 5KP | 100V | THT | 5kW | unidirectional | TVS | - | 10µA | ||
![]() 5KP22A DIOTEC SEMICONDUCTOR | In Stock | - | - | 24.4...28V | P600 | RoHS compliant | 1.662g | Ammo Pack | 5KP | 22V | THT | 5kW | unidirectional | TVS | - | 10µA | ||
![]() 5KP20A DIOTEC SEMICONDUCTOR | 427 |
| - | 22.2...25.5V | P600 | RoHS compliant | 1.542g | Ammo Pack | 5KP | 20V | THT | 5kW | unidirectional | TVS | - | 10µA | ||
![]() 5KP13A DIOTEC SEMICONDUCTOR | 15 |
| - | 14.4...16.5V | P600 | RoHS compliant | 1.655g | Ammo Pack | 5KP | 13V | THT | 5kW | unidirectional | TVS | - | 10µA | ||
![]() 5KP60A DIOTEC SEMICONDUCTOR | 422 |
| - | 66.7...76.7V | P600 | RoHS compliant | 1.49g | Ammo Pack | 5KP | 60V | THT | 5kW | unidirectional | TVS | - | 10µA | ||
![]() BZW04-17 DIOTEC SEMICONDUCTOR | 3237 |
| - | 20V | DO15 | RoHS compliant | 0.401g | Ammo Pack | BZW04 | 17.1V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() 5KP51A DIOTEC SEMICONDUCTOR | 15 |
| - | 56.7...65.2V | P600 | RoHS compliant | 1.64g | Ammo Pack | 5KP | 51V | THT | 5kW | unidirectional | TVS | - | 10µA | ||
![]() 5KP43A DIOTEC SEMICONDUCTOR | 1140 |
| - | 47.8...54.9V | P600 | RoHS compliant | 1.59g | Ammo Pack | 5KP | 43V | THT | 5kW | unidirectional | TVS | - | 10µA | ||
![]() 5KP9.0A DIOTEC SEMICONDUCTOR | 15 |
| - | 10...11.5V | P600 | RoHS compliant | 1.595g | Ammo Pack | 5KP | 9V | THT | 5kW | unidirectional | TVS | - | 40µA | ||
![]() 5KP64A DIOTEC SEMICONDUCTOR | 813 |
| - | 71.1...81.8V | P600 | RoHS compliant | 430mg | Ammo Pack | 5KP | 64V | THT | 5kW | unidirectional | TVS | - | 10µA | ||
![]() BZW04-15 DIOTEC SEMICONDUCTOR | 3639 |
| - | 18V | DO15 | RoHS compliant | 0.4g | Ammo Pack | BZW04 | 15.3V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-13 DIOTEC SEMICONDUCTOR | 15 |
| - | 15V | DO15 | RoHS compliant | 0.429g | Ammo Pack | BZW04 | 12.8V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-14 DIOTEC SEMICONDUCTOR | 4429 |
| - | 16V | DO15 | RoHS compliant | 0.393g | Ammo Pack | BZW04 | 13.6V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-145 DIOTEC SEMICONDUCTOR | 40 |
| - | 170V | DO15 | RoHS compliant | 430mg | Ammo Pack | BZW04 | 145V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-273 DIOTEC SEMICONDUCTOR | In Stock | - | - | 320V | DO15 | RoHS compliant | 0.4g | Ammo Pack | BZW04 | 273V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA |