- Manufacturer
- Mounting
- Breakdown Voltage / V
- Case
- Certificates
- Gross weight
- Leakage current
- Max. off-state voltage
- Peak pulse power dissipation
- Semiconductor structure
- Type of diode
- Kind of package
- Manufacturer series
Attribute column
Categories
Fiber Optic Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Breakdown Voltage / V | Case | Certificates | Features of semiconductor devices | Gross weight | Kind of package | Kind of package1 | Manufacturer series | Max. forward impulse current | Max. off-state voltage | Mounting | Peak pulse power dissipation | Semiconductor structure | Type of diode | Tolerance | Leakage current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4KE62A DIOTEC SEMICONDUCTOR | 36 |
| - | 62V | DO15 | RoHS compliant | - | 0.4g | Ammo Pack | - | P4KE | 5.4A | 53V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE30A DIOTEC SEMICONDUCTOR | 4420 |
| - | 30V | DO15 | RoHS compliant | - | 0.405g | Ammo Pack | - | P4KE | 10A | 25.6V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE160A DIOTEC SEMICONDUCTOR | In Stock | - | - | 160V | DO15 | RoHS compliant | - | 0.4g | Ammo Pack | - | P4KE | 1.9A | 136V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE18A DIOTEC SEMICONDUCTOR | 3319 |
| - | 18V | DO15 | RoHS compliant | - | 0.402g | Ammo Pack | - | P4KE | 16.5A | 15.3V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE36A-E3/54 VISHAY | 18900 |
| - | 36V | DO201 | RoHS compliant | glass passivated | 0.964g | reel | tape | 1.5KE | 30.1A | 30.8V | THT | 1.5kW | unidirectional | TVS | - | 1µA | ||
![]() 1.5KE18A-E3/54 VISHAY | 689 | - | - | 18V | DO201 | RoHS compliant | glass passivated | 0.948g | reel | tape | 1.5KE | 59.5A | 15.3V | THT | 1.5kW | unidirectional | TVS | - | 1µA | ||
![]() 1.5KE150A-E3/54 VISHAY | 1276 |
| - | 150.5V | DO201 | RoHS compliant | glass passivated | 0.43g | reel | tape | 1.5KE | 7.2A | 128V | THT | 1.5kW | unidirectional | TVS | - | 1µA | ||
![]() 1.5KE200A-E3/54 VISHAY | 1000 |
| - | 200V | DO201 | RoHS compliant | glass passivated | 0.997g | reel | tape | 1.5KE | 5.5A | 171V | THT | 1.5kW | unidirectional | TVS | - | 1µA | ||
![]() 1.5KE62A-E3/54 VISHAY | 12 |
| - | 62V | DO201 | RoHS compliant | glass passivated | 1.252g | reel | tape | 1.5KE | 17.6A | 53V | THT | 1.5kW | unidirectional | TVS | - | 1µA | ||
![]() 1.5KE30A-E3/54 VISHAY | 940 |
| - | 30V | DO201 | RoHS compliant | glass passivated | 1.134g | reel | tape | 1.5KE | 36.2A | 25.6V | THT | 1.5kW | unidirectional | TVS | - | 1µA | ||
![]() 1.5KE75A-E3/54 VISHAY | 468 |
| - | 75.05V | DO201 | RoHS compliant | glass passivated | 0.43g | reel | tape | 1.5KE | 14.6A | 64.1V | THT | 1.5kW | unidirectional | TVS | - | 1µA | ||
![]() 1.5KE56A-E3/54 VISHAY | 40 |
| - | 56V | DO201 | RoHS compliant | glass passivated | 0.965g | reel | tape | 1.5KE | 19.5A | 47.8V | THT | 1.5kW | unidirectional | TVS | - | 1µA | ||
![]() 1.5KE100A-E3/54 VISHAY | 1029 |
| - | 100V | DO201 | RoHS compliant | glass passivated | 0.99g | reel | tape | 1.5KE | 10.9A | 85.5V | THT | 1.5kW | unidirectional | TVS | - | 1µA | ||
![]() P6KE20A DIOTEC SEMICONDUCTOR | 3208 |
| - | 20V | DO15 | RoHS compliant | - | 0.401g | Ammo Pack | - | P6KE | - | 17.1V | THT | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6KE160A DIOTEC SEMICONDUCTOR | 3626 |
| - | 160V | DO15 | RoHS compliant | - | 0.386g | Ammo Pack | - | P6KE | - | 136V | THT | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6KE62A DIOTEC SEMICONDUCTOR | 6003 |
| - | 62V | DO15 | RoHS compliant | - | 0.398g | Ammo Pack | - | P6KE | - | 53V | THT | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6KE13A DIOTEC SEMICONDUCTOR | 3216 |
| - | 13V | DO15 | RoHS compliant | - | 0.404g | Ammo Pack | - | P6KE | - | 11.1V | THT | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6KE11A DIOTEC SEMICONDUCTOR | In Stock | - | - | 11V | DO15 | RoHS compliant | - | 0.401g | Ammo Pack | - | P6KE | - | 9.4V | THT | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6KE180A DIOTEC SEMICONDUCTOR | 44 |
| - | 180V | DO15 | RoHS compliant | - | 0.399g | Ammo Pack | - | P6KE | - | 154V | THT | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6KE120A DIOTEC SEMICONDUCTOR | 4849 |
| - | 120V | DO15 | RoHS compliant | - | 0.403g | Ammo Pack | - | P6KE | - | 102V | THT | 0.6kW | unidirectional | TVS | ±5% | 5µA |