- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
- RoHS Status
- Convert From (Adapter End)
- Convert To (Adapter End)
- Mounting Type
- Simplex/Duplex
- Type
- Series
- Housing Material
Attribute column
Categories
Fiber Optic Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Weight | Body Material | Ferrule material | Contact Finish Mating | Contact Materials | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Number of Positions | Color | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Option | Orientation | Shielding | Reach Compliance Code | ELV | Contact Finish Termination | Insertion Loss | Convert From (Adapter End) | Convert To (Adapter End) | Simplex/Duplex | Mode | Features | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FAP6WBUDSCZ Panduit Corp | 2770 |
| Datasheet | 6 Weeks | - | Panel Mount, Snap-In | Plastic | 98.248107g | Ceramic | Zirconia | NOT SPECIFIED | NOT SPECIFIED | - | 2011 | Opticom® | - | Active | Not Applicable | EAR99 | Coupler | - | Blue | - | 8536.69.40.30 | - | - | - | - | Straight | - | - | - | - | - | SC Receptacle | SC Receptacle | 12-Plex | Multimode | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1061450100 Molex | In Stock | - | Datasheet | 6 Weeks | - | Panel Mount, Flange (2 Hole) | Polymer | - | - | Phosphor Bronze | - | - | - | 2011 | BLC 106145 | - | Active | 1 (Unlimited) | - | Coupler | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | LC Receptacle | LC Receptacle | Duplex | Singlemode/Multimode | Retainer, Shutter | - | - | ROHS3 Compliant | - | - | ||
![]() 1061154100 Molex | 121 |
| Datasheet | 6 Weeks | - | Panel Mount, Snap-In | Zinc Die Cast | - | - | Zirconia | NOT SPECIFIED | NOT SPECIFIED | - | 2008 | 106115 | yes | Active | 1 (Unlimited) | - | Coupler | - | Blue | - | - | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | LC Receptacle | LC Receptacle | Duplex | Singlemode/Multimode | 45° Angle, Dust Cap, Shielded, Shutter | - | - | ROHS3 Compliant | - | - | ||
![]() 1061613000 Molex | 36 |
| Datasheet | 14 Weeks | - | Panel Mount, Flange; Snap-In | Polymer | - | - | Phosphor Bronze | - | - | - | 2007 | 106161 | - | Active | 1 (Unlimited) | - | Coupler | - | Green | - | - | - | - | - | GENERAL PURPOSE | - | - | - | - | - | - | SC Receptacle | SC Receptacle | Simplex | Singlemode | Dust Cap, Shutter | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 1061009000 Molex | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | Polyether Imide (PEI), Zinc Die Cast | - | - | Zirconia | - | - | - | 2008 | 106110 | yes | Active | 1 (Unlimited) | - | Adapter | - | Blue, Silver | - | - | - | - | - | - | Straight | Unshielded | - | Compliant | - | - | LC Receptacle | LC/LX.5/MU Receptacle | Duplex | Singlemode | 45° Angle, Shielded, Internal Shutter | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | - | ||
![]() FAP6WBUDLCZ Panduit Corp | 2610 |
| Datasheet | 6 Weeks | Wall | Panel Mount, Snap-In | Plastic | 80.739442g | Ceramic | Zirconia | - | - | - | 2009 | Opticom® | - | Active | Not Applicable | - | Coupler | - | Blue | - | - | - | - | - | - | Straight | - | - | - | - | - | LC Receptacle | LC Receptacle | 12-Plex | Multimode | - | - | No | ROHS3 Compliant | - | - | ||
![]() 1061260310 Molex | 590 |
| Datasheet | 14 Weeks | - | Panel Mount, Flange; Snap-In | Polymer | - | - | Phosphor Bronze | NOT SPECIFIED | NOT SPECIFIED | -40°C~85°C | 2012 | 106126 | yes | Active | 1 (Unlimited) | - | Coupler | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | LC Receptacle | LC Receptacle | Duplex | Multimode | Dust Cap | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 1060592031 Molex | In Stock | - | Datasheet | 8 Weeks | - | Panel Mount, Bulkhead | Polymer | - | - | Ceramic | - | - | - | 2010 | 106059 | yes | Active | 1 (Unlimited) | - | Coupler | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | SC Receptacle | SC Receptacle | Simplex | Multimode | Protective Cap | - | - | ROHS3 Compliant | - | - | ||
![]() HSCH-2A-D2(P)(03) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Flanges, Panel, Snap in | Panel Mount, Flange; Snap-In | Synthetic Resin | - | - | Zirconia | NOT SPECIFIED | COPPER ALLOY | -25°C~70°C | 2013 | HSC | yes | Active | 1 (Unlimited) | EAR99 | Coupler | - | Green | - | 8536.70.00.00 | NO | NO | NO | GENERAL PURPOSE | - | - | unknown | - | - | 0.2 dB | SC Receptacle | SC Receptacle | Duplex | - | Angle Polished, Dust Cap | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1061149501 Molex | 29 |
| Datasheet | 6 Weeks | Flanges, Panel | Panel Mount, Flange (2 Hole) | Zinc Die Cast | 48.805008g | - | - | - | - | - | 2012 | 106114 | yes | Active | 1 (Unlimited) | - | Coupler | 4 | Silver | - | - | - | - | - | - | Straight | - | - | - | - | - | MPO Receptacle | MPO Receptacle | 4-Plex | Singlemode/Multimode | 45° Angle, Dust Cap, Shielded | - | No | ROHS3 Compliant | - | - | ||
![]() 1061700550 Molex | 466 |
| Datasheet | 15 Weeks | - | Panel Mount, Snap-In | Polymer | - | - | Ceramic | NOT SPECIFIED | NOT SPECIFIED | - | 2007 | 106170 | yes | Active | 1 (Unlimited) | - | Coupler | - | Blue | - | - | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | SC Receptacle | SC Receptacle | Simplex | Singlemode | Dust Cap, Shutter | - | - | ROHS3 Compliant | - | - | ||
![]() 1060043289 Molex | In Stock | - | - | 6 Weeks | Panel, Snap in | Panel Mount, Snap-In | Polymer | - | - | - | - | - | - | 2010 | 106004 | - | Active | 1 (Unlimited) | EAR99 | Coupler | - | - | - | 8536.70.00.00 | - | - | - | - | - | - | - | - | - | - | MTP Receptacle | MTP Receptacle | Simplex | Singlemode/Multimode | 45° Angle, Bezel, Shutter | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 1060597250 Molex | 29 |
| Datasheet | 5 Weeks | - | Panel Mount, Bulkhead | Polymer | - | - | Metal | NOT SPECIFIED | NOT SPECIFIED | - | 2010 | 106059 | yes | Active | 1 (Unlimited) | - | Coupler | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | LC Receptacle | LC Receptacle | Duplex | Multimode | Protective Cap | - | - | ROHS3 Compliant | - | - | ||
![]() 1061270690 Molex | 228 |
| Datasheet | 6 Weeks | - | Panel Mount, Snap-In | Polymer | - | - | Phosphor Bronze | NOT SPECIFIED | NOT SPECIFIED | -40°C~85°C | 2009 | 106127 | yes | Active | 1 (Unlimited) | - | Coupler | - | Silver | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | LC Receptacle | LC Receptacle | Duplex | Singlemode/Multimode | Dust Cap, Shutter | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() HSCF-2A-D2(P)(06) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Flanges, Panel, Snap in | Panel Mount, Flange; Snap-In | Synthetic Resin | - | - | Zirconia | NOT SPECIFIED | COPPER ALLOY | -25°C~70°C | 2014 | HSC | yes | Active | 1 (Unlimited) | - | Coupler | - | Green | - | - | NO | NO | NO | GENERAL PURPOSE | - | - | unknown | - | - | 0.2 dB | SC Receptacle | SC Receptacle | Duplex | - | Angle Polished, Dust Cap | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1061710150 Molex | 29 |
| Datasheet | 19 Weeks | - | Panel Mount, Snap-In | Polymer | - | - | Phosphor Bronze | - | - | - | 2013 | 106171 | - | Active | 1 (Unlimited) | EAR99 | Coupler | - | Blue | - | 8536.70.00.00 | - | - | - | - | - | - | - | - | - | - | SC Receptacle | SC Receptacle | Simplex | - | Dust Cap | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 1061151106 Molex | 769 |
| Datasheet | 6 Weeks | - | Panel Mount, Flange (2 Hole) | Zinc Die Cast | - | - | Phosphor Bronze | NOT SPECIFIED | NOT SPECIFIED | - | 2009 | 106115 | yes | Active | 1 (Unlimited) | EAR99 | Coupler | - | Silver | - | 8536.70.00.00 | - | - | - | - | - | - | - | - | - | - | LC Receptacle | LC Receptacle | Duplex | Multimode | Dust Cap, Shielded | - | - | ROHS3 Compliant | - | - | ||
![]() FAP6WBUDSC Panduit Corp | In Stock | - | Datasheet | 8 Weeks | - | Panel Mount, Snap-In | Plastic | - | - | Zirconia | NOT SPECIFIED | NOT SPECIFIED | - | 2011 | Opticom® | - | Obsolete | Not Applicable | EAR99 | Coupler | - | Blue | - | 8536.69.40.30 | - | - | - | - | Straight | - | - | - | - | - | SC Receptacle | SC Receptacle | 12-Plex | Singlemode | - | - | - | RoHS Compliant | - | - | ||
![]() 1060043285 Molex | In Stock | - | Datasheet | 6 Weeks | - | Panel Mount, Snap-In | Polymer | - | - | Zirconia | NOT SPECIFIED | NOT SPECIFIED | - | 2010 | 106004 | - | Active | 1 (Unlimited) | EAR99 | Coupler | - | Black | - | 8536.70.00.00 | - | - | - | - | - | - | - | - | - | - | SC Receptacle | SC Receptacle | Simplex | Singlemode/Multimode | 45° Angle, Bezel, Shutter | - | - | ROHS3 Compliant | - | - | ||
![]() 1061152100 Molex | 1800 | - | Datasheet | 7 Weeks | - | Panel Mount, Snap-In | Zinc Die Cast | - | - | Zirconia | NOT SPECIFIED | NOT SPECIFIED | - | 2015 | 106115 | yes | Active | 1 (Unlimited) | EAR99 | Coupler | - | Silver | EMI SHIELDED | 8536.70.00.00 | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | LC Receptacle | LC Receptacle | Duplex | Singlemode/Multimode | Dust Cap, Shielded | - | - | ROHS3 Compliant | - | - |