- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
- RoHS Status
- Convert From (Adapter End)
- Convert To (Adapter End)
- Mounting Type
- Simplex/Duplex
- Type
- Series
- Housing Material
Attribute column
Categories
Fiber Optic Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Weight | Ferrule material | Contact Finish Mating | Contact Materials | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Color | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Option | Orientation | Ingress Protection | Depth | Reach Compliance Code | Housing Color | Lead Length | Cable Length | Sensing Distance | Insertion Loss | Convert From (Adapter End) | Convert To (Adapter End) | Insertion Loss (dB) | Simplex/Duplex | Mode | Features | Length | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HRFC-PA1-D1(40) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Square Flange | - | Brass, Zinc | - | Zirconia | - | - | -25°C~70°C | 2014 | HRFC | - | Active | 1 (Unlimited) | EAR99 | Coupler | Silver | 8536.70.00.00 | - | - | - | - | Straight | - | - | unknown | - | - | - | - | - | FC Receptacle | FC Receptacle | 0.5 dB | Simplex | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | - | ||
![]() CMDGVLLCZAW Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() CMDKIGLCZBL Panduit Corp | 16 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() CMDJROLCZIW Panduit Corp | 16 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() CMDHAQLCZBU Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() CMDLLBLCZBU Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() CMDTSBLCZBU Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() CMDPWTLCZEI Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() CMDSPELCZIW Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() CMDTSBLCZAW Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() CMDRLVLCZIW Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1058150000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Flanges, Panel | Panel Mount, Flange (2 Hole) | Module | Zinc Die Cast | - | - | - | - | -40°C~70°C | 2011 | IE-Line | - | Active | 1 (Unlimited) | - | Coupler | Silver | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | LC Receptacle | LC Receptacle | - | Duplex | Singlemode | - | - | - | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() CMDRLVLCZBL Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() CMDTSBLCZIW Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1062610000 Weidmüller | 35 |
| Datasheet | 8 Weeks | Flanges, Panel | Panel Mount, Square Flange | - | Zinc Die Cast | - | - | NOT SPECIFIED | NOT SPECIFIED | -40°C~70°C | 2011 | IE-Line | yes | Active | 1 (Unlimited) | - | Coupler | Silver | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | LC Receptacle | LC Receptacle | - | Duplex | Multimode | - | - | - | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() CMDJROLCZBL Panduit Corp | 16 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() CMDSPELCZBU Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() AX100528 Belden Inc. | In Stock | - | - | 2 Weeks | - | - | Ceramic | - | - | - | - | - | - | 2012 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 8113 3M | 17 |
| Datasheet | - | Bulkhead, Panel | Panel Mount, Bulkhead | Ceramic | Zinc | 1.133981kg | Zirconia, Ceramic | - | - | -40°C~85°C | - | - | - | Discontinued | Not Applicable | - | Coupler | Silver | - | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | unknown | - | 3m | 3m | 3 m | 0.5 dB | ST Receptacle | ST Receptacle | - | Duplex | Singlemode | - | 3m | - | RoHS Compliant | - | - | - | ||
![]() EHLC2M Switchcraft Inc. | In Stock | - | - | 8 Weeks | Flanges, Panel | Panel Mount, Square Flange | - | Polyoxymethylene (POM) Acetal | - | Phosphor Bronze | - | - | -20°C~70°C | 2016 | EHLC2 | - | Active | 1 (Unlimited) | - | Coupler | Beige | - | NO | NO | NO | GENERAL PURPOSE | Straight | - | 29.21mm | - | Black | - | - | - | - | LC Receptacle | LC Receptacle | 0.75 dB | Duplex | Multimode | Dust Cap | 25.9mm | - | ROHS3 Compliant | - | Lead Free | - |