- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
- RoHS Status
- Convert From (Adapter End)
- Convert To (Adapter End)
- Mounting Type
- Simplex/Duplex
- Type
- Series
- Housing Material
Attribute column
Categories
Fiber Optic Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Ferrule material | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Color | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Option | Orientation | Ingress Protection | Depth | Housing Color | Coupling Type | Contact Finish Termination | Insertion Loss | Convert From (Adapter End) | Convert To (Adapter End) | Insertion Loss (dB) | Simplex/Duplex | Mode | Connection Type | Features | Length | Material Flammability Rating | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1061271450 Molex | 104 |
| Datasheet | 14 Weeks | - | Panel Mount, Flange; Snap-In | - | - | Polymer | Zirconia | NOT SPECIFIED | NOT SPECIFIED | -40°C~85°C | - | 2012 | 106127 | yes | Active | 1 (Unlimited) | - | - | Coupler | Green | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | LC Receptacle | LC Receptacle | - | Duplex | Singlemode | - | Angle Polished, Dust Cap, Shutter | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 1061605000 Molex | In Stock | - | Datasheet | 10 Weeks | - | Panel Mount, Flange; Snap-In | - | - | Polymer | Phosphor Bronze | NOT SPECIFIED | NOT SPECIFIED | - | - | 2007 | 106160 | yes | Active | 1 (Unlimited) | EAR99 | - | Coupler | Black | - | - | 8536.70.00.00 | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | SC Receptacle | SC Receptacle | - | Simplex | Multimode | - | Dust Cap | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() FAP12WEORDLCZ Panduit Corp | 2352 |
| - | 4 Weeks | Panel | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAP8WEORDLCZ Panduit Corp | 2236 |
| - | 4 Weeks | Panel | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAP12WABLDLCZ Panduit Corp | 2515 |
| - | 4 Weeks | Panel | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1061600970 Molex | 16 |
| Datasheet | 12 Weeks | - | Panel Mount, Square Flange | - | - | Polymer | Phosphor Bronze | - | - | - | - | 2005 | 106160 | - | Active | 1 (Unlimited) | - | - | Adapter | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SC Receptacle | FC Receptacle | - | Simplex | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1964440000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Flanges, Panel | Panel Mount, Square Flange | - | - | Zinc Die Cast | - | NOT SPECIFIED | - | -40°C~70°C | - | 2008 | IE-Line | - | Active | 1 (Unlimited) | - | - | Coupler | Silver | - | - | - | NO | NO | NO | GENERAL PURPOSE | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | LC Receptacle | LC Receptacle | - | Duplex | Multimode | - | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() AX100530 Belden Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FADSCZBU-L Panduit Corp | 40 |
| Datasheet | 4 Weeks | Panel | - | - | - | Plastic | - | NOT SPECIFIED | NOT SPECIFIED | - | Bulk | 2011 | - | - | Active | Not Applicable | - | FIBER OPTIC CONNECTOR ADAPTER | - | - | Male | PANDUIT | - | NO | NO | NO | GENERAL PURPOSE | Straight | - | 28.7mm | Blue | SNAP | - | 0.15 dB | - | - | - | - | SINGLE | DUPLEX | - | 48.7mm | - | - | ROHS3 Compliant | - | ||
![]() FAP12WJRODLCZ Panduit Corp | 2928 |
| Datasheet | 4 Weeks | Panel | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAP12WWMIDLCZ Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Panel | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAP12WTSBDLCZ Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Panel | - | - | - | - | - | - | - | - | - | 2013 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAP6WCGRGRDLCZ Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | 2004 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAP12WVMADLCZ Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Panel | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAP12WLLBDLCZ Panduit Corp | 2190 |
| Datasheet | 4 Weeks | Panel | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAP12WPWTDLCZ Panduit Corp | 2264 |
| Datasheet | 4 Weeks | Panel | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAP12WSPEDLCZ Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Panel | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAP12WQCGDLCZ Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Panel | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAP8WST Panduit Corp | In Stock | - | Datasheet | 8 Weeks | Panel | Panel Mount, Snap-In | - | 8 | Plastic | Phosphor Bronze | - | - | - | Bulk | 2009 | Opticom® | - | Obsolete | Not Applicable | - | - | Coupler | Black | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | ST Receptacle | ST Receptacle | 0.3 dB | 16-Plex | Multimode | - | - | - | - | No | RoHS Compliant | - | ||
![]() 09574000004000 HARTING | 17 |
| Datasheet | 7 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | -40°C~70°C | - | - | Han® 3A | yes | Active | 1 (Unlimited) | - | - | Coupler | Blue | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | LC Receptacle | LC Receptacle | - | Duplex | Singlemode | - | - | - | - | - | ROHS3 Compliant | - |