- Manufacturer
- Connector Type
- Mounting Type
- Series
- Part Status
- RoHS Status
- Simplex/Duplex
- Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Features
- Factory Lead Time
- Material Flammability Rating
Attribute column
Categories
Fiber Optic Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Ingress Protection | Housing Color | Wire/Cable Diameter | Cable Diameter | Simplex/Duplex | Housing Finish | Fiber Cladding Diameter | Boot Color | Features | Fiber Core Diameter | Material Flammability Rating | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1060660002 Molex | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | 2010 | 106066 | Active | 1 (Unlimited) | Plug | - | - | - | Beige | 3 mm | 3.0mm | Duplex | - | - | Beige | Strain Relief | - | - | ROHS3 Compliant | - | - | ||
![]() HMUA-P1-H2(60) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | -25°C~70°C | - | 2003 | HMU | Obsolete | 1 (Unlimited) | Plug | 70°C | -25°C | - | - | 1 mm | 1.0mm | Simplex | - | 125μm | - | - | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HMUA-P1-H3(60) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | -25°C~70°C | - | 2003 | HMU | Obsolete | 1 (Unlimited) | Plug | 70°C | -25°C | - | - | 1 mm | 1.0mm | Simplex | - | 125μm | - | - | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HMUA-P1-H3(62) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | -25°C~70°C | - | 2003 | HMU | Obsolete | 1 (Unlimited) | Plug | 70°C | -25°C | - | - | 1 mm | 1.0mm | Simplex | - | 125μm | - | - | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HMUA-2P1-H1(60) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | 2 | - | - | - | -25°C~70°C | - | 2003 | HMU | Obsolete | 1 (Unlimited) | Plug | 70°C | -25°C | - | - | 1 mm | 1.0mm | Duplex | - | 125μm | - | - | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HMUA-P1-H1(60) Hirose Electric Co Ltd | In Stock | - | Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | -25°C~70°C | - | 2003 | HMU | Active | 1 (Unlimited) | Plug | 70°C | -25°C | - | - | 1 mm | 1.0mm | Simplex | - | 125μm | - | - | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HMUA-2P1-H2(62) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | 2 | - | - | - | -25°C~70°C | - | 2003 | HMU | Obsolete | 1 (Unlimited) | Plug | 70°C | -25°C | - | - | 1 mm | 1.0mm | Duplex | - | 125μm | - | - | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HMUA-2P1-H2(60) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | 2 | - | - | - | -25°C~70°C | - | 2003 | HMU | Obsolete | 1 (Unlimited) | Plug | 70°C | -25°C | - | - | 1 mm | 1.0mm | Duplex | - | 125μm | - | - | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HMUA-P1-H4(61) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | -25°C~70°C | - | 2003 | HMU | Obsolete | 1 (Unlimited) | Plug | 70°C | -25°C | - | - | 1 mm | 1.0mm | Simplex | - | 125μm | - | - | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HRFC-P8-W2(60) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | -25°C~70°C | - | 2015 | HRFC | Obsolete | 1 (Unlimited) | Plug | 70°C | -25°C | - | - | 2 mm | 2.0mm | Simplex | - | 125μm | White | Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HSC-A6-D2-3(01) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Panel Mount | - | - | - | - | -25°C~70°C | Tray | 2003 | HSC | Obsolete | 1 (Unlimited) | Receptacle | - | - | - | Green | - | - | Duplex | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HSC2-PH2-E2(60) Hirose Electric Co Ltd | In Stock | - | Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | -25°C~70°C | Bulk | 2003 | HSC | Active | 1 (Unlimited) | Plug | 70°C | -25°C | - | - | 2 mm | 2.0mm | Simplex | - | 125μm | Purple | Advanced PC Polished, Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HSC-PH0.9-E1(21) Hirose Electric Co Ltd | In Stock | - | Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | -25°C~70°C | - | - | HSC | Active | 1 (Unlimited) | Plug | 70°C | -25°C | - | - | 900 μm | 0.9mm | Simplex | - | 125μm | Blue | PC Polished, Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HSC-PH3-B1(67) Hirose Electric Co Ltd | In Stock | - | Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | -25°C~70°C | - | 2003 | HSC | Active | 1 (Unlimited) | Plug | 70°C | -25°C | - | - | 3 mm | 3.0mm | Simplex | - | 125μm | Blue | PC Polished, Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HSC-PH2-E5(60) Hirose Electric Co Ltd | In Stock | - | Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | -25°C~70°C | - | 2003 | HSC | Active | 1 (Unlimited) | Plug | 70°C | -25°C | - | - | 2 mm | 2.0mm | Simplex | - | 125μm | Green | Angle Polished, Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HSC2-PH3-B2(60) Hirose Electric Co Ltd | In Stock | - | Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | -25°C~70°C | Bulk | 2003 | HSC | Active | 1 (Unlimited) | Plug | 70°C | -25°C | - | - | 3 mm | 3.0mm | Simplex | - | 125μm | Purple | Advanced PC Polished, Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HMUA-2P2-H2(62) Hirose Electric Co Ltd | In Stock | - | Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | 2 | - | - | - | -25°C~70°C | - | 2003 | HMU | Active | 1 (Unlimited) | Plug | 70°C | -25°C | - | - | 2 mm | 2.0mm | Duplex | - | 125μm | Purple | Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HSCM-2GPH3-B1(61) Hirose Electric Co Ltd | In Stock | - | Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | -25°C~70°C | - | 2003 | HSC | Active | 1 (Unlimited) | Plug | 70°C | -25°C | - | - | 3 mm | 3.0mm | Duplex | - | 125μm | Blue | PC Polished, Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Bulkhead, Panel, Rear Side Nut | Panel Mount, Bulkhead - Rear Side Nut | - | Brass | NOT SPECIFIED | NOT SPECIFIED | -50°C~200°C | Bulk | - | 4K | Active | 1 (Unlimited) | Receptacle | - | - | IP66/68 - Dust Tight, Water Resistant, Waterproof | Silver | - | - | 4-Plex | Chrome | - | - | Keyed, Strain Relief | - | - | ROHS3 Compliant | - | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() HSC-PH0.9-E1(65) Hirose Electric Co Ltd | In Stock | - | Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | -25°C~70°C | - | - | HSC | Active | 1 (Unlimited) | Plug | 70°C | -25°C | - | - | 900 μm | 0.9mm | Simplex | - | 125μm | Blue | PC Polished, Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - |