- Manufacturer
- Part Status
- Accessory Type
- Factory Lead Time
- RoHS Status
- Series
- Specifications
- Moisture Sensitivity Level (MSL)
- Connector Support Type
- Ratings
- Published
- Pbfree Code
- REACH SVHC
Attribute column
Categories
Heavy Duty Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Material | Housing Material | Weight | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Gender | Orientation | Depth | Reach Compliance Code | Contact Gender | ELV | Connector Support Type | Accessory Type | Wire/Cable Diameter | Specifications | Length | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09400035412 HARTING | 39 |
| - | 11 Weeks | Screw | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1636509 Phoenix Contact | 2029 |
| Datasheet | 4 Weeks | - | Metal | - | - | - | 228.279999g | 2012 | HEAVYCON® | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | M50 Thread | - | RoHS Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 19400249903 HARTING | 2878 |
| - | 4 Weeks | - | - | - | - | - | - | - | Han® HPR EasyCon | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover | - | 3 Cable Entries, M32 Thread | - | ROHS3 Compliant | - | - | - | ||
![]() 1646162 Phoenix Contact | 24 |
| Datasheet | 4 Weeks | - | Metal | - | - | Brass | 154.539998g | 2010 | HEAVYCON® | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | not_compliant | - | - | CONNECTOR ACCESSORY | Cable Gland | 27 mm | M32 Thread | - | RoHS Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09400009913 HARTING | 53 |
| - | 4 Weeks | - | - | - | Rubber | - | - | - | Han® HPR | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | O-Ring | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1775444 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | Wall | - | - | - | - | - | 2011 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Adapter Plate | - | Heavycon® B24 to B6 | - | RoHS Compliant | - | - | - | ||
![]() 09400005603 HARTING | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Holding Plate | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1854970 Phoenix Contact | 22 |
| Datasheet | 4 Weeks | - | Metal | - | - | Brass | 149.999992g | 2011 | Variocon® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Female | - | - | Cable Gland | 12 mm | PG21 Thread, 2 Cable Entries | - | RoHS Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 1652156 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | 58.200012g | 2011 | HEAVYCON® | yes | Active | - | - | - | - | - | - | - | - | not_compliant | - | - | CONNECTOR ACCESSORY | Adapter Plate | - | Heavycon® B16 to RJ45 | - | RoHS Compliant | UL94 HB | - | IP54 - Dust Protected, Water Resistant | ||
![]() 1687778 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | 2011 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Gasket | - | - | - | RoHS Compliant | - | - | IP66 | ||
![]() 1647608 Phoenix Contact | 28 |
| Datasheet | 6 Weeks | Cable | - | - | Plastic | - | 5.810008g | 2011 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Blanking Plug | - | 13mm Diameter | - | RoHS Compliant | - | - | - | ||
![]() 1411073 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | - | - | 2015 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Sealing Frame | - | Black | - | RoHS Compliant | - | - | IP54 - Dust Protected, Water Resistant | ||
![]() 1103283-1 TE Connectivity | In Stock | - | Datasheet | 13 Weeks | - | - | 4 | - | - | - | 2009 | - | - | Discontinued | - | - | - | - | - | Male | Straight | 23.75mm | - | - | Compliant | - | - | - | - | 53mm | RoHS Compliant | - | Lead Free | - | ||
![]() 1647611 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | Brass | Brass | 9.899994g | 2010 | HEAVYCON® | - | Active | 1 (Unlimited) | - | 80°C | -20°C | - | - | - | - | - | - | - | - | Reducing Adapter | - | M20 Thread to M16 Thread | - | RoHS Compliant | - | Lead Free | IP66 | ||
![]() 09200009994 HARTING | 92 |
| - | 7 Weeks | Flanges | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Gasket | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09000005362 HARTING | 70 |
| - | 5 Weeks | - | - | - | Plastic | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | CONNECTOR ACCESSORY | Grommet | - | Cable Diameter 14-15mm | - | ROHS3 Compliant | - | - | - | ||
![]() 39500000110 HARTING | 1 |
| - | 4 Weeks | - | Metal | - | - | - | - | - | Han-Port® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Panel Mount Frame with Cover | - | 1 Port | - | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09140009935 HARTING | 65 |
| Datasheet | 7 Weeks | Screw | - | - | - | - | - | - | Han-Modular® Twin | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Coding Pin | - | Female | - | ROHS3 Compliant | - | - | - | ||
![]() 1409134 Phoenix Contact | 24 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | 2013 | HEAVYCON® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover | - | Locking Pegs (2) | - | RoHS Compliant | - | - | IP54 - Dust Protected, Water Resistant | ||
![]() 1409147 Phoenix Contact | 24 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | 2013 | HEAVYCON® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover | - | - | - | RoHS Compliant | - | - | IP66 |