- Manufacturer
- Part Status
- Accessory Type
- Factory Lead Time
- RoHS Status
- Series
- Specifications
- Moisture Sensitivity Level (MSL)
- Connector Support Type
- Ratings
- Published
- Pbfree Code
- REACH SVHC
Attribute column
Categories
Heavy Duty Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Weight | Contact Finish Mating | Contact Materials | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Depth | Reach Compliance Code | Current Rating | Contact Gender | Empty Shell | Connector Support Type | Accessory Type | Wire/Cable Diameter | Specifications | Assembly Item Name | Straight Connection | Number of ContactsSide 1 | Number of ContactsSide 2 | Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1414248 Phoenix Contact | In Stock |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | 2016 | HEAVYCON® EVO | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Thread Adapter | - | PG16 Thread | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09000005073 HARTING | 10 |
| Datasheet | 4 Weeks | - | - | Metal | - | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | Cable | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Blanking Plug | - | PG21 Thread | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09300245442 HARTING | 39 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | Han® B | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | Locking Pegs (4) | - | - | - | - | - | - | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 39500010004 HARTING | 2867 |
| - | 4 Weeks | Panel | - | Module | - | - | Plastic | - | - | - | 125V | - | Han-Port® | yes | Active | 1 (Unlimited) | Screw | MAINS POWER CONNECTOR | Grey | Female | - | - | - | - | - | - | - | - | 15A | - | - | - | Plug Socket | - | USA (NEMA5-15)/Japan | - | - | - | - | - | - | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09000005401 HARTING | 20 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | Han-Easy Lock® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Locking Latch | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1645888 Phoenix Contact | In Stock |
| Datasheet | 6 Weeks | Socket | - | - | - | - | - | - | - | - | - | 2011 | HEAVYCON® | yes | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Dummy Socket | - | Female | - | - | - | - | - | - | RoHS Compliant | - | - | IP66 | ||
![]() 09140009924 HARTING | 51 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | Han-Modular® Twin | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | CONNECTOR ACCESSORY | Shielding Frame | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 19000005172 HARTING | 47 |
| - | 4 Weeks | - | - | - | - | - | Plastic | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Blanking Plug | - | M32 Thread | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP68, Waterproof | ||
![]() 1854941 Phoenix Contact | 80416223 |
| Datasheet | 7 Weeks | - | - | - | - | - | Plastic | - | - | - | - | 2011 | Variocon® | - | Active | 1 (Unlimited) | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Corrugated Tube Screw Connector | - | PG16 Thread | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1404216 Phoenix Contact | 20833643 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | 2013 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Plug Assembly Frame | - | Locking Pegs (4) | - | - | - | - | - | - | RoHS Compliant | - | - | IP66 | ||
![]() 09370065407 HARTING | 15 |
| Datasheet | 4 Weeks | Cable | - | - | - | - | - | - | - | - | - | - | Han® M | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | Locking Pegs (2) | - | - | - | - | - | - | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 1886731 Phoenix Contact | 34 |
| Datasheet | 7 Weeks | Panel | - | - | - | - | - | - | - | - | - | 2003 | Variocon® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | Screw Locks | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | IP50 - Dust Protection | ||
![]() 09000005164 HARTING | 36 | - | Datasheet | 5 Weeks | - | - | - | - | - | Thermoplastic | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | Cable | - | Grey | - | NO | NO | NO | - | - | - | 19mm | - | - | - | - | CONNECTOR ACCESSORY | Cable Gland | 12 mm | PG11 Thread | SEALING ITEM | - | - | - | 15mm | No SVHC | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09330009910 HARTING | 12 |
| Datasheet | 4 Weeks | Screw | - | - | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Fixing Screw | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1411520 Phoenix Contact | 6 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | 2015 | HEAVYCON-ADVANCE® | yes | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | Screw Locks | - | - | - | - | - | - | RoHS Compliant | - | - | IP66 - Dust Tight, Water Resistant | ||
![]() 09000005072 HARTING | 26 |
| - | 4 Weeks | - | - | Metal | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | Cable | - | - | Female | NO | NO | NO | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Blanking Plug | - | PG16 Thread | PLATE ITEM | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09300009968 HARTING | 11 |
| Datasheet | 8 Weeks | - | PANEL | - | - | PLASTIC | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Han® | yes | Active | 1 (Unlimited) | - | RECTANGULAR CONNECTOR ADAPTER | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | FEMALE-FEMALE | NO | - | Adapter Plate | - | Han® 16B to DB37 | - | YES | 37 | 37 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1660368 Phoenix Contact | 13 |
| Datasheet | 4 Weeks | Wall | - | - | - | - | - | - | - | - | - | 2010 | HEAVYCON® | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover Plate | - | Gray | - | - | - | - | - | - | RoHS Compliant | UL94 HB | Lead Free | IP66 | ||
![]() 09000005210 HARTING | 2 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Ground Terminal | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1775499 Phoenix Contact | 16052031 |
| Datasheet | 6 Weeks | - | - | - | 25 | - | Steel | 14.999988g | - | - | - | 2010 | HEAVYCON® B | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Adapter Plate | - | Heavycon® B10 to DB25 | - | - | - | - | - | - | RoHS Compliant | UL94 HB | Lead Free | IP66 |