- Manufacturer
- Part Status
- Accessory Type
- Factory Lead Time
- RoHS Status
- Series
- Specifications
- Moisture Sensitivity Level (MSL)
- Connector Support Type
- Ratings
- Published
- Pbfree Code
- REACH SVHC
Attribute column
Categories
Heavy Duty Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Gender | Reach Compliance Code | Approval Agency | Housing Color | Connector Support Type | Body Plating | Accessory Type | Specifications | Head Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 73550400913 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | - | - | - | Han-Port® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Programming Port - Data, Power | AC Outlet, DB9F to Terminal Block | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1777750000 Weidmüller | 57 |
| Datasheet | 6 Weeks | Cable | - | - | - | - | Brass | 2009 | RockStar® | - | Active | - | 100°C | -30°C | - | - | compliant | CE | - | - | Nickel | Blanking Plug | M25 Thread | 28 mm | - | 10.8mm | - | - | Non-RoHS Compliant | - | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 73550400961 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | - | - | - | Han-Port® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Programming Port - Circuit Breaker, Data, Power | AC Outlet (2), Circuit Breaker, DB9F, RJ45 Jack to AC Outlet, DB9F, RJ45, Terminal Block | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1410929 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Gasket, Flat | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1003140000 Weidmüller | 40 |
| Datasheet | 12 Weeks | - | - | - | Plastic | - | - | 2012 | RockStar® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | Beige | CONNECTOR ACCESSORY | - | Cover | Size HQ, Locking Pegs (2), Male Insert | - | 23.5mm | 48.4mm | 35mm | - | RoHS Compliant | UL94 V-0 | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09140009944 HARTING | 22 |
| - | 7 Weeks | - | - | - | - | - | - | - | Han-Modular® Compact | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Gasket | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09200009927 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Mounting Bracket | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1797560000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | 2009 | Rockstar® RailMate | - | Active | - | - | - | - | - | - | - | - | - | - | Insert Receiving Frame | Size 6 | - | - | - | - | - | Non-RoHS Compliant | - | Lead Free | - | ||
![]() 1660193 Phoenix Contact | 22 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | 2011 | HEAVYCON® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cover with Retaining Cord | Locking Pegs (4) | - | - | - | - | - | RoHS Compliant | UL94 HB | - | IP54 - Dust Protected, Water Resistant | ||
![]() 09360009913 HARTING | 22 |
| - | 7 Weeks | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Gasket | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09360009918 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Gasket | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09390105406 HARTING | 117 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1665770000 Weidmüller | 47 |
| Datasheet | 12 Weeks | - | - | - | Plastic | - | - | 2006 | RockStar® | - | Active | - | - | - | - | - | - | cURus | Beige | CONNECTOR ACCESSORY | - | Cover with Retaining Cord | Size 1, Locking Pegs (2), Female Insert | - | 17.5mm | 26.8mm | 36.5mm | - | RoHS Compliant | UL94 V-0 | Lead Free | IP65 - Dust Tight, Water Resistant | ||
![]() 1885460 Phoenix Contact | 36624346 |
| Datasheet | 7 Weeks | - | Metal | - | - | 18.379988g | - | 2011 | Variocon® | - | Active | - | - | - | - | - | - | - | - | - | - | Cable Gland | PG16 Thread, 2 Cable Entries | - | - | - | - | - | RoHS Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 1885538 Phoenix Contact | 22 |
| Datasheet | 7 Weeks | Screw | - | Plastic | - | 17.45001g | - | 2011 | Variocon® | - | Active | - | - | - | - | - | - | - | - | - | - | Cable Gland | PG21 Thread, 3 Cable Entries | - | - | - | - | - | RoHS Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 1665010000 Weidmüller | 22 |
| Datasheet | 6 Weeks | - | - | Nylon | - | - | - | 2006 | RockStar® | - | Active | - | - | - | Grey | - | compliant | - | - | CONNECTOR ACCESSORY | - | Adapter Plate | Size 8 to Size 4 | - | - | 150.5mm | 52mm | No | Non-RoHS Compliant | - | Lead Free | - | ||
![]() 1665650000 Weidmüller | 9 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | 2006 | RockStar® | - | Active | - | - | - | - | - | - | cURus | Grey | CONNECTOR ACCESSORY | - | Cover with Retaining Cord | Size 8, Locking Pegs (4) | - | 22.5mm | 120mm | 43mm | - | RoHS Compliant | - | Lead Free | IP65 - Dust Tight, Water Resistant | ||
![]() 09000245606 HARTING | In Stock | - | - | - | Panel | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Grip Panel | Size 24B | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09150042693 HARTING | 2091 |
| - | 10 Weeks | Termination | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1652512 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | 2013 | HEAVYCON® | yes | Active | - | - | - | - | Female to Female | not_compliant | - | - | CONNECTOR ACCESSORY | - | Adapter Plate with DB9 | Heavycon® B24 to DB9 and RJ45 | - | - | - | - | - | RoHS Compliant | UL94 HB | - | IP54 - Dust Protected, Water Resistant |