- Manufacturer
- Part Status
- Accessory Type
- Factory Lead Time
- RoHS Status
- Series
- Specifications
- Moisture Sensitivity Level (MSL)
- Connector Support Type
- Ratings
- Published
- Pbfree Code
- REACH SVHC
Attribute column
Categories
Heavy Duty Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Orientation | Reach Compliance Code | Approval Agency | Number of Contacts | ELV | Connector Support Type | Number of Ports | Accessory Type | Thread Size | Wire/Cable Diameter | Specifications | Head Diameter | Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1604010 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | 2013 | HEAVYCON® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Assembly Frame | - | - | - | - | - | - | - | RoHS Compliant | UL94 HB | - | - | ||
![]() 73000005317 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Adapter | - | - | Female NPT 1 1/4 to Male PG36 | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1410754 Phoenix Contact | In Stock |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | HEAVYCON® | - | Last Time Buy | 1 (Unlimited) | - | - | Black | - | - | - | - | - | TERMINAL BLOCK ACCESSORY | - | Blanking Plug | - | - | M32 Thread | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1400254 Phoenix Contact | 58 |
| Datasheet | 4 Weeks | - | Cable | - | Plastic | - | 99.988768mg | - | 2013 | HEAVYCON® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Blanking Plug | - | - | 6mm Diameter | - | 16mm | - | - | RoHS Compliant | - | - | - | ||
![]() 1798260000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | 2009 | Rockstar® RailMate | - | Active | - | - | - | - | - | - | - | - | - | - | - | Coding Pins and Plugs | - | - | 6 Code Variations | - | - | - | - | Non-RoHS Compliant | - | Lead Free | - | ||
![]() 73080950687 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | Han-INOX® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Cord Grip | - | - | M20 Thread | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1644614 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Aluminum | - | - | - | - | 2011 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cover with Retaining Cord | - | - | Locking Pegs (4) | - | - | - | - | RoHS Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 0294860000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Cable | - | Polyamid | - | - | Polyamide | - | VP | - | Active | - | 100°C | -40°C | Grey | - | compliant | - | - | - | CONNECTOR ACCESSORY | - | Blanking Plug | - | - | PG11 Thread | 22 mm | 10.5mm | - | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | IP54, Water Resistant | ||
![]() 1853955 Phoenix Contact | 42 |
| - | 7 Weeks | - | - | Metal | - | - | 17.499991g | - | 2011 | Variocon® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | - | PG16 Thread | - | - | - | - | RoHS Compliant | - | - | IP67 - Dust Tight, Waterproof | ||
![]() 1644876 Phoenix Contact | In Stock | - | - | 3 Weeks | - | Cable | - | Plastic | - | - | - | 2017 | HEAVYCON® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Seal | M40 | - | M40 Thread | - | - | - | - | RoHS Compliant | - | - | IP66 | ||
![]() 09120089901 HARTING | 25 |
| - | 8 Weeks | Silver | - | - | - | - | - | - | - | Han® Q | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | PCB Adapter | - | - | 8 Positions | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 39500020143 HARTING | 2571 |
| - | 4 Weeks | - | - | Module | Plastic | - | - | - | - | Han-Port® | - | Active | 1 (Unlimited) | - | - | - | Straight | - | - | - | - | - | 3 | Programming Port - Data | - | - | DB9F, RJ45 Jack, USB A to DB9M, RJ45 Jack, USB A | - | - | - | - | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09120009970 HARTING | 63 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | Han-Power® S | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Grommet | - | - | Cable Diameter 10-13mm | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 19410065402 HARTING | 33 |
| Datasheet | 7 Weeks | - | - | - | - | Nylon | - | - | - | Han-Eco® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cover with Retaining Cord | - | - | Locking Pegs (4) | - | - | - | - | ROHS3 Compliant | - | Lead Free | IP65 - Dust Tight, Water Resistant | ||
![]() 1400238 Phoenix Contact | 28 |
| Datasheet | 7 Weeks | - | Cable | - | Plastic | - | 1.000001g | - | 2011 | HEAVYCON® | yes | Active | 1 (Unlimited) | - | - | Red | - | - | - | - | - | CONNECTOR ACCESSORY | - | Blanking Plug | - | - | 3mm Diameter | - | 12mm | - | - | RoHS Compliant | - | - | - | ||
![]() 1103519-2 TE Connectivity | In Stock | - | Datasheet | 10 Weeks | - | Cable | - | PBT | - | - | - | 2011 | - | - | Active | - | 80°C | -20°C | Grey | Straight | - | EN | - | Compliant | - | - | - | - | -13.83 mm | - | - | - | - | Unknown | RoHS Compliant | - | Lead Free | - | ||
![]() 5600635 Phoenix Contact | In Stock | - | - | 3 Weeks | - | - | - | - | - | 202.799986g | - | 2007 | HEAVYCON® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 10 | - | - | - | Programming Port - Data | - | - | RJ45 Jack to RJ45 Jack | - | - | - | - | RoHS Compliant | - | - | Cat5 | ||
![]() 1746070000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | Front | - | - | - | - | - | 2006 | Rockstar® ConCept, ModuFlex | - | Active | - | - | - | - | - | - | - | - | - | - | - | Mounting Brackets | - | - | - | - | - | No | - | RoHS Compliant | - | Lead Free | - | ||
![]() 1687972 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | 2010 | HEAVYCON® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Assembly Frame | - | - | - | - | - | - | - | RoHS Compliant | UL94 HB | - | IP66 | ||
![]() 1644847 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | Cable | - | Plastic | - | - | - | 2011 | HEAVYCON® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Seal | - | - | M32 or PG21 Thread | - | - | - | - | RoHS Compliant | - | - | IP66 |