- Manufacturer
- Part Status
- Accessory Type
- Factory Lead Time
- RoHS Status
- Series
- Specifications
- Moisture Sensitivity Level (MSL)
- Connector Support Type
- Ratings
- Published
- Pbfree Code
- REACH SVHC
Attribute column
Categories
Heavy Duty Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Depth | Current Rating | Approval Agency | Connector Support Type | Number of Ports | Accessory Type | Wire/Cable Diameter | Specifications | Assembly Item Name | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09140009966 HARTING | 110 |
| - | 4 Weeks | - | - | Module | - | PC | 6.449998g | - | - | 50V | - | Han-Modular® RJ45 | - | Active | 1 (Unlimited) | - | EAR99 | - | 85°C | -40°C | Grey | Male | NO | NO | NO | Straight | 13mm | 1A | DNVGL; UL | CONNECTOR ACCESSORY | 8 | Adapter | - | - | INSERT ITEM | 25.7mm | 31.2mm | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09000005080 HARTING | 50 |
| - | 5 Weeks | - | - | Metal | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | Cable | - | - | - | - | Grey | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cable Gland | 5 mm | PG11 Thread | - | - | - | No SVHC | ROHS3 Compliant | - | - | IP68 - Dust Tight, Waterproof | ||
![]() 09400245414 HARTING | 25 |
| - | 4 Weeks | - | Screw | - | - | - | - | - | - | - | - | Han® HPR | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cover with Retaining Cord | - | Size 24B, Screw Locks | - | - | - | - | RoHS Compliant | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof | ||
![]() 1644546 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | 2010 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cover with Retaining Cord | - | Locking Clip (1) | - | - | - | - | RoHS Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09370065405 HARTING | 25 |
| - | 4 Weeks | - | Base | - | - | - | - | - | - | - | - | Han® M | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cover with Retaining Cord | - | Locking Pegs (2) | - | - | - | - | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09000005169 HARTING | 10 |
| - | 5 Weeks | - | Cable | - | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | - | White | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cable Clamp | - | PG29 Thread | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1885664 Phoenix Contact | 36 |
| Datasheet | 7 Weeks | - | Cable | - | - | - | 33.139997g | - | - | - | 2010 | Variocon® | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | PG21 Thread, 3 Cable Entries | - | - | - | - | RoHS Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 1678347 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | 2011 | HEAVYCON® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cover with Retaining Cord | - | Locking Clip (2) | - | - | - | - | RoHS Compliant | UL94 HB | - | IP54 - Dust Protected, Water Resistant | ||
![]() 19410245405 HARTING | 11 |
| - | 4 Weeks | - | - | - | - | Nylon | - | - | - | - | - | Han-Eco® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cover | - | Locking Pegs (4) | - | - | - | - | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09120009908 HARTING | 112 |
| - | 4 Weeks | Silver | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Han® Q | - | Active | 1 (Unlimited) | - | - | BOARD CONNECTOR ADAPTER | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Adapter | - | 7 Positions | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 09400009931 HARTING | 32 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | Han® HPR | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Locking Screw | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09000005222 HARTING | 64 | - | Datasheet | 4 Weeks | - | - | - | Thermoplastic | - | - | - | - | - | - | Han-Easy Lock® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Locking Latch | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09200325401 HARTING | 26 |
| - | 4 Weeks | - | - | Metal | - | - | - | - | - | - | - | Han® A | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cover | - | - | - | - | - | - | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09300009986 HARTING | 6 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Locking Element with Retaining Cord | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09000005074 HARTING | 5 |
| - | 4 Weeks | - | - | Metal | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Blanking Plug | - | PG29 Thread | - | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09200009992 HARTING | 39 |
| Datasheet | 4 Weeks | - | Flanges | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Gasket | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1404217 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | 2013 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Plug Assembly Frame | - | Locking Clip (2) | - | - | - | - | RoHS Compliant | - | - | IP66 | ||
![]() 1414658 Phoenix Contact | 41 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | 2016 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | M32 Thread | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1414659 Phoenix Contact | 41 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | 2016 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | M40 Thread | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1414651 Phoenix Contact | 41 |
| Datasheet | 4 Weeks | - | - | - | Plastic | - | - | - | - | - | 2016 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | M20 Thread | - | - | - | - | RoHS Compliant | - | - | - |