- Manufacturer
- Part Status
- Accessory Type
- Factory Lead Time
- RoHS Status
- Series
- Specifications
- Moisture Sensitivity Level (MSL)
- Connector Support Type
- Ratings
- Published
- Pbfree Code
- REACH SVHC
Attribute column
Categories
Heavy Duty Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Material | Housing Material | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Gender | Connector Support Type | Accessory Type | Contact Current Rating | Number of Decks | Terminal and Terminal Block Type | Thread Size | Wire/Cable Diameter | Specifications | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1414245 Phoenix Contact | 4 |
| - | 4 Weeks | - | - | - | - | - | 2016 | HEAVYCON® EVO | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Thread Adapter | - | - | - | - | - | M32 Thread | - | RoHS Compliant | - | - | - | ||
![]() 19000005180 HARTING | 4 |
| Datasheet | 4 Weeks | - | Cable | - | Thermoplastic | Plastic | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Gland | - | - | - | M20 | 5 mm | M20 Thread | No SVHC | ROHS3 Compliant | UL94 V-2 | Lead Free | IP68 - Dust Tight, Waterproof | ||
![]() 1411444 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | - | - | - | - | HEAVYCON® EVO | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | CONNECTOR ACCESSORY | Cable Gland | - | - | - | - | - | M32 Thread | - | RoHS Compliant | - | - | IP66 - Dust Tight, Water Resistant | ||
![]() 1414266 Phoenix Contact | 52 |
| Datasheet | 4 Weeks | - | - | - | - | - | 2015 | HEAVYCON® | yes | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Adapter | - | - | - | - | - | NPT 1 Thread | - | RoHS Compliant | - | - | - | ||
![]() 1414253 Phoenix Contact | 28 |
| Datasheet | 4 Weeks | - | - | - | - | - | 2016 | HEAVYCON® EVO | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Thread Adapter | - | - | - | - | - | NPT 1 Thread | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1414246 Phoenix Contact | In Stock | - | - | 4 Weeks | - | - | - | - | - | 2016 | HEAVYCON® EVO | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Thread Adapter | - | - | - | - | - | M40 Thread | - | RoHS Compliant | - | - | - | ||
![]() 1414250 Phoenix Contact | 33 |
| - | 4 Weeks | - | - | - | - | - | 2016 | HEAVYCON® EVO | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Thread Adapter | - | - | - | - | - | PG29 Thread | - | RoHS Compliant | - | - | - | ||
![]() 1414265 Phoenix Contact | 13 |
| Datasheet | 4 Weeks | - | - | - | - | - | 2015 | HEAVYCON® | yes | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Adapter | - | - | - | - | - | NPT 3/4 Thread | - | RoHS Compliant | - | - | - | ||
![]() 1607813 Phoenix Contact | 24416225 |
| Datasheet | 7 Weeks | - | - | Module | - | - | 2011 | Variocon® | yes | Active | - | - | EAR99 | - | - | - | - | 1 | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | Dummy Module | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09000005017 HARTING | 6 |
| Datasheet | 5 Weeks | - | - | - | - | Metal | - | Han® | - | Active | 1 (Unlimited) | Cable | - | - | - | - | - | - | Female | - | - | - | - | - | 37mm | - | - | - | CONNECTOR ACCESSORY | Cable Gland | - | - | - | - | 28 mm | PG29 Thread | No SVHC | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 1411442 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | - | - | - | 2017 | HEAVYCON® EVO | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | CONNECTOR ACCESSORY | Cable Gland | - | - | - | - | - | M20 Thread | - | RoHS Compliant | - | - | IP66 - Dust Tight, Water Resistant | ||
![]() 19000005196 HARTING | 110 |
| Datasheet | 4 Weeks | - | Cable | - | - | Thermoplastic | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Gland | - | - | - | M32 | - | M32 Thread | - | ROHS3 Compliant | - | Lead Free | IP68 - Dust Tight, Waterproof | ||
![]() 1414627 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | 2016 | HEAVYCON® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | - | - | - | - | Locking Pegs (2) | - | RoHS Compliant | - | - | IP54 - Dust Protected, Water Resistant | ||
![]() 09140009932 HARTING | 52 |
| Datasheet | 4 Weeks | Gold | - | Module | - | Polycarbonate | - | Han-Modular® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | NO | NO | NO | Straight | - | - | - | - | CONNECTOR ACCESSORY | Dummy Module | - | - | - | - | - | Male | - | ROHS3 Compliant | - | - | - | ||
![]() 1660151 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | - | 2011 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | - | - | - | - | Locking Pegs (2) | - | RoHS Compliant | UL94 HB | - | IP54 - Dust Protected, Water Resistant | ||
![]() 1414630 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | - | 2016 | HEAVYCON® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | - | - | - | - | Locking Pegs (4) | - | RoHS Compliant | - | - | IP54 - Dust Protected, Water Resistant | ||
![]() 09000005096 HARTING | 14 |
| Datasheet | 4 Weeks | - | - | Metal | - | - | - | Han® | - | Active | 1 (Unlimited) | Cable | - | - | - | - | Orange | - | - | - | - | - | - | - | 40mm | - | - | - | CONNECTOR ACCESSORY | Cable Gland | - | - | - | - | 25 mm | PG29 Thread | No SVHC | ROHS3 Compliant | - | Lead Free | IP68 - Dust Tight, Waterproof | ||
![]() 09200105423 HARTING | 8 |
| Datasheet | 5 Weeks | - | - | - | - | Metal | - | Han® A | yes | Active | 1 (Unlimited) | Cable | - | 14 | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | 10A | Female | CONNECTOR ACCESSORY | Cover with Retaining Cord | 10A | - | - | - | - | Locking Clip (1) | No SVHC | ROHS3 Compliant | - | Lead Free | IP65 - Dust Tight, Water Resistant | ||
![]() 1407700 Phoenix Contact | 19 |
| Datasheet | 4 Weeks | - | - | - | - | - | 2015 | HEAVYCON® EVO | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Locking Latch | - | - | - | - | - | Black | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1414654 Phoenix Contact | 41 |
| Datasheet | 4 Weeks | - | - | - | Plastic | - | 2016 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | - | - | - | - | M32 Thread | - | RoHS Compliant | - | - | - |