- Manufacturer
- Part Status
- Accessory Type
- Factory Lead Time
- RoHS Status
- Series
- Specifications
- Moisture Sensitivity Level (MSL)
- Connector Support Type
- Ratings
- Published
- Pbfree Code
- REACH SVHC
Attribute column
Categories
Heavy Duty Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Body Material | Contact Finish Mating | Contact Materials | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Option | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Contacts | Connector Support Type | Accessory Type | Wire/Cable Diameter | Specifications | Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09300065427 HARTING | 79 |
| Datasheet | 4 Weeks | - | Metal | - | - | - | - | - | - | - | Han® B | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Straight | 22mm | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | Locking Pegs (2) | 73mm | No SVHC | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 1414662 Phoenix Contact | 29 |
| Datasheet | 4 Weeks | - | - | Plastic | - | - | - | - | - | 2015 | HEAVYCON® | - | Active | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | M32 Thread | - | - | RoHS Compliant | - | - | - | ||
![]() 1414643 Phoenix Contact | 30 |
| Datasheet | 4 Weeks | - | - | Plastic | - | - | - | - | - | 2015 | HEAVYCON® | - | Active | Not Applicable | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | M40 Thread | - | - | RoHS Compliant | - | - | - | ||
![]() 1414664 Phoenix Contact | 15346851 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | 2015 | HEAVYCON® | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | M25 Thread | - | - | RoHS Compliant | - | - | - | ||
![]() 1414666 Phoenix Contact | 2382 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | 2015 | HEAVYCON® | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | M40 Thread | - | - | RoHS Compliant | - | - | - | ||
![]() 1414647 Phoenix Contact | 29 |
| Datasheet | 11 Weeks | - | - | - | - | - | - | - | - | 2015 | HEAVYCON® | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | M40 Thread | - | - | RoHS Compliant | - | - | - | ||
![]() 1414663 Phoenix Contact | 41 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | 2015 | HEAVYCON® | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | M20 Thread | - | - | RoHS Compliant | - | - | - | ||
![]() 1414665 Phoenix Contact | 29 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | 2015 | HEAVYCON® | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | M32 Thread | - | - | RoHS Compliant | - | - | - | ||
![]() 1404219 Phoenix Contact | 23 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | 2013 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Plug Assembly Frame | - | Locking Pegs (4) | - | - | RoHS Compliant | - | - | IP66 | ||
![]() 09000005339 HARTING | 5 |
| Datasheet | 4 Weeks | Cable | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Strain Relief | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 19000007106 HARTING | 6 |
| - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | ||
![]() 1414251 Phoenix Contact | 62 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | 2016 | HEAVYCON® EVO | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Thread Adapter | - | NPT 1/2 Thread | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09140014601 HARTING | 140 |
| Datasheet | 4 Weeks | Cable | Module | - | Polycarbonate | - | NOT SPECIFIED | NOT SPECIFIED | 50V | - | Han-Modular® USB | yes | Active | 1 (Unlimited) | Crimp | USB | Grey | - | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | 1A | 4 | - | Insert Receiving Frame | - | Male | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09000005016 HARTING | 26 | - | Datasheet | 5 Weeks | - | Metal | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | Cable | - | - | Female | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Gland | 20 mm | PG21 Thread | - | No SVHC | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09370165405 HARTING | 39 |
| Datasheet | 4 Weeks | - | - | - | - | Metal | - | - | - | - | Han® M | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | Locking Pegs (4) | - | No SVHC | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09000005067 HARTING | 16 |
| Datasheet | 7 Weeks | Cable | - | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 40mm | - | - | - | CONNECTOR ACCESSORY | Reducing Adapter | - | PG29 Thread to PG16 Thread | 12mm | - | ROHS3 Compliant | - | - | - | ||
![]() 1414650 Phoenix Contact | 41 |
| Datasheet | 11 Weeks | - | - | - | - | - | - | - | - | 2015 | HEAVYCON® | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | M40 Thread | - | - | RoHS Compliant | - | - | - | ||
![]() 09000005053 HARTING | 33 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Increasing Adapter | - | PG21 Thread to PG29 Thread | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09000005167 HARTING | 36 |
| Datasheet | 5 Weeks | Cable | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | White | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Clamp | - | PG16 Thread | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09300325420 HARTING | 47 | - | Datasheet | 4 Weeks | - | Metal | - | - | Aluminium | - | - | - | - | Han® B | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | Locking Clip (2) | - | No SVHC | ROHS3 Compliant | - | Lead Free | IP65 - Dust Tight, Water Resistant |