- Manufacturer
- Part Status
- Accessory Type
- Factory Lead Time
- RoHS Status
- Series
- Specifications
- Moisture Sensitivity Level (MSL)
- Connector Support Type
- Ratings
- Published
- Pbfree Code
- REACH SVHC
Attribute column
Categories
Heavy Duty Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Gender | Housing Color | Empty Shell | Connector Support Type | Accessory Type | Thread Size | Wire/Cable Diameter | Specifications | Cable Entry-Max | Cable Entry-Min | Straight Connection | Number of ContactsSide 1 | Number of ContactsSide 2 | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09140009933 HARTING | 65 |
| Datasheet | 3 Weeks | Gold | - | Module | - | Polycarbonate | - | - | - | - | - | - | - | - | - | - | Han-Modular® | - | Active | 1 (Unlimited) | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | CONNECTOR ACCESSORY | Dummy Module | - | - | Female | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 19000005098 HARTING | 75 |
| Datasheet | 4 Weeks | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | Cable | - | - | 125°C | -40°C | - | Female | - | NO | NO | NO | - | - | - | - | 50mm | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Gland | M40 | 32 mm | M40 Thread | - | - | - | - | - | - | 45mm | - | No SVHC | ROHS3 Compliant | - | - | IP68 - Dust Tight, Waterproof | ||
![]() 1775457 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | Steel | - | 13.499986g | - | - | - | - | - | - | - | - | 2010 | HEAVYCON® B | - | Active | - | - | - | 9 | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Adapter Plate | - | - | Heavycon® B6 to DB9 | - | - | - | - | - | 10mm | 51.5mm | 34.5mm | - | RoHS Compliant | UL94 HB | Lead Free | IP66 | ||
![]() 39500010001 HARTING | 42 |
| - | 4 Weeks | - | Panel | Module | Plastic | - | - | - | - | - | - | - | - | - | 250V | - | Han-Port® | yes | Active | 1 (Unlimited) | Screw | MAINS POWER CONNECTOR | - | - | - | Grey | Female | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | Plug Socket | - | - | Germany (VDE) with LED | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09300165401 HARTING | 39 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Han® B | yes | Active | 1 (Unlimited) | - | - | 32 | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 39500000100 HARTING | 42 |
| Datasheet | 4 Weeks | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | Han-Port® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Panel Mount Frame with Cover | - | - | 1 Port | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 1607841 Phoenix Contact | 6 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | Variocon® VC4 | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Gasket | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09200035426 HARTING | 1 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | Metal | - | - | - | - | 125°C | - | - | - | Han® A | yes | Active | 1 (Unlimited) | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | Straight | - | unknown | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | - | Locking Pegs (2) | - | - | - | - | - | 26mm | 33.5mm | - | No SVHC | ROHS3 Compliant | - | - | IP44 | ||
![]() 09300245410 HARTING | 9 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Han® B | yes | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover | - | - | Locking Pegs (2) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 1662175 Phoenix Contact | 36 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | HEAVYCON® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Adapter Plate | - | - | Heavycon® B24 to M23 Circular Connectors (3) | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 HB | - | - | ||
![]() 1854006 Phoenix Contact | 36 |
| Datasheet | 7 Weeks | - | - | Metal | Brass, TPE, Thermoplastic | - | 36.479996g | - | - | - | - | - | - | - | - | 2011 | Variocon® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | - | CONNECTOR ACCESSORY | Cable Gland | - | - | PG21 Thread | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | IP67 - Dust Tight, Waterproof | ||
![]() 1690752 Phoenix Contact | In Stock |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | HEAVYCON-ADVANCE® | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | - | Screw Locks | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | IP50 - Dust Protection | ||
![]() 19620005098 HARTING | 8 |
| Datasheet | 4 Weeks | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | Screw | - | 20 | - | - | - | Female | SHIELDED | NO | NO | NO | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | EMC Cable Gland | - | - | M40 Thread | 0.9843 inch | 0.7874 inch | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | IP68 - Dust Tight, Waterproof | ||
![]() 1414623 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | HEAVYCON® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | - | Locking Pegs (2) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | IP54 - Dust Protected, Water Resistant | ||
![]() 1646201 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Metal | BRASS | - | 149.300014g | - | M32 | SCREW | - | - | 80°C | -20°C | - | 2011 | HEAVYCON® | - | Active | - | - | - | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Gland | - | - | M32 Thread | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 1690749 Phoenix Contact | 63 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | HEAVYCON-ADVANCE® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | - | Screw Locks | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | IP50 - Dust Protection | ||
![]() 09160009905 HARTING | 36000 |
| Datasheet | 4 Weeks | - | - | Module | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 250V | - | Han® | yes | Active | 1 (Unlimited) | Solder | RECTANGULAR CONNECTOR ADAPTER | - | - | - | Blue | - | COMPATIBLE CONTACTS: 09150006191; 09150006291 | NO | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 4.5mm | - | 7.5A | FEMALE-MALE | Grey | NO | - | PCB Adapter | - | - | 6 Positions | - | - | YES | 6 | 6 | - | 28mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1414656 Phoenix Contact | 52 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | - | M20 Thread | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1414252 Phoenix Contact | 58 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | HEAVYCON® EVO | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Thread Adapter | - | - | NPT 3/4 Thread | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09300105425 HARTING | 1 |
| Datasheet | 4 Weeks | - | - | - | Aluminium | - | - | Metal | - | - | - | - | - | - | - | - | Han® B | - | Active | 1 (Unlimited) | - | - | 18 | - | - | Grey | Female | - | - | - | - | - | - | - | Straight | 56mm | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | - | Locking Pegs (4) | - | - | - | - | - | - | 78.5mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | IP65 - Dust Tight, Water Resistant |