- Manufacturer
- Part Status
- Accessory Type
- Factory Lead Time
- RoHS Status
- Series
- Specifications
- Moisture Sensitivity Level (MSL)
- Connector Support Type
- Ratings
- Published
- Pbfree Code
- REACH SVHC
Attribute column
Categories
Heavy Duty Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Material | Housing Material | Weight | Contact Materials | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Contacts | Contact Gender | Max Current Rating | Connector Support Type | Number of Ports | Accessory Type | Thread Size | Wire/Cable Diameter | Specifications | Assembly Item Name | Used With | Length | REACH SVHC | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09400105401 HARTING | 11 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | Han® HPR | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cover with Retaining Cord | - | - | Screw Locks | - | - | - | - | ROHS3 Compliant | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09330009928 HARTING | 6 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | - | - | TERMINAL BLOCK ACCESSORY | - | Mounting Base, Rail Type | - | - | - | ELEMENT | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09330009925 HARTING | 55 |
| Datasheet | 4 Weeks | - | Screw | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Straight | 9mm | - | - | - | - | - | CONNECTOR ACCESSORY | - | PE Screw | M4 | - | M4 Thread | - | - | 9mm | - | ROHS3 Compliant | - | - | ||
![]() 09330009954 HARTING | 17 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | 125°C | -40°C | - | Female | NO | NO | NO | - | - | - | - | - | Male | - | CONNECTOR ACCESSORY | - | Coding Pin | - | - | - | CODE PIN | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09000005086 HARTING | 23 | - | - | 5 Weeks | - | - | Metal | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cable Gland | - | 9.5 mm | PG16 Thread | - | - | - | - | ROHS3 Compliant | - | IP68 - Dust Tight, Waterproof | ||
![]() 09300009901 HARTING | 108 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | NO | NO | NO | Straight | - | not_compliant | - | - | Male | - | CONNECTOR ACCESSORY | - | Coding Pin | - | - | M3 Thread | CODING ITEM | - | 23mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09140013011 HARTING | 73 |
| Datasheet | 3 Weeks | Zinc | - | Module | - | PC | - | Polycarbonate | 50V | - | Han-Modular® Gigabit | - | Active | 1 (Unlimited) | Crimp | - | 125°C | -40°C | Grey | - | - | - | - | Straight | - | - | 5A | 8 | - | 5A | CONNECTOR ACCESSORY | 1 | Insert Receiving Frame | - | - | Male | - | - | 34.2mm | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09400105411 HARTING | 10 |
| Datasheet | 4 Weeks | - | - | Metal | - | - | - | - | - | - | Han® HPR | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cover with Retaining Cord | - | - | Screw Locks | - | - | - | - | ROHS3 Compliant | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09120085407 HARTING | 35 |
| - | 5 Weeks | - | Panel | - | THERMOPLASTIC | - | - | - | - | - | Han-Compact® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cover | - | - | Locking Pegs (2) | - | FOR HOUSING WITH MALE INSERT | - | - | ROHS3 Compliant | - | - | ||
![]() 09140000312 HARTING | 10 |
| - | 4 Weeks | - | - | Module | - | - | - | - | - | - | Han-Modular® | - | Active | 1 (Unlimited) | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Module Clamp with Strain Relief | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1414257 Phoenix Contact | 15 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | 2015 | HEAVYCON® | yes | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Adapter | - | - | M25 Thread | - | - | - | - | RoHS Compliant | - | - | ||
![]() 09370245405 HARTING | 27 |
| - | 4 Weeks | - | - | Metal | - | - | - | - | - | - | Han® M | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Straight | 56mm | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cover with Retaining Cord | - | - | Locking Pegs (4) | - | - | - | - | ROHS3 Compliant | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09000005185 HARTING | 50 |
| - | 4 Weeks | - | Cable | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cable Gland | - | - | PG11 Thread | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09140009915 HARTING | 1 |
| - | 4 Weeks | - | - | Metal | - | - | - | - | - | - | Han-Quintax® | - | Active | 1 (Unlimited) | - | - | - | - | - | Male, Female | NO | NO | NO | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Adapter - Metal | - | - | - | HOUSING ITEM | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09400009912 HARTING | 17 |
| - | 4 Weeks | - | - | - | Rubber | - | - | - | - | - | Han® HPR | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | O-Ring | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09300165404 HARTING | 39 |
| - | 4 Weeks | - | - | Metal | - | - | - | - | - | - | Han® B | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cover | - | - | Locking Pegs (2) | - | - | - | - | ROHS3 Compliant | - | IP65 - Dust Tight, Water Resistant | ||
![]() 1644025 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | - | PC, Polycarbonate | - | 56.699046g | - | - | 2010 | HEAVYCON® | - | Last Time Buy | Not Applicable | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Feedthrough | - | - | 4 Positions | - | - | - | - | RoHS Compliant | UL94 V-0 | IP66 | ||
![]() 09000005354 HARTING | 16 |
| - | 4 Weeks | - | Cable | - | Rubber | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | 125°C | -40°C | Black | Female | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Grommet | - | 6 mm | Cable Diameter 6-7mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09200035409 HARTING | 72 |
| - | 4 Weeks | - | - | - | THERMOPLASTIC | - | - | - | - | - | Han® A | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cover | - | - | Locking Pegs (2) | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09000005030 HARTING | 285 |
| - | 4 Weeks | - | - | - | Rubber | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | Cable | Circular | - | - | - | - | NO | NO | NO | Straight | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Gasket, Seal | - | 19 mm | PG21 Thread | SEALING ITEM | - | 8mm | No SVHC | ROHS3 Compliant | - | - |