- Manufacturer
- Part Status
- Accessory Type
- Factory Lead Time
- RoHS Status
- Series
- Specifications
- Moisture Sensitivity Level (MSL)
- Connector Support Type
- Ratings
- Published
- Pbfree Code
- REACH SVHC
Attribute column
Categories
Heavy Duty Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Depth | Reach Compliance Code | Number of Contacts | Contact Gender | Connector Support Type | Accessory Type | Wire/Cable Diameter | Specifications | Assembly Item Name | Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09140009965 HARTING | 76 |
| - | 4 Weeks | - | Module | - | - | Han-Modular® | - | Active | 1 (Unlimited) | - | - | - | - | - | Male | - | - | - | - | - | unknown | - | - | CONNECTOR ACCESSORY | Fixing Plate | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09400065411 HARTING | 67 |
| Datasheet | 4 Weeks | Screw | - | - | - | Han® HPR | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | Screw Locks | - | - | - | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09300065403 HARTING | 54 |
| - | 4 Weeks | - | Metal | - | - | Han® B | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover | - | Locking Pegs (2) | - | - | - | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09000005352 HARTING | 16 |
| - | 4 Weeks | Cable | - | Rubber | - | Han® | yes | Active | 1 (Unlimited) | - | 125°C | -40°C | Black | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Grommet | 4 mm | Cable Diameter 4-5mm | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1660177 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Base | - | - | 2011 | HEAVYCON® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | Locking Pegs (2) | - | - | - | RoHS Compliant | UL94 HB | - | IP54 - Dust Protected, Water Resistant | ||
![]() 1414648 Phoenix Contact | 41 |
| Datasheet | 4 Weeks | - | - | - | 2015 | HEAVYCON® | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | M40 Thread | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1404214 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | 2013 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Plug Assembly Frame | - | Locking Pegs (4) | - | - | - | RoHS Compliant | - | - | IP66 | ||
![]() 09370105403 HARTING | 2092 |
| Datasheet | 4 Weeks | - | - | - | - | Han® M | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | Locking Clip (2) | - | 57.4mm | - | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 1852862 Phoenix Contact | 76 |
| Datasheet | 4 Weeks | - | - | - | 2012 | Variocon® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | CONNECTOR ACCESSORY | Mounting Flange | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1885761 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | - | 2011 | HEAVYCON® | - | Active | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adapter Plate | - | Heavycon® B16 to Variocon® VC2 | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1660449 Phoenix Contact | In Stock |
| Datasheet | 6 Weeks | - | - | Steel | 2010 | HEAVYCON® | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Adapter Plate | - | Heavycon® B24 to B6 | - | - | - | RoHS Compliant | UL94 HB | Lead Free | IP66 | ||
![]() 1604638 Phoenix Contact | 2 |
| Datasheet | 12 Weeks | Flanges | - | - | 2011 | HEAVYCON-ADVANCE® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Mounting Flange | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 19000005185 HARTING | In Stock |
| Datasheet | 4 Weeks | - | - | Thermoplastic | - | - | - | Active | Not Applicable | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1414353 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | - | 2017 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Dummy Module | - | Gray | - | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09000005209 HARTING | 108 |
| Datasheet | 4 Weeks | - | - | - | - | Han-Modular® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | PE Terminal | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 19620005058 HARTING | 18 | - | Datasheet | 4 Weeks | Cable | - | - | - | Han-Compact® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | EMC Cable Gland | - | M25 Thread | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1407697 Phoenix Contact | 46 |
| Datasheet | 4 Weeks | - | - | - | 2015 | HEAVYCON® EVO | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Locking Latch | - | Black | - | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09300245432 HARTING | 57 |
| Datasheet | 4 Weeks | - | - | - | - | Han® B | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | Locking Clip (1) | COVER ITEM | - | - | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 11000009501 HARTING | 8 |
| - | 4 Weeks | - | - | - | - | Han-Yellock® | - | Active | 1 (Unlimited) | - | 85°C | -10°C | - | 2 | - | NO | NO | NO | Straight | 38.9mm | - | 8 | Male | CONNECTOR ACCESSORY | Coding Pin | - | - | CODING ITEM | 53.9mm | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1660355 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | - | 2011 | HEAVYCON® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover Plate | - | Gray | - | - | - | RoHS Compliant | UL94 HB | - | IP66 |