- Manufacturer
- Part Status
- Accessory Type
- Factory Lead Time
- RoHS Status
- Series
- Specifications
- Moisture Sensitivity Level (MSL)
- Connector Support Type
- Ratings
- Published
- Pbfree Code
- REACH SVHC
Attribute column
Categories
Heavy Duty Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Contact Finish Mating | Contact Materials | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Gender | Housing Color | Empty Shell | Connector Support Type | Accessory Type | Wire/Cable Diameter | Specifications | Straight Connection | Number of ContactsSide 1 | Number of ContactsSide 2 | Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09300065423 HARTING | 497 | - | Datasheet | 4 Weeks | - | - | - | Metal | - | - | - | - | Han® B | yes | Active | 1 (Unlimited) | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | Locking Clip (1) | - | - | - | 72.6mm | No SVHC | ROHS3 Compliant | - | Lead Free | IP65 - Dust Tight, Water Resistant | ||
![]() 1414243 Phoenix Contact | 60 |
| - | 4 Weeks | - | - | - | - | - | - | - | 2016 | HEAVYCON® EVO | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Thread Adapter | - | M20 Thread | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09300009933 HARTING | 29 |
| Datasheet | 4 Weeks | Cable | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | L-Seal | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09120009912 HARTING | 52 |
| Datasheet | 5 Weeks | Flanges | - | - | - | - | - | - | - | Han-Compact® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Straight | 1mm | - | - | - | - | - | CONNECTOR ACCESSORY | Gasket | - | - | - | - | - | 45.9mm | - | ROHS3 Compliant | - | - | - | ||
![]() 09200009997 HARTING | 29 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Profile Seal | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09000005097 HARTING | 19 | - | Datasheet | 8 Weeks | - | Metal | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Gland | 28 mm | PG29 Thread | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | IP68 - Dust Tight, Waterproof | ||
![]() 09000005063 HARTING | 26 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Reducing Adapter | - | PG13.5 Thread to PG11 Thread | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 11300009959 HARTING | 26 |
| Datasheet | 4 Weeks | Cable | - | - | - | - | - | - | - | Han® Easy | yes | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Seal | - | Cable Diameter 32-34mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 19000005189 HARTING | 8 |
| Datasheet | 4 Weeks | - | - | Thermoplastic | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1414258 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | 2015 | HEAVYCON® | yes | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Adapter | - | M32 Thread | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1414254 Phoenix Contact | 51 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | 2015 | HEAVYCON® EVO | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Thread Adapter | - | NPT 1 1/4 Thread | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1660180 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Base | - | - | - | - | - | - | 2010 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | Locking Pegs (2) | - | - | - | - | - | RoHS Compliant | UL94 HB | - | IP54 - Dust Protected, Water Resistant | ||
![]() 09000005029 HARTING | In Stock |
| Datasheet | 4 Weeks | - | - | Rubber | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | CONNECTOR ACCESSORY | Gasket, Seal | - | PG16 Thread | - | - | - | 7mm | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 19410065407 HARTING | 7 |
| Datasheet | 4 Weeks | - | - | - | Nylon | - | - | - | - | Han-Eco® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | Locking Clip (2) | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | IP65 - Dust Tight, Water Resistant | ||
![]() 09000005088 HARTING | 21 |
| Datasheet | 4 Weeks | - | Metal | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | Cable | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Gland | 13 mm | PG16 Thread | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | IP68 - Dust Tight, Waterproof | ||
![]() 1407708 Phoenix Contact | 6 |
| Datasheet | 4 Weeks | - | - | Plastic | - | - | - | - | 2015 | HEAVYCON® EVO | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Gasket | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09330009957 HARTING | 100 |
| - | 4 Weeks | Bushing | - | - | - | - | - | - | - | Han-Snap® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | - | CONNECTOR ACCESSORY | Guide Bushing | - | M3 Thread | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1408397 Phoenix Contact | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | 2012 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | 100°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | Locking Pegs (2) | - | - | - | - | - | RoHS Compliant | - | - | IP54 - Dust Protected, Water Resistant | ||
![]() 1886757 Phoenix Contact | 36 |
| Datasheet | 7 Weeks | Panel | - | - | - | - | - | - | 2011 | Variocon® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | Screw Locks | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | IP50 - Dust Protection | ||
![]() 09160009908 HARTING | In Stock |
| Datasheet | 4 Weeks | - | Module | - | Polyamide | NOT SPECIFIED | NOT SPECIFIED | 250V | - | Han® | yes | Active | 1 (Unlimited) | - | RECTANGULAR CONNECTOR ADAPTER | - | - | - | COMPATIBLE CONTACTS: 09150006191; 09150006291 | NO | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | 7.5A | FEMALE-MALE | Grey | NO | - | PCB Adapter | - | 6 Positions | YES | 6 | 6 | 28mm | No SVHC | ROHS3 Compliant | - | - | - |