- Manufacturer
- Part Status
- Accessory Type
- Factory Lead Time
- RoHS Status
- Series
- Specifications
- Moisture Sensitivity Level (MSL)
- Connector Support Type
- Ratings
- Published
- Pbfree Code
- REACH SVHC
Attribute column
Categories
Heavy Duty Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Depth | Reach Compliance Code | Current Rating | Connector Support Type | Number of Ports | Accessory Type | Thread Size | Specifications | Threaded/Unthreaded | Assembly Item Name | Diameter | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1775266 Phoenix Contact | 29 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | 8.139999g | - | - | - | - | 2011 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Adapter Plate | - | Heavycon® D15 to DB25 | - | - | - | - | - | - | RoHS Compliant | UL94 HB | - | IP66 | ||
![]() 1409299 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Screw | - | - | Plastic | - | - | - | - | - | - | 2012 | HEAVYCON® | - | Active | Not Applicable | - | - | 100°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Cable Fitting | - | PG16 Thread | - | - | - | - | - | - | RoHS Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 1775460 Phoenix Contact | 29 |
| Datasheet | 6 Weeks | - | - | - | 9 | Steel | - | 13.999987g | - | - | - | - | 2010 | HEAVYCON® B | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Adapter Plate | - | Heavycon® B6 to DB9 (2) | - | - | - | - | - | - | RoHS Compliant | UL94 HB | Lead Free | IP66 | ||
![]() 1775509 Phoenix Contact | 8146852 |
| Datasheet | 5 Weeks | - | - | - | - | Steel | - | 11.519999g | - | - | - | - | 2011 | HEAVYCON® B | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Adapter Plate | - | Heavycon® B10 to DB25 (2) | - | - | - | - | - | - | RoHS Compliant | UL94 HB | - | IP66 | ||
![]() 09120009922 HARTING | 390 |
| - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Han® Q | - | Active | 1 (Unlimited) | - | - | 125°C | -40°C | - | - | NO | NO | NO | Straight | - | 4.3mm | - | - | CONNECTOR ACCESSORY | - | Coding Pin | - | - | - | CODING ITEM | - | 30.1mm | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09140009973 HARTING | 23 |
| - | 4 Weeks | - | - | - | - | - | - | 1.299996g | - | - | - | Bulk | - | Han-Modular® Compact | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Coding Pin | - | Black | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09200035452 HARTING | 55 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover with Retaining Cord | - | Locking Clip (1) | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09000005117 HARTING | 44 |
| - | 15 Weeks | - | - | Metal | - | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cable Gland | - | PG29 Thread | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1415195 Phoenix Contact | 52 |
| Datasheet | 4 Weeks | - | - | - | - | Metal | - | - | - | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | M40 Thread | - | - | - | - | - | - | RoHS Compliant | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof | ||
![]() 1674516 Phoenix Contact | 29 |
| - | 4 Weeks | - | Screw | - | - | Brass | - | 18.009998g | - | - | - | - | 2011 | HEAVYCON® | - | Active | Not Applicable | - | - | 80°C | -20°C | Silver | - | - | - | - | - | - | - | not_compliant | - | CONNECTOR ACCESSORY | - | Blanking Plug | - | PG16 Thread | Threaded | - | 26mm | 10mm | - | - | RoHS Compliant | - | Lead Free | Dust Tight, IP66, IP68, Waterproof | ||
![]() 39500020120 HARTING | 25 |
| - | 4 Weeks | - | - | Module | - | Plastic | - | - | - | - | - | - | - | Han-Port® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 20.6mm | - | - | - | - | Programming Port - Data | - | RJ45 Jack (2) to RJ45 Jack (2) | - | - | - | 50.9mm | 87.8mm | - | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 19000005060 HARTING | 31 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Han® | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cable Gland, Adapter | - | M20 Thread to M16 Thread | - | - | - | - | - | - | Non-RoHS Compliant | - | - | IP68 - Dust Tight, Waterproof | ||
![]() 09000005197 HARTING | 32 |
| - | 5 Weeks | - | - | Metal | - | Brass | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cable Clamp | - | PG42 Thread | - | - | - | - | 59mm | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 09120009957 HARTING | 6889 |
| - | 7 Weeks | Gold | - | - | 8 | - | PC | 3.040004g | NOT SPECIFIED | NOT SPECIFIED | 50V | - | - | Han-Modular® | - | Active | 1 (Unlimited) | Crimp | RJ45 | 85°C | -40°C | - | Male | - | - | - | - | Shielded | - | - | 1A | - | 1 | RJ45 Plug | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | Cat5e | ||
![]() 09000005342 HARTING | 20 |
| Datasheet | 4 Weeks | - | Cable | - | - | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Clamp | M3 | Cable Diameter 10mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1853748 Phoenix Contact | 22 |
| Datasheet | 7 Weeks | - | Cable | - | - | Rubber | - | 154.999997g | - | - | - | - | 2003 | Variocon® | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | PG16 Thread | - | - | - | - | - | - | RoHS Compliant | - | Contains Lead | IP67 - Dust Tight, Waterproof | ||
![]() 09330009811 HARTING | 162 |
| - | 7 Weeks | - | - | - | 1 | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Adapter | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1853243 Phoenix Contact | 14446852 |
| Datasheet | 7 Weeks | - | Panel | - | - | - | - | - | - | - | - | - | 2011 | Variocon® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMC Shield Adapter | - | Modules, 5 | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1853942 Phoenix Contact | 22 |
| Datasheet | 7 Weeks | - | - | Metal | - | - | - | 49.999997g | - | - | - | - | 2010 | Variocon® | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | PG16 Thread | - | - | - | - | - | - | RoHS Compliant | - | - | IP67 - Dust Tight, Waterproof | ||
![]() 1661448 Phoenix Contact | 22 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2011 | HEAVYCON® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Adapter Plate | - | Heavycon® B24 to D7 (3) | - | - | - | - | - | - | RoHS Compliant | UL94 HB | - | IP66 |