- Manufacturer
- Part Status
- Accessory Type
- Factory Lead Time
- RoHS Status
- Series
- Specifications
- Moisture Sensitivity Level (MSL)
- Connector Support Type
- Ratings
- Published
- Pbfree Code
- REACH SVHC
Attribute column
Categories
Heavy Duty Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Material | Housing Material | Weight | Insulation Materials | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Reach Compliance Code | Current Rating | Voltage - Rated AC | Housing Color | Working Voltage | Contact Resistance | Insulation Resistance | Connector Support Type | Accessory Type | Wire/Cable Gauge | Wire/Cable Diameter | Specifications | Assembly Item Name | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1885855 Phoenix Contact | 22 |
| Datasheet | 5 Weeks | - | - | Metal | - | - | - | - | - | 2011 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adapter Plate | - | - | Heavycon® B24 to Variocon® VC1 | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 39500030040 HARTING | 2078 |
| - | 7 Weeks | - | - | Module | - | Plastic | - | - | - | - | Han-Port® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Programming Port - Data | - | - | DB25F, DB9F to DB25M, DB9M | - | - | - | - | - | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 11003009601 HARTING | 42 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | Han-Yellock® 30 | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Adapter Plate | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09000005205 HARTING | 42 |
| - | 6 Weeks | - | Screw | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Locking Latch | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1636512 Phoenix Contact | 24 |
| Datasheet | 4 Weeks | - | - | Metal | - | - | - | 212.109998g | - | 2011 | HEAVYCON® | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | - | M50 Thread | - | - | - | - | - | RoHS Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09400245401 HARTING | 42 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | Han® HPR | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | - | Screw Locks | - | - | - | - | - | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 1607826 Phoenix Contact | 36624346 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | 2011 | Variocon® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09000005191 HARTING | 22 |
| - | 15 Weeks | - | - | Metal | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Clamp | - | - | PG11 Thread | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1665940000 Weidmüller | 22 |
| Datasheet | 7 Weeks | - | - | - | - | Nylon | - | - | - | 2006 | RockStar® | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | CONNECTOR ACCESSORY | Adapter Plate | - | - | Rockstar® Size 3 to DB9 | - | 9mm | 51mm | 34.5mm | - | Non-RoHS Compliant | - | Lead Free | - | ||
![]() 09330009996 HARTING | 102 |
| - | 4 Weeks | Silver | - | - | 2 | - | - | - | - | - | Han® E | yes | Active | 1 (Unlimited) | - | BOARD CONNECTOR ADAPTER | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE | - | - | - | Grey | - | - | - | - | PCB Adapter | - | - | 2 Positions | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 11300009962 HARTING | 46 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | Han® Easy | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Thread Adapter | - | - | M32 Thread | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 11300009961 HARTING | 43 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | Han® Easy | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Thread Adapter | - | - | M25 Thread | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09140009912 HARTING | 129 |
| - | 4 Weeks | Silver | - | Axial | - | - | - | - | Polycarbonate | - | Han-Modular® | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | Female | 1kV | NO | NO | NO | - | - | 100A | 1kV | - | 1kV | 300μOhm | 10GOhm | CONNECTOR ACCESSORY | Cable Shoe | 5 AWG | - | - | GROUNDING ITEM | - | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1414640 Phoenix Contact | 250 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | HEAVYCON® | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | - | Locking Clip (2) | - | - | - | - | - | RoHS Compliant | - | - | IP66 - Dust Tight, Water Resistant | ||
![]() 1607729 Phoenix Contact | 12 |
| Datasheet | 4 Weeks | - | - | Metal | - | - | Brass | 170.097139g | - | 2011 | HEAVYCON® | - | Active | Not Applicable | Screw | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | 34 mm | M40 Thread | - | - | 8mm | 50mm | - | RoHS Compliant | - | - | IP68 - Dust Tight, Waterproof | ||
![]() 09140000301 HARTING | 2 |
| Datasheet | 7 Weeks | - | - | Module | - | - | - | - | - | - | Han-Modular® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Module Clamp | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1414262 Phoenix Contact | 10 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | 2015 | HEAVYCON® | yes | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Adapter | - | - | PG21 Thread | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1686685 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | Plastic | - | - | - | 2011 | HEAVYCON® | - | Obsolete | 1 (Unlimited) | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Seal | - | - | PG16 Thread | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1660986 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | - | 2011 | HEAVYCON® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug Assembly Frame | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 HB | - | - | ||
![]() 1660999 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | - | 2013 | HEAVYCON® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug Assembly Frame | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 HB | - | - |