- Manufacturer
- Part Status
- Accessory Type
- Factory Lead Time
- RoHS Status
- Series
- Specifications
- Moisture Sensitivity Level (MSL)
- Connector Support Type
- Ratings
- Published
- Pbfree Code
- REACH SVHC
Attribute column
Categories
Heavy Duty Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Orientation | Depth | Reach Compliance Code | Current Rating | Interface | Connector Support Type | Number of Ports | Accessory Type | Wire/Cable Diameter | Specifications | Length | Width | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1587690 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Module | - | PC | - | - | - | 2011 | HEAVYCON® | - | Obsolete | 1 (Unlimited) | 8 | 85°C | -40°C | - | - | - | - | - | - | - | 1 | Housing | - | Male | - | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 39500020117 HARTING | 2859 |
| Datasheet | 4 Weeks | - | Module | Plastic | - | - | 50V | - | - | Han-Port® | - | Active | 1 (Unlimited) | - | - | - | White | Straight | 59.9mm | - | 1A | USB | - | - | Programming Port - Data | - | DB9M (2), RJ45 Jack, USB A | 87.5mm | 50.7mm | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09140009947 HARTING | 74 | - | - | 4 Weeks | Brackets | - | - | - | - | - | - | - | Han-Modular® Compact | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Bracket | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09300105410 HARTING | 30 |
| - | 4 Weeks | - | - | - | Plastic | - | - | - | - | Han® B | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cover | - | Locking Pegs (2) | - | - | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 1853926 Phoenix Contact | 24 |
| Datasheet | 4 Weeks | - | - | Polyamide, TPE, Thermoplastic | - | 13.57001g | - | Bulk | 2011 | Variocon® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | PG21 Thread | - | - | RoHS Compliant | - | Lead Free | IP67 - Dust Tight, Waterproof | ||
![]() 1686614 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Cable | - | - | - | 22.379992g | - | - | 2011 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Seal | - | PG36 Thread | - | - | RoHS Compliant | - | - | - | ||
![]() 1885415 Phoenix Contact | 22 |
| Datasheet | 7 Weeks | - | Metal | Plastic | - | 8.899993g | - | - | 2011 | Variocon® | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | PG16 Thread, 3 Cable Entries | - | - | RoHS Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 1690969 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | 2011 | HEAVYCON-ADVANCE® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cover with Retaining Cord | - | Bayonet Locks | - | - | RoHS Compliant | UL94 V-0 | - | IP65 - Dust Tight, Water Resistant | ||
![]() 1853719 Phoenix Contact | 29 |
| Datasheet | 7 Weeks | - | Metal | - | - | - | - | - | 2011 | Variocon® | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | PG21 Thread | - | - | RoHS Compliant | - | - | - | ||
![]() 1854174 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Metal | Brass, TPE, Thermoplastic | - | 400.000006g | - | - | 2011 | Variocon® | - | Active | 1 (Unlimited) | - | 125°C | -40°C | - | - | - | - | - | - | - | - | EMC Cable Gland | 13 mm | PG16 Thread | - | - | RoHS Compliant | - | - | IP67 - Dust Tight, Waterproof | ||
![]() 1645998 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Metal | - | - | 45.703996g | - | - | 2011 | HEAVYCON® | - | Active | Not Applicable | - | 100°C | -20°C | Silver | - | - | not_compliant | - | - | CONNECTOR ACCESSORY | - | Cable Gland | - | M20 Thread | 26mm | - | RoHS Compliant | - | - | IP68 - Dust Tight, Waterproof | ||
![]() 1607884 Phoenix Contact | In Stock |
| Datasheet | 10 Weeks | Bolt | - | - | - | - | - | - | 2011 | Variocon® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | not_compliant | - | - | CONNECTOR ACCESSORY | - | Coding Pin | - | ST 2.9 Thread | - | - | RoHS Compliant | - | - | - | ||
![]() 19443105422 HARTING | 2361 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | Han-INOX® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cover with Retaining Cord | - | Locking Clip (1) | - | - | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 1690943 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | 2011 | HEAVYCON-ADVANCE® | yes | Active | Not Applicable | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cover with Retaining Cord | - | Bayonet Locks | - | - | RoHS Compliant | UL94 V-0 | - | IP65 - Dust Tight, Water Resistant | ||
![]() 1607888 Phoenix Contact | 24 |
| Datasheet | 10 Weeks | Bolt | - | - | - | - | - | - | 2011 | Variocon® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | not_compliant | - | - | CONNECTOR ACCESSORY | - | Coding Pin | - | M3 Thread | - | - | RoHS Compliant | - | - | - | ||
![]() 1652172 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | 67.499988g | - | - | 2011 | HEAVYCON® | yes | Active | - | - | - | - | - | - | - | not_compliant | - | - | CONNECTOR ACCESSORY | - | Adapter Plate | - | Heavycon® B24 to DB9 and RJ45 | - | - | RoHS Compliant | - | - | IP54 - Dust Protected, Water Resistant | ||
![]() 19443105421 HARTING | 2363 |
| Datasheet | 4 Weeks | Bulkhead | - | - | Stainless Steel | - | - | - | - | Han-INOX® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cover | - | Locking Pegs (2) | - | - | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 1690930 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | 2011 | HEAVYCON-ADVANCE® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cover with Retaining Cord | - | Bayonet Locks | - | - | RoHS Compliant | UL94 V-0 | - | IP65 - Dust Tight, Water Resistant | ||
![]() 1775431 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | Wall | - | - | - | - | - | - | 2011 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Adapter Plate | - | Heavycon® B24 to B10 | - | - | RoHS Compliant | - | - | - | ||
![]() 1885282 Phoenix Contact | 22 |
| Datasheet | 7 Weeks | Cable | - | Plastic | - | 350.000009g | - | - | 2010 | Variocon® | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | PG21 Thread, 3 Cable Entries | - | - | RoHS Compliant | - | - | IP65 - Dust Tight, Water Resistant |