- Manufacturer
- Part Status
- Accessory Type
- Factory Lead Time
- RoHS Status
- Series
- Specifications
- Moisture Sensitivity Level (MSL)
- Connector Support Type
- Ratings
- Published
- Pbfree Code
- REACH SVHC
Attribute column
Categories
Heavy Duty Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Orientation | Depth | Reach Compliance Code | Current Rating | Voltage - Rated AC | Number of Contacts | Contact Gender | Empty Shell | Insulation Resistance | Connector Support Type | Accessory Type | Wire/Cable Diameter | Specifications | Straight Connection | Number of ContactsSide 1 | Number of ContactsSide 2 | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09000005358 HARTING | 6 |
| Datasheet | 4 Weeks | Cable | - | - | - | Plastic | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Grommet | 11 mm | Cable Diameter 10-11mm | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09000005208 HARTING | 2 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Ground Terminal | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09000005113 HARTING | 16 |
| - | 5 Weeks | - | - | Metal | - | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | 115°C | -40°C | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Gland | - | PG11 Thread | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1424440 Phoenix Contact | 32 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2017 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09300009967 HARTING | 11 |
| - | 4 Weeks | - | PANEL | - | PLASTIC | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | RECTANGULAR CONNECTOR ADAPTER | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | FEMALE-FEMALE | NO | - | - | Adapter Plate | - | Han® 10B to DB25 | YES | 25 | 25 | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 19000005186 HARTING | 14 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | Black, Grey | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09370035401 HARTING | 11 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Han® M | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | Locking Clip (1) | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09300245406 HARTING | 38 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Han® B | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 19410165404 HARTING | 39 |
| Datasheet | 4 Weeks | Cable | - | - | - | - | Nylon | - | - | - | - | - | - | Han-Eco® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | Locking Pegs (4) | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | IP65 - Dust Tight, Water Resistant | ||
![]() 09000005065 HARTING | 15 |
| - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Reducing Adapter | - | PG21 Thread to PG13.5 Thread | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09000005165 HARTING | 15 |
| - | 5 Weeks | Cable | - | - | - | - | Plastic | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Clamp | - | PG11 Thread | - | - | - | - | 36mm | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 09140000302 HARTING | 8 |
| - | 4 Weeks | - | - | Module | - | - | - | - | - | - | - | - | - | Han-Modular® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Module Clamp with Strain Relief | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09140014611 HARTING | 8 |
| - | 7 Weeks | - | - | Module | - | Polycarbonate | - | - | - | NOT SPECIFIED | - | 50V | - | Han-Modular® Firewire | - | Active | 1 (Unlimited) | - | EAR99 | RECTANGULAR CONNECTOR | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | 1A | 50V | 6 | - | - | 10MOhm | - | Insert Receiving Frame | - | Male | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09300165410 HARTING | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | Han® B | yes | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover | - | Locking Pegs (2) | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09400009929 HARTING | 47 |
| Datasheet | 7 Weeks | Screw | - | - | - | - | - | - | - | - | - | - | - | Han® HPR | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Locking Screw | - | M4 Thread | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09407035412 HARTING | 44 |
| Datasheet | 4 Weeks | Screw | - | - | - | - | - | - | - | - | - | - | - | Han® HPR | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | Screw Locks | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 39500010006 HARTING | 43 |
| - | 4 Weeks | Panel | - | Module | - | Plastic | - | - | - | - | - | 250V | - | Han-Port® | yes | Active | 1 (Unlimited) | Screw | - | MAINS POWER CONNECTOR | - | - | Grey | Female | - | - | - | - | - | - | - | - | - | - | 13A | - | - | - | - | - | - | Plug Socket | - | Great Britain (BS) | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 1587742 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | 12.000013g | - | - | - | - | 2012 | HEAVYCON® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Clamp | - | Cable Diameter 5-7mm | - | - | - | 13.2mm | 19.3mm | 18mm | - | RoHS Compliant | - | - | IP66 | ||
![]() 09200009925 HARTING | 55 |
| Datasheet | 4 Weeks | - | PANEL | Metal | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Han® | yes | Active | 1 (Unlimited) | - | EAR99 | RECTANGULAR CONNECTOR ADAPTER | - | - | - | - | 8536.69.80.00 | NO | NO | NO | NO | NO | GENERAL PURPOSE | Right Angle | 23.2mm | - | - | - | - | FEMALE-FEMALE | NO | - | - | Adapter Plate | - | Han® 10A and 16A to DB25 and DB37 | YES | 25 | 25 | - | 37.5mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 09370035405 HARTING | 1 |
| - | 4 Weeks | Base | - | - | - | - | - | - | - | - | - | - | - | Han® M | - | Active | 1 (Unlimited) | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | Locking Pegs (2) | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | IP65 - Dust Tight, Water Resistant |