- Manufacturer
- Part Status
- Accessory Type
- Factory Lead Time
- RoHS Status
- Series
- Specifications
- Moisture Sensitivity Level (MSL)
- Connector Support Type
- Ratings
- Published
- Pbfree Code
- REACH SVHC
Attribute column
Categories
Heavy Duty Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Body Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Depth | Reach Compliance Code | Approval Agency | Housing Color | ELV | Connector Support Type | Body Plating | Accessory Type | Thread Size | Wire/Cable Diameter | Specifications | Head Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 73000005642 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adapter | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1777740000 Weidmüller | 142 |
| Datasheet | 10 Weeks | Cable | - | - | - | Brass | 2009 | RockStar® | Active | - | - | 100°C | -30°C | - | - | - | - | - | - | - | compliant | CE | - | - | - | Nickel | Blanking Plug | - | - | M20 Thread | 22 mm | - | 9.4mm | - | - | - | Non-RoHS Compliant | - | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1665760000 Weidmüller | 26 |
| Datasheet | 12 Weeks | - | - | - | Plastic | - | 2006 | RockStar® | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | cURus | Beige | - | CONNECTOR ACCESSORY | - | Cover with Retaining Cord | - | - | Size 1, Locking Pegs (2), Male Insert | - | 17.5mm | 26.8mm | 36.5mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | IP65 - Dust Tight, Water Resistant | ||
![]() 19360005134 HARTING | 42 |
| - | 12 Weeks | - | Metal | - | - | - | - | Han® HC Modular | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cable Gland | - | - | M25 Thread | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 19000005193 HARTING | 31 |
| - | 4 Weeks | - | - | Thermoplastic | - | - | - | Han® | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cable Gland | M25 | 13 mm | M25 Thread | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | IP68 | ||
![]() 1678318 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | 2011 | HEAVYCON® | Active | 1 (Unlimited) | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cover with Retaining Cord | - | - | Locking Clip (1) | - | 21.6mm | 93.5mm | 43mm | - | - | RoHS Compliant | UL94 HB | - | IP54 - Dust Protected, Water Resistant | ||
![]() 09140009960 HARTING | 98 |
| - | 3 Weeks | - | - | - | - | Polycarbonate | - | Han-Modular® | Active | 1 (Unlimited) | - | - | - | - | Female | NO | NO | NO | Straight | 7.5mm | - | - | - | - | CONNECTOR ACCESSORY | - | Lock | - | - | - | - | - | 70mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1424336 Phoenix Contact | 27 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | HEAVYCON® | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug Assembly Frame | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1412885 Phoenix Contact | 10 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | HEAVYCON® | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Locking Latch | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1-1106307-9 TE Connectivity | In Stock | - | Datasheet | 12 Weeks | Termination | - | - | - | - | 2001 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | - | ||
![]() 1644119 Phoenix Contact | In Stock | - | - | 3 Weeks | Through Hole | - | - | - | - | 2011 | HEAVYCON® | Last Time Buy | Not Applicable | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Cable Feedthrough Sleeves | - | - | Cable Diameter 11-12mm | - | - | - | - | - | - | RoHS Compliant | - | - | IP66 | ||
![]() 1644106 Phoenix Contact | In Stock | - | - | 3 Weeks | Through Hole | - | - | - | - | 2011 | HEAVYCON® | Last Time Buy | Not Applicable | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Cable Feedthrough Sleeves | - | - | Cable Diameter 10-11mm | - | - | - | - | - | - | RoHS Compliant | - | - | IP66 | ||
![]() 09200009993 HARTING | 69 |
| - | 4 Weeks | Flanges | - | - | - | - | - | Han® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gasket | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1686698 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | Plastic | - | - | 2010 | HEAVYCON® | Obsolete | 1 (Unlimited) | 21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Seal | - | - | PG21 Thread | - | - | - | - | - | - | RoHS Compliant | - | - | IP66 | ||
![]() 1647831 Phoenix Contact | In Stock | - | - | 4 Weeks | - | - | - | - | - | 2011 | HEAVYCON® | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Locking Latch | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1602410 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | Steel | - | - | 2013 | DUPLICON | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | M4 Thread | - | - | - | - | - | - | RoHS Compliant | - | - | IP66 | ||
![]() 1661451 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Flanges | - | - | - | - | 2010 | HEAVYCON® | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gasket, Seal | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | IP66 | ||
![]() 1774678 Phoenix Contact | In Stock | - | - | 4 Weeks | Panel | - | - | - | - | 2010 | HEAVYCON® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Gasket, Seal | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | IP66 | ||
![]() 1424335 Phoenix Contact | 9 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | HEAVYCON® | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug Assembly Frame | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1044630000 Weidmüller | 55 |
| - | 12 Weeks | - | - | - | - | - | 2014 | RockStar® | Active | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | CONNECTOR ACCESSORY | - | Gasket | - | - | Size 6 | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - |