- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Product
- Minimum Operating Temperature
- Housing Material
- Maximum Operating Temperature
- Current Rating
- Thread Size
- Housing / Hood Size
- IP Rating
- Mfr
Attribute column
Categories
Heavy Duty Connectors - Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Pins | Material | Housing Material | Shape | Package Cooled | Material Finish | Ambient temperature | Base Product Number | Boardlocks | Brand | Cable Entry Angle | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Finish Mating | Contact Materials | Contamination level | Content | Degree of protection (IP) | Degree of protection (IP), mounted | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Housing / Hood Size | Housing Gender | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Insert / Contact Gender | Locking mechanism | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material contact | Material housing | Material of contact surface | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Model | Mounting Styles | Nominal voltage | Overvoltage category | Package | Part # Aliases | Part Life Cycle Code | Pollution degree | Product Status | Rated current In | Rated surge voltage | Risk Rank | RoHS | Rohs Code | Tradename | Type of electric connection | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | With protective conductor | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | HTS Code | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Depth | Style | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Number of Contacts | Contact Gender | Housing Color | Wire Gauge | Row Spacing | Note | Connector Support Type | Polarization | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Accessory Type | Contact Finish Termination | Cable Termination | Number of Power Positions | Size | Number of Signal Positions | Thread Size | Product Type | Includes | Wire Type | Contents | Lock Location | Housing Finish | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Mounting Angle | Features | Standard | Product Category | UV resistant | IP Rating | Diameter | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C10-730239-121 Amphenol Industrial | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 | - | - | - | Male | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 1 kV | 12 AWG | 14 AWG | 14 AWG to 12 AWG | - | - | Reel | ATHD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1424853 Phoenix Contact | 13279275 |
| - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | Top | - | - | - | - | - | - | - | - | - | IP66 | 1 | Size B48 Inserts | - | B48 | Female | PHOENIX CONTACT GMBH & CO KG | Other | - | Single locking lever | - | - | 1424853 | - | - | Aluminium | - | - | + 125 C | Phoenix Contact | - | - 40 C | - | Free Hanging | - | - | Bulk | - | Active | - | Active | - | - | 5.71 | Details | Yes | - | - | 1.323 lbs | - | - | - | - | - | -40°C ~ 125°C | - | HEAVYCON® B | 5.197 L x 3.543 W x 4.232 H (132.00mm x 90.00mm x 107.50mm) | - | - | Hood | - | - | - | - | - | - | - | - | - | - | - | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | 132 | Top Entry | compliant | - | - | - | - | - | Gray | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | B48 | - | PG42 | - | - | - | - | Locking Clip (2) on Base Bottom | - | - | - | Housings | Straight | Salt Water Resistant | - | - | No | IP67 | - | 107.5 mm | 132 mm | 90 mm | - | - | UL 94 V-0 | ||
![]() 1902480000 Weidmuller | 15 |
| - | - | - | - | - | Aluminum | Rectangular | - | - | - | - | - | - | Side | - | - | - | - | - | - | - | - | - | IP65 | 1 | - | - | 8 | - | - | Other | - | Double locking levers | - | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rockstar | - | - | - | - | - | - | - | - | - | HDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M40 | - | - | - | - | - | - | - | - | Hood | - | - | - | - | Yes | IP65 | - | 61 | - | 59 | - | - | - | ||
![]() 09140013004 HARTING | 150 |
| - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | 09140013 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | HARTING | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | Details | - | - | - | - | 1 kV | 3/0 AWG | 4/0 AWG | - | - | -40°C ~ 125°C | - | Han-Modular® | - | - | - | Module without Contacts | - | 1 Position | Gray | - | Plug | - | - | - | - | 300A | - | - | - | - | - | 300 A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modules | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 09100043001 HARTING | 112 | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | 09100043 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 1A | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | HARTING | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | Details | - | - | - | - | 48 VAC, 60 VDC | - | - | - | - | -30°C ~ 90°C | - | Han 1A | - | - | - | Insert without Contacts | Inserts | 4 Position | Black | - | Male | - | - | - | - | 4A | - | - | - | - | - | 4 A | - | Crimp | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | - | IP20 | - | - | - | - | - | UL94 V-0 | - | ||
![]() 09140013104 HARTING | 76 |
| - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | 09140013 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | HARTING | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | Details | - | - | - | - | 1 kV | 3/0 AWG | 4/0 AWG | - | - | -40°C ~ 125°C | - | Han-Modular® | - | - | - | Module without Contacts | - | 1 Position | Gray | - | Receptacle | - | - | - | - | 300A | - | - | - | - | - | 300 A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modules | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 09100083106 HARTING | 109 | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | 09100083 | - | - | - | - | - | - | - | - | - | 3 | 1pc(s) | - | - | 1 | - | - | 1A | - | - | - | Female | - | - | 09 10 008 3106 | - | Polyamide | - | - | - | 90°C | - | HARTING | -30°C | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | Details | - | - | - | - | 48 V | - | - | - | - | -30°C ~ 90°C | - | Han® 1A | - | - | - | Insert without Contacts | Han 1A-M12-f X-coded | 8 Position | Black | - | Female | - | - | - | - | 0.5A | - | - | - | - | - | 0.5 A | - | Crimp | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | - | IP20 | - | - | - | - | - | UL94 V-0 | - | ||
![]() 09100043006 HARTING | 156 | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | 09100043 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 1A | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | HARTING | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | Details | - | - | - | - | 48 VAC, 60 VDC | - | - | - | - | -30°C ~ 90°C | - | Han 1A | - | - | - | Insert without Contacts | Inserts | 4 Position | Black | - | Male | - | - | - | - | 4A | - | - | - | - | - | 4 A | - | Crimp | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | - | IP20 | - | - | - | - | - | UL94 V-0 | - | ||
![]() 09148811405 HARTING | 39 | - | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | 09148811 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | HARTING | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | 32 V | 18 AWG | 26 AWG | - | - | -40°C ~ 85°C | - | Han® M12 | - | - | - | Insert without Contacts | - | 4 Position | - | - | Plug | - | - | - | D-Sub | 4A | - | - | - | - | - | 4 A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 09140013003 HARTING | 48 |
| - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | 09140013 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | + 125 C | HARTING | - | - 40 C | - | Cable | - | - | Bulk | - | - | - | Active | - | - | - | Details | - | - | - | - | 1 kV | 2/0 AWG | 6 AWG | - | - | -40°C ~ 125°C | - | Han-Modular® | - | - | - | Module without Contacts | - | 1 Position | Gray | - | Plug | - | - | - | Han® TC 200 | 200A | - | - | - | - | - | 200 A | - | Crimp | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modules | Straight | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | UL 94 V-0 | ||
![]() 09148812405 HARTING | 63 |
| - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | 09148812 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | HARTING | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | 32 V | 18 AWG | 26 AWG | - | - | -40°C ~ 85°C | - | Han® M12 | - | - | - | Insert without Contacts | - | 4 Position | - | - | Receptacle | - | - | - | D-Sub | 4A | - | - | - | - | - | 4 A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() A320HL Anderson Power Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 | - | A Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anderson Power Products, Inc. | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Handle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | Straight | - | - | - | - | NOT SPECIFIED | Brass | - | - | - | - | 50 | - | - | - | - | HARWIN PLC | - | Male | - | - | - | M80-5C10605M1-02-337-00-000 | - | - | - | - | - | + 125 C | - | - | - 55 C | - | Board Mount | - | - | - | - | Active | - | - | - | - | 5.77 | Details | Yes | Datamate Mix-Tek | - | - | 800 VAC, 800 VDC | 24 AWG | 28 AWG | - | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | 8 Position | - | - | - | 8536.69.40.40 | - | - | - | - | 2 mm, 4 mm | - | - | - | compliant | 3 A | - | Crimp | - | Male | - | - | - | - | - | - | - | - | - | - | NOT APPLICABLE | - | 2 Position | - | 6 Position | M2 | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09390009911XL HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | 6B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | O-Ring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPCP022ANS6 Amphenol Industrial | 55 |
| - | - | Free Hanging (In-Line), Right Angle | - | - | Plastic | - | - | - | - | UPCP022 | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | + 125 C | Amphenol Industrial Operations | - | - 40 C | - | Free Hanging | - | - | Bag | - | - | - | Active | - | - | - | Details | - | - | - | - | 1 kVDC | - | - | - | - | - | - | UPC | - | - | - | Plug | - | 2 Position | Orange | 1 Row | Plug | - | Lever Lock | - | Male Pin | - | 66 mm | - | - | - | - | 450 A | - | Crimp | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | Plugs | Right Angle | Shielded | - | - | - | IP67, IP69K | - | - | - | - | - | - | UL 94 V-0 | ||
![]() HD-064-M TE Connectivity | In Stock | - | - | - | - | 64 | - | Polycarbonate (PC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T2020642101-000 | - | - | - | - | - | - | - | - | HTS | - | - | 250 V | 14 AWG | 26 AWG | - | - | - | - | HDC | - | - | - | - | - | 64 Position + PE | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1052448 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP44 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Charging plug | - | 480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Type 2 | - | - | - | - | - | - | - | - | - | - | ||
![]() T2100102201-000 TE Connectivity | In Stock | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | - | - | 20 | - | J-Link | - | - | - | - | Female | - | TE Connectivity | - | - | - | - | - | - | - | - | Segger Microcontroller Systems | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | Details | - | - | - | 1.481506 oz | 500 V | 12 AWG | 20 AWG | - | - | - | - | - | - | - | - | - | - | 10 Position | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | 30 A | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | Adapter | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | - | - | Inserts | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | - | - | - | - | ||
![]() 09930011304 HARTING | 100 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | HARTING | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Han® S | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Side Entry | - | - | - | Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STBXBA2000 Schneider | 117378271 |
| - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 0 - 0 | - | - | - | - | 0 - 0 | 0 - 0 | 0 - 0 | 0 - 0 | - | - | - | - | - | IP20 | - | - | - | - | - | - | Other | - | Other | - | - | - | - | Other not-copper alloys | Other | Other | - | - | - | - | - | - | - | - | II | - | - | - | 2 | - | 0 | 0 | - | - | - | - | Other | - | - | - | - | - | No | - | - | pushPIN™ | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | 70 | - | - | - | - | - | - | - | - | - | - | - | - | Other | Push Pin | 1.181 (30.00mm) | 4.07°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | - | -- | 128.3 | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | - |