- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Product
- Minimum Operating Temperature
- Housing Material
- Maximum Operating Temperature
- Current Rating
- Thread Size
- Housing / Hood Size
- IP Rating
- Mfr
Attribute column
Categories
Heavy Duty Connectors - Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Material | Housing Material | Panel Mount | Base Product Number | Boardlocks | Body Orientation | Cable Entry Angle | Component Type | Contact Materials | Degree of protection (IP), mounted | Factory Pack QuantityFactory Pack Quantity | For Use With | Housing / Hood Size | Housing Gender | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Insert / Contact Gender | Locking mechanism | Manufacturer Part Number | Material housing | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Termination Method | Tradename | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Style | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Contact Gender | Housing Color | Wire Gauge | Connector Support Type | Accessory Type | Contact Termination | Size | Thread Size | Terminal Type | Includes | Cable Diameter | Pin or Socket | Lock Location | Housing Finish | Product | Mounting Angle | Features | Frame Type | Number of Modules | UV resistant | Flammability | IP Rating | Contact Finish Thickness | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KN01AL-SHL-A JAE Electronics | 55 |
| - | - | - | - | Aluminum Alloy | Aluminum Alloy | - | KN01AL | - | - | - | - | - | - | 1 | - | - | - | - | - | Male, Female | - | - | - | - | JAE Electronics | - | - | - | Tray | - | - | Active | - | Details | - | - | - | - | - | - | - | -20°C ~ 105°C | Tray | KN01 | - | - | - | - | - | Silver | - | Female/Male | - | - | - | - | - | - | - | - | - | - | - | - | - | Shell | - | L | - | - | - | - | - | - | - | Accessories | - | - | Panel Mounting Frame | 6 | - | - | - | - | - | - | ||
![]() 93600-0388 Molex | 276 |
| - | - | - | - | - | Polyamide (PA) | Yes | - | - | - | - | - | - | - | 1 | - | - | - | MOLEX LLC | - | - | - | 936000388 | - | + 100 C | - | - 40 C | - | - | - | 7000.7837.0 93600-0433 936000388 0936000388 | Active | - | 5.72 | Details | Yes | - | HDC | 0.158733 oz | - | - | - | - | - | 93600 | - | - | - | - | - | - | - | Female | - | - | - | - | - | compliant | - | - | - | - | Gray | - | CONNECTOR ACCESSORY | Cable Gland | - | PG7 | PG7 | - | - | 3.00-6.50mm | - | - | - | Accessories | - | - | - | - | - | UL 94V-2 | IP68 | - | - | UL 94 V-2 | ||
![]() 93600-0419 Molex | 181 | - | - | 7 Weeks, 1 Day | - | - | Nylon | - | Yes | - | - | - | - | - | - | - | 1 | - | - | - | MOLEX LLC | - | - | - | 936000419 | - | + 100 C | - | - 40 C | - | - | - | 7000.7831.7 93600-0402 936000419 0936000419 | Active | - | 5.72 | Details | - | - | HDC | 1 oz | - | - | - | - | - | 93600 | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | Pg21 | - | - | 13.00-18.00mm | - | - | - | - | - | - | - | - | - | UL 94V-2 | IP68 | - | - | UL 94 V-2 | ||
![]() 93600-0347 Molex | 201 |
| - | - | - | - | Nylon | Polyamide (PA) | Yes | - | - | - | - | - | - | - | 1 | 12 mm to 21 mm diameter cable | - | - | MOLEX LLC | - | - | - | 936000347 | - | + 100 C | - | - 40 C | - | - | - | 7000.7825.0 93600-0361 936000347 0936000347 | Active | - | 5.72 | Details | Yes | - | HDC | 0.264555 oz | - | - | - | - | - | 93600 | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Gland | - | - | M16 | - | - | 4.00-8.00mm | - | - | - | Accessories | - | - | - | - | - | UL 94V-2 | IP68 | - | - | UL 94 V-2 | ||
![]() 93600-0400 Molex | 141 |
| - | - | - | - | - | Polyamide (PA) | Yes | - | - | - | - | - | - | - | 1 | Cable Diameter 5 mm to 10 mm | - | - | MOLEX LLC | - | - | - | 936000400 | - | + 100 C | - | - 40 C | - | - | - | 7000.7835.0 93600-0421 936000400 0936000400 | Active | - | 5.72 | Details | Yes | - | HDC | 0.352740 oz | - | - | - | - | - | 93600 | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Gland | - | - | PG11 | - | - | 5.00-10.00mm | - | - | - | Accessories | - | - | - | - | - | UL 94V-2 | IP68 | - | - | UL 94 V-2 | ||
![]() 93600-0407 Molex | 145 |
| - | - | - | - | Nylon | - | Yes | - | - | - | - | - | - | - | 1 | - | - | - | MOLEX LLC | - | - | - | 936000407 | - | + 100 C | - | - 40 C | - | - | - | 7000.7833.7 93600-0414 936000407 0936000407 | Active | - | 5.72 | Details | Yes | - | HDC | 0.458562 oz | - | - | - | - | - | 93600 | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | Pg13.5 | - | - | 6.00-11.00mm | - | - | - | - | - | - | - | - | - | UL 94V-2 | IP68 | - | - | UL 94 V-2 | ||
![]() 93600-0358 Molex | 295 |
| - | - | - | - | Nylon | - | Yes | - | - | - | - | - | - | - | 1 | - | - | - | MOLEX LLC | - | - | - | 936000358 | - | + 100 C | - | - 40 C | - | - | - | 7100.4032.0 93601-0006 936000358 0936000358 | Active | - | 5.72 | Details | Yes | - | HDC | 0.776027 oz | - | - | - | - | - | 93600 | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | M25x1.5 | - | - | 11.00-18.00mm | - | - | - | - | - | - | - | - | - | UL 94V-2 | IP68 | - | - | UL 94 V-2 | ||
![]() 93600-0350 Molex | In Stock | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 1 | - | - | - | MOLEX LLC | - | - | - | 936000350 | - | + 100 C | - | - 40 C | - | -40C to 100C | - | 7000.7838.1 93600-0440 936000350 0936000350 | Active | - | 2.31 | Details | Yes | - | HDC | 0.352740 oz | - | - | - | - | Bag | 93600 | - | - | - | Cable Gland | - | Black | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | M20x1.5 | - | - | 6.00-12.00mm | - | - | - | - | - | - | - | - | - | UL 94V-2 | IP68 | - | - | UL 94 V-2 | ||
![]() 93601-1575 Molex | 10 |
| - | - | - | Bulkhead Mount | - | Aluminum | - | 093601 | - | Straight | - | Double Lever Bulkhead Housing | - | - | 1 | Size 10B Inserts | 10B | - | - | - | - | - | - | - | - | Molex | - | Panel | - | Bulk | 936011575 0936011575 7810.6412.0 | - | Active | - | Details | - | - | HDC | 5 oz | 500 V | - | - | - | - | 93601 | - | - | - | STD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey RAL 7037 | - | - | - | - | 10B | - | - | - | - | - | - | - | Housings | Straight | - | - | - | - | - | IP69K | - | - | - | ||
![]() SLPHIRMTPNB1 Amphenol Industrial | 92 |
| - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | Copper Alloy | - | 25 | - | - | - | - | - | Socket (Female) | - | - | - | - | Amphenol Industrial Operations | - | Panel Mount | - | Bulk | C10-754727-1211 | - | Active | - | Details | - | - | SurLok Plus | - | 1.5 kVDC | - | - | - | - | SurLok 3.6 | - | Screw | - | - | 1 Position | Black | - | Receptacle | - | - | 3.6 mm | - | - | - | 70 A | - | Threaded Bolt | - | Black | - | - | - | - | - | - | Female, Receptacle (Socket) | - | - | - | - | - | Receptacles | - | - | - | - | - | - | - | - | - | - | ||
![]() SLPHPM10BNR2 Amphenol Industrial | 213 |
| - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | Copper Alloy | - | 25 | - | - | - | - | - | Pin (Male) | - | - | - | - | Amphenol Industrial Operations | - | Cable | - | - | C10-754726-2112 | - | Active | - | Details | - | - | SurLok Plus | - | 1.5 kVDC | 8 AWG | - | - | - | SurLok 3.6 | - | Crimp | - | - | 1 Position | Red | - | Plug | - | - | 3.6 mm | - | - | - | 70 A | - | Crimp | - | Red | 8 AWG | - | - | - | - | - | Male, Pin (Plug) | - | - | - | - | - | Plugs | Right Angle | - | - | - | - | - | - | - | - | - | ||
![]() SLPHPM10BSR1 Amphenol Industrial | 461 |
| - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | Copper Alloy | - | 25 | - | - | - | - | - | Pin (Male) | - | - | - | - | Amphenol Industrial Operations | - | Cable | - | Bulk | C10-754726-2101 | - | Active | - | Details | - | - | SurLok Plus | - | 1.5 kVDC | 8 AWG | - | - | - | SurLok 3.6 | - | Crimp | Plug | - | 1 Position | Red | 1 | Plug | - | - | 3.6 mm | - | - | - | 70 A | - | Crimp | - | Red | 8 AWG | - | - | - | - | - | Male, Pin (Plug) | - | - | - | - | - | Plugs | Right Angle | - | - | - | - | - | IP67 | - | - | - | ||
![]() SLPHPM10BSR2 Amphenol Industrial | 84 |
| - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | Copper Alloy | - | 25 | - | - | - | - | - | Pin (Male) | - | - | - | - | Amphenol Industrial Operations | - | Cable | - | Bulk | C10-754726-2102 | - | Active | - | Details | - | - | SurLok Plus | - | 1.5 kVDC | 8 AWG | - | - | - | SurLok 3.6 | - | Crimp | Plug | - | 1 Position | Red | 1 | Plug | - | - | 3.6 mm | - | - | - | 70 A | - | Crimp | - | Red | 8 AWG | - | - | - | - | - | Male, Pin (Plug) | - | - | - | - | - | Plugs | Right Angle | - | - | - | - | - | IP67 | - | - | - | ||
![]() SLPHPM10BNO2 Amphenol Industrial | 16 |
| - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | Copper Alloy | - | 25 | - | - | - | - | - | Pin (Male) | - | - | - | - | Amphenol Industrial Operations | - | Cable | - | Bulk | C10-754726-0112 | - | Active | - | Details | - | - | SurLok Plus | - | 1.5 kVDC | 8 AWG | - | - | - | SurLok 3.6 | - | Crimp | - | - | 1 Position | Orange | - | Plug | - | - | 3.6 mm | - | - | - | 70 A | - | Crimp | - | Orange | 8 AWG | - | - | - | - | - | Male, Pin (Plug) | - | - | - | - | - | Plugs | Right Angle | - | - | - | - | - | - | - | - | - | ||
![]() SLPHPM10BNO1 Amphenol Industrial | 20 | - | - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | Copper Alloy | - | 25 | - | - | - | - | - | Pin (Male) | - | - | - | - | Amphenol Industrial Operations | - | Cable | - | Bulk | C10-754726-0111 | - | Active | - | Details | - | - | SurLok Plus | - | 1.5 kVDC | 8 AWG | - | - | - | SurLok 3.6 | - | Crimp | - | - | 1 Position | Orange | - | Plug | - | - | 3.6 mm | - | - | - | 70 A | - | Crimp | - | Orange | 8 AWG | - | - | - | - | - | Male, Pin (Plug) | - | - | - | - | - | Plugs | Right Angle | - | - | - | - | - | - | - | - | - | ||
![]() SLPHPM10BNB1 Amphenol Industrial | 137 |
| - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | Copper Alloy | - | 25 | - | - | - | - | - | Pin (Male) | - | - | - | - | Amphenol Industrial Operations | - | Cable | - | - | C10-754726-1111 | - | Active | - | Details | - | - | SurLok Plus | - | 1.5 kVDC | 8 AWG | - | - | - | SurLok 3.6 | - | Crimp | - | - | 1 Position | Black | - | Plug | - | - | 3.6 mm | - | - | - | 70 A | - | Crimp | - | Black | 8 AWG | - | - | - | - | - | Male, Pin (Plug) | - | - | - | - | - | Plugs | Right Angle | - | - | - | - | - | - | - | - | - | ||
![]() 212515-3102 Molex | 17637 |
| - | - | Tin | - | Tin | - | - | 212515 | - | - | - | - | Copper Alloy | - | 5000 | Mini-Fit Family Power Connectors | - | - | - | - | Socket (Female) | - | - | - | - | Molex | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 2125153102 02125153102 | - | Active | - | Details | - | Crimp or Compression | Mini-Fit Max | - | 600 V | 16 AWG | - | - | Cut Tape | 212515 | - | - | - | Power | - | - | - | Female | - | - | - | - | - | - | - | Tin | Crimp | Socket (Female) | - | 16 AWG | - | - | Crimp | - | - | - | - | - | Socket | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | ||
![]() 212515-3101 Molex | 2818 | - | - | - | Tin | - | Tin | - | - | 212515 | - | - | - | - | Copper Alloy | - | 5000 | Mini-Fit Family Power Connectors | - | - | - | - | Socket (Female) | - | - | - | - | Molex | - | - | - | Tape & Reel (TR);Cut Tape (CT); | 2125153101 02125153101 | - | Active | - | Details | - | Crimp or Compression | Mini-Fit Max | - | 600 V | 14 AWG | - | - | Cut Tape | 212515 | - | - | - | Power | - | - | - | Female | - | - | - | - | - | - | - | Tin | Crimp | Socket (Female) | - | 14 AWG | - | - | Crimp | - | - | - | - | - | Socket | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | ||
![]() 09300480337 HARTING | 2981 |
| - | - | Nickel | - | - | Polycarbonate (PC) | - | 09300480 | - | - | - | - | - | IP65 | 1 | Harting Han 48B Hoods & Inserts | - | Male | - | Other | - | Single locking lever | - | Aluminium | + 85 C | HARTING | - 40 C | PCB Mount | - | Bulk | - | - | Active | - | Details | - | - | - | - | 50 V | - | - | -40°C ~ 125°C | - | Han® B | 6.496 L x 3.780 W x 1.665 H (165.00mm x 96.00mm x 42.30mm) | - | Base - Panel Mount | - | 8 Position | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Bottom Entry | - | 7.5 A | - | Cable | - | Gray | - | - | - | - | 48B | - | - | - | - | - | Locking Clip (1) on Base Bottom | Powder Coated | Inserts | - | Cover | - | - | No | - | - | - | - | UL 94V-0 | ||
![]() 09140083041 HARTING | 20 |
| - | - | Nickel | - | - | Polycarbonate (PC) | - | 09140083 | - | - | - | - | - | - | 2 | - | - | Male | - | - | - | - | - | - | + 85 C | HARTING | - 40 C | PCB Mount | - | Bulk | - | - | Active | - | Details | - | - | - | - | 50 V | - | - | -40°C ~ 85°C | - | Han® MegaBit | - | - | Module without Contacts | - | 8 Position | Gray | - | Plug | - | 7.5A | - | - | - | - | 7.5 A | - | Cable | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | - | - | - | - | UL94 V-0 | UL 94V-0 |