- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Product
- Minimum Operating Temperature
- Housing Material
- Maximum Operating Temperature
- Current Rating
- Thread Size
- Housing / Hood Size
- IP Rating
- Mfr
Attribute column
Categories
Heavy Duty Connectors - Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Cable Entry Angle | Contact Materials | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Tradename | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Packaging | Series | Number of Positions | Number of Rows | Pitch | Current Rating | Termination Style | Contact Gender | Housing Color | Row Spacing | Accessory Type | Product | Mounting Angle | IP Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KN01L12PG-B JAE Electronics | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | - | - | KN06/KN01 | - | - | - | - | Bulk | KN01 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KN01L12SG-B JAE Electronics | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | - | - | KN06/KN01 | - | - | - | - | Bulk | KN01 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KN01L18PKS-G-RK JAE Electronics | In Stock | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KN01L-GNUT-32 JAE Electronics | In Stock | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KN01L-HOOD-AN JAE Electronics | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | - | Details | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVC15R2PFW10 Amphenol Industrial | In Stock | - | - | - | Aluminum | Straight | - | - | 1 | Male | - | - | Cable | Details | - | 15 kV | - | - | - | - | MVC | - | - | - | 600 A | Solder | - | - | - | - | Receptacles | - | - | - | ||
![]() 2316670-3 TE Connectivity | 6650 |
| - | Gold | - | - | Copper Alloy | - | 6000 | - | + 105 C | - 55 C | Free Hanging | Details | - | 600 VAC/VDC | 22 AWG | 28 AWG | 28 AWG to 22 AWG | Reel | - | - | - | - | 3 A | Crimp | Socket (Female) | - | - | - | Contacts | - | - | - | ||
![]() T3209481222-001 TE Connectivity | 13 |
| - | - | - | - | - | - | 5 | - | - | - | - | Details | - | - | - | - | - | - | HDC | - | - | - | - | - | - | - | - | Cable Gland | Accessories | - | IP68 | - | ||
![]() T3161420001-000 TE Connectivity | 13 |
| - | - | - | - | - | - | 30 | - | - | - | - | Details | - | - | - | - | - | - | HDC | - | - | - | - | - | - | - | - | Cable Gland | Accessories | - | - | - | ||
![]() 2316670-4 TE Connectivity | 50 | - | - | Gold | - | - | Copper Alloy | - | 6000 | - | + 105 C | - 55 C | Free Hanging | Details | - | 600 VAC/VDC | 22 AWG | 28 AWG | 28 AWG to 22 AWG | Reel | - | - | - | - | 5 A | Crimp | Socket (Female) | - | - | - | Contacts | - | - | - | ||
![]() SLPPB50BS32EH Amphenol Industrial | In Stock | - | - | - | Thermoplastic (TP) | - | Copper Alloy | - | 1 | Male | + 125 C | - 40 C | Cable | Details | SurLok Plus | 1 kV | - | - | - | - | SurLok EMI | 1 Position | - | - | 200 A | Cable | - | Orange | - | - | Connectors | Right Angle | IP67 | UL 94 V-0 | ||
![]() SLPPB35BS30EH Amphenol Industrial | In Stock | - | - | - | Thermoplastic (TP) | - | Copper Alloy | - | 1 | Male | + 125 C | - 40 C | Cable | Details | SurLok Plus | 1 kV | - | - | - | - | SurLok EMI | 1 Position | - | - | 150 A | Cable | Pin (Male) | Orange | - | - | Connectors | Right Angle | IP67 | UL 94 V-0 | ||
![]() SLPIPB70BS33EH Amphenol Industrial | In Stock | - | - | - | Thermoplastic (TP) | - | Copper Alloy | - | 1 | Male | + 125 C | - 40 C | Cable | Details | SurLok Plus | 1 kV | - | - | - | - | SurLok EMI | 1 Position | - | - | 300 A | Cable | Pin (Male) | Orange | - | - | Connectors | Straight | IP67 | UL 94 V-0 | ||
![]() SLPPB70BS12EH Amphenol Industrial | In Stock | - | - | - | Thermoplastic (TP) | - | Copper Alloy | - | 1 | Male | + 125 C | - 40 C | Cable | Details | SurLok Plus | 1 kV | - | - | - | - | SurLok EMI | 1 Position | - | - | 300 A | Cable | Pin (Male) | Orange | - | - | Connectors | Right Angle | IP67 | UL 94 V-0 | ||
![]() SLPIRBBPS31EH Amphenol Industrial | In Stock | - | - | - | Thermoplastic (TP) | - | Copper Alloy | - | 1 | Female | + 125 C | - 40 C | Panel | Details | SurLok Plus | 1 kV | - | - | - | - | SurLok EMI | 1 Position | - | - | 200 A | Busbar | Socket (Female) | Orange | - | - | Connectors | Straight | IP67 | UL 94 V-0 | ||
![]() SLPPB70BS32EH Amphenol Industrial | In Stock | - | - | - | Thermoplastic (TP) | - | Copper Alloy | - | 1 | Male | + 125 C | - 40 C | Cable | Details | SurLok Plus | 1 kV | - | - | - | - | SurLok EMI | 1 Position | - | - | 300 A | Cable | Pin (Male) | Orange | - | - | Connectors | Right Angle | IP67 | UL 94 V-0 | ||
![]() SLPIPB70BS11EH Amphenol Industrial | In Stock | - | - | - | Thermoplastic (TP) | - | Copper Alloy | - | 1 | Male | + 125 C | - 40 C | Cable | Details | SurLok Plus | 1 kV | - | - | - | - | SurLok EMI | 1 Position | - | - | 300 A | Cable | Pin (Male) | Orange | - | - | Connectors | Straight | IP67 | UL 94 V-0 | ||
![]() SLPPB70BS30EH Amphenol Industrial | In Stock | - | - | - | Thermoplastic (TP) | - | Copper Alloy | - | 1 | Male | + 125 C | - 40 C | Cable | Details | SurLok Plus | 1 kV | - | - | - | - | SurLok EMI | 1 Position | - | - | 300 A | Cable | Pin (Male) | Orange | - | - | Connectors | Right Angle | IP67 | UL 94 V-0 | ||
![]() SLPIRBBPS20EH Amphenol Industrial | In Stock | - | - | - | Thermoplastic (TP) | - | Copper Alloy | - | 1 | Female | + 125 C | - 40 C | Panel | Details | SurLok Plus | 1 kV | - | - | - | - | SurLok EMI | 1 Position | - | - | 200 A | Busbar | Socket (Female) | Orange | - | - | Connectors | Straight | IP67 | UL 94 V-0 | ||
![]() SLPPB50BS12EH Amphenol Industrial | In Stock | - | - | - | Thermoplastic (TP) | - | Copper Alloy | - | 1 | Male | + 125 C | - 40 C | Cable | Details | SurLok Plus | 1 kV | - | - | - | - | SurLok EMI | 1 Position | - | - | 200 A | Cable | - | Orange | - | - | Connectors | Right Angle | IP67 | UL 94 V-0 |