- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Product
- Minimum Operating Temperature
- Housing Material
- Maximum Operating Temperature
- Current Rating
- Thread Size
- Housing / Hood Size
- IP Rating
- Mfr
Attribute column
Categories
Heavy Duty Connectors - Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Pins | Material | Housing Material | Shape | Ambient temperature | Base Product Number | Boardlocks | Cable Entry Angle | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Contact Finish Mating | Contact insert without contacts | Contact Materials | Degree of protection (IP), mounted | Diameter plug-in contact | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Housing / Hood Size | Housing Gender | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Insert / Contact Gender | Locking mechanism | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Overvoltage category | Package | Part # Aliases | Part Life Cycle Code | Pollution degree | Product Status | Rated current In | Rated surge voltage | Risk Rank | RoHS | Rohs Code | Tradename | Type of electric connection | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | With protective conductor | With wire protection | Operating Temperature | Series | Size / Dimension | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Ingress Protection | Depth | Style | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Wire Gauge | Row Spacing | Termination Type | Connector Support Type | Accessory Type | Contact Finish Termination | Contact Termination | Number of Power Positions | Size | Number of Signal Positions | Thread Size | Includes | Specifications | Pin or Socket | Lock Location | Housing Finish | Product | Mounting Angle | Features | Frame Type | Number of Modules | UV resistant | IP Rating | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09148811405 HARTING | 39 | - | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | 09148811 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Male | - | - | - | - | - | - | HARTING | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | 32 V | 18 AWG | 26 AWG | - | - | - | -40°C ~ 85°C | Han® M12 | - | - | Insert without Contacts | - | 4 Position | - | - | - | Plug | - | - | - | - | - | D-Sub | - | - | 4A | - | - | - | - | - | - | 4 A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ||
![]() 09140013003 HARTING | 48 |
| - | - | - | - | - | Polycarbonate (PC) | - | - | 09140013 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Male | - | - | - | - | - | + 125 C | HARTING | - 40 C | Cable | - | Bulk | - | - | - | Active | - | - | - | Details | - | - | - | - | - | 1 kV | 2/0 AWG | 6 AWG | - | - | - | -40°C ~ 125°C | Han-Modular® | - | - | Module without Contacts | - | 1 Position | Gray | - | - | Plug | - | - | - | - | - | Han® TC 200 | - | - | 200A | - | - | - | - | - | - | 200 A | - | Crimp | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modules | Straight | - | - | - | - | - | - | - | - | - | UL94 V-0 | UL 94 V-0 | - | ||
![]() 09148812405 HARTING | 63 |
| - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | 09148812 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Female | - | - | - | - | - | - | HARTING | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | 32 V | 18 AWG | 26 AWG | - | - | - | -40°C ~ 85°C | Han® M12 | - | - | Insert without Contacts | - | 4 Position | - | - | - | Receptacle | - | - | - | - | - | D-Sub | - | - | 4A | - | - | - | - | - | - | 4 A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ||
![]() HD-064-F TE Connectivity | In Stock | - | - | - | - | 64 | - | Polycarbonate (PC) | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | T2020642201-000 | - | - | - | - | - | - | - | - | HTS | - | - | - | 250 V | 14 AWG | 26 AWG | - | - | - | - | HDC | - | - | - | - | 64 Position + PE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1424220 Phoenix Contact | 19 |
| - | Silver | - | - | - | Polycarbonate (PC) | - | 125 - 125 | - | - | - | 2.5 - 6 | 2.5 - 6 | - | No | Copper Alloy | - | 4 | 1 | Power supply | - | - | - | - | V0 | Female | - | - | Copper | - | Silver | - | Phoenix Contact | - | - | III | Bulk | - | - | 3 | Active | 40 | 8 | - | - | - | - | Other | 1.410958 oz | - | 830 V | 10 AWG | 14 AWG | - | No | No | -40°C ~ 125°C | Han® M | - | - | Module | Contact Insert Module | 4 Position | - | - | - | Female | - | - | - | - | - | - | - | - | 40A | - | - | - | 55.55 | - | - | 40 A | - | Push-In | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | - | - | 33.4 | - | 14.6 | - | - | - | - | ||
![]() 1424218 Phoenix Contact | 19 |
| - | Silver | - | - | - | Polycarbonate (PC) | - | 125 - 125 | - | - | - | 2.5 - 6 | 2.5 - 6 | - | No | Copper Alloy | - | 4 | 1 | Power supply | - | - | - | - | V0 | Female | - | - | Copper | - | Silver | - | Phoenix Contact | - | - | III | Bulk | - | - | 3 | Active | 40 | 6 | - | - | - | - | Other | - | - | 690 V | 10 AWG | 14 AWG | - | No | No | -40°C ~ 125°C | Han® M | - | - | Module | Contact Insert Module | 3 Position | - | - | - | Female | - | - | - | - | - | - | - | - | 40A | - | - | - | 50.75 | - | - | 40 A | - | Push-In | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | - | - | 33.4 | - | 14.6 | - | - | - | - | ||
![]() 1051225 Phoenix Contact | 39 |
| - | - | - | - | Zinc Alloy, Die Cast | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | B10 | - | - | Other | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | HEAVYCON® | - | - | - | - | - | Silver | - | - | Female/Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Docking Frame | - | - | - | B10 | - | - | - | - | - | - | - | Accessories | - | - | Docking Frame | 3 | - | - | - | - | 45 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | Straight | - | - | NOT SPECIFIED | - | Brass | - | - | 50 | - | - | - | - | HARWIN PLC | - | Male | - | M80-5C10605M1-02-337-00-000 | - | - | - | + 125 C | - | - 55 C | Board Mount | - | - | - | Active | - | - | - | - | 5.77 | Details | Yes | Datamate Mix-Tek | - | - | - | 800 VAC, 800 VDC | 24 AWG | 28 AWG | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | 8 Position | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 2 mm, 4 mm | - | - | - | - | compliant | 3 A | - | Crimp | - | Male | - | - | - | - | - | - | - | - | NOT APPLICABLE | - | 2 Position | - | 6 Position | M2 | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09390009911XL HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | 6B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | O-Ring | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1902480000 Weidmuller | 15 |
| - | - | - | - | - | Aluminum | Rectangular | - | - | - | Side | - | - | - | - | - | IP65 | - | 1 | - | - | 8 | - | - | Other | - | Double locking levers | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rockstar | - | - | - | - | - | - | - | - | - | - | HDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M40 | - | - | - | - | - | Hood | - | - | - | - | Yes | IP65 | 61 | - | 59 | - | - | - | - | ||
![]() 1421865 Phoenix Contact | 51 |
| - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | PHOENIX CONTACT GMBH & CO KG | - | - | - | 1421865 | - | - | - | + 100 C | Phoenix Contact | - 60 C | - | - | Bulk | - | Active | - | Active | - | - | 5.71 | Details | Yes | - | - | 0.503712 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cap | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | 35 mm | - | - | - | - | - | ||
![]() 3-5952P1 Anderson Power Products | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | 1000 | PP15 to PP45 Powerpole Connectors | - | - | - | - | - | - | - | - | - | - | - | - | Anderson Power Products, Inc. | - | PCB | - | Bulk | - | - | - | Active | - | - | - | Details | - | Powerpole | - | 0.056443 oz | - | 600 V | - | - | - | - | - | - | PP15/45 | - | - | - | Power | - | - | Premate Ground Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 A | Tin | Solder | - | - | - | - | - | - | - | - | - | - | - | Solder, PCB | - | - | - | - | - | - | Pin | - | - | Contacts | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A16525-03C9 Anderson Power Products | In Stock | - | - | Silver | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | Copper | - | - | 25 | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 600 V | 4 AWG | - | 4 AWG | - | - | - | F-DIN | - | - | - | - | 4 Position | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 190 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacles | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E6334G2 Anderson Power Products | In Stock | - | - | - | CABLE | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | 25 | - | - | - | - | ANDERSON POWER PRODUCTS | - | - | - | E6334G2 | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | 5.76 | Details | Yes | - | - | - | - | 600 V | - | - | - | - | - | - | G-Multipole | - | - | RECTANGULAR POWER CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 2 | - | - | - | compliant | 320 A | - | - | - | HERMAPHRODITIC | 94V-0 | - | NO | - | - | CRIMP AND SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS4P16-2X Anderson Power Products | In Stock | - | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | Anderson Power Products, Inc. | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | Details | - | SPEC Pak | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | SPEC Pak® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | - | - | - | - | PG16 | - | - | - | - | - | Accessories | - | - | - | - | - | IP68 | - | - | - | - | - | - | - | ||
![]() SLPRA16CPSB Amphenol Industrial | 1030 |
| - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | 1 | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | C10-730187-130 | - | - | - | - | - | - | Details | - | SurLok Plus | - | 0.772782 oz | - | 1 kV | 6 AWG | - | - | - | - | - | SurLok | - | - | - | - | 1 Position | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacles | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | ||
![]() SLPPA25BSR Amphenol Industrial | 577 | - | - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | 1 | - | - | - | Male | - | - | Pin (Male) | - | - | - | - | - | - | - | - | Panel | - | - | C10-730186-200 | - | - | - | - | - | - | Details | - | SurLok Plus | - | 1 oz | 1 kV | 1 kV | 4 AWG | - | - | - | - | - | SurLok | - | - | - | - | 1 Position | Red | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plugs | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | ||
![]() 80-8-R Anderson Power Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | A Series | - | - | - | - | Female | - | - | - | - | - | - | Anderson Power Products, Inc. | - | - | - | Bulk | - | - | - | Active | - | - | - | Details | - | Powerpole | - | - | - | - | - | - | - | - | - | - | EBC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Handle | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | Screws | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 80-19 Anderson Power Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | A Series | - | - | - | - | Male | - | - | - | - | - | - | Anderson Power Products, Inc. | - | - | - | Bulk | - | - | - | Active | - | - | - | Details | - | Powerpole | - | - | - | - | - | - | - | - | - | - | EBC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coding Pin | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1424836 Phoenix Contact | 43 |
| - | - | - | - | - | Aluminum | - | - | - | - | Side | - | - | - | - | - | IP66 | - | 1 | Size B32 Inserts | - | B32 | Female | - | Other | - | Double locking levers | - | - | Aluminium | - | + 125 C | Phoenix Contact | - 40 C | Free Hanging | - | Bulk | - | - | - | Active | - | - | - | Details | - | - | - | 1 lb | - | - | - | - | - | - | - | -40°C ~ 125°C | HC-STA | 3.701 L x 3.248 W x 3.701 H (94.00mm x 82.50mm x 94.00mm) | - | Hood | Power Connector Housing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | 94 | Side Entry | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | B32 | - | M32 | - | - | - | Locking Clip (2) on Base Bottom | - | Housings | Straight | Salt Water Resistant | - | - | No | IP67 | 94 mm | 94 mm | 82.5 mm | - | - | UL 94 V-0 | - |