- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Product
- Minimum Operating Temperature
- Housing Material
- Maximum Operating Temperature
- Current Rating
- Thread Size
- Housing / Hood Size
- IP Rating
- Mfr
Attribute column
Categories
Heavy Duty Connectors - Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Pins | Housing Material | Base Product Number | Base/Housing Material | Boardlocks | Body Orientation | Cable Entry Angle | Contact Materials | Degree of protection (IP), mounted | Factory Pack QuantityFactory Pack Quantity | For Use With | Housing / Hood Size | Housing Gender | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Insert / Contact Gender | Locking mechanism | Manufacturer Part Number | Material housing | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Status | Risk Rank | RoHS | Termination Method | Tradename | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Wire Size | Operating Temperature | Packaging | Series | Size / Dimension | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Pitch | Ingress Protection | Depth | Style | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Number of Contacts | Contact Gender | Housing Color | Wire Gauge | Row Spacing | Note | Connector Support Type | Accessory Type | Cable Termination | Contact Termination | Number of Power Positions | Size | Thread Size | Wire Type | Lock Location | Housing Finish | Product | Mounting Angle | Features | Product Length | UV resistant | IP Rating | Height | Length | Width | Contact Finish Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1420050 Phoenix Contact | 25 |
| - | - | - | - | Aluminum, Die Cast | - | - | Screw Locking | - | - | - | IP66 | 1 | - | B6 | - | - | Other | - | Screw | - | Aluminium | + 125 C | Phoenix Contact | - 40 C | - | - | Bulk | - | - | - | Active | - | - | - | HEAVYCON | 9.008970 oz | - | - | - | - | - | -40°C ~ 125°C | - | ADVANCE | 3.622 L x 2.244 W x 3.689 H (92.00mm x 57.00mm x 93.70mm) | Hood | Sleeve Housing | - | - | - | - | - | - | - | - | IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | 92 | Bottom Entry | - | - | - | - | - | - | Gray | - | - | - | - | Sleeve Housing | - | - | - | B6 | M6 | - | Screw Locks on Hood | - | Hood | - | Salt Water Resistant | - | No | - | 93.7 mm | 92 mm | 57 mm | - | - | ||
![]() EM35MP-4PC(81) Hirose | 23 |
| - | Tin | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | EM35MP | - | - | - | - | Copper Alloy | - | 1 | - | - | - | - | - | Pin (Male) | - | - | - | - | Hirose Electric Co Ltd | - | - | - | Bag | 138-0021-1-81 | - | - | Active | - | - | - | - | - | 500 V | 8 AWG | 10 AWG | - | - | - | - | EnerBee™ EM | - | Plug | - | 4 Position | Black | - | 2 | - | Latch Lock | Male Pin | - | - | - | - | - | 30 A, 50 A | - | Crimp | - | - | - | - | - | Contacts Not Included | - | - | - | Crimp | - | - | - | - | - | - | Plugs | - | - | - | - | - | - | - | - | - | - | ||
![]() PQ50S-36S Hirose | 17 |
| - | Gold | - | - | Zinc Die Cast | - | - | - | - | - | Copper Alloy | - | 50 | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | 236-2122-0-00 | - | - | - | - | Details | - | - | - | 300 V | 16 AWG | 28 AWG | - | - | - | - | - | - | - | - | 36 Position | - | - | - | - | - | - | - | - | - | - | - | 12.5 A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacles | - | - | - | - | - | - | - | - | - | - | ||
![]() HD-064-M TE Connectivity | In Stock | - | - | - | - | 64 | Polycarbonate (PC) | - | - | - | - | - | - | - | 5 | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | T2020642101-000 | - | - | - | - | - | - | HTS | - | 250 V | 14 AWG | 26 AWG | - | - | - | - | HDC | - | - | - | 64 Position + PE | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | - | - | - | - | - | - | ||
![]() 19431160272 HARTING | In Stock | - | - | - | - | - | Polyamide (PA) | - | - | - | - | Side | - | - | 1 | Size 16B Inserts | 16B | - | HARTING ELECTRONICS GMBH & CO KG | - | - | - | 19431160272 | - | + 125 C | - | - 40 C | - | Panel | - | - | Active | - | - | 2.15 | Details | - | Han-Eco | - | - | - | - | - | - | - | - | Han-Eco B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | Black | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | M32 | - | - | - | Housings | Straight | - | - | - | IP66 | - | - | - | - | UL 94 V-0 | ||
![]() 19431160271 HARTING | In Stock | - | - | - | - | - | Polyamide (PA) | - | - | - | - | Side | - | - | 1 | Size 16B Inserts | 16B | - | HARTING ELECTRONICS GMBH & CO KG | - | - | - | 19431160271 | - | + 125 C | - | - 40 C | - | Panel | - | - | Active | - | - | 2.15 | Details | - | Han-Eco | - | - | - | - | - | - | - | - | Han-Eco B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | Black | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | M25 | - | - | - | Housings | Straight | - | - | - | IP66 | - | - | - | - | UL 94 V-0 | ||
![]() 19431160273 HARTING | In Stock | - | - | - | - | - | Polyamide (PA) | - | - | - | - | Side | - | - | 1 | Size 16B Inserts | 16B | - | HARTING ELECTRONICS GMBH & CO KG | - | - | - | 19431160273 | - | + 125 C | - | - 40 C | - | Panel | - | - | Active | - | - | 2.15 | Details | - | Han-Eco | - | - | - | - | - | - | - | - | Han-Eco B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | Black | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | M40 | - | - | - | Housings | Straight | - | - | - | IP66 | - | - | - | - | UL 94 V-0 | ||
![]() 19433160273 HARTING | 2536 |
| - | - | - | - | Polyamide (PA) | - | - | - | - | Side | - | - | 1 | Size 16B Inserts | 16B | - | HARTING ELECTRONICS GMBH & CO KG | - | - | - | 19433160273 | - | + 125 C | - | - 40 C | - | Panel | - | - | Active | - | - | 5.72 | Details | - | Han-Eco | - | - | - | - | - | - | - | - | Han-Eco B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | Black | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | M40 | - | - | - | Housings | Straight | - | - | - | IP66 | - | - | - | - | UL 94 V-0 | ||
![]() SQR620760 Amphenol Pcd | In Stock | - | - | - | - | - | Polyetherimide (PEI) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 150 C | - | - 55 C | - | Panel | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | - | - | - | - | SOLARIS | - | - | - | 6 Position | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | Straight | - | - | - | IP67 | - | - | - | - | UL 94 V-0 | ||
![]() T3209241222-001 TE Connectivity | 16 |
| - | - | - | - | Nylon | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | HDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | - | - | - | M24 | - | - | - | Accessories | - | - | - | - | IP68 | - | - | - | - | - | ||
![]() T2020402101-001 TE Connectivity | In Stock | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | 5 | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 50 V | 14 AWG | 26 AWG | 26 AWG to 14 AWG | - | - | - | HDC | - | - | - | 8 Position | - | Power, Signal | - | - | - | - | - | - | - | - | - | 10 A | - | Crimp | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | IP3 | - | - | - | - | UL 94 V-0 | ||
![]() T2020642201-001 TE Connectivity | 82 |
| - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | 5 | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 50 V | 14 AWG | 26 AWG | 26 AWG to 14 AWG | - | - | - | HDC | - | - | - | 8 Position | - | Power, Signal | - | - | - | - | - | - | - | - | - | 10 A | - | Crimp | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | IP3 | - | - | - | - | UL 94 V-0 | ||
![]() T2020642101-001 TE Connectivity | In Stock | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | 5 | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 50 V | 14 AWG | 26 AWG | 26 AWG to 14 AWG | - | - | - | HDC | - | - | - | 8 Position | - | Power, Signal | - | - | - | - | - | - | - | - | - | 10 A | - | Crimp | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | IP3 | - | - | - | - | UL 94 V-0 | ||
![]() 1-2337219-6 TE Connectivity | 202 | - | - | - | Panel Mount | - | Polybutylene Terephthalate (PBT) | - | - | - | Straight | - | - | - | 100 | AMP Power Versa-Lock Series 2329906/2329907/2329908/2329909/2329910/2329911/2337139 Tab Contacts | - | Male | - | - | - | - | - | - | - | - | - | - | Free Hanging | - | - | - | 5mm | - | - | Details | Crimp | - | - | 600 V | - | - | - | - | - | - | Power Versa-Lock 5.0 | - | - | Housing | 6 Position | - | - | 2 Row | Receptacle | - | - | - | - | - | - | - | - | - | Crimp | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | Straight | - | - | - | - | - | - | - | - | - | ||
![]() 2329914-1 TE Connectivity | 100 | - | - | Tin | Panel Mount | - | - | - | - | - | Straight | - | Brass | - | 5000 | AMP Power Versa-Lock Series Housing Connectors | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | Crimp | - | - | 600 V | 18 AWG | 20 AWG | - | - | - | Cut Tape | Power Versa-Lock 5.0 | - | - | Power Connector | - | - | - | - | - | - | - | - | - | - | - | - | 8 A | - | Crimp | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2336231-6 TE Connectivity | In Stock | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | 75 | - | - | - | - | - | - | - | - | - | + 140 C | - | - 30 C | - | Panel | - | - | - | - | - | - | Details | - | - | - | 600 V | - | - | - | - | - | Bulk | - | - | - | - | 6 Position | - | - | 2 Row | - | - | - | 5 mm | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | 6 Position | - | - | - | - | - | Housings | Straight | - | - | - | - | - | - | - | - | - | ||
![]() ELPA2A2510 Amphenol Industrial | In Stock | - | - | - | Free Hanging (In-Line) | - | Thermoplastic (TP) | ELPA2A2 | - | - | - | Straight | - | - | - | - | - | - | - | - | Socket (Female) | - | - | - | + 125 C | Amphenol Industrial Operations | - 40 C | - | - | Bag | - | - | - | Active | - | Details | - | - | - | 600 VAC | 4 AWG | - | - | - | - | - | ePower-Lite | - | Plug | - | 2 Position | Orange | - | 1 | - | Latch Lock | Female Socket | 0.630 (16.00mm) | - | - | - | - | 120 A | - | Crimp | - | - | Orange | 4 AWG | - | - | - | - | Crimp | - | - | - | - | Discrete | - | - | Plugs | Straight | Shielded, Waterproof (Mated, IP67) | - | - | IP67 | - | - | - | - | UL 94 V-0 | ||
![]() 2204761-1 TE Connectivity | In Stock | - | - | Silver | - | - | Stainless Steel | - | - | - | - | - | Copper Alloy | - | 24 | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 48 V | - | - | - | - | - | - | - | - | - | - | 1 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | - | - | ||
![]() PS3CS-1UP-CVL(01) Hirose | In Stock | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 236-1078-0-01 | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | 1 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug Cover | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2378158-2 TE Connectivity | 190 | - | - | - | Panel Mount | - | Polybutylene Terephthalate (PBT) | - | Glass Filled PBT (Polybutylene Terephthalate) | - | Straight | - | - | - | 200 | AMP Power Versa-Lock Series 2329906/2329907/2329908/2329909/2329910/2329911 Tab Contacts | - | - | - | - | - | - | - | - | + 140 C | - | - 30 C | Panel Mount | Panel | - | - | - | 5mm | - | - | Details | Crimp | - | - | 600 V | - | - | - | 26 to 14 AWG | -30 to 140 °C | Bulk | Power Versa-Lock 5.0 | - | - | Sealed Housing | 2 Position | - | - | 1 Row | Receptacle | - | - | 5 mm | - | - | - | - | - | - | Crimp | 2 | - | Gray | - | - | - | - | - | - | - | 2 Position | - | - | - | - | - | Housings | Straight | - | 20.73 mm | - | - | - | - | - | - | - |