- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Product
- Minimum Operating Temperature
- Housing Material
- Maximum Operating Temperature
- Current Rating
- Thread Size
- Housing / Hood Size
- IP Rating
- Mfr
Attribute column
Categories
Heavy Duty Connectors - Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Material | Housing Material | Panel Mount | Base Product Number | Boardlocks | Cable Entry Angle | Case material | Contact Materials | Content | Degree of protection (IP), mounted | Factory colour | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Housing / Hood Size | Housing Gender | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insert / Contact Gender | Locking mechanism | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Material housing | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Operating Temperature | Packaging | Series | Size / Dimension | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | HTS Code | Fastening Type | Contact Type | Pitch | Ingress Protection | Depth | Style | Reach Compliance Code | Current Rating | Termination Style | Contact Gender | Housing Color | Panel Cutout Dimensions | Row Spacing | Connector Support Type | Accessory Type | Contact Termination | Size | Thread Size | Cable Diameter | Lock Location | Housing Finish | Bushing, Grommet Type | Product | Mounting Angle | Features | UV resistant | Flammability | IP Rating | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2002G3-BK Anderson Power Products | In Stock | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anderson Power Products, Inc. | - | - | - | Bulk | - | - | Active | - | Details | - | - | - | 400 V, 600 V | - | - | - | - | - | Saf-D-Grid | - | - | - | - | 3 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B02266P7 Anderson Power Products | In Stock | - | - | - | - | - | - | - | - | B02266 | - | - | - | - | - | - | - | 1 | - | Cable, Wires | - | - | - | - | - | - | - | - | - | - | - | - | - | Anderson Power Products, Inc. | - | - | - | Bulk | - | - | Active | - | Details | - | SPEC Pak | - | - | - | - | - | - | - | Mid-Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Seal | - | - | - | - | - | - | Grommet | Accessories | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2002V4-BK Anderson Power Products | In Stock | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | - | - | - | - | 1 | Higher Voltage Power Distribution Systems | - | 44.8 mm x 26.6 mm x 19.7 mm | - | - | - | - | - | - | - | - | - | - | - | + 80 C | Anderson Power Products, Inc. | - | - 20 C | PCB Mount | Bulk | - | - | Active | - | - | - | - | - | 400 VAC/DC, 600 VAC/DC | - | - | - | - | - | Saf-D-Grid | - | - | - | - | - | - | Server, Telecommunication, Other Devices up to 600 VDC | - | - | - | - | - | - | - | - | - | - | 40 A | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | Straight | - | - | - | IP20 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() IPBD-08-S-K-M Samtec, Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | SAMTEC INC | - | - | - | - | - | IPBD-08-S-K-M | IPBD | - | - | - | - | - | - | - | - | - | Active | - | 5.75 | Details | - | POWERMATE | - | - | - | - | - | - | Bulk | IPBD | - | EAR99 | RECTANGULAR POWER CONNECTOR | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1414984 Phoenix Contact | 22 |
| - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | 1 | Size B32 Housings | - | B32 | - | - | - | - | - | - | - | - | - | - | - | + 125 C | Phoenix Contact | - | - 40 C | - | Bulk | - | - | Active | - | - | - | - | 2.116438 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | Cover | - | - | - | - | - | - | - | Accessories | - | - | - | - | IP66 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 2006G4 Anderson Power Products | In Stock | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | - | - | - | - | 1 | Higher Voltage Power Distribution Systems | - | 34.1 mm x 31 mm x 24 mm | - | - | - | - | - | - | - | - | - | - | - | + 80 C | Anderson Power Products, Inc. | - | - 20 C | Panel Mount | Bulk | - | - | Active | - | Compliant | - | Powerpole | - | 400 VAC/DC, 600 VAC/DC | 12 AWG | 18 AWG | 18 AWG to 12 AWG | - | - | SAF-D-GRID®xa0400V | - | - | - | - | - | - | Server, Telecommunication, Other Devices up to 600 VDC | - | - | - | - | - | - | - | - | - | - | 40 A | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | Straight | - | - | - | IP20 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 2011G1 Anderson Power Products | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | 1 | - | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | Anderson Power Products, Inc. | - | - | - | Bulk | - | - | Active | - | Details | - | - | - | 600 V | 16 AWG | - | 16 AWG | - | - | Saf-D-Grid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09110009918 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9110009918 | - | - | - | Details | - | Han | - | - | - | - | - | - | - | Han HPR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 112536G3 Anderson Power Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anderson Power Products, Inc. | - | - | - | Bulk | - | - | Active | - | Details | - | Powerpole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector Kits | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 93601-3119 Molex | 18 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | HDC | 1.365 lbs | - | - | - | - | - | - | 93601 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2002G4KIT Anderson Power Products | In Stock | - | - | - | Silver | - | - | Polycarbonate (PC) | - | - | - | - | - | Copper | - | - | - | 1 | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | Anderson Power Products, Inc. | - | - | - | Bulk | - | - | Active | - | Details | - | - | - | 400 V, 600 V | 16 AWG | - | 16 AWG | - | - | Saf-D-Grid | - | - | - | - | 3 Position | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacles | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2002G1-GRY-BK Anderson Power Products | In Stock | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | - | - | - | - | 100 | Higher Voltage Power Distribution Systems | - | 44.5 mm x 33.4 mm x 24.1 mm | - | - | - | - | - | - | - | - | - | - | - | + 80 C | Anderson Power Products, Inc. | - | - 20 C | Panel Mount | Bulk | - | - | Active | - | Non-Compliant | - | - | - | 400 VAC/DC, 600 VAC/DC | 12 AWG | 18 AWG | 18 AWG to 12 AWG | - | - | SAF-D-GRID®xa0400V | - | - | - | - | - | - | Server, Telecommunication, Other Devices up to 600 VDC | - | - | - | - | - | - | - | - | - | - | 40 A | Crimp | - | Gray | - | - | - | - | - | - | - | - | - | - | - | Housings | Straight | - | - | - | IP20 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 1399G26-BK Anderson Power Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500 | Powerpole PP15/PP30/PP45 Series Housings | Powerpole® Series | - | - | - | - | - | - | - | - | - | - | - | - | - | Anderson Power Products, Inc. | - | - | - | Bulk | - | - | Active | - | Details | - | Powerpole | - | - | - | - | - | - | - | PP15/45 | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spacer | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2002V3 Anderson Power Products | In Stock | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | - | - | - | - | 1 | Higher Voltage Power Distribution Systems | - | 44.8 mm x 26.6 mm x 19.7 mm | - | - | - | - | - | - | - | - | - | - | - | + 80 C | Anderson Power Products, Inc. | - | - 20 C | PCB Mount | Bulk | - | - | Active | - | - | - | - | - | 400 VAC/DC, 600 VAC/DC | - | - | - | - | - | SAF-D-GRID®xa0400V | - | - | - | - | - | - | Server, Telecommunication, Other Devices up to 600 VDC | - | - | - | - | - | - | - | - | - | - | 40 A | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | Straight | - | - | - | IP20 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 93600-0376 Molex | In Stock | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 1 | - | - | - | - | MOLEX LLC | - | - | - | - | - | 936000376 | - | - | - | + 100 C | - | - | - 40 C | - | - | 7100.4072.0 93601-0024 936000376 0936000376 | Active | - | 5.72 | Details | Yes | HDC | 2.821917 oz | - | - | - | - | - | - | 93600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | M50x1.5 | 30.00-38.00mm | - | - | - | - | - | - | - | UL 94V-2 | IP68 | - | - | - | - | - | - | UL 94 V-2 | ||
![]() E80400-0009 Anderson Power Products | In Stock | - | - | - | Silver | Free Hanging (In-Line) | - | Polycarbonate (PC) | - | - | - | - | - | Copper Alloy | - | - | - | 25 | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | Anderson Power Products, Inc. | - | - | - | Bulk | - | - | Active | - | Details | - | Powerpole | - | 600 V | - | - | - | - | - | EBC | - | - | Plug | - | - | Gray | - | 1 | - | - | - | Male Pin, Power | - | - | - | - | - | 80 A | Crimp | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | Housings | - | - | - | - | IP23 | - | - | - | - | - | - | - | ||
![]() 5919-BK Anderson Power Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | Cable, Wires | - | - | ANDERSON POWER PRODUCTS | - | - | - | - | - | 5919-BK | 5919-BK | - | - | - | Anderson Power Products, Inc. | - | - | - | Bulk | - | Contact Manufacturer | Active | 5.26 | Details | - | Powerpole | - | - | - | 4 AWG | - | - | Bulk | PP120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | Bushing | - | - | - | - | - | - | - | - | - | 0.280 (7.11mm) | - | - | - | ||
![]() 93601-0055 Molex | 1137 |
| - | - | Silver | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | 1 | Inserts and Modules | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | HDC | 0.024692 oz | - | 18 AWG | - | - | - | - | 93601 | - | - | - | - | - | - | - | - | Male | - | - | Turned Crimp Contact | - | - | - | - | - | 10 A | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1580489 Phoenix Contact | In Stock |
| - | - | - | - | - | - | - | - | Screw Locking | - | Aluminium, die cast | - | 10pc(s) | IP66 | Silver | 1 | - | - | B16 | - | PHOENIX CONTACT GMBH & CO KG | Yes | Other | - | Gland nut | 1580489 | 1580489 | - | Other | +125°C | + 125 C | - | -40°C | - 40 C | - | - | - | Active | - | 5.71 | Details | Yes | HEAVYCON | 13.019619 oz | - | - | - | - | - | - | ADVANCE | - | - | - | HC-B 16-TMSO1STM32G/M25S-EEE | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | CONNECTOR ACCESSORY | Sleeve Housing | - | - | M32 | - | - | - | - | Hood | - | + screw lock,+ thread,Cable exit (lateral, straight),+ conductive seal | No | - | - | 100 mm | 126 mm | 57 mm | - | - | - | - | ||
![]() 1424858 Phoenix Contact | 51 |
| - | - | - | - | - | Aluminum | - | - | Single Locking | Side | - | - | - | IP66 | - | 1 | Size B48 Inserts | - | B48 | Female | PHOENIX CONTACT GMBH & CO KG | - | Other | - | Single locking lever | - | 1424858 | - | Aluminium | - | + 125 C | Phoenix Contact | - | - 40 C | Free Hanging | Bulk | - | Active | Active | 5.68 | Details | Yes | - | 1.323 lbs | - | - | - | - | -40°C ~ 125°C | - | HC-STA | 5.197 L x 3.543 W x 4.232 H (132.00mm x 90.00mm x 107.50mm) | - | Hood | Power Connector Housing | - | - | - | - | - | - | - | - | - | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | 132 | Side Entry | compliant | - | - | - | Gray | - | - | CONNECTOR ACCESSORY | - | - | B48 | PG36 | - | Locking Clip (1) on Base Bottom | - | - | Housings | Straight | Salt Water Resistant | No | - | IP66, IP67 | 107.5 mm | 132 mm | 90 mm | - | - | - | UL 94 V-0 |