- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Product
- Minimum Operating Temperature
- Housing Material
- Maximum Operating Temperature
- Current Rating
- Thread Size
- Housing / Hood Size
- IP Rating
- Mfr
Attribute column
Categories
Heavy Duty Connectors - Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Boardlocks | Cable Entry Angle | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing / Hood Size | Housing Gender | Insert / Contact Gender | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Tradename | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Series | Number of Positions | Number of Rows | Gender | Pitch | Current Rating | Termination Style | Contact Gender | Housing Color | Row Spacing | Accessory Type | Thread Size | Product | Mounting Angle | IP Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLPIRA25CPSR3 Amphenol Industrial | In Stock | - | - | - | - | - | - | - | 100 | - | - | - | + 125 C | - 40 C | Panel | Details | SurLok Plus | - | 1 kV | - | - | SurLok | 1 Position | - | - | - | 120 A | Crimp | Socket (Female) | Red | - | - | - | Connectors | Straight | IP67 | - | ||
![]() SLPIRA25CPSB2 Amphenol Industrial | In Stock | - | - | - | - | - | - | - | 100 | - | - | - | + 125 C | - 40 C | Panel | Details | SurLok Plus | - | 1 kV | - | - | SurLok | 1 Position | - | - | - | 120 A | Crimp | Socket (Female) | Black | - | - | - | Connectors | Straight | IP67 | - | ||
![]() SLPPA16BSR2 Amphenol Industrial | 912 |
| - | - | Thermoplastic (TP) | - | - | Copper Alloy | 100 | - | - | Pin (Male) | + 125 C | - 40 C | Cable | Details | SurLok Plus | 3.224040 oz | 1 kV | 6 AWG | - | SurLok | 1 Position | - | - | - | 120 A | Crimp | Pin (Male) | Red | - | - | - | Plugs | Right Angle | IP67 | UL 94 V-0 | ||
![]() SLPPA16BSO3 Amphenol Industrial | In Stock | - | - | - | - | - | - | - | 100 | - | - | - | + 125 C | - 40 C | Cable | Details | SurLok Plus | - | 1 kV | - | - | SurLok | 1 Position | - | - | - | 100 A | Crimp | Pin (Male) | Orange | - | - | - | Connectors | Right Angle | IP67 | UL 94 V-0 | ||
![]() SLPIRA25CPSB3 Amphenol Industrial | In Stock | - | - | - | - | - | - | - | 100 | - | - | - | + 125 C | - 40 C | Panel | Details | SurLok Plus | - | 1 kV | - | - | SurLok | 1 Position | - | - | - | 120 A | Crimp | Socket (Female) | Black | - | - | - | Connectors | Straight | IP67 | - | ||
![]() SLPPA25BSO1 Amphenol Industrial | 30 |
| - | - | - | - | - | - | 100 | - | - | - | + 125 C | - 40 C | Cable | Details | SurLok Plus | - | 1 kV | - | - | SurLok | 1 Position | - | - | - | 120 A | Crimp | Pin (Male) | Orange | - | - | - | Connectors | Right Angle | IP67 | UL 94 V-0 | ||
![]() SLPPA16BSR0 Amphenol Industrial | 124 | - | - | - | Thermoplastic (TP) | - | - | Copper Alloy | 100 | - | - | Pin (Male) | + 125 C | - 40 C | Cable | Details | SurLok Plus | 1.074251 oz | 1 kV | 6 AWG | - | SurLok | 1 Position | - | Plug | - | 120 A | Crimp | Pin (Male) | Red | - | - | - | Plugs | Right Angle | IP67 | UL 94 V-0 | ||
![]() SLPPA25BSO4 Amphenol Industrial | In Stock | - | - | - | - | - | - | - | 100 | - | - | - | + 125 C | - 40 C | Cable | Details | SurLok Plus | - | 1 kV | - | - | SurLok | 1 Position | - | - | - | 120 A | Crimp | Pin (Male) | Orange | - | - | - | Connectors | Right Angle | IP67 | UL 94 V-0 | ||
![]() SLPIRBTNNR3 Amphenol Industrial | In Stock | - | - | - | - | - | - | - | 100 | - | - | - | + 125 C | - 40 C | Panel | Details | SurLok Plus | - | 1 kV | - | - | SurLok | 1 Position | - | - | - | 200 A | Screw | Socket (Female) | Red | - | - | - | Connectors | Straight | IP67 | UL 94 V-0 | ||
![]() SLPPA16BSR4 Amphenol Industrial | In Stock | - | - | - | Thermoplastic (TP) | - | - | Copper Alloy | 100 | - | - | Pin (Male) | + 125 C | - 40 C | Cable | Details | SurLok Plus | - | 1 kV | 6 AWG | - | SurLok | 1 Position | - | - | - | 120 A | Crimp | Pin (Male) | Red | - | - | - | Plugs | Right Angle | IP67 | UL 94 V-0 | ||
![]() SLPIRA25CPSB0 Amphenol Industrial | In Stock | - | - | - | Thermoplastic (TP) | - | - | Copper Alloy | 100 | - | - | Socket (Female) | + 125 C | - 40 C | Panel | Details | SurLok Plus | - | 1 kV | 4 AWG | - | SurLok | 1 Position | - | - | - | 120 A | Crimp | Socket (Female) | Black | - | - | - | Receptacles | Straight | IP67 | - | ||
![]() SLPIRA25CPSB1 Amphenol Industrial | In Stock | - | - | - | Thermoplastic (TP) | - | - | Copper Alloy | 100 | - | - | Socket (Female) | + 125 C | - 40 C | Panel | Details | SurLok Plus | 0.822919 oz | 1 kV | 4 AWG | - | SurLok | 1 Position | - | - | - | 120 A | Crimp | Socket (Female) | Black | - | - | - | Receptacles | Straight | IP67 | - | ||
![]() SLPPA16BSO4 Amphenol Industrial | In Stock | - | - | - | - | - | - | - | 100 | - | - | - | + 125 C | - 40 C | Cable | Details | SurLok Plus | - | 1 kV | - | - | SurLok | 1 Position | - | - | - | 100 A | Crimp | Pin (Male) | Orange | - | - | - | Connectors | Right Angle | IP67 | UL 94 V-0 | ||
![]() SLPPA16BSR1 Amphenol Industrial | 86 | - | - | - | Thermoplastic (TP) | - | - | Copper Alloy | 100 | - | - | Pin (Male) | + 125 C | - 40 C | Cable | Details | SurLok Plus | 1.074251 oz | 1 kV | 6 AWG | - | SurLok | 1 Position | - | Plug | - | 120 A | Crimp | Pin (Male) | Red | - | - | - | Plugs | Right Angle | IP67 | UL 94 V-0 | ||
![]() SLPIRA25CPSR4 Amphenol Industrial | In Stock | - | - | - | - | - | - | - | 100 | - | - | - | + 125 C | - 40 C | Panel | Details | SurLok Plus | - | 1 kV | - | - | SurLok | 1 Position | - | - | - | 120 A | Crimp | Socket (Female) | Red | - | - | - | Connectors | Straight | IP67 | - | ||
![]() SLPPA25BSO3 Amphenol Industrial | In Stock | - | - | - | - | - | - | - | 100 | - | - | - | + 125 C | - 40 C | Cable | Details | SurLok Plus | - | 1 kV | - | - | SurLok | 1 Position | - | - | - | 120 A | Crimp | Pin (Male) | Orange | - | - | - | Connectors | Right Angle | IP67 | UL 94 V-0 | ||
![]() SLPIRATNSR3 Amphenol Industrial | In Stock | - | - | - | - | - | - | - | 100 | - | - | - | + 125 C | - 40 C | Panel | Details | SurLok Plus | - | 1 kV | - | - | SurLok | 1 Position | - | - | - | 120 A | Screw | Socket (Female) | Red | - | - | - | Connectors | Straight | IP67 | UL 94 V-0 | ||
![]() SLPIRATNSB4 Amphenol Industrial | In Stock | - | - | - | - | - | - | - | 100 | - | - | - | + 125 C | - 40 C | Panel | Details | SurLok Plus | - | 1 kV | - | - | SurLok | 1 Position | - | - | - | 120 A | Screw | Socket (Female) | Black | - | - | - | Connectors | Straight | IP67 | UL 94 V-0 | ||
![]() SLPPA25BSB1 Amphenol Industrial | 780 |
| - | - | Thermoplastic (TP) | - | - | Copper Alloy | 100 | - | - | Pin (Male) | + 125 C | - 40 C | Cable | Details | SurLok Plus | - | 1 kV | 4 AWG | - | SurLok | 1 Position | - | - | - | 120 A | Crimp | Pin (Male) | Black | - | - | - | Plugs | Right Angle | IP67 | UL 94 V-0 | ||
![]() SLPPA16BSO0 Amphenol Industrial | 867 |
| - | - | Thermoplastic (TP) | - | - | Copper Alloy | 100 | - | - | Pin (Male) | + 125 C | - 40 C | Cable | Details | SurLok Plus | - | 1 kV | 6 AWG | - | SurLok | 1 Position | - | - | - | 120 A | Crimp | Pin (Male) | Orange | - | - | - | Plugs | Right Angle | IP67 | UL 94 V-0 |