- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Product
- Minimum Operating Temperature
- Housing Material
- Maximum Operating Temperature
- Current Rating
- Thread Size
- Housing / Hood Size
- IP Rating
- Mfr
Attribute column
Categories
Heavy Duty Connectors - Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Base Product Number | Boardlocks | Body Orientation | Cable Entry Angle | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Flame retardant | For Use With | Housing / Hood Size | Housing Gender | Insert / Contact Gender | Low smoke (according to EN 61034-2) | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pitch Spacing | Product Status | RoHS | Termination Method | Tradename | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | With protective conductor | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Fastening Type | Contact Type | Pitch | Current Rating | Contact Finish | Termination Style | Number of Contacts | Contact Gender | Housing Color | Wire Gauge | Row Spacing | Accessory Type | Cable Termination | Number of Power Positions | Thread Size | Terminal Type | Wire Type | Product | Mounting Angle | Features | IP Rating | Contact Finish Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T3209221212-001 TE Connectivity | 16 |
| - | - | - | Nylon | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | HDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | - | - | - | - | Accessories | - | - | IP68 | - | - | ||
![]() T3209201212-001 TE Connectivity | 16 |
| - | - | - | Nylon | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | HDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | - | - | - | - | Accessories | - | - | IP68 | - | - | ||
![]() T3209501222-001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | HDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | - | - | - | - | Accessories | - | - | IP68 | - | - | ||
![]() T3209111201-000 TE Connectivity | 1900 |
| - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | HDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | - | - | - | - | Accessories | - | - | IP68 | - | - | ||
![]() 19431240253 HARTING | 7 |
| - | - | - | Polyamide (PA) | - | - | - | Side | - | 1 | - | Size 24B Inserts | 24B | - | - | - | + 125 C | - | - 40 C | Panel | - | - | - | Details | - | Han-Eco | - | - | - | - | - | Han-Eco B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | M40 | - | - | Housings | Straight | - | IP66 | - | UL 94 V-0 | ||
![]() 1106307 Phoenix Contact | 89 |
| - | Silver | Cable Mount | Polyamide (PA) | - | - | - | - | Copper | 1 | No | - | - | - | Socket (Female) | No | - | Phoenix Contact | - | - | Box | - | Active | Details | - | - | 1.5 kV | 4 AWG | 6 AWG | No | - | - | Crimp | - | High Voltage Connector | 1 Position | Black | - | - | - | - | - | 120 A | - | Crimp | - | - | - | - | - | - | - | - | - | Male, Pin (Plug) | - | Connectors | - | - | IP65 | - | - | ||
![]() ELRA2A2511 Amphenol Industrial | 47 |
| - | - | Panel Mount | Thermoplastic (TP) | ELRA2A2 | - | - | Straight | - | - | - | - | - | - | Pin (Male) | - | + 125 C | Amphenol Industrial Operations | - 40 C | - | Bag | - | Active | Details | - | - | 600 VAC | 4 AWG | - | - | - | ePower-Lite | - | Receptacle | - | 2 Position | Orange | 1 | - | Latch Holder | Male Pin | 0.630 (16.00mm) | 120 A | - | Crimp | - | - | Orange | 4 AWG | - | - | Crimp | - | - | - | Discrete | Receptacles | Straight | Shielded, Waterproof (Mated, IP67) | IP67 | - | UL 94 V-0 | ||
![]() ELPA2Z1610 Amphenol Industrial | 53 | - | - | - | Free Hanging (In-Line) | Thermoplastic (TP) | ELPA2Z1 | - | - | Straight | - | - | - | - | - | - | Socket (Female) | - | + 125 C | Amphenol Industrial Operations | - 40 C | - | Bag | - | Active | Details | - | - | 600 VAC | 6 AWG | - | - | - | ePower-Lite | - | Plug | - | 2 Position | Orange | 1 | - | Latch Lock | Female Socket | 0.630 (16.00mm) | 100 A | - | Crimp | - | - | Orange | 6 AWG | - | - | Crimp | - | - | - | Discrete | Plugs | Straight | Shielded, Waterproof (Mated, IP67) | IP67 | - | UL 94 V-0 | ||
![]() ELRA2A2510 Amphenol Industrial | 47 |
| - | - | Panel Mount | Thermoplastic (TP) | ELRA2A2 | - | - | Straight | - | - | - | - | - | - | Pin (Male) | - | + 125 C | Amphenol Industrial Operations | - 40 C | - | Bag | - | Active | Details | - | - | 600 VAC | 4 AWG | - | - | - | ePower-Lite | - | Receptacle | - | 2 Position | Orange | 1 | - | Latch Holder | Male Pin | 0.630 (16.00mm) | 120 A | - | Crimp | - | - | Orange | 4 AWG | - | - | Crimp | - | - | - | Discrete | Receptacles | Straight | Shielded, Waterproof (Mated, IP67) | IP67 | - | UL 94 V-0 | ||
![]() ELPA2U1601 Amphenol Industrial | 54 |
| - | - | Free Hanging (In-Line) | Thermoplastic (TP) | ELPA2U1 | - | - | Straight | - | - | - | - | - | - | Socket (Female) | - | + 125 C | Amphenol Industrial Operations | - 40 C | - | Bag | - | Active | Details | - | - | 600 VAC | 6 AWG | - | - | - | ePower-Lite | - | Plug | - | 2 Position | Orange | 1 | - | Latch Lock | Female Socket | 0.630 (16.00mm) | 100 A | - | Crimp | - | - | Orange | 6 AWG | - | - | Crimp | - | - | - | Discrete | Plugs | Straight | Shielded, Waterproof (Mated, IP67) | IP67 | - | UL 94 V-0 | ||
![]() 1-2378158-3 TE Connectivity | 174 | - | - | - | Panel Mount | Polybutylene Terephthalate (PBT) | - | - | Straight | - | - | 125 | - | AMP Power Versa-Lock Series 2329906/2329907/2329908/2329909/2329910/2329911 Tab Contacts | - | - | - | - | + 140 C | - | - 30 C | Panel | - | 5mm | - | Details | Crimp | - | 600 V | - | - | - | Bulk | Power Versa-Lock 5.0 | - | - | Housing | 3 Position | - | 1 Row | Receptacle | - | - | 5 mm | - | - | Crimp | 3 | - | - | - | - | - | - | 3 Position | - | - | - | Housings | Straight | - | - | - | - | ||
![]() 2-2378158-3 TE Connectivity | 228 | - | - | - | Panel Mount | Polybutylene Terephthalate (PBT) | - | - | Straight | - | - | 125 | - | AMP Power Versa-Lock Series 2329906/2329907/2329908/2329909/2329910/2329911 Tab Contacts | - | - | - | - | + 140 C | - | - 30 C | Panel | - | 5mm | - | Details | Crimp | - | 600 V | - | - | - | Bulk | Power Versa-Lock 5.0 | - | - | Housing | 3 Position | - | 1 Row | Receptacle | - | - | 5 mm | - | - | Crimp | 3 | - | - | - | - | - | - | 3 Position | - | - | - | Housings | Straight | - | - | - | - | ||
![]() 2-2378159-2 TE Connectivity | 574 | - | - | - | Free Hanging (In Line) | Polybutylene Terephthalate (PBT) | - | - | Straight | - | - | 350 | - | AMP Power Versa-Lock Series 2329912/2329913/2329914/2329916/2329915/2329917 Socket Contacts | - | - | - | - | + 140 C | - | - 30 C | Cable | - | 5mm | - | Details | Crimp | - | 600 V | - | - | - | Bulk | Power Versa-Lock 5.0 | - | - | Power Connector | 2 Position | - | 1 Row | Plug | - | - | 5 mm | - | - | Crimp | 2 | Socket (Female) | - | - | - | - | - | 2 Position | - | - | - | Housings | Straight | - | - | - | - | ||
![]() 10-728172 Amphenol Industrial | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | MVC 15KV Connector | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | MVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | ||
![]() SLPIRA16CPSO3 Amphenol Industrial | In Stock | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | + 125 C | - | - 40 C | Panel | - | - | - | Details | - | SurLok Plus | 1 kV | - | - | - | - | SurLok | - | - | - | 1 Position | - | - | - | - | - | - | 100 A | - | Crimp | - | Socket (Female) | Orange | - | - | - | - | - | - | - | - | Connectors | Straight | - | IP67 | - | - | ||
![]() SLPIRA16CPSR2 Amphenol Industrial | In Stock | - | - | - | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | 1 | - | - | - | - | Socket (Female) | - | + 125 C | - | - 40 C | Panel | - | - | - | Details | - | SurLok Plus | 1 kV | 6 AWG | - | - | - | SurLok | - | - | - | 1 Position | - | - | - | - | - | - | 120 A | - | Crimp | - | Socket (Female) | Red | - | - | - | - | - | - | - | - | Receptacles | Straight | - | IP67 | - | - | ||
![]() SLPIRA16CPSO0 Amphenol Industrial | In Stock | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | + 125 C | - | - 40 C | Panel | - | - | - | Details | - | SurLok Plus | 1 kV | - | - | - | - | SurLok | - | - | - | 1 Position | - | - | - | - | - | - | 100 A | - | Crimp | - | Socket (Female) | Orange | - | - | - | - | - | - | - | - | Connectors | Straight | - | IP67 | - | - | ||
![]() SLPIRA16CPSO2 Amphenol Industrial | In Stock | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | + 125 C | - | - 40 C | Panel | - | - | - | Details | - | SurLok Plus | 1 kV | - | - | - | - | SurLok | - | - | - | 1 Position | - | - | - | - | - | - | 100 A | - | Crimp | - | Socket (Female) | Orange | - | - | - | - | - | - | - | - | Connectors | Straight | - | IP67 | - | - | ||
![]() SLPIPB50BS13EH Amphenol Industrial | In Stock | - | - | - | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | 1 | - | - | - | Male | - | - | + 125 C | - | - 40 C | Cable | - | - | - | Details | - | SurLok Plus | 1 kV | - | - | - | - | SurLok EMI | - | - | - | 1 Position | - | - | - | - | - | - | 200 A | - | Cable | - | Pin (Male) | Orange | - | - | - | - | - | - | - | - | Connectors | Straight | - | IP67 | - | UL 94 V-0 | ||
![]() SLPIPB70BS23EH Amphenol Industrial | In Stock | - | - | - | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | 1 | - | - | - | Male | - | - | + 125 C | - | - 40 C | Cable | - | - | - | Details | - | SurLok Plus | 1 kV | - | - | - | - | SurLok EMI | - | - | - | 1 Position | - | - | - | - | - | - | 300 A | - | Cable | - | Pin (Male) | Orange | - | - | - | - | - | - | - | - | Connectors | Straight | - | IP67 | - | UL 94 V-0 |