- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Product
- Minimum Operating Temperature
- Housing Material
- Maximum Operating Temperature
- Current Rating
- Thread Size
- Housing / Hood Size
- IP Rating
- Mfr
Attribute column
Categories
Heavy Duty Connectors - Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Base Product Number | Boardlocks | Body Orientation | Cable Entry Angle | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connections | Contact insert without contacts | Contact Materials | Content | Degree of protection (IP), mounted | Factory colour | Factory Pack QuantityFactory Pack Quantity | For Use With | Housing / Hood Size | Housing Gender | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Insert / Contact Gender | Locking mechanism | Manufacturer Part Number | Material connector insert | Material contact | Material housing | Material of contact surface | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Status | Range | Risk Rank | RoHS | Rohs Code | Tradename | Type of electric connection | Voltage Rating Max | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | With wire protection | Operating Temperature | Series | Size / Dimension | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Style | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Contact Gender | Housing Color | Row Spacing | Connector Support Type | Accessory Type | Manufacturer Size Code | Size | Thread Size | Current Rating (Max) | Lock Location | Housing Finish | Product | Mounting Angle | Features | UV resistant | IP Rating | Product Length (mm) | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19431240231 HARTING | 46 |
| - | - | - | Polyamide (PA) | - | - | - | Side | - | - | - | - | - | - | IP66 | - | 1 | Size 24B Inserts | 24B | - | - | V0 | - | Double locking levers | - | - | - | Plastic | - | - | + 125 C | - | - | - 40 C | Panel | - | - | - | - | - | - | - | - | Details | - | Han-Eco | - | - | - | - | - | - | - | Han-Eco B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | M25 | - | - | - | Housings | Straight | - | Yes | IP66 | - | - | - | UL 94 V-0 | ||
![]() 19431060250 HARTING | 14 |
| - | - | Surface Mount | Polyamide (PA) | - | - | Side Entry | Side | - | - | - | - | - | - | IP66 | - | 1 | Size 6B Inserts | 6B | - | HARTING ELECTRONICS GMBH & CO KG | V0 | - | Single locking lever | 19431060250 | - | - | Plastic | - | - | + 125 C | - | - | - 40 C | Panel | - | - | - | Active | - | - | - | 2.11 | Details | - | Han-Eco | - | - | - | - | - | - | - | Han-Eco B | - | - | Housing | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | Black | - | CONNECTOR ACCESSORY | - | 6B | 6B | M20 | - | - | - | Housings | Straight | - | Yes | IP66 | - | - | - | UL 94 V-0 | ||
![]() 19431240233 HARTING | 46 |
| - | - | - | Polyamide (PA) | - | - | - | Side | - | - | - | - | - | - | - | - | 1 | Size 24B Inserts | 24B | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - 40 C | Panel | - | - | - | - | - | - | - | - | Details | - | Han-Eco | - | - | - | - | - | - | - | Han-Eco B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | M40 | - | - | - | Housings | Straight | - | - | IP66 | - | - | - | UL 94 V-0 | ||
![]() 19433060250 HARTING | 46 |
| - | - | Surface Mount | Polyamide (PA) | - | - | Side Entry | Side | - | - | - | - | - | - | IP66 | - | 1 | Size 6B Inserts | 6B | - | HARTING ELECTRONICS GMBH & CO KG | V0 | - | Single locking lever | 19433060250 | - | - | Plastic | - | - | + 125 C | - | - | - 40 C | Panel | - | - | - | Active | - | - | Han-Eco B Hoods & Housings | 2.13 | Details | - | Han-Eco | - | - | - | - | - | - | - | Han-Eco B | - | - | Housing | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | Black | - | CONNECTOR ACCESSORY | - | 6B | 6B | M20 | - | - | - | Housings | Straight | - | Yes | IP66 | - | - | - | UL 94 V-0 | ||
![]() 19433100250 HARTING | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | Side | - | - | - | - | - | - | - | - | 1 | Size 10B Inserts | 10B | - | HARTING ELECTRONICS GMBH & CO KG | - | - | - | 19433100250 | - | - | - | - | - | + 125 C | - | - | - 40 C | Panel | - | - | - | Active | - | - | - | 5.72 | Details | Yes | Han-Eco | - | - | - | - | - | - | - | Han-Eco B | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | Black | - | CONNECTOR ACCESSORY | - | - | - | M20 | - | - | - | Housings | Straight | - | - | IP66 | - | - | - | UL 94 V-0 | ||
![]() 19433060252 HARTING | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | Side | - | - | - | - | - | - | - | - | 1 | Size 6B Inserts | 6B | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - 40 C | Panel | - | - | - | - | - | - | - | - | Details | - | Han-Eco | - | - | - | - | - | - | - | Han-Eco B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | M32 | - | - | - | Housings | Straight | - | - | IP66 | - | - | - | UL 94 V-0 | ||
![]() 19433100230 HARTING | 9052071 |
| - | - | Surface Mount | Polyamide (PA) | - | - | Side Entry | Side | - | - | - | - | - | - | IP66 | - | 1 | Size 10B Inserts | 10B | - | - | V0 | - | Double locking levers | - | - | - | Plastic | - | - | + 125 C | - | - | - 40 C | Panel | - | - | - | - | - | - | - | - | Details | - | Han-Eco | - | - | - | - | - | - | - | Han-Eco B | - | - | Housing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | 10B | 10B | M20 | - | - | - | Housings | Straight | - | Yes | IP66 | - | - | - | UL 94 V-0 | ||
![]() 19433100252 HARTING | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | Side | - | - | - | - | - | - | - | - | 1 | Size 10B Inserts | 10B | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - 40 C | Panel | - | - | - | - | - | - | - | - | Details | - | Han-Eco | - | - | - | - | - | - | - | Han-Eco B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | M32 | - | - | - | Housings | Straight | - | - | IP66 | - | - | - | UL 94 V-0 | ||
![]() 19433100251 HARTING | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | Side | - | - | - | - | - | - | - | - | 1 | Size 10B Inserts | 10B | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - 40 C | Panel | - | - | - | - | - | - | - | - | Details | - | Han-Eco | - | - | - | - | - | - | - | Han-Eco B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | M25 | - | - | - | Housings | Straight | - | - | IP66 | - | - | - | UL 94 V-0 | ||
![]() 19433240231 HARTING | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | Side | - | - | - | - | - | - | IP66 | - | 1 | Size 24B Inserts | 24B | - | HARTING ELECTRONICS GMBH & CO KG | V0 | - | Double locking levers | 19433240231 | - | - | Plastic | - | - | + 125 C | - | - | - 40 C | Panel | - | - | - | Active | - | - | - | 2.11 | Details | - | Han-Eco | - | - | - | - | - | - | - | Han-Eco B | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | Black | - | CONNECTOR ACCESSORY | - | - | - | M25 | - | - | - | Housings | Straight | - | Yes | IP66 | - | - | - | UL 94 V-0 | ||
![]() 09305240731 HARTING | 46 |
| - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Standard Hoods / Housings for Industrial Connectors | 24 B | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dust Gray | - | - | - | - | - | - | - | - | - | Housings | - | - | - | IP65 | - | - | - | - | ||
![]() 09155130901 HARTING | 50 |
| - | - | - | Polypropylene (PP) | 09155130 | - | Angled | Bottom | - | - | - | - | - | - | IP67 | - | 10 | Harting Han F+B Series Heavy Duty Inserts | - | - | - | Other | - | Screw | - | - | - | Plastic | - | - | + 125 C | HARTING | - | - 40 C | - | -40C to 125C | Bulk | 09 15 513 0901 | - | - | Active | - | - | Details | - | Han | - | - | - | - | - | - | -40°C ~ 125°C | Han F+B | - | Base - Panel Mount 90° | Connector Hood | - | - | - | - | - | - | - | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Bottom Entry | - | - | - | - | - | Blue | - | - | - | - | - | - | - | Threaded | - | Housings | - | - | Yes | IP67, IP69K | - | - | - | - | ||
![]() 09150033002 HARTING | 48 |
| - | - | - | Polycarbonate (PC) | - | - | - | - | 0.14 - 2.5 | 0.14 - 2.5 | - | Yes | - | - | - | - | 10 | - | 3A | - | - | V0 | Male | - | - | Thermoplastic | Other | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Crimp connection | - | - | 14 AWG | 26 AWG | No | - | - | - | - | - | 1 Position | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | - | - | - | - | ||
![]() 09155130301 HARTING | 66 |
| - | - | Bulkhead | Polypropylene (PP) | 09155130 | - | Straight | Bottom | - | - | - | - | - | - | IP67 | - | 10 | Harting Han F+B Series Heavy Duty Inserts | - | - | - | Other | - | Screw | - | - | - | Plastic | - | - | - | HARTING | - | - | - | -40C to 125C | Bulk | 09 15 513 0301 | - | - | Active | - | - | Details | - | Han | - | - | - | - | - | - | -40°C ~ 125°C | Han F+B | - | Base - Panel Mount | Connector Hood | - | - | - | - | - | - | - | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Bottom Entry | - | - | - | - | - | Black | - | - | - | - | - | - | - | Threaded | - | Housings | - | - | Yes | IP67, IP69K | - | - | - | - | ||
![]() 09150033102 HARTING | 98 |
| - | - | - | Polycarbonate (PC) | - | - | - | - | 0.14 - 2.5 | 0.14 - 2.5 | - | Yes | - | - | - | - | 10 | - | 3A | - | - | V0 | Female | - | - | Thermoplastic | Other | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Crimp connection | - | - | 14 AWG | 26 AWG | No | - | - | - | - | - | 1 Position | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | - | - | - | - | ||
![]() 19410065403 HARTING | 145 |
| - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | Han | - | - | - | - | - | - | - | Han-Eco | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | Protection Cover | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | ||
![]() 19300160739 HARTING | 46 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 16B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | HAN | - | - | - | - | - | - | - | Han B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M25 | - | - | - | Hood | Straight | - | - | - | - | - | - | - | ||
![]() 09161072101 HARTING | 47 |
| - | - | - | Polycarbonate (PC) | 09161072 | - | Straight | - | - | - | Crimp | - | - | 1pc(s) | - | Pebble grey (RAL 7032) | 10 | Size 16B Housings | 16B | - | - | - | Female | - | - | - | - | - | - | +125°C | + 125 C | HARTING | -40°C | - 40 C | Panel Mount | -40C to 125C | Bulk | - | - | 37.2(mm) | Active | - | - | Details | - | Han | - | 250V | 250 V | 14 AWG | 26 AWG | - | -40°C ~ 125°C | Han DDD | - | Insert without Contacts | Rectangular | 107 Position + PE | Gray | - | RCP | Han® D | 10A | - | - | - | - | 10 A | - | Crimp | Socket (Female) | Gray | - | - | - | - | 16B | - | 10(A) | - | - | Inserts | Straight | - | - | - | 84.5(mm) | 34(mm) | UL94 V-0 | UL 94 V-0 | ||
![]() 09160552001 HARTING | 51 | - | - | - | - | Polycarbonate (PC) | 09160552 | - | Straight | - | - | - | Crimp | - | - | 1pc(s) | - | Pebble grey (RAL 7032) | 10 | Size 6B Housings | 6B | - | - | - | Male | - | - | - | - | - | - | +125°C | + 125 C | HARTING | -40°C | - 40 C | Panel Mount | -40C to 125C | Bulk | - | - | 34.5(mm) | Active | - | - | Details | - | Han | - | 250V | 250 V | 14 AWG | 26 AWG | - | -40°C ~ 125°C | Han DDD | - | Insert without Contacts | Rectangular | 55 Position + PE | Gray | - | PL | Han® D | 10A | - | - | - | - | 10 A | - | Crimp | Pin (Male) | Gray | - | - | - | - | 6B | - | 10(A) | - | - | Inserts | - | - | - | - | 51(mm) | 34(mm) | UL94 V-0 | UL 94V-0 | ||
![]() 09140063021 HARTING | 54 |
| - | - | - | Polycarbonate (PC) | 09140063 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | HARTING | - | - | - | - | Bulk | 09 24 006 3021 | - | - | Active | - | - | - | - | - | - | - | 400 V | 12 AWG | 26 AWG | - | -40°C ~ 125°C | Han-Modular® | - | Module without Contacts | - | 6 Position | Gray | - | Male | Han® D, Han® E | 10A, 16A | - | - | - | - | 10 A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | Modules | - | - | - | - | - | - | UL94 V-0 | - |