- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Product
- Minimum Operating Temperature
- Housing Material
- Maximum Operating Temperature
- Current Rating
- Thread Size
- Housing / Hood Size
- IP Rating
- Mfr
Attribute column
Categories
Heavy Duty Connectors - Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Panel Mount | Ambient temperature | Base Product Number | Boardlocks | Body Orientation | Cable Entry Angle | Case material | Component Type | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Contact insert without contacts | Contact Materials | Content | Diameter plug-in contact | Factory colour | Factory Pack QuantityFactory Pack Quantity | For Use With | Housing / Hood Size | Housing Gender | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Insert / Contact Gender | Manufacturer part # | Manufacturer Part Number | Material connector insert | Material contact | Material of contact surface | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Contact Rows | Operating Temp Range | Overvoltage category | Package | Part # Aliases | Part Life Cycle Code | Pollution degree | Product Status | Rated current In | Rated surge voltage | Risk Rank | RoHS | Rohs Code | Seal | Tradename | Type of electric connection | Unit Weight | Voltage Rating Max | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | With protective conductor | With wire protection | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Pitch | Total Number of Contacts | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Contact Gender | Housing Color | Wire Gauge | Connector Support Type | Accessory Type | Contact Termination | Size | Thread Size | Terminal Type | Current Rating (Max) | Cable Diameter | Pin or Socket | Product | Mounting Angle | Flammability | IP Rating | Height | Width | Contact Finish Thickness | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1155483 Phoenix Contact | 41 |
| - | Silver | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | 15 | - | - | - | - | - | Socket (Female) | - | - | - | - | - | + 125 C | Phoenix Contact | - 40 C | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 1500 VDC | - | - | - | - | - | - | - | - | Busbar | - | - | - | Orange | - | - | - | - | - | - | - | - | 250 A | - | Busbar | - | Orange | - | - | - | - | - | - | Female, Receptacle (Socket) | - | - | - | Connectors | - | - | IP67 | - | - | - | - | UL 94 V-0 | ||
![]() 1228824 Phoenix Contact | 30 |
| - | Silver | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | 20 | - | - | - | - | - | Pin (Male) | - | - | - | - | - | + 115 C | Phoenix Contact | - 40 C | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 1500 VDC | 4 AWG | 6 AWG | - | - | - | - | - | - | Crimp | - | - | - | Orange | - | - | - | - | - | - | - | - | 120 A | - | Screw | - | Orange | - | - | - | - | - | - | Male, Pin (Plug) | - | - | - | Connectors | - | - | IP65 | - | - | - | - | UL 94 V-0 | ||
![]() 1228829 Phoenix Contact | 13 |
| - | Silver | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | 15 | - | - | - | - | - | Pin (Male) | - | - | - | - | - | + 125 C | Phoenix Contact | - 40 C | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 1500 VDC | 2/0 AWG | 2 AWG | 2 AWG to 2/0 AWG | - | - | - | - | - | Screw, Solder | - | - | - | Orange | - | - | - | - | - | - | - | - | 250 A | - | Screw | - | Orange | - | - | - | - | - | - | Male, Pin (Plug) | - | - | - | Connectors | - | - | IP67 | - | - | - | - | UL 94 V-0 | ||
![]() 93601-1718 Molex | 53 |
| - | - | - | Aluminum | - | - | 093601 | - | Side Entry | Side Entry | - | Double Lever Hood | - | - | - | - | - | - | - | 1 | Size 10B Inserts | 10B | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | Details | - | - | HDC | - | 4.187019 oz | - | 500 V | - | - | - | - | - | - | - | 93601 | - | - | STD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10B | Pg16 | - | - | - | - | Hood | - | - | IP69X | - | - | - | - | - | ||
![]() 1350025 Phoenix Contact | 26 |
| - | - | - | Polycarbonate (PC) | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | 1 | - | - | - | - | - | Male | - | - | - | - | - | + 125 C | Phoenix Contact | - 40 C | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 500 V | 14 AWG | 26 AWG | - | - | - | -40°C ~ 125°C | - | HEAVYCON® B10 | - | Insert | - | 6 Position | - | - | Male | - | 13A | - | - | - | - | 16 A | Silver | Push In | - | - | - | - | - | - | B6 | - | - | - | - | - | Inserts | - | - | - | - | - | - | UL94 V-0 | UL 94 V-0 | ||
![]() KN01S12HFH1 JAE Electronics | 1346 |
| - | - | - | - | - | - | KN01S | - | - | - | - | - | - | - | - | - | - | - | - | 1200 | - | - | - | - | - | - | - | - | - | - | - | - | JAE Electronics | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | - | - | KN06/KN01 | - | - | - | - | - | - | - | - | - | - | Cut Tape | KN01 | - | - | Stamped | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 10 AWG | - | - | Crimp | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | ||
![]() 1350010 Phoenix Contact | 52 |
| - | - | - | Polycarbonate (PC) | - | 125 - 125 | - | - | - | - | - | - | 0.14 - 2.5 | 0.14 - 2.5 | No | Copper Alloy | - | 2.5 | - | 1 | - | - | - | - | V0 | Female | - | - | Thermoplastic | Other copper alloys | Other | + 125 C | Phoenix Contact | - 40 C | - | - | - | III | Bulk | - | - | 3 | Active | 16 | 6 | - | - | - | - | - | Spring clamp connection | - | - | 500 V | 14 AWG | 26 AWG | - | Yes | No | -40°C ~ 125°C | - | HEAVYCON® B24 | - | Insert | - | 24 Position | - | - | Female | - | 13A | - | - | 111 | - | 16 A | Silver | Push In | - | - | - | - | - | - | B24 | - | - | - | - | - | Inserts | - | - | - | 37 | 34 | - | UL94 V-0 | UL 94 V-0 | ||
![]() 1350013 Phoenix Contact | 50 |
| - | - | - | Polycarbonate (PC) | - | 125 - 125 | - | - | - | - | - | - | 0.14 - 2.5 | 0.14 - 2.5 | No | Copper Alloy | - | 2.5 | - | 1 | - | - | - | - | V0 | Female | - | - | Thermoplastic | Other copper alloys | Other | + 125 C | Phoenix Contact | - 40 C | - | - | - | III | Bulk | - | - | 3 | Active | 16 | 6 | - | - | - | - | - | Spring clamp connection | - | - | 500 V | 14 AWG | 26 AWG | - | Yes | No | -40°C ~ 125°C | - | HEAVYCON® B16 | - | Insert | - | 16 Position | - | - | Female | - | 13A | - | - | 84 | - | 16 A | Silver | Push In | - | - | - | - | - | - | B16 | - | - | - | - | - | Inserts | - | - | - | 37 | 34 | - | UL94 V-0 | UL 94 V-0 | ||
![]() KN01P10KLH5 JAE Electronics | 19766 |
| - | - | - | - | - | - | KN01P | - | - | - | - | - | - | - | - | - | - | - | - | 10000 | - | - | - | - | - | - | - | - | - | - | - | - | JAE Electronics | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | - | - | KN06/KN01 | - | - | - | - | - | - | - | - | - | - | Cut Tape | KN01 | - | - | Stamped | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | 22-24 AWG | - | - | Crimp | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | ||
![]() 1350020 Phoenix Contact | 50 |
| - | - | - | Polycarbonate (PC) | - | 125 - 125 | - | - | - | - | - | - | 0.14 - 2.5 | 0.14 - 2.5 | No | Copper Alloy | - | 2.5 | - | 1 | - | - | - | - | V0 | Male | - | - | Thermoplastic | Other copper alloys | Other | + 125 C | Phoenix Contact | - 40 C | - | - | - | III | Bulk | - | - | 3 | Active | 16 | 6 | - | - | - | - | - | Spring clamp connection | - | - | 500 V | 14 AWG | 26 AWG | - | Yes | No | -40°C ~ 125°C | - | HEAVYCON® B10 | - | Insert | - | 10 Position | - | - | Male | - | 13A | - | - | 64 | - | 16 A | Silver | Push In | - | - | - | - | - | - | B10 | - | - | - | - | - | Inserts | - | - | - | 34.4 | 34 | - | UL94 V-0 | UL 94 V-0 | ||
![]() KN01S03KKP4 JAE Electronics | 3332 |
| - | - | - | - | - | - | KN01S | - | - | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | JAE Electronics | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | - | - | KN06/KN01 | - | - | - | - | - | - | - | - | - | - | Cut Tape | KN01 | - | - | Stamped | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | 22-26 AWG | - | - | Crimp | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | ||
![]() 93601-0301 Molex | In Stock | - | - | Silver | - | Polycarbonate (PC) | - | - | 093601 | - | Straight | - | - | Inserts - Screw Terminal | - | - | - | Copper Alloy | - | - | - | 1 | Size 24B Housings and Hoods | 24 B | - | - | - | - | - | - | - | - | - | + 125 C | Molex | - 40 C | Panel | 2 | -40C to 125C | - | Bulk | - | - | - | Active | - | - | - | Details | - | - | HDC | - | 4.162328 oz | 500V | 500 V | 14 AWG | 20 AWG | 20 AWG to 14 AWG | - | - | - | Bag | 93601 | - | - | Rectangular | 24 Position | - | 2 Row | Female | - | - | - | 24(POS) | - | - | 16 A | - | Screw | Socket (Female) | Gray | - | - | - | - | - | - | - | 16/Contact(A) | - | - | Inserts | Straight | UL 94V-0 | - | - | - | - | - | UL 94 V-0 | ||
![]() 93601-0614 Molex | 10 |
| - | - | Bulkhead Mount | Polyamide (PA) | - | - | - | - | Bottom Entry | Bottom | Polyamide | Single Lever Bulkhead Housing | - | - | - | - | 1pc(s) | - | Grey-white (RAL 9002) | 1 | Size 3A Inserts | 3A | - | - | - | - | 936010614 | - | - | - | - | - | - | - | Bulkhead | - | - | - | - | - | - | - | - | - | - | - | Details | - | Locking lever | HDC | - | 0.409178 oz | - | 230 V, 400 V | - | - | - | - | - | - | Bag | 93601 | - | - | STD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey White RAL 9002 | - | - | - | - | 3A | - | - | - | - | - | Housings | Straight | UL 94V-0 | IP66 | - | - | - | - | UL 94 V-0 | ||
![]() 93600-0406 Molex | In Stock | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | MOLEX LLC | - | - | - | 936000406 | - | - | - | + 100 C | - | - 40 C | - | - | - | - | - | 7000.7834.0 93600-0415 936000406 0936000406 | Active | - | - | - | - | 5.72 | Details | Yes | - | HDC | - | 0.458562 oz | - | - | - | - | - | - | - | - | - | 93600 | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | Pg13.5 | - | - | 6.00-11.00mm | - | - | - | UL 94V-2 | IP68 | - | - | - | - | UL 94 V-2 | ||
![]() 93601-0691 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | HDC | - | 0.529109 oz | - | 230 V | - | - | - | - | - | - | - | 93601 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | UL 94 V-0 | ||
![]() 93601-3234 Molex | In Stock | - | - | - | - | Aluminum | - | - | 093601 | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | 24B | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | Details | - | - | HDC | - | 5.749656 oz | - | 500 V | - | - | - | - | - | - | - | 93601 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | Housings | Straight | - | IP69K | - | - | - | - | - | ||
![]() 93601-0163 Molex | 3519 |
| - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | 1 | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | HDC | - | 0.042329 oz | - | - | 18 AWG | - | - | - | - | - | - | 93601 | - | - | - | - | - | - | Male | Turned Crimp Contact | - | - | - | - | - | 16 A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | ||
![]() 93600-0224 Molex | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Ribbon Cables | 10B | - | - | - | - | - | - | - | - | - | + 100 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | HDC | - | 2.574999 oz | - | - | - | - | - | - | - | - | - | 93600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | - | - | - | - | - | - | Accessories | - | UL 94V-0 | IP66 | - | - | - | - | UL 94 V-0 | ||
![]() 93603-0081 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | HDC | - | 1.301 lbs | - | 500 V | - | - | - | - | - | - | - | 93603 | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 93601-0275 Molex | In Stock | - | - | Silver | - | Polycarbonate | - | - | - | - | Straight | - | - | - | - | - | - | Copper Alloy | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 40 C | Cable | 2 | -40C to 125C | - | - | - | - | - | - | - | - | - | Details | - | - | HDC | - | 2.899520 oz | 500V | 500 V | 14 AWG | 20 AWG | 20 AWG to 14 AWG | - | - | - | Bag | 93601 | - | - | Rectangular | 16 Position | - | 2 Row | F | - | - | - | 16(POS) | - | - | 16 A | - | Screw | - | - | - | - | - | - | - | - | - | 16/Contact(A) | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 |