- Manufacturer
- Series
- Connector Type
- Factory Lead Time
- Housing Material
- Packaging
- Part Status
- RoHS Status
- Style
- Connector Support Type
- Operating Temperature
- Lock Location
- Ingress Protection
Attribute column
Categories
Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Material | Housing Material | Weight | Body Material | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Ingress Protection | Depth | Style | Reach Compliance Code | Approval Agency | Housing Color | Connector Support Type | Size | Thread Size | Hole Diameter | Lock Location | Housing Finish | Assembly Item Name | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09300160301 HARTING | 109 |
| Datasheet | 3 Weeks | - | Metal | - | - | Aluminum, Die Cast | - | Aluminium, Metal | - | -40°C~125°C | Bulk | - | Han® B | 4.449Lx1.709W x 1.138 H 113.00mmx43.40mmx28.90mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | 4 | Grey | Female | NO | NO | NO | Straight | IP65 - Dust Tight, Water Resistant | 57mm | Bottom Entry | - | - | Gray | CONNECTOR ACCESSORY | 16B | - | 4.4 mm | Locking Clip (2) on Base Bottom | Powder Coated | HOUSING | - | 28.9052mm | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | Dust Tight, IP65, IP67, Water Resistant | ||
![]() 19413240273 HARTING | 2311 |
| Datasheet | 7 Weeks | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | M40 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1775787 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | Cable | - | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | 2011 | HEAVYCON® D | 3.228Lx2.205W x 2.992 H 82.00mmx56.00mmx76.00mm | - | Obsolete | Not Applicable | Screw | Hood | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | Gray | CONNECTOR ACCESSORY | D50 | PG21 | - | Locking Clip (2) on Base Bottom | Powder Coated | - | - | 75.9968mm | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 19300161442 HARTING | 12 |
| Datasheet | 4 Weeks | - | Metal | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han® B | 3.681Lx1.693W x 1.772 H 93.50mmx43.00mmx45.00mm | yes | Active | 1 (Unlimited) | Cable | Hood | - | - | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | - | Gray | CONNECTOR ACCESSORY | 16B | M32 | - | Locking Clip (1) on Base Bottom | Powder Coated | - | - | 45.0088mm | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 19200031250 HARTING | 66 | - | Datasheet | 5 Weeks | - | Metal | - | - | Zinc, Die Cast | - | Metal, Zinc | - | -40°C~125°C | Bulk | - | Han® A | 1.102Lx1.575W x 1.071 H 28.00mmx40.00mmx27.20mm | - | Active | 1 (Unlimited) | Screw | Base - Panel Mount 90° | - | - | - | - | - | - | Straight | IP44 | - | Side Entry | not_compliant | - | Gray | CONNECTOR ACCESSORY | 3A | M20 | - | Locking Clip (1) on Base Bottom | Powder Coated | - | - | 27.2034mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | IP44, IP65 | ||
![]() 1407643 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | - | -40°C~125°C | Bulk | 2014 | HEAVYCON® EVO | - | yes | Active | - | Screw | Hood | 1 | - | - | - | - | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | - | Side or Top Entry | - | - | Black | CONNECTOR ACCESSORY | B16 | - | - | Locking Clip (2) on Base Bottom | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP65, IP66, Water Resistant, Waterproof | ||
![]() 09300101751 HARTING | 11 |
| - | 6 Weeks | - | - | 9 | - | Aluminum, Die Cast | - | Metal | - | -40°C~125°C | Bulk | - | Han® B | 2.858Lx1.693W x 1.866 H 72.60mmx43.00mmx47.40mm | - | Active | 1 (Unlimited) | Cable | Hood - Coupling | 3 | - | Female | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | - | Gray | CONNECTOR ACCESSORY | 10B | PG16 | - | Locking Clip (1) on Hood Top | Powder Coated | - | Cable to Cable | 47.3964mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1206100000 Weidmüller | 43 |
| Datasheet | 12 Weeks | - | - | - | - | Aluminum, Die Cast | - | - | - | - | Bulk | 2006 | RockStar® | 3.740Lx1.850W x 1.152 H 95.00mmx47.00mmx29.25mm | yes | Active | Not Applicable | - | Base - Panel Mount | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | - | Gray | CONNECTOR ACCESSORY | 4 | - | - | Locking Clip (1) on Base Bottom | Powder Coated | - | - | 29.3mm | - | - | No | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1411473 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | 2015 | HEAVYCON® EVO | 4.724Lx1.732W x 3.465 H 120.00mmx44.00mmx88.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP66/69K - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | - | - | CONNECTOR ACCESSORY | B24 | - | - | Locking Clip (1) on Base Bottom | - | - | Salt Water Resistant | 88.011mm | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() 1460329 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | Aluminum, Die Cast | 340.194277g | - | - | -40°C~125°C | Bulk | 2014 | HEAVYCON® B | 4.724Lx1.693W x 3.228 H 120.00mmx43.00mmx82.00mm | yes | Active | - | - | Hood - Coupling | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | - | Gray | CONNECTOR ACCESSORY | B24 | PG21 | - | Locking Clip (2) on Hood Top | Powder Coated | - | Cable to Cable | 81.9912mm | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1604864 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 3.701Lx3.110W x 3.228 H 94.00mmx79.00mmx82.00mm | yes | Active | - | - | Hood - Coupling | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | - | Gray | CONNECTOR ACCESSORY | B32 | M32 | - | Locking Clip (2) on Hood Top | Powder Coated | - | Cable to Cable | 81.9912mm | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1412700 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 3.681Lx1.732W x 2.992 H 93.50mmx44.00mmx76.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | Top Entry | - | - | - | CONNECTOR ACCESSORY | B16 | M40 | - | Locking Clip (1) on Base Bottom | - | - | Salt Water Resistant | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1604599 Phoenix Contact | 40 |
| Datasheet | 4 Weeks | Standard | 100 | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | 2011 | HEAVYCON-ADVANCE® | 5.984Lx2.244W x 3.937 H 152.00mmx57.00mmx100.00mm | - | Active | - | - | Hood | - | Grey | Female | - | - | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | Top Entry | - | - | Gray | CONNECTOR ACCESSORY | B24 | M40 | - | Bayonet Lock on Hood | Powder Coated | - | - | 100.076mm | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 1652420000 Weidmüller | 109 |
| Datasheet | 16 Weeks | Base | - | - | - | Polycarbonate (PC) | - | - | -40°C | - | Bulk | 2011 | RockStar® | 1.654Lx1.102W x 1.051 H 42.00mmx28.00mmx26.70mm | - | Active | Not Applicable | - | Base - Panel Mount 90° | - | - | - | NO | NO | NO | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | cURus | Beige | CONNECTOR ACCESSORY | 1 | - | - | Locking Clip (1) on Base Bottom | - | HOUSING ITEM | - | 52.8mm | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 09300160301ML HARTING | 41 | - | Datasheet | 4 Weeks | - | - | - | Aluminium | - | - | Aluminium | - | - | Bulk | - | Han® B | 4.449Lx1.709W x 1.138 H 113.00mmx43.40mmx28.90mm | - | Active | 1 (Unlimited) | Screw | Base - Panel Mount | - | - | - | - | - | - | - | - | - | Bottom Entry | - | - | - | - | 16B | - | - | Locking Clip (2) on Base Bottom | - | - | - | 28.9052mm | 113.0046mm | 43.4086mm | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1670530000 Weidmüller | 49 |
| Datasheet | 12 Weeks | Cable | - | - | - | Aluminum, Die Cast | - | Aluminium | - | - | Bulk | 2006 | RockStar® | 2.362Lx1.693W x 2.047 H 60.00mmx43.00mmx52.00mm | - | Active | - | - | Hood | - | Grey | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | cURus | Gray | CONNECTOR ACCESSORY | 3 | PG13.5 | - | Locking Clip (1) on Base Bottom | Powder Coated | - | - | 52mm | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 09620150540 HARTING | 29 |
| Datasheet | 4 Weeks | - | 0540 | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han® EMC | 2.504Lx1.201W x 2.756 H 63.60mmx30.50mmx70.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | - | CONNECTOR ACCESSORY | 10A | PG16 | - | Locking Clip (1) on Base Bottom | - | - | - | 70.0024mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1412593 Phoenix Contact | 30 |
| Datasheet | 4 Weeks | - | - | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 2.874Lx1.732W x 2.835 H 73.00mmx44.00mmx72.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | - | - | CONNECTOR ACCESSORY | B10 | M32 | - | Locking Clip (2) on Base Bottom | - | - | Salt Water Resistant | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 19460160302 HARTING | 11 |
| Datasheet | 3 Weeks | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | Nylon, Polyamide | - | -40°C~125°C | Bulk | - | Han-Eco® | 3.839Lx1.575W x 1.063 H 97.50mmx40.00mmx27.00mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | - | Black | CONNECTOR ACCESSORY | 16A | - | - | Locking Clip (1) on Base Bottom | - | - | Cover | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 19620400442 HARTING | 2633 |
| Datasheet | 4 Weeks | - | Metal | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han® EMC | 4.193Lx2.795W x 2.953 H 106.50mmx71.00mmx75.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | - | - | CONNECTOR ACCESSORY | 16B | M32 | - | Screw Locks on Hood | EMC Coating | - | - | 75.0062mm | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant |