- Manufacturer
- Series
- Connector Type
- Factory Lead Time
- Housing Material
- Packaging
- Part Status
- RoHS Status
- Style
- Connector Support Type
- Operating Temperature
- Lock Location
- Ingress Protection
Attribute column
Categories
Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Boardlocks | Body Orientation | Cable Entry Angle | Contact Materials | Housing / Hood Size | Insert / Contact Gender | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Contact Rows | Operating Temp Range | Operating Voltage (Max) | Product Depth (mm) | Rad Hardened | RoHS | Schedule B | Termination Method | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Type | Number of Positions | Gender | Current Rating | Termination Style | Number of Contacts | Housing Color | Accessory Type | Thread Size | Current Rating (Max) | Product | IP Rating | Product Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9330242726 HARTING | In Stock | - | - | Silver | Polycarbonate (PC) | - | - | - | Copper Alloy | 48B | Female | - | - | - | - | - | - | - | - | - | - | - | 500 V | 14 AWG | 26 AWG | - | 48 Position + PE | - | 16 A | Clamp | - | - | - | - | - | Inserts | - | - | ||
![]() 9300100272 HARTING | In Stock | - | - | - | Aluminum | - | - | Side | - | 10B | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG21 | - | Housings | IP65 | - | ||
![]() 9200042711 HARTING | In Stock | - | - | Silver | Polycarbonate (PC) | - | - | - | Copper Alloy | 3A | Female | - | - | - | - | - | - | - | - | - | - | - | 600 V | 14 AWG | 18 AWG | - | 4 Position + PE | - | 10 A | Screw | - | - | - | - | - | Inserts | - | - | ||
![]() 9310062611 HARTING | In Stock | - | - | Silver | Polycarbonate (PC) | - | - | - | Copper Alloy | 32B | Male | - | - | - | - | - | - | - | - | - | - | - | 600 V | 10 AWG | 16 AWG | - | 12 Position + PE | - | 35 A | Screw | - | - | - | - | - | Inserts | - | - | ||
![]() 9700062813 HARTING | In Stock | - | - | Silver | Polyamide | - | Straight | - | Copper Alloy | 3A | Male | - | - | Cable | 2 | -40C to 100C | 50V | 21(mm) | No | - | - | Screw | 50 V | 16 AWG | - | Terminal Block | 6 Position | F | 10 A | Screw | 6(POS) | Black | - | - | 10(A) | Inserts | - | 21(mm) | ||
![]() 9300480442 HARTING | In Stock | - | - | - | Aluminum | - | - | Top | - | 48B | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG42 | - | Hood | IP65 | - | ||
![]() 9320006104 HARTING | In Stock | - | - | Silver | - | - | - | - | Copper Alloy | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | 16 AWG | - | - | - | - | 40 A | Crimp | - | - | - | - | - | Contacts | - | - | ||
![]() 9300160751 HARTING | In Stock | - | - | - | Aluminum | - | - | Top | - | 16B | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG29 | - | Hood | IP65 | - | ||
![]() 9300480542 HARTING | In Stock | - | - | - | Aluminum | - | - | Side | - | 48B | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG42 | - | Hood | IP65 | - | ||
![]() 9160243101 HARTING | In Stock | - | - | - | Polycarbonate (PC) | - | - | - | - | 6B | Female | - | - | - | - | - | - | - | - | - | - | - | 250 V | 14 AWG | 26 AWG | - | 24 Position + PE | - | 10 A | Crimp | - | - | - | - | - | Inserts | - | - | ||
![]() 9300241290 HARTING | In Stock | - | - | - | Aluminum | - | - | Side | - | 24B | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | IP65 | - | ||
![]() 9300160531 HARTING | In Stock | - | - | - | Aluminum | - | - | Side | - | 16B | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG29 | - | Hood | IP65, IP66, IP67 | - | ||
![]() 9300245425 HARTING | In Stock | - | - | - | Aluminum | - | - | - | - | 24B | - | + 125 C | - 40 C | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Protection Cover | - | - | Accessories | IP65 | - | ||
![]() 9300320422 HARTING | 2224 |
| - | - | Aluminum | - | - | Top | - | 32B | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG36 | - | Hood | IP65 | - | ||
![]() 9300160520 HARTING | 44 |
| - | - | Aluminum | - | - | Side | - | 16B | - | - | - | - | - | -40C to 125C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG21 | - | Hood | IP65, IP66, IP67 | - | ||
![]() 9300240441 HARTING | In Stock | - | - | - | Aluminum | - | - | Top | - | 24B | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG29 | - | Hood | IP65, IP66, IP67 | - | ||
![]() 9300160430 HARTING | In Stock | - | - | - | Aluminum | - | - | Top | - | 16B | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG21 | - | Hood | IP65, IP66, IP67 | - | ||
![]() 9300241520 HARTING | In Stock | - | - | - | Aluminum | - | - | Side | - | 24B | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG21 | - | Hood | IP65, IP66, IP67 | - | ||
![]() 9300100522 HARTING | In Stock | - | - | - | Aluminum | - | - | Side | - | 10B | - | + 125 C | - 40 C | - | - | -40C to 125C | - | - | - | Non-Compliant | 8538907080/8538907080/8538907080/8538907080/8538907080 | - | - | - | - | - | - | - | - | - | - | - | - | PG21 | - | Hood | IP65, IP66, IP67 | - | ||
![]() 9340102601 HARTING | In Stock | - | - | Silver | Polycarbonate (PC) | - | - | - | Copper Alloy | 24B | Male | - | - | - | - | - | - | - | - | - | - | - | 830 V | 14 AWG | 18 AWG | - | 12 Position + PE | - | 16 A | Screw | - | - | - | - | - | Inserts | - | - |