- Manufacturer
- Series
- Connector Type
- Factory Lead Time
- Housing Material
- Packaging
- Part Status
- RoHS Status
- Style
- Connector Support Type
- Operating Temperature
- Lock Location
- Ingress Protection
Attribute column
Categories
Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Color | Orientation | Shielding | Ingress Protection | Depth | Style | Approval Agency | Housing Color | ELV | Connector Support Type | Size | Thread Size | Lock Location | Housing Finish | Features | Height | Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1412098 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 4.724Lx1.732W x 2.992 H 120.00mmx44.00mmx76.00mm | yes | Active | 1 (Unlimited) | Hood | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | Top Entry | - | - | - | CONNECTOR ACCESSORY | B24 | M40 | Locking Clip (1) on Base Bottom | - | Salt Water Resistant | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1205000000 Weidmüller | 45 | - | Datasheet | 6 Weeks | - | Aluminum | Aluminum, Die Cast | - | Aluminium | - | Bulk | 2006 | RockStar® | 3.740Lx1.850W x 1.152 H 95.00mmx47.00mmx29.25mm | yes | Active | Not Applicable | Base - Panel Mount | - | Grey | - | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | cURus | Gray | - | CONNECTOR ACCESSORY | 4 | - | Locking Clip (2) on Base Bottom | Powder Coated | - | 29.3mm | - | No | No SVHC | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 11300240520 HARTING | 2485 |
| - | 4 Weeks | - | Aluminum | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | - | Han® Easy | 5.276Lx1.693W x 4.252 H 134.00mmx43.00mmx108.00mm | - | Active | 1 (Unlimited) | Hood | - | - | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | - | - | CONNECTOR ACCESSORY | 24B | - | - | Powder Coated | - | 108.0008mm | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 19628100426 HARTING | 45 |
| Datasheet | 4 Weeks | - | Metal | Aluminum, Die Cast | - | Aluminium | -40°C~125°C | Bulk | - | Han® EMC | 2.858Lx1.693W x 2.835 H 72.60mmx43.00mmx72.00mm | - | Active | 1 (Unlimited) | Hood | - | - | Straight | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | - | - | CONNECTOR ACCESSORY | 10B | M25 | Locking Clip (2) on Base Bottom | - | - | 72.009mm | - | - | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1413377 Phoenix Contact | 9 |
| Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2016 | HEAVYCON-ADVANCE® | 3.622Lx2.244W x 2.913 H 92.00mmx57.00mmx74.00mm | yes | Active | 1 (Unlimited) | Hood | - | - | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | - | - | CONNECTOR ACCESSORY | B6 | M32 | Screw Locks on Hood | - | Salt Water Resistant | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1460221 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 4.724Lx1.693W x 2.559 H 120.00mmx43.00mmx65.00mm | yes | Active | - | Hood | 1 | Black | - | Unshielded | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | Compliant | CONNECTOR ACCESSORY | B24 | PG21 | Locking Clip (2) on Base Bottom | Powder Coated | - | 64.9986mm | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() 19460160301 HARTING | 30 |
| Datasheet | 4 Weeks | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | -40°C~125°C | Bulk | - | Han-Eco® | 3.839Lx1.575W x 1.063 H 97.50mmx40.00mmx27.00mm | - | Active | 1 (Unlimited) | Base - Panel Mount | - | - | Straight | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | Black | - | CONNECTOR ACCESSORY | 16A | - | Locking Clip (1) on Base Bottom | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09200320520 HARTING | 11 |
| Datasheet | 4 Weeks | - | Metal | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | - | Han® A | 3.228Lx2.205W x 3.110 H 82.00mmx56.00mmx79.00mm | - | Active | 1 (Unlimited) | Hood | - | Grey | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | - | CONNECTOR ACCESSORY | 32A | PG21 | Locking Clip (2) on Base Bottom | Powder Coated | - | 78.994mm | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1460098 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2014 | HEAVYCON® B | 2.874Lx1.693W x 2.835 H 73.00mmx43.00mmx72.00mm | yes | Active | - | Hood | - | - | - | - | - | - | Side Entry | - | Gray | - | CONNECTOR ACCESSORY | B10 | M25 | Locking Clip (2) on Hood | Powder Coated | - | 72.009mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1460120 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | 226.796185g | - | -40°C~125°C | Bulk | 2014 | HEAVYCON® B | 3.681Lx1.693W x 2.992 H 93.50mmx43.00mmx76.00mm | yes | Active | Not Applicable | Hood | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | Gray | - | CONNECTOR ACCESSORY | B16 | PG29 | Locking Clip (1) on Base Bottom | Powder Coated | - | 75.9968mm | - | - | - | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1460019 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2014 | HEAVYCON® B | 2.362Lx1.693W x 2.835 H 60.00mmx43.00mmx72.00mm | - | Active | - | Hood | - | - | - | - | - | - | Side Entry | - | Gray | - | CONNECTOR ACCESSORY | B6 | M25 | - | Powder Coated | - | 72.009mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1604889 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | Polyamide (PA), Nylon | - | - | -40°C~125°C | Bulk | 2011 | HEAVYCON® D | 1.043Lx1.043W x 2.244 H 26.50mmx26.50mmx57.00mm | - | Obsolete | Not Applicable | Hood | - | - | - | - | IP54 - Dust Protected, Water Resistant | - | Top Entry | - | Gray | - | - | D7 | M20 | Locking Clip (1) on Base Bottom | - | - | 56.9976mm | - | - | - | RoHS Compliant | - | - | IP54, IP66, Water Resistant | ||
![]() 1460142 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 3.681Lx1.772W x 2.992 H 93.50mmx45.00mmx76.00mm | - | Active | - | Hood | 1 | - | - | - | - | - | Side Entry | - | Gray | - | CONNECTOR ACCESSORY | B16 | PG29 | Locking Clip (2) on Base Bottom | Powder Coated | - | 75.9968mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1411062 Phoenix Contact | 11 |
| Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2015 | HEAVYCON® HPR | 7.559Lx2.331W x 4.350 H 192.00mmx59.20mmx110.50mm | - | Active | Not Applicable | Hood | - | - | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | - | Top Entry | - | Black | - | CONNECTOR ACCESSORY | B24 | M40 | Screw Locks on Hood | Powder Coated | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1460050 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 2.874Lx1.693W x 2.835 H 73.00mmx43.00mmx72.00mm | yes | Active | - | Hood | 1 | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | Gray | - | CONNECTOR ACCESSORY | B10 | PG29 | Locking Clip (1) on Base Bottom | Powder Coated | - | 72.009mm | - | - | - | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1411345 Phoenix Contact | 36 |
| Datasheet | 4 Weeks | Base | - | Polyamide (PA), Nylon | - | - | -40°C~125°C | Bulk | 2015 | HEAVYCON® EVO | 3.819Lx1.535W x 1.024 H 97.00mmx39.00mmx26.00mm | - | Active | 1 (Unlimited) | Base - Panel Mount | - | - | - | - | IP66 - Dust Tight, Water Resistant | - | Bottom Entry | - | Black | - | CONNECTOR ACCESSORY | D25 | - | Locking Clip (1) on Base Bottom | - | Cover | 26.0096mm | - | - | - | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP66, Water Resistant | ||
![]() 1460139 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 3.681Lx1.693W x 2.992 H 93.50mmx43.00mmx76.00mm | - | Active | Not Applicable | Hood | 1 | - | - | - | - | - | Top Entry | - | Gray | - | CONNECTOR ACCESSORY | B16 | PG21 | Locking Clip (2) on Base Bottom | Powder Coated | - | 75.9968mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1460074 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 2.874Lx1.693W x 2.205 H 73.00mmx43.00mmx56.00mm | yes | Active | Not Applicable | Hood | 1 | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | Gray | - | CONNECTOR ACCESSORY | B10 | PG21 | Locking Clip (2) on Base Bottom | Powder Coated | - | 56.007mm | - | - | - | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1460020 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 2.362Lx1.693W x 2.835 H 60.00mmx43.00mmx72.00mm | yes | Active | - | Hood | 1 | - | - | - | - | - | Side Entry | - | Gray | - | CONNECTOR ACCESSORY | B6 | M32 | - | Powder Coated | - | 72.009mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09330100401 HARTING | 42 |
| Datasheet | 4 Weeks | - | - | Polycarbonate (PC) | - | - | -40°C~125°C | Bulk | - | Han-Snap® | - | - | Active | 1 (Unlimited) | Hood | - | - | Straight | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | 43mm | Side and Top Entry | - | Gray | - | CONNECTOR ACCESSORY | 10B | - | Side Latch Lock on Hood | - | - | - | 91.5mm | - | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof |