- Manufacturer
- Series
- Connector Type
- Factory Lead Time
- Housing Material
- Packaging
- Part Status
- RoHS Status
- Style
- Connector Support Type
- Operating Temperature
- Lock Location
- Ingress Protection
Attribute column
Categories
Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Contact Finish Mating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Option | Orientation | Ingress Protection | Depth | Style | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Contact Gender | Housing Color | Connector Support Type | Size | Thread Size | Lock Location | Housing Finish | Features | Height | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1788740000 Weidmüller | 27 |
| Datasheet | 12 Weeks | - | Aluminum | - | Aluminum, Die Cast | - | Aluminium | - | - | Bulk | 2006 | RockStar® | 3.110Lx1.280W x 2.295 H 79.00mmx32.50mmx58.30mm | - | Active | - | - | Hood | - | Grey | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | cURus | - | - | Gray | CONNECTOR ACCESSORY | 5 | M25 | Locking Clip (1) on Base Bottom | Powder Coated | - | 58mm | No SVHC | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 19300160437 HARTING | 15 |
| Datasheet | 4 Weeks | - | Metal | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han® B | 3.681Lx1.693W x 2.992 H 93.50mmx43.00mmx76.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | - | - | - | - | Gray | CONNECTOR ACCESSORY | 16B | M32 | Locking Clip (2) on Hood | Powder Coated | - | 75.9968mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 19461160291 HARTING | 32 |
| - | 7 Weeks | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | Nylon, Polyamide | - | -40°C~125°C | Bulk | - | Han-Eco® | 3.169Lx1.969W x 1.850 H 80.50mmx50.00mmx47.00mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | - | - | - | Black | - | 16A | M25 | Locking Clip (1) on Base Bottom | - | Feed Through | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 19461100435 HARTING | 13 |
| - | 3 Weeks | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | Nylon, Polyamide | - | -40°C~125°C | Bulk | - | Han-Eco® | - | - | Active | 1 (Unlimited) | - | Hood - Coupling | - | - | - | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | - | - | - | - | Black | CONNECTOR ACCESSORY | 10A | M20 | Locking Clip (1) on Hood Top | - | Cable to Cable | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 19300102295 HARTING | 9 |
| Datasheet | 4 Weeks | Surface Mount | Metal | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han® B | 3.701Lx2.047W x 2.118 H 94.00mmx52.00mmx53.80mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | - | - | - | Gray | CONNECTOR ACCESSORY | 10B | M20 | Locking Clip (1) on Base Bottom | Powder Coated | Cover, Feed Through | 53.7972mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 19120080511 HARTING | 23 | - | - | 5 Weeks | - | - | - | Zinc, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han-Compact® | 1.965Lx1.142W x 2.791 H 49.90mmx29.00mmx70.90mm | no | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | - | - | - | Black | CONNECTOR ACCESSORY | - | M25 | Locking Clip (1) on Base Bottom | Chromate | - | 70.8914mm | - | Non-RoHS Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1412588 Phoenix Contact | 36 |
| Datasheet | 7 Weeks | - | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 2.874Lx1.732W x 2.953 H 73.00mmx44.00mmx75.00mm | yes | Active | 1 (Unlimited) | - | Hood - Coupling | - | - | - | - | - | - | - | - | IP66/67 - Dust Tight, Water Resistant, Waterproof | - | Bottom Entry | - | - | - | - | - | - | CONNECTOR ACCESSORY | B10 | PG21 | Locking Clip (1) on Hood Top | - | Cable to Cable, Salt Water Resistant | - | - | RoHS Compliant | - | - | - | ||
![]() 19400160511 HARTING | 24 |
| Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han® HPR | 6.496Lx2.283W x 4.350 H 165.00mmx58.00mmx110.50mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | - | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | - | - | - | - | Black | CONNECTOR ACCESSORY | 16B | M25 | Screw Locks on Hood | Powder Coated | - | 110.49mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 09620640441 HARTING | 2215 |
| Datasheet | 7 Weeks | - | Metal | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han® EMC | 5.236Lx2.795W x 3.346 H 133.00mmx71.00mmx85.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | - | - | - | - | - | CONNECTOR ACCESSORY | 24B | PG29 | Screw Locks on Hood | - | - | 84.9884mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1855555 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Metal | - | Zinc, Die Cast | 375.120011g | - | - | -40°C~125°C | Bulk | 2002 | Variocon® VC3 | 3.780Lx1.299W x 3.110 H 96.00mmx33.00mmx79.00mm | - | Active | - | - | Hood | - | - | - | - | - | - | - | - | IP65/66/67 - Dust Tight, Water Resistant, Waterproof | - | Thru Type | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | PG21 | Screw Locks on Hood | Powder Coated | - | 78.994mm | - | RoHS Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 1460370 Phoenix Contact | 40 |
| Datasheet | 4 Weeks | - | 100 | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | 2011 | HEAVYCON-ADVANCE® | 4.961Lx2.244W x 3.937 H 126.00mmx57.00mmx100.00mm | yes | Active | - | Screw | Hood | - | - | - | - | - | - | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | - | - | - | - | - | CONNECTOR ACCESSORY | B16 | M32 | Bayonet Lock on Hood | - | Salt Water Resistant | 100.076mm | - | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant, Waterproof | ||
![]() 1460363 Phoenix Contact | 11 |
| Datasheet | 6 Weeks | - | 100 | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | 2013 | HEAVYCON-ADVANCE® | 3.622Lx2.244W x 3.937 H 92.00mmx57.00mmx100.00mm | - | Active | - | Screw | Hood | - | - | - | - | - | - | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | Top Entry | - | - | - | - | - | - | CONNECTOR ACCESSORY | B6 | M25 | Bayonet Lock on Hood | - | Salt Water Resistant | 100.076mm | - | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant, Waterproof | ||
![]() 19400160502 HARTING | 47 |
| Datasheet | 4 Weeks | - | Metal | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han® HPR | 6.496Lx2.283W x 4.350 H 165.00mmx58.00mmx110.50mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | - | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | - | - | - | - | Black | CONNECTOR ACCESSORY | 16B | M32 | Screw Locks on Hood | Powder Coated | - | 110.49mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 1886663 Phoenix Contact | 36 |
| Datasheet | 9 Weeks | Cable | - | - | Zinc, Die Cast | - | - | - | -40°C~125°C | Bulk | 2011 | Variocon® VC4 | 4.370Lx1.299W x 2.953 H 111.00mmx33.00mmx75.00mm | - | Active | - | - | Hood | - | Grey | - | - | - | - | - | - | IP65/66/67 - Dust Tight, Water Resistant, Waterproof | - | Top Entry | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | M25 | Screw Locks on Hood | Powder Coated | - | 75.0062mm | - | RoHS Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 1852956 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Through Hole | - | Polyamide | Polyamide (PA), Nylon | 68.129999g | - | - | -40°C~80°C | Bulk | 2002 | Variocon® VC3 | 3.780Lx1.299W x 3.110 H 96.00mmx33.00mmx79.00mm | - | Active | Not Applicable | - | Hood | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | Thru Type | unknown | - | - | 4 | - | - | CONNECTOR ACCESSORY | - | PG21 | Screw Locks on Hood | - | - | 78.994mm | - | RoHS Compliant | UL94 V-0 | Contains Lead | Dust Tight, IP67, Waterproof | ||
![]() 19300320273 HARTING | 8 |
| Datasheet | 4 Weeks | Base | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | - | Han® B | 4.921Lx3.425W x 3.543 H 125.00mmx87.00mmx90.00mm | - | Active | 1 (Unlimited) | Screw | Base - Box Mount | - | Grey | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | - | - | - | Gray | CONNECTOR ACCESSORY | 32B | M40 | Locking Clip (2) on Base Bottom | Powder Coated | Feed Through | 89.9922mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 09300320521 HARTING | 134 |
| Datasheet | 7 Weeks | - | Metal | - | Aluminum, Die Cast | - | Aluminium, Metal | - | -40°C~125°C | Bulk | - | Han® B | 3.701Lx3.248W x 3.701 H 94.00mmx82.50mmx94.00mm | yes | Active | 1 (Unlimited) | Cable | Hood | 12 | Grey | Female | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | - | - | - | Gray | CONNECTOR ACCESSORY | 32B | PG29 | Locking Clip (2) on Base Bottom | Powder Coated | - | 94.0054mm | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 09200030801 HARTING | 48 |
| Datasheet | 5 Weeks | - | - | Metal | Zinc, Die Cast | - | - | NOT SPECIFIED | -40°C~125°C | Bulk | - | Han® A | 1.102Lx1.575W x 1.063 H 28.00mmx40.00mmx27.00mm | yes | Active | 1 (Unlimited) | Cable | Base - Panel Mount 90° | 4 | - | Female | NO | NO | NO | GENERAL PURPOSE | Right Angle, Straight | IP44 | 40mm | Side Entry | - | 3A | - | - | Female | - | - | - | - | Locking Clip (1) on Base Bottom | Powder Coated | - | 27.0002mm | No SVHC | ROHS3 Compliant | - | Lead Free | IP44, IP65 | ||
![]() 1407662 Phoenix Contact | 38 |
| Datasheet | 4 Weeks | Base | - | - | Polyamide (PA), Nylon | - | - | - | -40°C~125°C | Bulk | 2014 | HEAVYCON® EVO | - | yes | Active | 1 (Unlimited) | Screw | Base - Panel Mount | - | - | - | - | - | - | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | - | Bottom Entry | - | - | - | - | - | Black | CONNECTOR ACCESSORY | B24 | - | Locking Clip (2) on Hood | - | - | - | - | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP65, IP66, Water Resistant, Waterproof | ||
![]() 1412749 Phoenix Contact | 36 |
| Datasheet | 10 Weeks | - | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 4.724Lx1.732W x 3.110 H 120.00mmx44.00mmx79.00mm | yes | Active | 1 (Unlimited) | - | Hood - Coupling | - | - | - | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | Bottom Entry | - | - | - | - | - | - | CONNECTOR ACCESSORY | B24 | PG29 | Locking Clip (1) on Hood Top | - | Cable to Cable, Salt Water Resistant | - | - | RoHS Compliant | - | - | - |