- Manufacturer
- Series
- Connector Type
- Factory Lead Time
- Housing Material
- Packaging
- Part Status
- RoHS Status
- Style
- Connector Support Type
- Operating Temperature
- Lock Location
- Ingress Protection
Attribute column
Categories
Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Body Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Voltage - Rated DC | Orientation | Ingress Protection | Depth | Style | Reach Compliance Code | Approval Agency | Housing Color | Working Voltage | Connector Support Type | Size | Thread Size | Lock Location | Housing Finish | Features | Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09300160230 HARTING | 14 |
| Datasheet | 7 Weeks | Bulkhead | Metal | Aluminum, Die Cast | - | -40°C~125°C | Bulk | - | Han® B | 4.606Lx2.244W x 3.181 H 117.00mmx57.00mmx80.80mm | - | Active | 1 (Unlimited) | Cable | Base - Box Mount | 4 | - | - | - | Female | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | Gray | - | CONNECTOR ACCESSORY | 16B | PG21 | Locking Clip (2) on Base Bottom | Powder Coated | - | 80.7974mm | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 09300320423 HARTING | 9 |
| Datasheet | 6 Weeks | - | Metal | Aluminum, Die Cast | - | -40°C~125°C | Bulk | - | Han® B | 3.701Lx3.248W x 3.701 H 94.00mmx82.50mmx94.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | - | Gray | - | CONNECTOR ACCESSORY | 32B | PG42 | Locking Clip (2) on Base Bottom | Powder Coated | - | 94.0054mm | - | - | ROHS3 Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 09300101291 HARTING | 6 |
| Datasheet | 7 Weeks | Base | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | - | Han® B | 3.701Lx2.047W x 2.118 H 94.00mmx52.00mmx53.80mm | yes | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | Grey | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | Gray | - | CONNECTOR ACCESSORY | 10B | PG16 | Locking Clip (1) on Base Bottom | Powder Coated | Feed Through | 53.7972mm | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 19340060271 HARTING | 41 |
| Datasheet | 4 Weeks | Surface Mount | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | - | Han® Hv E | 4.606Lx2.244W x 2.205 H 117.00mmx57.00mmx56.00mm | yes | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | - | - | CONNECTOR ACCESSORY | 16B | M25 | Locking Clip (2) on Base Bottom | Powder Coated | Feed Through | 56.007mm | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 09200030423 HARTING | 10 |
| Datasheet | 4 Weeks | Cable | - | Thermoplastic | - | -40°C~125°C | Bulk | - | Han® A | 1.043Lx1.043W x 2.362 H 26.50mmx26.50mmx60.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | Top Entry | - | - | Gray | - | CONNECTOR ACCESSORY | 3A | PG11 | Locking Clip (1) on Base Bottom | - | - | 59.9948mm | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 19410100422 HARTING | 14 |
| - | 4 Weeks | Cable | - | Polyamide (PA), Nylon, Glass Filled | Glass, Nylon, Polyamide | -40°C~125°C | Bulk | - | Han-Eco® | 2.913Lx2.244W x 2.996 H 74.00mmx57.00mmx76.10mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | - | Black | - | CONNECTOR ACCESSORY | 10B | M32 | Locking Clip (2) on Base Bottom | - | - | 76.0984mm | - | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 19400160411 HARTING | 88 |
| - | 4 Weeks | - | Metal | Aluminum, Die Cast | - | -40°C~125°C | Bulk | - | Han® HPR | 6.496Lx2.283W x 4.350 H 165.00mmx58.00mmx110.50mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | - | Top Entry | - | - | Black | - | CONNECTOR ACCESSORY | 16B | M25 | Screw Locks on Hood | Powder Coated | - | 110.49mm | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 09300061441 HARTING | 165 | - | - | 6 Weeks | - | Metal | Aluminum, Die Cast | Aluminium, Metal | -40°C~125°C | Bulk | - | Han® B | 2.362Lx1.693W x 2.106 H 60.00mmx43.00mmx53.50mm | - | Active | 1 (Unlimited) | Cable | Hood | 2 | - | - | - | Female | - | Straight | IP65 - Dust Tight, Water Resistant | 43mm | Top Entry | - | - | Gray | - | CONNECTOR ACCESSORY | 6B | PG16 | Locking Clip (1) on Base Bottom | Powder Coated | - | 53.4924mm | - | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1412874 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® EVO | 5.669Lx2.244W x 2.677 H 144.00mmx57.00mmx68.00mm | yes | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | - | IP66/67 - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | - | - | - | CONNECTOR ACCESSORY | B24 | M32 | Locking Clip (2) on Base Bottom | - | Feed Through, Salt Water Resistant | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1886553 Phoenix Contact | 11 |
| Datasheet | 7 Weeks | Cable | - | Zinc, Die Cast | - | -40°C~125°C | Bulk | 2010 | Variocon® VC1 | 2.598Lx1.299W x 2.559 H 66.00mmx33.00mmx65.00mm | - | Active | - | - | Hood | - | - | - | - | - | - | - | IP65/66/67 - Dust Tight, Water Resistant, Waterproof | - | Top Entry | - | - | - | - | CONNECTOR ACCESSORY | - | M20 | Screw Locks on Hood | Nickel | - | 64.9986mm | - | - | RoHS Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 1208600000 Weidmüller | 39 | - | Datasheet | 6 Weeks | - | Aluminum | Aluminum, Die Cast | Aluminium | - | Bulk | 2006 | RockStar® | 4.528Lx1.850W x 1.144 H 115.00mmx47.00mmx29.05mm | yes | Active | Not Applicable | - | Base - Panel Mount | - | 125°C | -40°C | Grey | - | - | Straight | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | cURus | Gray | - | CONNECTOR ACCESSORY | 6 | - | Locking Clip (2) on Base Bottom | Powder Coated | - | 29mm | No | No SVHC | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 19300160527 HARTING | 13 |
| Datasheet | 3 Weeks | - | - | Aluminum, Die Cast | Metal | -40°C~125°C | Bulk | - | Han® B | 3.681Lx1.693W x 2.992 H 93.50mmx43.00mmx76.00mm | - | Active | 1 (Unlimited) | Cable | Hood | 6 | - | - | Grey | Female | 250V | Right Angle | IP65 - Dust Tight, Water Resistant | 57mm | Side Entry | - | - | Gray | 250V | CONNECTOR ACCESSORY | 16B | M32 | Locking Clip (2) on Base Bottom | Powder Coated | - | 75.9968mm | - | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1412578 Phoenix Contact | 11 |
| Datasheet | 10 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 2.874Lx1.732W x 2.953 H 73.00mmx44.00mmx75.00mm | yes | Active | 1 (Unlimited) | - | Hood - Coupling | - | - | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | Bottom Entry | - | - | - | - | CONNECTOR ACCESSORY | B10 | M20 | Locking Clip (2) on Hood Top | - | Cable to Cable, Salt Water Resistant | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1411496 Phoenix Contact | 46 |
| Datasheet | 4 Weeks | - | - | Polyamide (PA), Nylon | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® EVO | 3.681Lx1.732W x 3.425 H 93.50mmx44.00mmx87.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | - | - | Side Entry, Dual | - | - | Black | - | CONNECTOR ACCESSORY | B16 | - | Locking Clip (2) on Base Bottom | - | - | 86.995mm | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09300240408 HARTING | 14 |
| Datasheet | 4 Weeks | - | - | Polycarbonate (PC) | Metal | -40°C~125°C | Bulk | - | Han® B | - | - | Active | 1 (Unlimited) | Cable | Hood | - | - | - | - | Female | - | - | IP54 - Dust Protected, Water Resistant | - | Top Entry, Quad | - | - | - | - | CONNECTOR ACCESSORY | 24B | - | Locking Clip (2) on Base Bottom | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | IP54, IP65, Water Resistant | ||
![]() 1412759 Phoenix Contact | 71 |
| Datasheet | 7 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 4.724Lx1.732W x 2.992 H 120.00mmx44.00mmx76.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | - | - | - | CONNECTOR ACCESSORY | B24 | PG21 | Locking Clip (1) on Base Bottom | - | Salt Water Resistant | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1412684 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 3.681Lx1.732W x 3.071 H 93.50mmx44.00mmx78.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | - | - | - | CONNECTOR ACCESSORY | B16 | PG29 | Locking Clip (1) on Base Bottom | - | Salt Water Resistant | - | - | - | RoHS Compliant | - | - | - | ||
![]() 19620640443 HARTING | 2613 |
| Datasheet | 7 Weeks | - | Metal | Aluminum, Die Cast | - | -40°C~125°C | Bulk | - | Han® EMC | 5.236Lx2.795W x 3.346 H 133.00mmx71.00mmx85.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | - | - | - | CONNECTOR ACCESSORY | 24B | M40 | Screw Locks on Hood | - | - | 84.9884mm | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1424359 Phoenix Contact | 45 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09300480296 HARTING | 2107 |
| - | 7 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | - | Han® B | 5.551Lx4.724W x 3.898 H 141.00mmx120.00mmx99.00mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | Gray | - | CONNECTOR ACCESSORY | 48B | PG36 | Locking Clip (1) on Base Bottom | Powder Coated | Cover, Feed Through | 99.0092mm | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant |